-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other, Other Metal, Other Plastic
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Plastic Gearbox Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 3.7 VDC
- Continuous Current: 0.7 amps
- Continuous Torque: 0.433628318584071 In-lbs
- Shaft Speed: 65 rpm
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output
- Required Torque: 61.9469026548673 Ft-lbs
- Air Consumption: 137.72733 SCFM
- Rated Free Speed (output): 350 rpm
- Output Diameter (Shaft or Collet): 0.8661422 inch
-
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output
- Required Torque: 23.598820058997 to 58.9970501474926 Ft-lbs
- Air Consumption: 67.09793 SCFM
- Rated Free Speed (output): 180 to 450 rpm
- Output Diameter (Shaft or Collet): 0.8661422 to 1.2598432 inch
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 2.5V Plastic Gear Motor Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected
- Other DC Voltage: 2.5 VDC
- Continuous Torque: 0.0867256637168141 In-lbs
- Gearbox Ratio: 171 : 1
- Shaft Speed: 110 rpm
-
Supplier: maxon
Description: Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
- Gear Ratio: 16 (X : 1)
- Output Torque: 0.132743362831858 In-lbs
- Maximum Input Power: 0.00105877410407323 HP
- Maximum Input Speed: 8,000 rpm
-
Supplier: Pittman Motors
Description: Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple
- Gear Ratio: 4 to 1,296 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
- Gearing: Planetary
-
Supplier: ElectroCraft
Description: The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash
- Other DC Voltage: 24 VDC
- Continuous Current: 4.5 amps
- Continuous Torque: 66.375 In-lbs
- Gearbox Ratio: 130 : 1
-
Supplier: Charles Ross & Son Company
Description: The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their own axes and also rotate continuously around the vessel. The planetary blade feeds
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.5347221850887371 to 100.26040970413821 cubic feet
- Motor Speed: 18 to 2,450 rpm
- Motor Power: 3 to 100 HP
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Constar Motion Co., Ltd
Description: 22mm 24V Dc Planetary Gear Motor Diameter: 22mm Length : 55.5-80 mm Voltage: 6V, 6.8V, 24V Gearbox: Metal planet gear, Metal injection, Plastic injection Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific instruments,
- Other DC Voltage: 6 VDC
- Gearbox Ratio: 5 to 3,968 : 1
- Diameter / Width: 0.8661422 inch
- Housing Length: 2.18504055 to 3.149608 inch
-
Supplier: maxon
Description: maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. Plastic planet gears make use in noise-sensitive applications possible.
- Gear Ratio: 1,526 (X : 1)
- Output Torque: 2.12389380530973 In-lbs
- Maximum Input Power: 0.000428870523168902 HP
- Maximum Input Speed: 16,000 rpm
-
Supplier: maxon
Description: maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
- Gear Ratio: 734 (X : 1)
- Output Torque: 5.66371681415929 In-lbs
- Maximum Input Power: 0.000938154269431974 HP
- Maximum Input Speed: 14,000 rpm
-
Supplier: maxon
Description: maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
- Gear Ratio: 913 (X : 1)
- Output Torque: 3.1858407079646 In-lbs
- Maximum Input Power: 0.00067011019245141 HP
- Maximum Input Speed: 16,000 rpm
-
Supplier: Precision Surfacing Solutions
Description: five carriers are gear driven for smooth action when lapping fragile parts. Plates and carrier speeds are varied through AC frequency inverters. The machine is built on a box beam frame and the top plate is supported from a four stantion bridge for stability and durability. The ring
- Power: 5.4 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Koford Engineering, LLC
Description: stirrers, and battery powered tools. ABEC 3 ball bearing and M2 high speed steel shaft heat treated to Rc60-63 and Nickel/Phosphorous alloy plated and ground for maximum corrosion resistance. Housing black zinc plated. Available with all steel gear or plastic/steel gear
- Other DC Voltage: 12 to 30 VDC
- Gearbox Efficiency: 82 %
- Shaft Size: 0.0785 inch
- Diameter / Width: 0.56 inch
-
Supplier: Watson-Marlow Fluid Technology Group
Description: performance 8 driven rollers on planetary gear drive for ultra low pulsation Separate dedicated cassette release lever
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0110952261 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: IKA Works, Inc.
Description: absolutely pure compounds. The excellent kneading and dispersion achieved with these kneading machines is based on the principle of intermeshing kneading blades, with one blade rotating in a planetary motion around the other and the two blades having a reciprocal stripping action. The strong
- Motor Speed: 4 to 36 rpm
- Motor Power: 100.516528867712 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing, Plastic / Rubber Processing
- Operating Condition: Batch Operation
-
Supplier: Nordex AG
Description: servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed reducers and increasers, differentials, custom shafting, and precision mechanical assemblies. The company’s proprietary Fairloc® hub design provides enhanced shaft alignment, secure positioning, and simplified (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
variety of product applications worldwide, including aerospace, medical, and commercial. Machining in a variety of materials, custom capabilites include precision gears, gearboxes, differentials, and planetary gearheads. State-of-the-art gear production facility operates 24/7, including gear (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects, and we're here to help! SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
contribute to the performance of the actuators by providing gear geometry optimized for planetary systems using zero helix angle gears to avoid unbalanced forces caused by helical gears. Our belt drive actuators offer different types of bearings support. Steel concave rollers (DBM) riding on chrome (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
: 1 for a 15 mm diameter. It works in a temperature range of – 30 to + 65 °C, which is more than adequate for UAV flights anywhere in the world. The torque for the two-speed plastic gear weighing just 5 g can be up to 200 mNm. (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
. As a precision gear and small mechanical component manufacturer, SDP/SI excels across all major processes, including Swiss turning, milling, turning, grinding, drilling, gear cutting, bevel gear cutting, and assembly. Components are produced in a wide range of materials, with finishing and (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
CR4 - Thread: Gear Ratio Help
I ended up ordering a $15 plastic planetary gear box kit so I could understand better.
-
Evaluation of practicability of a radioisotope thermal converter for an artificial heart device. Phase II. Final report
One example of this is the bond between the plastic planetary gear and its stain- .
-
Study on The Random Eigen-Problem of Engineering Structures and its Application To Beam--《Chinese Journal of Applied Mechanics》2002年04期
Hu Qingchun,Guo Biao,Duan Fuhai ( School of Mechanical and Automotive Engineering,South China University of Technology,Guangzhou 510640);Vibration Characteristics of a Plastic Planetary Geared System with Different Load[J];Mechanical Science and Technology for Aerospace Engineering;2009-12 .
-
Reliability of mechatronischer systems
Failing cause of plastics small planetary gear trains .
-
The effect of active rear steer system
We adopted plastic for the planetary gear set to reduce the mechanical noise and to make it smaller and lighter.
-
Mini Pan/Tilt for HD Cameras (.pdf)
Furthermore, to reduce the audible noise from the planetary gear head, Maxon used a combination of plastic and metal planetary gears , without significantly sacrificing the output torque.
-
Dynamic features of planetary gear set with tooth plastic inclination deformation due to tooth root crack
2 Dynamic model of planetary gear with tooth plastic inclination deformation due to cracked tooth .
-
Automotive Mechatronics
The output from the high-speed drive units is converted in worm gear, multistage spur gear or planetary gear mechanisms ( plastic materials).
-
Scientific.Net: Materials Science
Vibration Characteristics for Planetary Geared Systems with Plastic Gears .
-
Design of Actuator for Active-Rear-Steer System
We made the actuator simple and small by making the planetary gear set of plastic .
Indicates content that may require registration and/or purchase.