-
Description: Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part
- Features: Anti-backlash
- Design: English, Metric
- Gear Type: Helical Gear, Pinion, Rack, Spur Gear, Worm, Worm Wheel
-
Supplier: Nordex AG
Description: of the nacelle facilitates access to the cooling units and ensures optimum performance of the individual systems. Braking system The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition,
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Branham, W.C. Inc.
Description: New Mid Size Continuous Recirculating Lubricant (CRL™) Gearboxes are for high cycle and continuous duty applications
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller Bearings Dual Lip Spring
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 82 to 693 In-lbs
- Maximum Input Speed: 1,750 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Branham, W.C. Inc.
Description: W.C. Branham Washdown Right Angle Gearboxes are Corrosion Resistant and designed to be very rugged in wet, hostile, operating environments. They are also suitable for food processing machinery with optional food grade lubricant.
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Branham, W.C. Inc.
Description: Power Turns at 90 Degrees. An industry first - Insert-A-Shaft right angle hollow bore gearboxes that package an all-ball bearing configuration in a leak-proof, sealed gearcase and pre-lubricated design, as well as hard coated aluminum construction. The immediate benefits were
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: jbj Techniques Limited
Description: and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulically released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid keyed,
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 500 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Output Torque: 59 to 246 In-lbs
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 1 (X : 1)
- Output Torque: 56 to 236 In-lbs
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 3.5 (X : 1)
- Output Torque: 102 In-lbs
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Right Angle
-
Supplier: KOFON Motion Group
Description: The SVX is powered by the helical gearing system, high precision gear tooling and bevel gear grinding technology. The SVX is a great right angle servo gearbox solution for the standard precision motion related manufacturing applications.
- Gear Ratio: 3 to 512 (X : 1)
- Backlash: 10 to 15 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: KOFON Motion Group
Description: The KVX is powerfully featured by the helical gearing system, gear grinding technology and patented Master CagedSpindle planetary carrier. The KVX is the ideal servo gearbox solutions for the high precision motion applications.
- Gear Ratio: 3 to 100 (X : 1)
- Backlash: 8 to 10 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of
- Gear Ratio: 10 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of
- Gear Ratio: 30 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of
- Gear Ratio: 72 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of
- Gear Ratio: 60 (X : 1)
- Output Torque: 1,061.9469026548672 In-lbs
- Backlash: 34.99999999999999 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 4 (X : 1)
- Output Torque: 1,725.66371681416 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 6 arcmin
-
Supplier: Boston Gear
Description: pressure vents Factory filled with synthetic lubricant Lubed for life, no oil changes required Ready to install…..right out of the box
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
- Shaft Alignment: Right Angle
-
Supplier: Sumitomo Machinery Corp. of America
Description: SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications.
- Gear Ratio: 8 to 90 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 60 (X : 1)
- Output Torque: 176.991150442478 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 9 arcmin
-
Supplier: Boston Gear
Description: Overview The 700 Series worm gear reducers product line has been enhanced with a patented internal pressure equalization system. This specially designed system allows the gearbox to operate in any environment without the use of conventional pressure vents. Features and Benefits All units are
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 90 (X : 1)
- Output Torque: 3,982.30088495575 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 9 arcmin
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hyponic® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic® features patented Hypoid gear technology, maintenance-free grease lubrication, high efficiency operation, and universal mounting. Patented Hyponic gear
- Gear Ratio: 5 to 1,440 (X : 1)
- Output Torque: 13,100 In-lbs
- Maximum Input Power: 0.125 to 15 HP
- Mounting Style: Flange(s)
-
Supplier: Durst
Description: Features Choice of forged or cut tooth gearing Tapered Rolling Bearings Universal Mountings Optional shift to change direction Heavy duty construction Applications Agricultural Material Handling Lawn and Turf Harvesting Extrusion Machines Fans and Blowers
- Gear Ratio: -4 to 4 (X : 1)
- Maximum Input Power: 4.5 to 160 HP
- Maximum Input Speed: 540 to 1,000 rpm
- Gearing: Bevel / Miter
-
Supplier: Boston Gear
Description: The secret to the world class washdown treatment lies with the specially designed epoxies and curing agents used. The Bisphenol-F type epoxy, offers a much higher level of corrosion and crack resistance due to the intensity of the chemical reactions and the resulting strength of the cross links
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular
- Gear Ratio: 19.5 (X : 1)
- Output Torque: 574.8 In-lbs
- Maximum Input Power: 2.82 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: Tolomatic
Description: Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation.
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 1,200 rpm
- Backlash: 60 arcmin
- Gearing: Helical
-
Supplier: RegalRexnord
Description: Size 2310 CTA gear drive with nominal 10.5:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package ACD with gear drive.
- Gear Ratio: 10.5 (X : 1)
- Maximum Input Speed: 1,750 rpm
- Shaft Alignment: Right Angle
-
Supplier: Groschopp, Inc.
Description: Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight
- Gear Ratio: 5 to 10 (X : 1)
- Output Torque: 236 to 260 In-lbs
- Maximum Input Power: 1.26 HP
- Mounting Style: Flange(s), NEMA Mount
-
Supplier: Onvio LLC
Description: High Torsional Stiffness Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity Cool Operation Unique fins dissipate heat from servo motor and helps to lighten gearbox Universal Servo Interface Flexible slotted bolt circle and
- Gear Ratio: 35 (X : 1)
- Output Torque: 1,548.67256637168 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 arcmin
-
Supplier: Renold Plc.
Description: and absorption of vibration for quiet running. Accepts standard IEC and NEMA motors, B5 and B14 flanges. Hardened and profile ground helical gears-gearboxes for quiet running and high efficiency. Hollow output sleeve with electron beam welded bronze wormwheel rim for high security under shock
- Gear Ratio: 300 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Gearing: Helical, Worm
- Reducer Output: Hollow Shaft
-
Supplier: Stober Drives, Inc.
Description: The quality-proven, high-efficiency MGS "K" Series speed reducer is now additionally available in a stainless steel housing as the "KSS" Series. The adaptability of the double-side, wobble-free, stainless steel bushing system (with expanded bore sizes) makes this unit ideal for the harshest
- Gear Ratio: 70 (X : 1)
- Gearing: Helical
- Reducer Output: Hollow Shaft
- Reducer Style: Motor Mount / Gearhead
Find Suppliers by Category Top
Featured Products Top
-
Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Smallest Right Angle Helical Gearbox Series. 2 Micro-sized 1:1 Models: MG5 on 0.5" (12.7mm) bore/shaft centerline dimension. 1.436 sq. in. and MG7 0.75" (19.05mm) bore/shaft centerline dimension. 1.826 x 1.448 inch profile.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. How is the Series 15 different than our other gearboxes? The Series 15 is 4.0 inches tall and has a 1.5 inch (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased (read more)
Browse Gearmotors Datasheets for ElectroCraft -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
A right-angled geared motor that allows a seamless integration into your new or existing door automation system. Parvalux’s right-angle gearbox is designed with multiple mounting options and low maintenance in mind. The GB80 boasts a number of customization options and can be combined with Parvalux (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
» Any braking requirement. jbj Techniques supplies modular planetary gearboxes with in-line and right-angle arrangements, multiple output configurations and adaptors for electric, hydraulic and air motors. (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited
More Information Top
-
Hut, The engineer knowledge
… glasbildende to incandescent treatments D24 of thermionic emission B203 of incandescent lamp G33 glass C24 glass building materials D37 glass fiber G113 of glass fiber optics B261 glasfaserverstärkte plastics D48 glass ceramics D37 … … sliding wear D88 separating gear E7 of separating chain … … F85 boundary layer theory E166 limit vibrations I57 stable, I57 grenzstabil E59 limit temperature B73 limit value A78 through derivatives A51 sets of limit value A46 limit angle of the total reflection B260 … … measuring amplifier gegengekoppelter basic rights P10 basic circuits G125 …
-
Mechanical Assemblies: Their Design, Manufacture, and Role in Product Development
The toy is made almost completely from fair quality plastic injection molded parts. … four two- part legs each held together with two screws, and a central gearbox and motor subassembly. The gearbox, shown in Figure 13-12, contains a motor, a right angle power takeoff gear, five other reduction and drive gears, and four levers for driving the left and right leg pairs, the head, and the tail respectively.
-
helical gearbox - offers from helical gearbox manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Extruder helical Gearbox, speed reducer, plastic extruder reducer gearbox ] Right - angled output, structure compact, rigid tooth flankcarrying ...
-
Suppliers to the new BMW 7 Series
… Plastic fasteners for fuel lines Emhart Teknologies Power steering lines TI Automotive Rear axle bushing Vibracoustic Rocker reinforcement [left/ right ] Linde & Wiemann Seals … … for rear wheel steering angle Preh-Werke Electronic stability … … Non-mirror actuators Magna Plastic fasteners for wire harness … … Powertrain Components Fuel system Inergy Gaskets (for example: cylinder head gasket) Federal-Mogul Gearbox mount Vibracoustic Modern …
-
Power transmission in vehicle gears
6 general components of the vehicle gears an executed ball joint shaft: The right shifting joint enables angle and length compensation, the left solid joint can compensate for only angular errors. The Kunststoffmanschetten joints protect from penetrating dirt; the image 6.27 shows different construction forms of bellowses …
-
Dubbel
… plates C 38, C 46 -, horizontal D 33 right cutting bank C 9 legal screw C 15 … … X 21 regulator parameters X 17 regulator structure X 17 regular precession B 36 regulating flaps M 50 rubbing work P 53 rubbing coefficient fluctuations Q 6 rubbing gear T 14 rubbing corrosion … … clean to 91 rubbing angle B 17 range Q … … floating head K 26 tube bundles D 33 tubes, types K 16 -, of plastics K 16 -, of …
-
CR4 - Thread: Revolving Platform
Ours were the 'really hard plastic ' kind, and made a little noise. They had dual shafts sticking out at right angles to the motor. … with a BIG hose clamp around the end of the motor so the gearbox end could 'float' …
-
Contribution of joint and muscle afferents to position sense at the human proximal interphalangeal joint
As shown in Fig. 1, the index finger of the right hand (target finger) is held by … … finger is arranged to coincide with that of the output shaft from a gearbox (100:1 ratio … … upper surface of the board and immediately above the subject's finger is a plastic finger silhouette which … … sides and act as voltage dividers to provide a signal related to joint angle , their outputs being …
-
Hut, The engineer knowledge
Configuration, principles K18 configuration flat E6 gear with solid Ubersetzung K44 Getriebelose 149 identifying power 04 violence fraction D51,D65 commercial applicability … … configuration guidelines K22 of rocks D20 controlled Porositat LI8 G9 gear, PI 1,. commercial protection rights Plf. weighted residues A126 … Glass C21f,D24 glass building materials D25 glasbildende substances C22 glass fiber D24, G92 of glass fiber optics B221 glasfaserverstarkte of plastics D34 glass ceramics D24 glass temperature C22 glass conversion C22 same working strength K22 balance B18 E13, B80, E17, chemical … … J60, J113 sliding lines El 16 sliding friction B15 Gleitreibungskrafte E26 sliding friction angle E26 sliding friction …
-
Hunting and Imaging Comets
… very civilized and precise when compared to twisting your neck through a painful angle to look at … Mass produced telescope drives are invariably built down to a price and the lower quality units often contain some very poor quality components including plastic drive wheels, tiny worm drives, toy gearboxes and drive motors right out of Scalextric cars!
Indicates content that may require registration and/or purchase.