Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: PTFE plastic rod stock,1m L 65mm dia
- Overall Width / O.D.: 2.5590565 inch
- Overall Length: 39.3701 inch
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: W.M. Berg
Description: pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 609.5996708161778 mm
-
Supplier: Accuris
Description: PLASTIC SHEET AND PLASTIC ROD, THERMOSETTING, CAST
-
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover a polyimide plastic in the form of molded rod and bar.
-
Supplier: Accuris
Description: PLASTIC RODS, POLYTETRAFLUOROETHYLENE MOLDED AND EXTRUDED
-
Supplier: SAE International
Description: This specification covers low, medium, and high density polyethylene rods and tubes for general purpose, dielectric, and weather resistant applications.
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH HEAD, PLASTIC W/ WOBBLE PLASTIC ROD
-
Supplier: Newark, An Avnet Company
Description: Limit SW, Plastic rod
-
Supplier: Leister USA
Description: Plastic Welding Rods
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH HEAD, PLASTIC ROD LEVER
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, WOBBLE-PLASTIC ROD, 1NC1NO SPDTSNAP ACTION
-
Supplier: Newark, An Avnet Company
Description: PLASTIC ROD EXTENSION FOR 9007FA5
-
Supplier: Lee Engineering, LLC
Description: Extend the length of your lab frame rods. This strong, corrosion-resistant plastic rod coupler permits end-to-end joining of 12.7 mm (1/2″) rods in diameter. Precision machining ensures rod alignment. Non-Threaded and comes with two plastic set screws for
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of
- Length: 11.81103 inch
- Metric: M16
- Features: Other
- Material: Plastic
-
Supplier: NBK America LLC
Description: PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1(min./max.): -40/115°C It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
- Length: 11.81103 inch
- Metric: M8
- Features: Other
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: in space restricted applications. Features Standard Mounting Dimensions Diecast Base and Plastic Cover Special Design for Easy Wiring and Ample Wiring Space Specifications Gold-Plated Silver Contacts Mechanical Life: Up to 10 Million Operations Sealing: IP64 Operating Temperature: –4° to 140°
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the flexural properties of fiber-reinforced pultruded plastic rods. The specimen is a rod with a semi-circular cross section, molded or cut from lengths of pultruded rods (see Fig. 1). This test method is designed for
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme
-
Supplier: ASTM International
Description: This specification covers poly(methyl mathacrylate) plastic rods, tubes, and other shapes produced by casting or machining cast blanks. It does not however apply to heat-formed and molded or extruded parts and shapes, or sections that are made by assembling or joining two or more
-
Description: strings of sucker rods which would give useful performance data. This testing method can be applied to both steel and reinforced plastic sucker rods. The NACE Group Committee on Corrosion Control in Petroleum Production (T · 1) issues this standard which describes a testing
-
Supplier: Interstate Plastics, Inc.
Description: VIRGIN PTFE ROD
- Overall Width / O.D.: 0.25 to 4 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Form / Shape: Rod / Round Stock
-
Supplier: RS Components, Ltd.
Description: RS PRO M61000STNYALB5DIN975 Threaded Rod
- Length: 39.3701 inch
- Material: Nylon, Plastic
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Tolerance - Length: 1". Rods are oversized for machining. Sold in 10 lengths. Color is dark gray. NSF listed. Not UV stabilized.
- Chemical System: Polyvinyl Chloride (PVC), Thermoplastic
- Form / Shape: Rod / Round Stock
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 1 inch
- Housing Diameter: 2.75 inch
- Load Capacity: 584 lbs
- Design Units: Inch
-
Supplier: AMPP Resources
Description: rod couplings and sucker rods. 1.2 This standard describes the procedure for testing sucker rods in field service to compare the performance of different types and grades of sucker rods in the same environment and under essentially the same dynamic conditions. Historical
-
Supplier: Pexco
Description: Extruded PTFE rods are generally used as source material to machine seals, valves and rotating components that require a very low coefficient of friction. Available Materials Extruded PTFE rods can be manufactured using: Virgin PTFE – excellent thermal, chemical and electrical
- Overall Width / O.D.: 0.125 to 5 inch
- Overall Length: 72 to 144 inch
- Form / Shape: Extruded Profile, Rod / Round Stock
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoplastic
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.625 inch
- Housing Diameter: 1.5 inch
- Load Capacity: 382 lbs
- Design Units: Inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.25 inch
- Housing Diameter: 0.75 inch
- Load Capacity: 90 lbs
- Design Units: Inch
-
Supplier: Polygon Company
Description: Pultruded Rod Stock
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.375 inch
- Housing Diameter: 1 inch
- Load Capacity: 225 lbs
- Design Units: Inch
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. MELT FLUOROPOLYMER ROD & TUBE Using our specialist processing equipment and wide tooling range we are able to convert high performance and melt processable fluoropolymer materials including PEEK, PCTFE and FEP into rod and tube. Our range of products includes
- Overall Width / O.D.: 0.1181103 to 7.87402 inch
- Overall Length: 118.1103 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK, Thermoplastic
- Industry: General Industrial
Find Suppliers by Category Top
Featured Products Top
-
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten objects.
(read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Internal threading of hard materials like ceramics, sapphire, quartz, and zirconia is a significant advancement in precision machining, offering several advantages that address long-standing challenges in engineering and manufacturing.
(read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
version. The pins securely link together the small plastic parts that make up a FlexLink conveyor belt.BUMAX has been a proud supplier to Flexlink for more than 25 years, since the development of the company’s first conveyor belt back in 1997. Ensuring no weak (read more)
Browse Threaded Rod Datasheets for BUMAX® -
Enidine is the OEM supplier of choice for many of the world’s major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the “clam shell” molds and stretch rods from high impact forces and cycle rates (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Quartz structural parts provide high thermal stability, chemical resistance, and dimensional precision, enabling reliable performance in semiconductor, optical, photovoltaic, and high-temperature industrial applications.
(read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
High-purity BeO crucible with excellent thermal conductivity, electrical insulation, and high-temperature stability for demanding applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Gel forming technology enhances ceramic plunger density, precision, and durability, ideal for high-performance industrial applications requiring reliable and long-lasting components.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Plastic Versus Steel Rod End Bearings
Spherical rod end bearings are ideal for facilitating rotary and linear motion in a wide variety of applications from packaging and agricultural equipment, to medical and exercise machinery. However, with different choices available, it is important to remember that not every rod end is the same
-
Inserting brass rods into a plastic thermostat housing [IH]
This application has three different coils for varying hole patterns. A three turn oblong coil is used to heat 2 brass inserts in close proximity...
-
What is a LED Light Pipe?
Light pipes, often called LED light pipes because of their use with LEDs, are physical structures (either a transparent plastic rod or an optical fiber) that are used for transmitting light lengthwise.
-
How to Replace Metal with Plastic in Gear Applications
With over 40 years of combined experience, please join Rod Kleiss and Frank Ferfecki as they discuss the process of converting metal gears to high performance VICTREX (R) PEEK TM polymer gears. This webinar covers topics such as plastic gear design, material selection, precision tooling
-
Metal-to-plastic insertion of threaded magnetic steel inserts [ME]
A threaded brass rod holds the insert during the two second heating cycle. The process is repeatable and can be integrated into a production process...
-
Metal-to-plastic insertion of threaded magnetic steel inserts [CMF]
A threaded brass rod holds the insert during the two second heating cycle. The process is repeatable and can be integrated into a production process...
-
Gas-Assisted Injection Molding of High-Gloss Large Parts
Gas-assisted injection molding allows for the production of long rod-shaped parts with thick cross sections. On aesthetic parts a high-gloss level is a main requirement, like appliances. New plastic materials have been developed for increasing the gloss level and to achieve the desired appearance
-
Replacing Metal Components with Hard Materials (PDF)
Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely tight tolerances and precision cuts. Unfortunately we don't machine metal or plastic materials. We specialize in hard materials such as sapphire, ceramic, aluminum nitride
-
What's the Right Cast Nylon for my Project?
Cast nylon plastic is widely used and highly versatile. At Nylatech, we have nine standard formulations of tubular bar, rod, disk, and plate cast nylon to meet any need: Nylatech Natural: This formulation is ideal for the food processing industry because it conforms to US F.D.A. 21CFR177.1500
More Information Top
-
Elasto-Plasticity of Frame Structure Elements
6.7 Example: Reversed loading of an elastic- plastic rod element under damage effects (Lemaitre .
-
Elastic-plastic deformation of sandwich rod on elastic basis
In this paper, the problem about the bending of the three-layer elastic- plastic rod located on the elastic base, with a compressibly physical nonlinear core, has been studied.
-
MECHANICS OF CONTINUOUS MEDIA (IN 2 VOLS)
These properties of the solutions are well illustrated by experiments on problems of the equilibrium of sand In this connection one must keep in mind that for solutions of problems of the torsion of elastic- plastic rods , .
Indicates content that may require registration and/or purchase.