-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.125 inch
- Number of Teeth: 20
- Hub Diameter (if applicable): 0.25 inch
- Material: All Plastic
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.125 inch
- Number of Teeth: 9
- Hub Diameter (if applicable): 0.25 inch
- Material: All Plastic
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.1875 inch
- Number of Teeth: 30
- Hub Diameter (if applicable): 0.313 inch
- Material: All Plastic
-
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.1875 inch
- Number of Teeth: 18
- Hub Diameter (if applicable): 0.313 inch
- Material: All Plastic
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: This chain consists of two parallel strands of RS40 chain with 3/4" diameter live tubular rollers on 1" spacing. The chains can be placed at the end or any intermediate point of a line where variations in speed or stoppage of conveyed goods may occur. Placed next to
- Chain Width: 15 inch
- ANSI Pitch: 40 (1/2")
- Features: Attachment Chain, Roller Chain
- Chain Class / Application: Conveyor Chain
-
Supplier: Renold Plc.
Description: Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 56,200 lbs
- Features: Attachment Chain, Other / Specialty Application, Other Plastic Material
- # of Strands: Double, Single
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where
- Non-standard Chain Pitch: 2 inch
- Tensile Strength: 15,400 lbs
- Maximum Allowable Load: 397 lbs
- ANSI Pitch: 160 (2")
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 100,260.8 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- Features: Attachment Chain, Other Plastic Material
-
Supplier: Renold Jeffrey
Description: Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel, which has been accurately machined and heat treated. Pins are pressed into the side bars to prevent pin
- Chain Class / Application: Engineering Chain
- Features: Other Plastic Material
- # of Strands: Single
-
Supplier: Renold Canada
Description: Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear shoes, jaw
- Features: Attachment Chain, Other Metal Material, Other Plastic Material, Roller Chain
- Chain Class / Application: Conveyor Chain, Engineering Chain
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Rollers: Rollers
-
Supplier: Radwell International
Description: UNI CHAIN & BELT SYSTEMS, 33DK1400K, ROLLER CHAIN, 20 FT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also offer OEM
- Non-standard Chain Pitch: 2.60900140886 inch
- Maximum Allowable Load: 1,950 lbs
- Features: Attachment Chain, Other / Special Attachment, Other Plastic Material
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: not work. MicroSpan Chain MicroSpan chain is made of acetal plastic, with a charcoal grey color. It is a very small, all-metric design available in 4mm (0.16”) and 6mm (0.24”) thicknesses. All MicroSpan chain has a 5mm (0.20”) chain pitch. There are four basic
- Chain Width: 3.543309 to 11.81103 inch
- Chain Pitch: 0.1968505 inch
- Maximum Allowable Load: 54 lbs
- Material: Acetal (Celcon®, Delrin®, etc.)
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and
- Non-standard Chain Pitch: 0.250000135 inch
- Tensile Strength: 62.944 lbs
- Maximum Allowable Load: 20.9064 lbs
- Features: Other Plastic Material
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also offer OEM
- Non-standard Chain Pitch: 2.5196864 inch
- Maximum Allowable Load: 110 lbs
- Features: Other Plastic Material
- # of Strands: Single
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also offer OEM
- Non-standard Chain Pitch: 2.30800124632 to 6.00000324 inch
- Maximum Allowable Load: 1,170 to 4,200 lbs
- Features: Other Plastic Material
- # of Strands: Single
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also offer OEM
- Non-standard Chain Pitch: 3.1700017118 inch
- Maximum Allowable Load: 3,600 lbs
- Features: Other Plastic Material
- # of Strands: Single
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Does not damage conveyed materials Transfers materials smoothly to other lines Wide selection available in a variety of designs Easy to assemble and disassemble RT type Roller Table chain provides a low friction alternative to table top chain ST type Roller Table
- Load Capacity: 61 lbs/ft
- Conveyor Type: Chain Conveyor, Roller Conveyor
-
Supplier: igus® inc.
Description: options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free
- Inside Width: 1.97 to 23.62 inch
- Inside Height: 1.26 to 3.15 inch
- Bend Radius: 4.92 to 39.37 inch
-
Supplier: W.M. Berg
Description: Operates with 14CCF Series
- Number of Teeth: 16
- Material: All Plastic
- Hub Style: Shear Pin Hub
-
Supplier: Nylatech, Inc.
Description: on chains) Bearing blocks Bearing housings Chain guides Gears Wear strips (chosen due to its corrosion and chemical resistance) Wear pads (chosen for its range of thicknesses, widths, and lengths) Scrapers Bespoke components Boom pads Slew rings Lever Skate rollers Stoppers
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: BNB INT. Co., Ltd.
Description: friction factor, wear, and impact resistance on equipment such as guide rails, chain guides, chain conveyors, and rollers of return machines. Advantages It has the best impact and wear resistance among plastics. It is nontoxic, so it is safe to contact food directly. It
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Nylatech, Inc.
Description: on chains) Bearing blocks Bearing housings Chain guides Gears Wear strips (chosen due to its corrosion and chemical resistance) Wear pads (chosen for its range of thicknesses, widths, and lengths) Scrapers Bespoke components Boom pads Slew rings Lever Skate rollers Stoppers
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Span Tech LLC
Description: SpanTech’s Powered Roller Transfer can handle parts as small as 33.53mm (1.32in.), square or round, when used in conjunction with Raised Top conveyor chain. The Powered Roller Transfer was designed to move even delicate products between conveyors while maintaining consistent
- Features: Other
- Features and Options: Sanitary
-
Supplier: IBT Industrial Solutions
Description: Plastic
- Material: All Plastic, Steel - Stainless
-
Supplier: Total Plastics, Inc.
Description: Dark Brown, Grey TIVAR ® Oil Filled is the material of choice for packaging, bottling, and food processing and handling applications requiring FDA and USDA compliance. Bottling conveyor cam guides Chain radius guides Chain tensioners Chain wearstrips Continuous chain
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: Fenner Drives
Description: Insertion molded ABEC-1 high precision bearings
- Bore Diameter: 0.6692917 inch
- Number of Teeth: 13
- Hub Diameter (if applicable): 1.78 inch
- Length Through Bore: 0.67 inch
-
Supplier: Conductix-Wampfler
Description: Center-loading flat or round cable trolleys made of plastic for lighter cable selections. Flanged guided plastic rollers for simple I-beam applications. Two, three and four rollers. These cable trolleys generally run on the same I-beam as the electricity-powered consumer.
- Load Capacity: 0.02205 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: CABKA North America, Inc.
Description: Cost effective Light weight and low height Suited as display pallet Chain and roller conveyor compliant Reduces freight costs by volume: 24 pallets = 6 feet height Resistant to insects, bacteria and fungi No sirex treatment required Environmentally friendly product of 100% recycled
- Fork Tine Entry: 2 Way Entry
- Features: Other
-
Supplier: Total Plastics, Inc.
Description: Natural and Custom Colors TIVAR 1000 sets the standard for engineered polymers with a unique combination of wear and corrosion resistance, low friction surface and impact strength. Augers Bearings Chain sprockets Chain guides Chain tensioners Chute liners Deboning tables Filter
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) -
- Certify / Evaluate To: ASTM, FDA, IEEE, MIL-SPEC, NRC, OEM Specific
- Products Tested: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Coatings / Paint, Combustion Equipment, Electrical Distribution, Electronics, Food / Drugs, HVAC, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery,
- Capabilities: Certification, In-process / In-line Testing, Testing
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Samples / Materials
-
Supplier: Total Plastics, Inc.
Description: (bearings, belt guides, chain guides, curves, guide rails, wearstrips) Pump impellers Rollers Telescoping boom pads Wear ring in Sulser pump Wire belt pulleys Available Sizes Sheet Size: 48" x 120" Gauge Sizes: Range from 1/16" to 2" Lengths: Up to 20'
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: MCA - Advanced Materials Division
Description: for engineered polymers, and is prevalent in a variety of industries and applications. For these reasons, TIVAR® 1000 UHMW-PE components are often favored as solutions for bearings, bushings, chain guides, sprockets, gears, rollers, paddles, and scrapers.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 80 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: standard for engineered polymers, and is prevalent in a variety of industries and applications. For these reasons, TIVAR® 1000 Virgin UHMW-PE components are often favored as solutions for bearings, bushings, chain guides, sprockets, gears, rollers, paddles, and scrapers.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 80 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Nylatech, Inc.
Description: material waste, lower machining time, and a more scalable end-to-end process. Putting the needs of our customers first, our parts are designed from start to finish with the end-user in mind, offering a long-term and reliable finished components. Bearings and Rollers Chain Guides
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyamide / Nylon
- Features: Specialty / Other, Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
contact with us. E-mail: export@power-transmissions.com Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
guides for roller chains (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
sprockets: Chain wheels come in various shapes, sizes, and tooth profiles, each tailored to a specific purpose. For example: roller sprockets, single pitch and double pitch, idlers The working principle of sprocket If (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Optimized Tooth Profiles: CNC-machined teeth with chamfered edges ensure smooth chain engagement and reduced chain wear Precision Manufacturing: Maintains (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Robust Performance: Stainless Steel Double Chainwheels for Demanding Applications When chain drive systems must withstand corrosion, moisture, or chemical exposure, stainless steel double (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… limited to round units, with the volume of containers from multiple lanes or mass flow being directed into a single lane with the aid of converging guiderails (which have a shaker bar or use small plastic roller chain in the vertical position …
-
https://www.sdp-si.com/ss/pdf/79002210.pdf
NEW SIZE Plastic Roller Chain .
-
Drive Components - Timing Belts, Timing Belt Pulleys, Clamps, Sprockets, Replacemnt Belts, Synchromesh, TruMotion, Ladder & Roller Chains and Shaftloc from SDP...
Plastic Roller Chains .
-
Conveying a faster chain | News | The Engineer
Consequently, motor speeds up to 60% slower can be used, leading to improved system reliability and reductions in chain noise by as much as 15dB compared to outboard plastic roller chains .
-
https://www.sdp-si.com/ss/pdf/79002204.pdf
Plastic subminiature roller chain • .1227 in. pitch .
-
https://www.sdp-si.com/ss/pdf/80502206.pdf
PLASTIC SUBMINIATURE ROLLER CHAIN • 3.12 mm PITCH .
-
https://sdp-si.com/ss/PDF/78002166.PDF
Plastic Subminiature Roller Chain .
-
Roloff / Matek machine elements
Mentioned how already under 17.1.2, the roller chains with plastic sleeves also without any lubrication can run and reach a sufficient life.
-
Industrial powder coating
A particular form of this division is the chain transfer to find mostly composed of roller chain in plastic profile under refraining from stackability for cost reasons and typically above of coating booths.
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Subminiature Roller Chain - Plastic • 3.12mm Pitch .
Indicates content that may require registration and/or purchase.