Products/Services for Plastic Slitter Shims

  • Shims and Shim Stock-Image
    Shims and Shim Stock - (221 companies)
    Last revised: December 19, 2024 Basic Information Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces of metal, plastic or other material used to fill space between objects...
  • Plastic Sheet and Plastic Film-Image
    Plastic Sheet and Plastic Film - (858 companies)
    Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...
  •  
    Slitters and Slitting Equipment - (158 companies)
    ...film, foil, fabric, tape, or other rollstock to a specified width. For softer materials such as plastic films, both straight and circular blades may be used. These cutting blades are made of metal and can be set to a desired width. Some slitters...
  • Plastic Tubing-Image
    Plastic Tubing - (606 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  • Plastic Valves-Image
    Plastic Valves - (341 companies)
    Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling. Find Plastic Valves by Specification or See Our Directory of Suppliers. Materials. Acetal polymers offer...
  •  
    Plastic Pipe - (212 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  •  
    Plastic Bearings - (123 companies)
    Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
  •  
    Punches - (317 companies)
    ...with no voids or internal bores. Straight punches are used to cut through sheet metal or other sheet materials such as leather or plastic. Image Credit: Allied Electronics, Inc. Transfer punches have a set shank diameter and are designed to transfer...
  •  
    Plastic Pumps - (185 companies)
    Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps. Disadvantages of plastic pumps include: limited pressure...
  •  
    Plastic and Rubber Balls - (64 companies)
    How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • ZASMHBA0005103
    Plastic shim used in slitter tooling setup is not desirable because it may become soft and compressed and, thus, change the horizontal clearance when slitter tooling becomes hot during high-speed slitting.
  • Selected abstracts of metalworking literature July 1983–March 1984
    Slitter tooling consists of: knives; arbor spacers (to determine the various widths of the cut); strippers (whether they be rubber, wood or metal); shims (usually plastic for clearance adjustments); separa- tor disks for the overarm separator; and separator disk spacers for the …
  • Sell Solid Carbide Cutting Tools
    2, Tungsten Carbide Insert Shim ; 5, Carbide Slitter Knives; plastic packing .
  • http://pages.nxtbook.com/nxtbooks/sampe/journal_20120506/offline/sampe_journal_20120506.pdf
    Magnolia Plastics , Inc. Magnolia products include adhesives (aerospace, structural and general purpose), syntactics, liquid shims , com- posite repair resins, RTM … … dieless knife cutting tables & systems, flat-bed and rotary die cutting machines, slitters , rewinders, & custom …
  • McGraw-Hill Machining and Metalworking Handbook, Third Edition > Fastening and Joining Techniques and Hardware
    … with a keyway center hole that are used for accurately spacing milling cutters, slitter knives, and gang … Steel shims and steel arbor spacers are made of AISI 1010, fully hardened, cold-rolled low-carbon … • Plastic bolts .
  • Modern Plastics Handbook > Processing of Thermoplastics
    Another process for producing plastic films is flat, or cast, film extrusion. … off system, wind-up system, and auxiliary equipment such as film gauging systems, surface treatment, and slitters . … in Fig. 5.42b, 99 an external deckle is little more than a shim inserted into the …
  • ZEGTW2001P163
    … to simulate the notching and perforating done on many products made from thin plastic or paper (web … They include slitters and punch presses, as well as specialized machines that cut "on the fly." If the report is about "hopper shims ," some people on the distribution list may not know …
  • Engineers' Guide to Technical Writing
    … to simulate the notching and perforating done on many products made from thin plastic or paper (web … They include slitters and punch presses, as well as specialized ma- chines that cut “on the fly … If the report is about “hopper shims ,” some people on the distribution list may not know …
  • tungsten carbide ( Page 12 ) - offers from tungsten carbide manufacturers, suppliers, exporters & wholesalers
    Rubber & Plastics Sell Indexable Tungsten Carbide Shim [ Related Keywords : tungsten carbide knife, circular blade, slitter knife, cutting knife ] .
  • Handbook of Materials Selection Complete Document
    Use of interposed low-shear-modulus shim material or plating, such as lead, rubber, or silver. … plate –1– in. nylon insert 16 Zinc and iron phosphated (Bonderizing) steel Laminated plastic Hardtool steel Cold … … a film-blowing line is a tubular, lay-flat product, the introduction of slitters , cutters, punches, gusseting …