-
Supplier: Cole-Parmer
Description: OD Compression to 1/2" NPT(M) Elbow|31107-33; 1/4" OD Compression Elbow|31107-35; 3/8" OD Compression Elbow|31107-36; 1/2" OD Compression Elbow|31107-43; 1/8" OD Compression Tee|31107-44; 1/4" OD Compression Tee|31107-45; 5/16" OD Compression Tee|31107-46; 3/8" OD Compression
- Fitting Type: Adapter, Elbow, Tee
- Material: Polypropylene (PP)
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting tee with 10-32 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic
- Connection Type: Compression Fitting, Ferrule
- Features: English
- Material: Stainless Steel
- Fitting Type: Tee
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting tee with M5x0.8 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic
- Connection Type: Compression Fitting, Ferrule
- Features: English, Metric
- Material: Stainless Steel
- Fitting Type: Tee
-
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Voltage Rating: 300 volts
- Current Rating: 8 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Voltage Rating: 300 volts
- Current Rating: 8 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Voltage Rating: 300 volts
- Current Rating: 8 amps
- Connector Type: Circular / Cylindrical Connector
-
Industrial Valves - Plastic Manual Ball Valves, Type-23 Multiport® True Union Ball Valve (1/2" - 6")Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits flow from the bottom entry to either the left or
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: Monroe Engineering
Description: * Material - Thermoplastic * Insert is brass * Hex Nut version is zinc plated steel Steel ** Nylok locking feature
- Height: 1.125 inches
- Handle Length: 2.5 inches
- Bore Diameter: 0.00984251968503937 inches
- Handle Material: Metal, Plastic
-
Supplier: Assured Automation
Description: microadjustment of the ball seating, and features o-ring cushioning to minimize wear and prevent seizing. The PTP also includes a patented DUAL BLOCK® locking union nut system, which ensures the nuts are held in position even under severe service conditions such as high vibration or
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Imao-Fixtureworks
Description: Feature Concave wings for comfortable finger gripping. The cap can be removed easily by inserting a bolt into the knob from the bottom to push out the cap Technical Information Working temperature max.130°C min.-30°C
- Size: M10, M5, M6, M8
- Features: Other, Other Plastic
- Material: Plastic
- Type: Wing Nut
-
Supplier: DigiKey
Description: "7/16""-14 Hex Nut 0.750"" (19.05mm) 3/4"" Nylon"
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4688 Material: Nylon OD: 5.5mm Thread: M3
- Type: Hex
- Size: M3
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9607 Material: Nylon 6/6 V-2 OD: .312 [7.9] Thread: 8-32
- Size: #8
- Material: Nylon, Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud:
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Locknut M25x1.5 Black
- Type: Locknut
- Size: M25
- Material: Nylon, Plastic
- Features: Other Plastic
-
Supplier: bisco industries
Description: Lock Nuts
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Waytek, Inc.
Description: Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 1/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our glass-filled PTFE nuts are designed to meet the needs of various industries, including aerospace, automotive, chemical processing, and more. Their unique combination of strength, chemical resistance, and temperature tolerance makes them an essential component for any critical application
- Material: PTFE, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: 1/4"
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Stud: Zinc-Plated
- Features: Other, Other Plastic
- Material: Plastic
- Type: Wing Nut
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #4
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Golden Collar Technology Co., Ltd .
Description: insulation Oil and gas industry Packaging: Standard packaging Ziploc plastic bags or custom packaging available Available in bulk Increase the reliability and efficiency of your equipment with our top-of-the-line Teflon nuts. Please contact us for pricing, bulk orders, or custom
- Material: PTFE, Plastic
-
Supplier: Waytek, Inc.
Description: Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 3/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9605 Material: Nylon OD: .250 [6.4] Thread: 4-40
- Size: #4
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4689 Material: Nylon OD: 7mm Thread: M4
- Type: Hex
- Size: M4
- Material: Nylon, Plastic
-
Supplier: RS Components, Ltd.
Description: Wurth Elektronik 709940400 Hex Nut
- Type: Hex
- Size: M4
- Material: Nylon, Plastic
- Features: Other Plastic
-
Supplier: Waytek, Inc.
Description: Heyco 8467 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 1"
- Type: Locknut
- Material: Nylon, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #10
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Type: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knobs have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Black Matte Insert: Brass Insert with
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant. Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Type: Hex
- Material: Nylon, Plastic
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #10
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Essentra Components
Description: Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so
- Type: Hex
- Features: Other Plastic
- Material: Plastic
-
Supplier: RAF Electronic Hardware
Description: Hex Nuts
- Type: Hex
- Material: Nylon, Plastic
Find Suppliers by Category Top
More Information Top
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Screw It or Glue It: Fastening and Joining Parts
• Tee nuts are ingenious little components that you can hammer into a hole in wood and soft plastics to create metal internal threads with little effort.
-
Plastic Piping Handbook > BRITTLE-LIKE CRACKING IN PLASTIC PIPE FOR GAS SERVICE
The plastic pipe was found cracked at the end of the tee ’s internal stiffener and beyond the coupling nut .
-
CR4 - Thread: Venturi
I built a venturi from scratch with a 1/4" Brass Tee (Parker Hannifin), I stuck the metallic part from a wire connector (stub) and connected everything to a plastic tubing with Brass 1/4 nut with ferrule and all.
-
$500-$600 Plumbing - Grainger Industrial Supply
• H and C Metering Valve Assembly, Plastic , For Use With Lavatories, Showers, Combination Lavatory And Toilet Valves, Includes … … Plate, RH & LH Valve Bodies, Water Diaphragms, Metering Servomotors, Mixing Tee , Flow Control, Flow Control Retainer Nut , Check/ Stop/ Strainer, SS …
-
$500-$600 Plumbing - Grainger Industrial Supply
• H and C Metering Valve Assembly, Plastic , For Use With Lavatories, Showers, Combination Lavatory And Toilet Valves, Includes … … Plate, RH & LH Valve Bodies, Water Diaphragms, Metering Servomotors, Mixing Tee , Flow Control, Flow Control Retainer Nut , Check/ Stop/ Strainer, SS …
-
$500-$600 Plumbing - Grainger Industrial Supply
• H and C Metering Valve Assembly, Plastic , For Use With Lavatories, Showers, Combination Lavatory And Toilet Valves, Includes … … Plate, RH & LH Valve Bodies, Water Diaphragms, Metering Servomotors, Mixing Tee , Flow Control, Flow Control Retainer Nut , Check/ Stop/ Strainer, SS …
-
Small-Scale Mechanical Carrot Washer for Research Sample Preparation
Quick Tee Jet clamp 3 3.22 9.66 Quick Tee Jet caps 3 0.82 2.46 Used plastic drum 208 L (55 gal) 1 15.00 … … 1 2.49 2.49 Local Miscellaneous bolts, nuts , washers, and screws NA …
Indicates content that may require registration and/or purchase.