-
Supplier: Vektek, LLC
Description: Toggle Clamp with Plastic Cylinder
- Clamping Force: 13.5 to 247 lbs
- Spindle Position: Adjustable
- Base Orientation: Horizontal, Vertical
- Features: Lever, Steel, Toggle Clamp
-
Supplier: Vektek, LLC
Description: Toggle Clamp with Plastic Cylinder
- Clamping Force: 38 to 270 lbs
- Spindle Position: Adjustable
- Base Orientation: Horizontal, Vertical
- Features: Lever, Steel, Toggle Clamp
-
Supplier: Vektek, LLC
Description: Toggle Clamp with Plastic Cylinder
- Clamping Force: 169 to 674 lbs
- Spindle Position: Adjustable
- Base Orientation: Horizontal, Vertical
- Features: Lever, Steel, Toggle Clamp
-
-
Supplier: Vektek, LLC
Description: Toggle Clamp with Plastic Cylinder
- Clamping Force: 8.5 to 157 lbs
- Spindle Position: Adjustable
- Base Orientation: Horizontal, Vertical
- Features: Lever, Steel, Toggle Clamp
-
Supplier: Reid Supply
Description: travel of 12 mm. Reid Supply offers left hand and right hand thrust and pull Actima handles along with a variety of mounting hardware and accessories for toggle clamps of all diameters and latching applications . Actima Clamping Element with Through Hole Steel, Left/Pull. The travel
- Features: Other, Plastic, Steel, Toggle Clamp
-
Supplier: Witte Company, Inc. (The)
Description: equipment are fast and easy. There is no need to struggle with steel bolts, carbon steel clamps, toggle clamps and other fastening systems. If you need both a tight seal during operation and easy operator access for quick cleaning and maintenance, this clamp is for you.
- Clamping Force: 750 lbs
- Body Material: Aluminum, Stainless Steel
- Clamp Type: C / G Clamp
- Actuation: Manual
-
Supplier: Monroe Engineering
Description: Spindle: Plastic coated tip. Nominal Holding Force: 330 Lbs Weight: 4 oz
- Clamping Force: 330 lbs
- Features: Lever, Steel, Toggle Clamp
- Actuation: Manual
- Mounting Type: None / Handheld
-
Toggle Switches - Switch, Toggle, 2 Pole, Momentary-OFF-Momentary, Bat Toggle, .687 Inch -- 70152138Supplier: Allied Electronics, Inc.
Description: DPDT Contact Form, Standard Toggle Switches Stainless steel clamp
-
Supplier: Jergens, Inc.
Description: Tru-Center™ Socket Toggle Screws Tru-Center™ Toggle Thumb Screws Tru-Center™ Toggle Pads Tru-Center™ Adjustable Torque Toggle Screws
- Material: Nylon / Polyamide
- Shape / Application: Round
-
Supplier: Allied Electronics, Inc.
Description: DPDT Contact Form, Standard Toggle Switches Stainless steel clamp
-
Toggle Switches - Switch, Toggle, Miniature, DPDT, ON-OFF-ON ACTION, Solder LUG Terminal -- 70152133Supplier: Allied Electronics, Inc.
Description: DPDT Contact Form, Standard Toggle Switches Stainless steel clamp
-
Supplier: RAFI GmbH & Co. KG
Description: technology. MODELS ➔ Pushbutton, mushroom pushbutton, twin pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL
- Length / Diameter: 1.17322898 inch
- Width: 1.76771749 inch
- Panel Thickness: 0.0393701 to 0.2362206 inch
- Mechanical Life: 100,000
-
Supplier: Allied Electronics, Inc.
Description: DPDT Contact Form, Standard Toggle Switches Stainless steel clamp
-
Supplier: Reid Supply
Description: Manual Push Pull Clamps have a single hole threaded mount to permit rotation in any direction. This design allows complete flexibility in the fixture in a compact design while securely holding materials in place during production. . Designed for heavy duty service with a toggle-lock
- Capacity / Opening: 2.00000108 inch
- Clamping Width: 2.25 inch
- Clamping Force: 2,500 lbs
- Actuation: Manual
-
Supplier: Leviton Manufacturing
Description: stranded #8 AWG wire, remove terminal clamp and use ring terminal Oversized #10 triple-combination terminal screws are vibration resistant Insulating barrier between terminals provide isolation from each phase Nickel-plated brass mounting yoke for superior corrosion resistance Large
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 15 HP
- Operating Temperature: -40 to 140 F
-
Supplier: Mark-10 Corporation
Description: The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with
- Test Standard: ASTM
- Application: Compressive
-
Supplier: Visual Sound, Inc.
Description: from 55 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle.
-
Supplier: Visual Sound, Inc.
Description: enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be
-
Supplier: Visual Sound, Inc.
Description: enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be
-
Supplier: Visual Sound, Inc.
Description: enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be
-
Supplier: Nexperia B.V.
Description: absolute maximum Integrated 17 mΩ pass MOSFET 15 V output voltage clamp 2 A to 13.5 A adjustable output current clamp 2 µs short circuit protection response time Programmable output rise time control Built-In thermal shutdown with fault alert pin Fault response options: latch-off,
-
Supplier: RAFI GmbH & Co. KG
Description: technology. MODELS ➔ Pushbutton, mushroom pushbutton, twin pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL
- Features: CSA Mark (US, C and US, NRTL/C), Dustproof, UL Listing Mark, Weather Resistant / Waterproof
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Actuator Material: Plastic
-
Supplier: RAFI GmbH & Co. KG
Description: technology. MODELS ➔ Pushbutton, mushroom pushbutton, twin pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL
- Mechanical Life: 300,000 cycles
- Maximum Current Rating: 0.01 amps
- Maximum AC Voltage Rating: 400 volts
- Maximum DC Voltage Rating: 400 volts
-
Supplier: RAFI GmbH & Co. KG
Description: technology. MODELS ➔ Pushbutton, mushroom pushbutton, twin pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL
- Mechanical Life: 500,000 cycles
- Maximum Current Rating: 0.01 amps
- Maximum AC Voltage Rating: 400 volts
- Maximum DC Voltage Rating: 400 volts
Find Suppliers by Category Top
More Information Top
-
Methods to Evaluate Seal Compression on Panel Air Filters
While steel toggle clamps provide mechanical advantage during housing assembly, plastic snap-locks have sup-planted toggle clamps on some newer housings, as shown in Figure 2.
-
Structural scheme optimization design for the stationary platen of a precision plastic injection molding machine
The five-point double- toggle clamp unit in the SE-160 precision plastic injection molding machine has a stationary platen size of 780 mm length and 735 mm width, a moving platen of 640 mm length and 640 mm width, and four…
-
Study on the System of Injecting and Extrusion Driven by Electric Motor Combined with Hydraulics--《Fluid Power Transmission & Control》2009年05期
Wang Guobao,Cheng Hang,Li Fu,Lu Liang,Ma Yali(Institute of Mechatronics Engineering,Taiyuan University of Technology,Taiyuan 030024,China);RESEARCH ON OPTIMIZATION DESIGN OF DOUBLE- TOGGLE CLAMPING UNIT FOR INJECTION MOLDING MACHINE[J];Engineering Plastics Application;2011-05 .
-
A New Style Oil Supply Circuit of Accumulator--《Machine Tool & Hydraulics》2013年16期
Wang Guobao,Cheng Hang,Li Fu,Lu Liang,Ma Yali(Institute of Mechatronics Engineering,Taiyuan University of Technology,Taiyuan 030024,China);RESEARCH ON OPTIMIZATION DESIGN OF DOUBLE- TOGGLE CLAMPING UNIT FOR INJECTION MOLDING MACHINE[J];Engineering Plastics Application;2011-05 .
-
Sell fitting mould for pvc,ppr
• injection molding machine, plastic molding machine 1:Imported world famous hydraulic components precisely control each action 2:5-point twin toggle clamping system by modular optimization software designing.
-
J. W. Winco Offers Stainless Steel Adjusting Rods
J.W. Winco offers an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges and locking mechanisms, revolving and retractable … ball and indexing plungers, jig, fixture and fastening components, toggle clamps , metric casters and wheels…
-
J. W. Winco Offers Stainless Steel Adjusting Rods
J.W. Winco offers an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges and locking mechanisms, revolving and retractable … ball and indexing plungers, jig, fixture and fastening components, toggle clamps , metric casters and wheels…
-
J.W. Winco Now Offers Threaded Tube Ends
J.W. Winco offers an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges and locking mechanisms, revolving and retractable … ball and indexing plungers, jig, fixture and fastening components, toggle clamps , metric casters and wheels…
-
Inch Size Nylon Plastic Hand Knobs Offered By J.W. Winco
J.W. Winco offers an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges and locking mechanisms, revolving and retractable … ball and indexing plungers, jig, fixture and fastening components, toggle clamps , metric casters and wheels…
-
J.W. Winco Offers Interchangeable Insert Ratchet Wrenches
J.W. Winco offers an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges and locking mechanisms, revolving and retractable … ball and indexing plungers, jig, fixture and fastening components, toggle clamps , metric casters and wheels…
Indicates content that may require registration and/or purchase.