-
Supplier: 3-Form, Inc.
Description: Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin
- Overall Length: 48 inch
- Overall Thickness: 0.3750 to 1 inch
- Overall Width / O.D.: 120 inch
-
Description: General Polymers EPO-FLEX Pedestrian Traffic Topping System combines EPO-FLEX crack isolation with hard aggregate to provide a tough traffic bearing system. Flexibility is achieved without the use of plasticizers or other additives which can separate or migrate as the system
- Features: Brush / Roll-on, Chemical / Oil Resistant, Protective, Sprayable, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Industry: OEM / Industrial, Other
- Operating / Use Temperature: 60 to 90 F
- Substrate / Surface: Concrete / Masonry, Wood, Other
-
Supplier: Accuris
Description: FLASHLIGHTS: PLASTIC CASE, TUBULAR (REGULAR, EXPLOSION-PROOF, EXPLOSION-PROOF HEAT-RESISTANT, TRAFFIC-DIRECTING, AND INSPECTION-LIGHT)
-
-
Supplier: Three D Traffic Works
Description: - TD2650 Breakaway Type III Plastic & PSST Barricade NCHRP350 Compliant: WZ-128 MUTCD Compliant. ACCOMMODATES TWO WARNING LIGHTS Features: Type III barricades can be purchased as assembled units or component parts. Legs and boards are available for
-
Supplier: Chase Doors
Description: The warmth of wood. The upscale class of marble and brass. Light blending beige. Cool aluminum and sleek stainless steel. Basic blacks and whites. Chase 3000 Series Solid Core Doors allow you to create your own personalized look with virtually unlimited selection of high pressure laminates
- Application: Commercial, Industrial
- Material: Aluminum, Stainless Steel, Plastic
- Special Features: Double Doors, Window(s)
-
Supplier: Checkers
Description: Orange plastic-coated nylon mesh flag, 11.5 in x 7.25 in. with mounting clips, for Light Duty Non-Lighted Whips. Orange plastic-coated nylon mesh flag, 11.5 in x 7.25 in. with mounting clips For Light Duty Warning Whips Only
-
Supplier: Wiper Master, Inc.
Description: Built-in bracket accommodates barricade light. Closed-hinge feature prevents pinched fingers during placement and retrieval. Low-profile. All plastic construction with engineer grade sheeting. Weighs only 15 lbs. Meets MUTCD standards and NCHRP 350 with and without barricade
-
Supplier: Interstate Plastics, Inc.
Description: King StarBoard® is specially formulated to withstand the rigors of harsh outdoor marine environments. It is uv-stabilized to resist damage and retain its beauty, even after years of direct sunlight. It does not splinter,crack, delaminate, rot, swell, or absorb water like traditional materials. Even
- Chemical / Polymer System Type: Polyethylene (PE)
- Elongation: 55 %
- Industry: Marine, General Industrial
- Overall Thickness: 0.5000 inch
-
Supplier: Interstate Plastics, Inc.
Description: King StarBoard® as is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product features a special high-friction surface polymer and dot pattern to prevent slipping and promote drainage.
- Chemical / Polymer System Type: Polyethylene (PE)
- Elongation: 55 %
- Industry: Marine, General Industrial
- Overall Thickness: 0.2500 to 1 inch
-
Supplier: Chase Doors
Description: Lightweight, Chase ABS 5000 Service Doors open manually with minimal resistance and gently close by gravity. They provide exceptional value for a variety of applications including retail, supermarkets, restaurants and any other light to medium duty applications where durability, aesthetic
- Application: Commercial, Industrial
- Material: Plastic
- Special Features: Double Doors, Window(s)
-
Supplier: Curtron Products
Description: Series 50 Insulated Traffic Doors can handle medium-duty traffic, including heavy carts and light motorized traffic. Aside from temperature separation, Service-Pro? Series 50 Insulated Traffic Doors provide a barrier against sound and acts as a visual barrier. Why
- Application: Commercial
- Type: Impact Doors
-
Supplier: Curtron Products
Description: service, retail stores, restaurants, supermarkets, kitchens, convenience stores, pharmacies, and more. Series 30 Light Impact Door Features: Traffic: Light / Medium Duty "" Personnel, Push Carts Only 3/4" Exterior Grade Solid Wood Core with High
- Application: Commercial
- Type: Impact Doors
-
Supplier: Curtron Products
Description: Curtron Products'? Service-Pro? Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used in restaurants, retail stores and commercial kitchens, Series 20
- Application: Commercial
- Type: Impact Doors
-
Supplier: Eric'sons Dura Trench
Description: grate also has traction nubs and rounded surfaces, making it ideal for areas of foot traffic, even with bare feet. Typical uses are trench drains around pools, pedestrian walkways, patios, landscape drainage, animal enclosures, and solving drainage problems in light-duty applications.
- Material: Plastic
- Width: 3 inch
-
Supplier: Traffic Safety Warehouse
Description: Orange Barricade - No Sheeting All plastic and maintenance free, never rusts, needs painting, or leg straightening Molded hollow in handle where a flashing light can be attached Patented hinges "click lock" for a positive interlock in the open position Dimensions: 25
-
Supplier: Traffic Safety Warehouse
Description: White Barricade - No Sheeting All plastic and maintenance free, never rusts, needs painting, or leg straightening Molded hollow in handle where a flashing light can be attached Patented hinges "click lock" for a positive interlock in the open position Dimensions: 25"W
-
Supplier: Traffic Safety Warehouse
Description: Plasticade® Type I Barricade - 8" x 24" Top Panel Diamond Grade Sheeting All plastic and maintenance free, never rusts, needs painting, or leg straightening Molded hollow in handle where a flashing light can be attached Patented hinges "click lock" for a positive
-
Supplier: Traffic Safety Warehouse
Description: permanent placement Easy to assemble and replace parts if necessary Plastic boards available in 4�f, 6�f, 8�f, and 10�f lengths - reflective sheeting on one or both sides Accepts two flashing lights NCHRP-350 Accepted, Meets MUTCD Standards. Telespar®
-
Supplier: Curtron Products
Description: yellow. Curtron's light duty parking blocks are made of high-density polyethylene (HDPE), capable of withstanding heavy traffic and the harshest elements. Parking blocks from Curtron Products? will provide years of service and are available in compact, standard, deluxe and truck sizes
-
Supplier: Three D Traffic Works
Description: . Molded clips holds 24" to 48" signs. Manufactured from specially formulated plastic compound, utilizing polymer protection and a UV stabilizer. Designed to yield upon impact to minimize vehicle damage. Optional Sand Ballast System (SBS) attaches to sand bag rails
-
Supplier: DigiKey
Description: TRAFFIC LIGHT INDICATOR 50C-70C
- Backing / Base: Plastic / Film
- Features: Adhesive Backed
- Height: 0.1708 ft
- Width: 1.89 inches
-
Supplier: RS Components, Ltd.
Description: The Nightsearcher Pulsar range is a series of rechargeable, multi mode LED warning lights. The Pulsar LED hazardous lights are small but robust, with housing made of shock resistant, waterproof (up to 10 meters) plastic. These warning lights are basically indestructible
- Color: Green, Other
- Mounting: Other
- Power Source: DC / Battery
- Visual Indicators: Revolving Light, Flashing Light
-
Supplier: RS Components, Ltd.
Description: The Nightsearcher Pulsar range is a series of rechargeable, multi mode LED warning lights. The Pulsar LED hazardous lights are small but robust, with housing made of shock resistant, waterproof (up to 10 meters) plastic. These warning lights are basically indestructible
- Color: Red, Other
- Mounting: Other
- Power Source: DC / Battery
- Visual Indicators: Revolving Light, Flashing Light
-
Supplier: Saint-Gobain Composite Solutions
Description: offers excellent mechanical properties and tear resistance. The high light transmission (> 94%) of ETFE film, when combined with its excellent mechanical and chemical properties, provides excellent performance in architectural roofing designs and greenhouses. ETFE film is also an excellent
- Chemical / Polymer System Type: Specialty / Other
- Elongation: 400 %
- Filler Material: Unfilled
- Industry: General Industrial
-
Supplier: RS Components, Ltd.
Description: The Nightsearcher Pulsar AAA range is a series of battery powered, multi mode LED warning lights. The Pulsar LED hazardous lights are small but robust, with housing made of shock resistant, waterproof (up to 10 meters) plastic. These warning lights are virtually
- Color: Red, Other
- Power Source: AC Voltage, DC / Battery
- Visual Indicators: Flashing Light
-
Supplier: Total Plastics, Inc.
Description: White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black King StarBoard® AS is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product features a special high-friction surface polymer and dot
- Chemical / Polymer System Type: Polyethylene (PE)
- Industry: Marine
- Overall Length: 96 inch
- Overall Thickness: 0.5000 to 1 inch
-
Supplier: Steel Guard Safety Corp.
Description: closed position ¢ Flexible,œFlapper� Style Door with unique one piece design for easy modification. ¢ ¼œ OR 5/32� thick PVC panels, a 15� x 18� clear window is set 48� in height. ¢ Push Carts, Pallet Jacks, and Light to Medium Forklift Traffic
- Application: Commercial, Industrial
- Height: 84 to 120 inch
- Material: Plastic
- Special Features: Window(s)
-
Supplier: IRISS, Inc.
Description: Light weight aluminum construction NEMA 4 / IP65 design 4 standard sizes; custom sizes available upon request Largest IR viewing area in the industry Meet the CAP -V Series. IRISS is the first to design and bring to market this innovative dual view infrared
- Body / Housing: Aluminum
- Optical / Window: Plastic
- Temperature Rating: -40 to 617 F
- Window Shape: Other
-
Supplier: Steel Guard Safety Corp.
Description: closed position ¢ ABSDoor,1 3/4" thick Rigid PVC frame, designed for the Poultry, and Food Processing Industry. Used in light duty forklift and industrial traffic ¢ NSFcertified ¢ Foam filled and insulated ¢ R Value= 13 ¢ 14" x 16"
- Application: Commercial, Industrial
- Height: 84 to 120 inch
- Material: Plastic
- Special Features: Window(s), Insulated
-
Supplier: Custom Fabricating & Supplies
Description: curved and irregular surfaces Rubber adhesive provides good instant adhesion on many surfaces Can be applied by hand or with floor applicator Ideal for marking applications in light traffic areas While vinyl tapes resist most common solvents, care should be taken
- Adhesive: Rubber
- Backing: Plastic / Polymer, PVC / Vinyl, Specialty / Other
- Features: Transparent, UV / Weather Resistant
- Peel Strength / Adhesion: 1.12 lbs/in
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustical Solutions is proud to offer the AcoustiFiber Wall System Sound Barrier Wall. AcoustiFiber is a fiberglass reinforced plastic barrier manufactured through a high-quality pultrusion process. It is a superior light and noise barrier wall that meets all AASHTO and DOT
- Features: Flameproof
- Height: 12.5 inch
- Product Description: Acoustic Barrier / Panel
- Thickness: 3.5 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Relay output 10A Resistive / 1.6A inductive @ 240 VAC 0.6 @ 60 VDC Max inrush current AC 30 A for 10 sec Case Plastic UL 94V-O light Gray Mounting 35 mm Din rail Weight 3.5 oz . 100g Protection IP20 Approvals UL file E164102 / UR componet / CE
-
Supplier: Eric'sons Dura Trench
Description: from GFRPC Polymer channel drain body, heavy duty 5 inch wide trench drain grate made of cast iron, driveway drain grate locking hardware, user friendly metal driveway drain installation aides, end plate, and outlet connection. Note that these driveway drain kits are not the light duty
-
Supplier: Eric'sons Dura Trench
Description: from GFRPC Polymer channel drain body, heavy duty 5 inch wide trench drain grate made of cast iron, driveway drain grate locking hardware, user friendly metal driveway drain installation aides, end plate, and outlet connection. Note that these driveway drain kits are not the light duty
-
Supplier: Eric'sons Dura Trench
Description: from GFRPC Polymer channel drain body, heavy duty 5 inch wide trench drain grate made of cast iron, driveway drain grate locking hardware, user friendly metal driveway drain installation aides, end plate, and outlet connection. Note that these driveway drain kits are not the light duty
-
Supplier: NuAire, Inc.
Description: .0 Electronic Control System TouchLink™ is an easy-to-use touch screen LCD which will operate and display all system functions. On / off functions for fluorescent and germicidal ultraviolet lights, blower motor, and interior outlets. Monitors high / low limits for down flow, inflow
- Inflow Velocity: 105 SFPM
-
Supplier: Titebond
Description: over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For further information on Titebond Concrete Primer, contact Franklin Technical Service at 1-800-347-4583. Remove all existing base, shoe
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 100000 cP
-
Supplier: Titebond
Description: subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they must be portland based cementious materials and have a compressive strength equal to or greater that 3000 psi when cured. Use of adhesive over light weight concrete
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 100000 cP
-
Supplier: Titebond
Description: greater than 3000 psi when cured. Use of adhesive over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For further information on Titebond Concrete Primer, contact Franklin Technical Service at 1
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 125000 cP
Find Suppliers by Category Top
Featured Products Top
-
, lockable door. A 7.87” high keyboard desk unit (2.36” or 3.54” deep) is also available as standard. Both the main case and desk unit feature light gray plastic corner trims. A more economical option is the 3.54” deep profiPANEL STANDARD (IP 65) – available in four (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Successful and failing internal corporate ventures : an empirical study and analysis
FAILURE (in 7) New Plastic Floor Tile Computer Traffic Light Controls Computer edical Diagnostic Systems Snowmobiles Trail Bikes Ceramic Products, Zero Thermal Expansion Large Digital Displays Shoppers Directory, ndustrial Goods I X I I I I I .
-
Designing Socially Embedded Technologies in the Real-World
They suggest anticipating how long a car has to wait in front of a red traffic light and fill this plastic time with entertainment snippets.
-
BUILDING MATERIAL FROM WASTE
There are no standards or codes to describe the testing proce- dures for recycled plastic waste composite material, therefore, the standards for plastics testing, pedestrian and light traffic paving bricks and cement tiles were used as guidelines to evaluate the properties of…
-
An optimal facilities layout plan for the manufacturing of replaceable traffic
lights
The modular traffic light comprises of the latest polymer plastics , thus enabling the quick and easy assembly and construction of the light.
-
Developing heritage : activist decision-makers and reproduced narratives in the Old City of Aleppo, Syria
…one example frequently cited by project organizers, traders vehemently opposed the proposal of the old city to shut one central market corridor, as-Sweiqa, well-known for its bustling business in light household goods and plastic toys, to traffic during the day.
-
The HOK Guidebook to Sustainable Design 2nd Edition
Consider water-permeable surfaces for paved areas such open-celled pavers, reinforced turf, concrete or plastic grids, or stabilized aggregate in light - traffic areas such as emergency-access lanes and overflow parking lots.
-
University/industry cooperative teaching laboratory for undergraduate education
One ubiquitous device is an inexpensive plastic Fresnel lenses used on overhead projectors, traffic lights , etc.
-
TRANSIENT PROTECTION, GROUNDING, AND SHIELDING OF ELECTRONIC TRAFFIC CONTROL EQUIPMENT
Further, pedestrian crosswalk switches and interfaces between traffrc signal lights and traffic sensors could be made using inexpensive plastic or wide-di- ameter glass fìber.