-
Supplier: Accuris
Description: Standard Specification for Gold-Silver-Platinum Electrical Contact Alloy
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR GOLD-SILVER-PLATINUM ELECTRICAL CONTACT ALLOY (R 1985)
-
Supplier: Accuris
Description: Standard Specification for Platinum-Iridium Electrical Contact Materials
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PLATINUM-IRIDIUM ELECTRICAL CONTACT MATERIAL (R 1987)
-
Supplier: ASTM International
Description: This specification covers 69% gold, 25% silver, 6% platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. The material shall be finished by such operations (cold working, annealing, turning, grinding, pickling) as are required to produce the
-
Supplier: ASTM International
Description: 1.1 This specification covers an 85% platinum-15% iridium alloy in the form of rod, wire, strip, and sheet material for electrical contacts. 1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be
-
Supplier: U.S. Sensor
Description: U.S. Sensor's thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. The construction of a thin film RTD
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
Supplier: ASTM International
Description: This specification covers an alloy containing palladium, silver, copper, gold, platinum, and zinc in the form of wire, rod, and strip for electrical contacts. The material shall be finished by such operations: cold working, heat treating, annealing, turning, grinding, and
-
Supplier: Newark, An Avnet Company
Description: RCA CONNECTOR, PLUG, RG59; No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:
-
Supplier: ASTM International
Description: This specification covers an alloy containing palladium, silver, copper, platinum, and nickel in the form of wire, rod, and strip for electrical contacts. The materials shall be processed by cold working, heat treating, annealing, turning, grinding, and pickling. The material
-
Supplier: Umicore Metal Deposition Solutions
Description: Bright and white coatings for electrical contacts For wearables and cell phones, sales arguments such as a long service life and compatibility with fast charging devices are becoming increasingly crucial. But gold-plated charging contacts and connectors cannot meet these
-
Supplier: Umicore Materials
Description: Bright and white coatings for electrical contacts For wearables and cell phones, sales arguments such as a long service life and compatibility with fast charging devices are becoming increasingly crucial. But gold-plated charging contacts and connectors cannot meet these
-
Supplier: Metalor Technologies USA Corporation
Description: Embedded in the Electrotechnics Division, Technics is manufacturing and marketing precious metal parts for industrial applications. The corner stone of our activity is the sliding contacts for automotive industry, semiconductor industry and medical industry. Gold- and palladium-based alloys
-
Supplier: Newark, An Avnet Company
Description: RCA RG6 Compression Connector Nickel Plate 6 Pack; No. of Contacts:-; Gender:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: RF COAX CONN, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:Nickel Plated Contacts
-
Supplier: Newark, An Avnet Company
Description: MODULAR CONN, CAT6, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded
-
Supplier: DigiKey
Description: CONTACT PAD 1.63D, PLATINUM, THM
- Current Rating: 2 amps
- Features: Board Mount Connector
-
Supplier: ifm efector inc.
Description: Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Gold-plated contacts for reliable electrical connections View other
- Sensed Temperature: -40 to 194 F
- Diameter or Width Range: 0.4724412 inch
- Sensitive Length: 2.0078751 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Allied Electronics, Inc.
Description: Platinum Tools' SealSmart Compression Connectors provide simple, fast and reliable terminations. The perfect solution for CATV, DSS, Security, Home Theater and Residential Structured wiring installations. Features Molded in Gasket Provides a Weather Tight Seal at Cable Entry Single Crimp
-
Supplier: Allied Electronics, Inc.
Description: Platinum Tools' SealSmart Compression Connectors provide simple, fast and reliable terminations. The perfect solution for CATV, DSS, Security, Home Theater and Residential Structured wiring installations. Features Molded in Gasket Provides a Weather Tight Seal at Cable Entry Single Crimp
-
Supplier: Allied Electronics, Inc.
Description: Platinum Tools' SealSmart Compression Connectors provide simple, fast and reliable terminations. The perfect solution for CATV, DSS, Security, Home Theater and Residential Structured wiring installations. Features Molded in Gasket Provides a Weather Tight Seal at Cable Entry Single Crimp
-
Supplier: Allied Electronics, Inc.
Description: Platinum Tools' SealSmart Compression Connectors provide simple, fast and reliable terminations. The perfect solution for CATV, DSS, Security, Home Theater and Residential Structured wiring installations. Features Molded in Gasket Provides a Weather Tight Seal at Cable Entry Single Crimp
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these wire splicing connectors and crimping pliers? Accepts copper wires of different gauges for added versatility Insulated displacement contacts for reliable terminations every time Eliminates cutting or opening of cable pairs for simple and quick terminations
-
Supplier: ValueTronics International, Inc.
Description: RTD non-contact infrared thermometer by allowing you to take contact temperature readings. You can make contact and non-contact readings at the same time because your RTD infrared thermometer displays the results of both. Just plug the temperature probe into the RTD jack,
- Features: RTD
-
Description: platinum. BeO’s high degree of “transparency” to electromagnetic radiation allows the use of induction heating to smelt the metal samples in it. In avionics technology conversion circuits and aircraft and satellite communication systems, BeO is widely used as bracket components and assembly
- Density: 3.019998093996284 g/cc
- Thermal Conductivity: 200 to 250 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
-
Supplier: Proto Labs, Inc.
Description: Liquid Silicone Rubber Molding Liquid silicone rubber (LSR) molding is a thermoset process that mixes a two-component compound together, which is then heat cured in the mold with a platinum catalyst to produce a final part. LSR parts are formed through an injection-molding process similar to
- Molding Type: Liquid Injection Molding (LIM)
- Supplier Capability: Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Midwest US Only, North America, United States Only
- Materials: Silicone / Liquid Silicone
-
Supplier: OMEGA Engineering, Inc.
Description: rating from the input to the case or output eliminates the possibility of electrical ground loops between the signal source and the receiver. It also provides a high degree of protection for the receiver against electrical hazards, such as accidental contact between the signal
- Sensed Temperature: -328 to 2,321.6 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Edgetech Instruments Inc.
Description: determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts. NEW! Model DX primary
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: Metalor Technologies USA Corporation
Description: including fuel cells, gas sensors, electrochemical sensors and biosensors. Large volumes of silver and silver graphite are supplied for electrical contacts.
- Type: Noble / Precious Metal (UNS P)
- Shape / Form: Powder
-
Supplier: Trelleborg Sealing Solutions Americas
Description: hardnesses from 10 – 80 Shore A Platinum curing gives the highest purity material Excellent low and high temperature resistance Offers excellent resistance to ozone, weather and UV rays Water repellant Offers excellent mechanical damping properties Possesses outstanding electrical
- Chemical System: Silicone
-
Supplier: LaserStar Technologies Corporation
Description: FiberCube Open Laser Engraving Systems offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, engraving and cutting FiberCube systems are ideal for a wide range of
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Laurel Electronics LLC
Description: transmitter output for 100 ohm platinum, 10 ohm copper and 120 ohm nickel RTDs. Pt100 platinum RTDs can have a DIN alpha of 0.00385 or ANSI alpha of 0.00392. The RTD type and temperature range, specified in °C or °F, are user-selectable. The temperature range can be as wide as the
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Inputs: RTD
Find Suppliers by Category Top
Featured Products Top
-
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicone gels are two-component, addition (platinum) cure chemistry and most are designed with a one-to-one mix ratio system. Silicone gels will cure at either room temperature or can be heat cured for faster processing and can be either automatically or hand dispensed. Specialty gels can also (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
in various applications. In electrical circuits like circuit breakers in SF6 Gas, or moisture level control in hydrogen gas to cool generators. The applications in the semiconductor and the medical industry are mainly moisture content control in process gases and in (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
density between 60-65% that would produce the best results for hydrogen separation. As such, Technetics Groups’ Feltmetal FM515 was rolled to a thickness, producing a density within the desired range. These properties allowed for low electrical resistance, low contact resistance, and more (read more)
Browse Mechanical Seals Datasheets for Technetics Group
More Information Top
-
Cheap silicon technology integrated sol-gel combustion sensor
… are: a) deposition of platinum heater; b) passivation of heaters; c) deposition of sensitive film; d) selective etching of film previously spun onto full wafer; e) etching of passivation sandwitch and opening of heater contacts vias; f) deposition of platinum electrical contacts .
-
Metal Oxide Nanomaterials for Chemical Sensors
On the surface of the microhotplate elements are platinum electrical contacts of varying geometries.
-
Top-down contact lithography fabrication of a
TiO2 nanowire
array over a SiO2
mesa
Optical microscope images of metal contact configuration on the sample: the darker area (1.4 × 1.4 mm2 ) is the nanowire array, while electrical platinum contacts are visible as bright paths.
-
Electrical Contact Resistance Degradation of a Hot-Switched Simulated Metal MEMS Contact
A simulated MEMS gold- platinum electrical contact experi- enced a several-order-of-magnitude increase in resistance when hot-switched.
-
Density, Viscosity and Electrical Conductivity of the Molten Cryolite Electrolytes (Na3 AlF 6 –SiO 2 ) for Solar Grade Silicon (Si–SoG) Electrowinning
Deepness of the immersion was directed using a platinum electrical contact .
-
B 522 Class 2 ASTM
Gold-Silver- Platinum Electrical Contact Alloy .
-
Radiation damage of transition metal carbides. Final technical report
Platinum electrical contacts to the sample were .
-
The Packaging of Implantable Integrated Sensors
-Considering the consistency of these observations, let us estimate the corrosion rate of platinum electrical con- tact pads on the surface of an integrated sensor.
-
Gas Sensing Behavior of Mesoporous SiOC Glasses
Ball milled SiOC powders diluted in ethanol were drop casted on 2 mm9 2 mm 9 0.25 mm alumina substrates fitted with platinum electrical contacts on one side and a platinum heater on the other.
Indicates content that may require registration and/or purchase.