Products/Services for Platinum Reclamation
-
Recycling and Reclamation Services - (908 companies)Recycling and Reclamation Services. Recycling and reclamation services recycle and recover solvents, precious metals, hydrocarbons, and other industrial materials. They may also provide analytical testing, collection, trading, process optimization...Services OfferedProcess TechnologyProcessing Capability -
Catalysts and Initiators - (354 companies)Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives. -
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. -
Sprayers and Spray Coating Equipment - (402 companies)...of equipment supports the spraying process, including: applicators, pressure systems, holding basins, environment enclosures, transportation or mounting solutions, curing units, and cleaning/reclamation products. The components required to apply a spray... -
Precious Metals and Alloys - (150 companies)Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals. How to Select... -
Remediation Services - (699 companies)Remediation services include oil or chemical spill clean up, restoration of contaminated sites, and hazardous waste management.
-
Fluid Management Services - (39 companies)...management service, it is most important that the application needs are met by the service 's capabilities. Service capabilities can include fluids condition monitoring, cleaning, filtration, contaminant removal, purification, reclamation, recycling...
-
Adsorption Equipment - (85 companies)Adsorption equipment is used to bind molecules or particles to a surface. This process is used for the reclamation or remediation of process effluents including wastewater, liquid, gas, vapor, air, and contaminated soil. How to Select Adsorption...
-
Dredges - (22 companies)...including waterway navigability, replenishment of beach sand, land reclamation, and contaminate remediation. The most common dredging systems out there today are the suction dredge and the clamshell dredge. Various dredging systems, while effective...
-
Evaporating Dishes - (34 companies)...high form. Vertical walls. Image Credits: Cole-Palmer. Evaporating Dish Specifications. Evaporating dishes are commonly small, with volume capacity ranges of 25 ml (or less) to 400 ml. Ceramic, glass, plastic, and metal (platinum) are common materials...
Product News
-
Innovative Sensor Technology IST USA Division
Platinum Temperature Sensors IST platinum temperature sensors provide solutions for extreme temperature applications. IST products are designed with the highest quality materials, allowing them to operate within a temperature range of -200 C to +1000 C. Standard IEC 60751 sensors are offered in class B (0.12%), class A (0.06%), 1/3 class B (0.04%), and higher accuracies upon request. IST sensors are available in SMD and wired configurations, and in sizes ranging from 1.6mm to 10mm (L), and 0.8mm to 5.08mm (W). Standard... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
NewAge Performance Products | NAPP
Silbrade® Platinum Braid Reinforced Silicone Hose Silbrade (R) Platinum braid-reinforced silicone hose. Silbrade (R) Platinum braid-reinforced silicone hose offers a higher degree of purity for critical applications such as medical and dental equipment, laboratory uses, hot fill systems, beverage and dairy service, appliances, deionized water transfer, thermal protection and electrically-associated equipment. Additional benefits of Silbrade Platinum hose include: Non-toxic ingredients manufactured from FDA compliant materials. Listed... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Dynament
Carbon Dioxide Infrared Gas Sensor Platinum Series High-Performance Infrared CO? Sensors for Diverse Applications. Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO? detection across a broad measurement range, from 500 ppm to 100% volume. The Platinum Series sensors are engineered for easy integration, featuring built-in optics, electronics, and firmware that deliver a linearized, temperature-compensated output. This series includes low-power models... (read more)Browse Gas Sensors Datasheets for Dynament -
Innovative Sensor Technology IST USA Division
4-wire Platinum RTD for high-precision measurement In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 C with very low hysteresis. For high-precision temperature measurements, 4-wire constructions have proven to be efficacious as they can effectively suppress wire resistances and their temperature influences. There are various possibilities for the placement... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Dynament
Hydrocarbon Infrared Gas Sensors – Platinum Series The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a linearized, temperature-compensated output that simplifies system integration and reduces development effort. Available measurement ranges include methane at 0 to 5% and 0 to 100% volume, and propane at 0 to 2%... (read more)Browse Gas Sensors Datasheets for Dynament -
Innovative Sensor Technology IST USA Division
IST RTD Platinum Sensors: SMD Series Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long-term stability, low self-heating and fast response time. Standard sensors available with nominal resistance*: 100 O at 0 C, 500 O at 0 C and 1000 O at 0 C. Chip sizes: 0805; 0603; 1206. Data sheets... (read more)Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Innovative Sensor Technology IST USA Division
IST RTD Platinum Sensors: FlipChip Series us to manufacture sensors with high accuracy, excellent long-term stability, high reliability and repeatability within a wide temperature range from -200 C up to 1000 C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time. IST sensor products from the FlipChip Series are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding. Depending on the connection process and the required... (read more)Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Dynament
Nitrous Oxide Infrared Sensors – Platinum Series Platinum Series platform, each sensor incorporates optics, electronics, and embedded firmware within a compact, fully integrated package. The sensor delivers a linearized, temperature-compensated output directly from the device, reducing development effort and accelerating integration into new and existing systems. The plug-and-play architecture simplifies system design by eliminating the need for complex signal processing and compensation algorithms. Operating across a temperature range of -20 C... (read more)Browse Gas Sensors Datasheets for Dynament -
Dynament
Refrigerant Infrared Gas Sensor – Platinum Series measurement accuracy. The platform has been developed from Dynament 's established Platinum Series technology, which has demonstrated dependable operation in demanding industrial and environmental conditions for more than two decades. The sensors can detect refrigerant gases within the Lower Flammability Limit (LFL) range and provide a high-resolution output of 0.05% volume (500 ppm), enabling precise leak detection and improved system safety. Available measurement ranges include: * R32: 0 -15% volume... (read more)Browse Gas Sensors Datasheets for Dynament -
Vaughan Company
Vaughan Products Used in Fog & Organics Processing With the increase in energy cost, water reclamation facilities are looking to household organics and FOG (Fats, Oils, & Grease) to better increase the wastewater treatment plant efficiency. FOG and household organics have a much higher energy content than municipal waste, resulting in higher methane gas production. This increased gas production results in increased power production via co-generation. The Vaughan Chopper Pump uses minimal horse power to chop all incoming solids, breaking them... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company
-
Platinum Group Metal Recycling Technology Development - Final Report
In the presence of base metals, insoluble base metal phosphates may precipitate and would have to be filtered off prior to platinum reclamation .
-
DOE Hydrogen Program: 2009 Annual Merit Review and Peer Evaluation Report
They made an effort to look at spent membranes that would be similar to what would be returned for platinum reclamation .
-
ICP-MS Cones ( Glass Expansion ) | EVISA's Components Database
Platinum Reclaim .
-
Nematodes as indicators of ecosystem development during platinum mine tailings reclamation
A natural veldt in the vicinity of the mine was chosen as reference, since no suitable reclaimed platinum mine tailings site existed.
-
http://www.inchem.org/documents/kemi/kemi/ah1997_14.pdf
In an investigation in the USA, the air levels of platinum salts were measured in 1977-1979 (>75 air measurements), in a plant, that reclaimed platinum and other precious metals from scrap metals and expended catalysts.
-
Nematode Assemblages in Bauxite Residue with Different Restoration Histories
Shao et al. (2008) reported a similar range from 1.94 to 2.58 in re-vegetated lead/zinc tailings, while even lower values of 1.33 have been reported in reclaimed platinum tailings (Rossouw et al. 2008).
-
The conductivity of oxide cathodes. Part 11: Thermal stability of the alkaline-earth oxides
Fig. 7.—Evaporation of strontium metal from a reclaimed platinum core at 1200°C. Fig. 7 the films have virtually no temperature dependence and are represented by the upper characteristic in Fig. 8.
-
Collector-metal behaviour in the recovery of platinum-group metals from catalytic converters
The work was carried out under the EPSRC project (grant ref. GR/L03231), ‘ Reclamation of Platinum Group Metals from Spent Automobile Catalyst Exhaust Converters’, held jointly by Loughborough University and the University of Greenwich, United Kingdom.
-
Manual Operational circulation economy
The actual recovery of the platinum group metals occurs at the Refiner.
-
Fuel Cell Systems Explained 2nd Edition
The cost of platinum exhaust catalysts has to be considered together with the cost of reclaiming the platinum from spent catalysts.
Indicates content that may require registration and/or purchase.