Products/Services for Plenum Rated Power Strips
-
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips can lie on the ground, or be mounted on a rack, walls, workbenches, etc. Other mounting types...Unit TypeOutlet ConfigurationNominal Voltage -
Electrical Power Wires - (645 companies)...and distribution wires are solid or stranded conductors that are surrounded by insulation, shielding, and a protective jacket. Generally, these cables are used in industrial applications and for power stations. They are rated as rated as low voltage... -
Coaxial Cables and Triaxial Cables - (866 companies)...plenum-rated cables. Cable Dielectric Materials. Cable dielectric materials for coaxial cables and triaxial cables include several different thermoplastic materials. PE is good for good for low-temperature applications. FEP is suitable for high-temperature... -
Strip Heaters - (137 companies)...a butt case are placed in a milled slot between two steel plates to provide surface contact on both sides of the heater.Selecting strip heaters requires an analysis of power requirements, electrical outputs, and physical dimensions. Maximum operating... -
LED Light Strips - (226 companies)...to long, flexible, rope-like strips. Most flexible LED strips need additional support as the strips themselves are fragile. LED strips are often made by soldering bulbs to flexible PCB boards. They require DC power for the bulbs, often either 12v...
-
Stock and Strip Feeders - (98 companies)Stock feeders and strip feeders supply continuous or discrete lengths of bar, strip, wire or other stock to a machine tool. Stock and strip feeders are formed by different alloys which may be in the form of a rod, beam, plates or a foil...
-
Doors - (1347 companies)A rolling overhead door may also be used in a storage facility, shipping container, truck trailer, or warehouse. Standards. ANSI A250.8 - STANDARD STEEL DOORS AND FRAMES. ANSI A156.27 - POWER AND MANUAL OPERATED REVOLVING PEDESTRIAN DOORS. A-A-2203...
-
Bit Error Rate Testers - (66 companies)Bit error rate testers are devices or procedures that measure the bit error rate (BER) for a specific transmission. BER is usually expressed as ten to a negative power so that, for example, a BER of 10-9 means that for every Gigabit transmitted...
-
Air Hose and Air Duct Hose - (479 companies)...exceed those of the media (air or other gas) and the surrounding environment. Operating above or below a hose's rated temperature range can reduce its service life and have a number of other adverse effects on performance (e.g. loss of flexibility...
-
Power Supplies - (3081 companies)...of parameters that are common. These include input and output voltage (specified in volts [V]), the output current (in amps [A]), the rated output power (in watts [W]), the input signal frequency (in Hertz [Hz], kilohertz [kHz], or megahertz [MHz...
Product News
-
Interpower
Made-To-Order Power Strips Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are not limited to: circuit breakers, filtered inlets, custom fusing, power cord, or inlet and outlets (IEC 60320 Sheet F, Sheet J, C14, and C20). These components are wired into an industrial strength can and may... (read more)Browse Power Strips Datasheets for Interpower -
Interpower
Accessory Power Strips/Power Distribution Units A key to success for a company trying to compete worldwide is to offer products that are easily adapted to the needs of global markets without requiring reconfiguration by the user. The ability to offer a product that can be used in many different countries can be a huge cost savings benefit to the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip --One socket strip provides multiple power outlets... (read more)Browse Power Strips Datasheets for Interpower -
ABSOPULSE Electronics Ltd.
IP66-Rated Power Supply Solutions ABSOPULSE Electronics designs and manufactures custom and semi-custom power supplies in IP66-rated enclosures for operation in heavy industry, railway, power generation and distribution, telecom, marine, mining, and other harsh environments. Our IP66-rated designs include AC-DC power supplies, battery chargers, DC-DC converters and DC-AC pure sine wave inverters. These are available with output power ratings between 30W and 1kW. ABSOPULSE also offers a selection of power conversion products... (read more)Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Win Source Electronics
Conduit Power Outlet Strip CDOW-TG-25 The Thomas & Betts CDOW-TG-25 is a durable steel-constructed power outlet strip engineered specifically for seamless integration within conduit wiring systems. Its 2.5-inch internal depth accommodates complex wiring arrangements, enabling professionals to maintain neat, safe, and efficient electrical distribution in demanding commercial and industrial environments. This outlet strip supports box mount installation, ensuring secure and compliant setups that align with standard electrical codes... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
ABSOPULSE Electronics Ltd.
500W, IP66-rated power supplies active PFC ABSOPULSE Electronics PFC 319-D4 Series of IP66-rated AC-DC power supplies with active power factor correction (PFC) deliver up to 500W continuous output power. They use active power factor correction to convert a universal ac-input voltage (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages available on request. An optional built-in redundancy diode allows for parallel and N+1 operation. The power supplies are suitable for use in transportation, heavy industry, power... (read more) -
New Yorker Electronics Co., Inc.
Fully Sealed, Power-Rated Rocker Switch The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A ensure consistent and safe operation for high-power applications. Available in SPST or SPDT configurations, the RCA1913 fits a 19mm by 13mm panel cutout and offers multiple terminal options including... (read more)Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
TDK-Lambda Americas Inc.
QM4 modular power supplies rated at 550 to 650W TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand QM4 modular power supplies rated at 550 to 650W. This further extends the QM series which can provide up to 1500W output power. The QM4 models are available with up to 10 outputs, have full MoPPs (Means of Patient Protection) isolation and low acoustic noise. With medical and industrial safety certifications, the power supplies are suitable for use in medical, test and measurement, communications and broadcast... (read more) -
TDK-Lambda Americas Inc.
1500W rated CUS1500Mseries of AC-DC power supplies TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda 1500W rated CUS1500M series of AC-DC power supplies. This extends the CUS-M family of products, to now cover 30W to 1500W. The CUS1500M has both medical and ITE (Information Technology Equipment) certifications and is ideally suited for industrial, medical, cosmetic laser treatment and analysis equipment requiring less than 300 uA earth leakage current, low audible noise and class B EMI. The 1500W additions are available... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Inductotherm Group
Strip Casting Under Vacuum for High-Quality Alloys to operate under high vacuum conditions, these furnaces are optimized for reactive rare-earth elements. They allow for accurate control of melt temperature, casting speed, and cooling rates, ensuring repeatability and uniformity throughout the casting process. With flexible configurations and advanced control systems, Consarc 's VIM Strip Casting Furnaces provide reliable, efficient production of flake for rare earth permanent magnet production. Features: Variable-speed water-cooled copper... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Omnetics Connector Corporation
Miniature Strip-Connectors Rugged Circuit Density Miniature Strip-Connectors Designed for Rugged Circuit Density. Robust circuit board interconnects increase capabilities and mobile performance. Robert Stanton, Director of Technology - Omnetics Connector Corporation. High density, portable, robotic, space and body-mounted electronics all share in similar requirements their design. Advanced electronic systems are rapidly evolving in their use of advance chip technologies from CMOS, and GaN, (Gallium Nitride), to MEMs technologies. These new... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
-
jcpenney retail renovation
… recommended EDMs included the following: • Add entry door weather stripping • Replace the two … … new chilled water flow rate • Clean chilled water … … ventilation • Set electric plenum preheaters at main air … … • Remove unnecessary fan- powered boxes—replace five fan-powered …
-
The Impact of Power Uprate on the Corrosion Mitigation Effectiveness of Hydrogen Water Chemistry in Boiling Water Reactors
… was observed that the @H2# monoton- ically increased with increasing @H2#FW up to 2 ppm and was indifferent to changes in power level that ranged from 100 to 108% of the rated power at the outlets of … … the bot- tom lower plenum . … relatively low at the upper plenum outlet, which was due to the gas stripping process in the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/41026/43034251-MIT.pdf?sequence=2
… 15 and the contactor-retention plate 13 exposed to the handler test-chamber plenum 19 should be … The use of a temperature-controlled air flow 18 reduces the required power rating of the heaters 22 by helping reduce the convection resistance and, therefore, matching the temperature of the air-flow 18 with that of the contactors 15. … width 29 of the array of contactors 15 and preferably perpendicular to the strip heaters 22 and …
-
Residential commissioning: a review of related literature
flow rate , system airflows, duct conduction losses, and duct thermal delivery efficiencies. Jump et al. 1996 [223] monitored characteristic temperatures, weather, and HVAC power consumption for two weeks before … Modera and Jump 1995 [274] measured distribution system efficiency by monitoring plenum , register, attic, house, and outdoor temperatures, as well as heat-pump strip -heat electricity demand, for two weeks.
-
TRITIUM DISTRIBUTION IN HIGH POWER ZIRCALOY FUEL ELEMENTS.
Since the fuel column of Rod CP-206 was shorter than the standard BRP fuel rod (because of the larger plenum necessitated by expected higher fission gas release), tantalum strips were placed on the plenum to serve as neutron absorbers to prevent … *Burnup-average power rating is f (kW/ft) d (b.u.
-
Machine for bending flanges of strip
1986 Plenum Publishing Corporation Inner diameter of the flange being bent, mm: minimum maximum Maximum strip cross section (width • thickness), mm: in the … … cold condition Diameter of the rotating table, mm Rate of rotation of the … … the hydraulic system, MPa power cylinder for movement of …
-
Argonne Liquid-Metal Advanced Burner Reactor : components and in-vessel system thermal-hydraulic research and testing experience - pathway forward.
Figure 3.2-8 shows the power spectral frequency analysis of the eddy-produced thermal fluctuations. Fluctuations of this amplitude and frequency if impinging on a structure can cause thermal stripping concerns. The plume moved farther from the plenum wall as the inlet pipe flow rate was increased.
-
Thermal and fluid flow analysis report
Strip ) 2-63 2-189 Temperatures ite Core End of Life Startup Flow Rates 2-1 90 ite Core End of Life Startup Power 2-1 91 ite Core End of Life Startup Plenum Pressures (A) .
-
Air Pollution Control Equipment Calculations
… 27 phase equilibrium, 41 physical adsorption, 186 plate columns, 128, 130, 133 plate electrostatic precipitators, 405 plate tower scrubber, 458 plate, 131, 405 platinum, 77 pleated cell, 190 plenum , 365 poisoning, 77 polar … … polyester, 509 polypropylene, 509 power density, 406 power loss … … RACMs, 21 Rankine, 30 Raoults’s law, 41 rappers, 404 Raschig rings, 129, 179 rate coefficient, 128 Reaching … … Implementation Plans, 26 state of matter, 2 steady-state, 42, 43, 44 steam stripping , 199 Stokes’ law …
-
Phase 1: conceptual design. Ocean thermal energy conversion power system development. Volume 2 of 3. Technical details. Final report
This is, however, not a function of the heat exchanger rating but rather one of plenum design, and will not dictate the power level of the model. Various phenomena such as liquid distribution, film stripping and de- flection, tube wetting and minimum film thickness …
Indicates content that may require registration and/or purchase.