Products/Services for Plexco Gas Pipe Flange Gas Fitting

  •  
    Gas Fittings - (98 companies)
    ...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
  • Pipe Flanges-Image
    Pipe Flanges - (479 companies)
    ...used to make a connection between two pipes or between a pipe and any type of fitting or equipment component. Pipe flanges are used for dismantling piping systems, temporary or mobile installations, transitions between dissimilar materials...
  •  
    Pneumatic Fittings - (223 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Hydraulic Fittings - (303 companies)
    Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
  •  
    Sanitary Fittings - (113 companies)
    ...connections. Clamp ends are fittings which allow vessels (typically hose) to be clamped to the connection. Plain ends are fittings which allow vessels to be connected by adhesive, solder, or other forms. Flanges - Ports with flush surfaces...
  •  
    Industrial Pipe - (1678 companies)
    ...connected by fittings or specially-formed connections and joints. It is frequently used in pressurized applications. Industrial pipe construction and material specifications are application-dependent; user consultation with pipe suppliers is typical...
  •  
    Tubing - (2416 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  •  
    Pipe Fittings - (1974 companies)
    ...or system damage. References. Engineering Toolbox -- Pipes & Tubes. Pipe Fittings & Flanges -- Pipe Fitting Selection Guide. Images Credits. Main Manufacturing, Inc. | GE Oil and Gas...
  •  
    Vacuum Flanges and Fittings - (121 companies)
    Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas system to other tubing sections, pipe, hose, valves, pumps, chambers or other vacuum components. Vacuum flanges and fittings connect runs of pipe and tubing...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Plastic Piping Handbook > SPECIFICATIONS FOR MATERIALS AND CONSTRUCTION FOR A NATURAL GAS SYSTEM
    Acceptable manufacturers are Phillips Driscopipe (Series 6500) and Plexco Yellowstripe, a division of Chevron Chemical Co. All polyethylene pipes shall be IPS (Iron Pipe Size), unless noted as cts (Copper Tubing Size). Butt fittings shall conform to ASTM D 3261. Steel Gas Pipe. Steel flanged fittings two inches and larger, including bolts, nuts, and bolt patterns shall be in accordance …
  • Plastics pipes XI
    ~ Welded to stub flanges PEIOO Pressure Test Results Tensile Properties of Exposed PESO Pipe Material AN EVALUATION OF POLYAMIDE 11 FOR USE IN NATURAL GAS DISTRIBUTION SYSTEMS OPERATING AT HIGH PRESSURES AND … … term strength and durability testing and installation, operational and maintenance evaluations for polyamide 11 fittings and pipe. … PE pipe produced using the medium density grade of PE resin utilized by Plexco at both 17% …
  • Establishment of an Industry-Driven Consortium Focused on Improving the Production Performance of Domestic Stripper Wells
    Flange Tap Location Downstream Temperature Base Gas gathering system pressure back up / increases in sales line backpressure were coincident with tool installation … … in the contact area [reduce corrosive index potential] between the stainless steel end fitting and the Hastelloy … These prototypes consist of 2” clear PVC pipe with end-caps, supports for the piezo-electric (PZ … 618-392-0666 Plexco (Div of Chevron Chemical Co.


Product Announcements
Beswick Engineering Co., Inc.
Shenzhen Jewellok Technology Co., Ltd.
Beswick Engineering Co., Inc.