Products/Services for Plexiglass Columns

  •  
    Columns - (121 companies)
    Columns are vertical structural elements that use compression to transmit the weight of a structure above to other structural elements below. They are used with interior and exterior balconies, courtyards, decks, enclosures, porches, and patios...
  • GC Columns-Image
    GC Columns - (83 companies)
    Gas chromatography columns (GC columns) are of two types: packed and capillary. Solutes to be measured travel through the column at a rate primarily determined by their physical properties, and the temperature and composition of the column. Gas...
  • HPLC Columns-Image
    HPLC Columns - (164 companies)
    High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture. High performance liquid chromatography (HPLC) is a separation technique that uses liquid mobile phase to separate the components...
  •  
    Lifting Columns - (27 companies)
    Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
  • Tooling Plates and Columns-Image
    Tooling Plates and Columns - (116 companies)
    Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection. Tooling plates are manufactured from a variety of materials, including...
  •  
    Casing (borehole) - (66 companies)
    Casing is a large diameter pipe that is lowered and cemented in place in order to line the borehole of an open well.
  •  
    Sawing Machinery - (733 companies)
    ...saws are well-suited for cutting irregular shapes. Wire sawing uses diamond-encrusted wire to cut thick or awkward concrete or masonry shapes, such as bridge sections, jetties, columns, or beams. Wood sawing machines that are used for log cutting can...
  •  
    Towers, Masts, and Poles - (275 companies)
    Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines.
  •  
    Boxes and Crates - (275 companies)
    Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
  •  
    Cabinets and Casework - (797 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire