-
Supplier: DigiKey
Description: 10GHZ PLL (LOW FOM)
- Supply Voltage: 3.135 to 3.465 volts
- Operating Temperature: -40 to 105 C
- Device Type: Clock Generator
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC CLOCK GENERATOR LOW EMI 8SOIC
- Supply Voltage: 3 to 3.63 volts
- Output Frequency: 32 MHz
- Operating Temperature: 0 to 85 C
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: divide the VCO frequency by 2, output frequency steps as small as 2MHz can be achieved using a 16MHz crystal or test clock. Output frequencies up to 700MHz can be programmed using the serial or parallel interfaces to the configuration logic. The low jitter and frequency
- Supply Voltage: 3.3 volts
- Output Frequency: 15.625 to 700 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
-
Supplier: Lingto Electronic Limited
Description: IC VCXO LOW PHASE NOISE 20-VFQFN
- Output Frequency: 31.25 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Silicon Labs
Description: The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features Dual RF and single IF frequency synthesizer RF1 VCO range 900 to 1800 MHz RF2 VCO range 750 to 1500
- Supply Voltage: 2.7 to 3.6 volts
- Output Frequency: 900 to 1,800 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free, Programmable, RoHS Compliant
-
Supplier: Integrated Device Technology
Description: 700MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interface to the configuration logic. The low phase noise characteristics of the
- Supply Voltage: 3.3 volts
- Output Frequency: 250 to 700 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS
-
Supplier: Integrated Device Technology
Description: The 84330CI is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 720MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be
- Supply Voltage: 3.3 volts
- Output Frequency: 31.25 to 700 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991934-841604ALMILF Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers Popularity: Low Fake Threat In the Open
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041599-91309AMLFT Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers Popularity: Low Fake Threat In the Open
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721915-8402AYLF Packaging: Tray Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 350MHz Input: Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 350 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS, TTL
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811649-84314AYLF Packaging: Tray Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: Crystal Output: LVPECL PLL: Yes with Bypass
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 350 MHz
- Operating Temperature: 0 to 85 C
- Device Type: Clock Generator
-
Description: ULTRA-LOW PHASE NOISE, DUAL-PLL
- Device Type: Clock Generator
-
Supplier: Acme Chip Technology Co., Limited
Description: ENHANCED PRODUCT ULTRA-LOW-NOISE
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 3,255 MHz
- Bus Interface: CMOS, ECL, LVDS, LVPECL, PECL
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: standard differential input levels. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO frequency is programmed in steps equal to the value of the input differential or single ended reference frequency. The VCO and output frequency can be programmed using
- Supply Voltage: 3.3 volts
- Output Frequency: 31.25 to 700 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY72310-11 is being discontinued and is not recommended for new designs. Skyworks SKY72310-11 fractional-N frequency synthesizer provides ultra-fine frequency resolution, fast switching speed, and low phase-noise performance. This synthesizer is a key
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of
- Frequency Range: 800 to 12,800 MHz
- Phase Noise (@ 10kHz): -160 dBc/Hz
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: frequencies <65fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) <115fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
-
Supplier: Qorvo
Description: Qorvo's RFFC2072 is a re-configurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and one high linearity mixer. The fractional-N synthesizer takes advantage of an advanced sigma-delta
- Frequency Range: 85 to 2,700 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's RFFC5071 is a reconfigurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta
- Frequency Range: 30 to 6,000 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: Richardson RFPD
Description: The ADF4351 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and external reference frequency. The ADF4351 has an integrated voltage controlled oscillator (VCO) with a fundamental
- Supply Voltage: 3.6 volts
- Output Frequency: 137.5 to 4,400 MHz
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-01 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-01 product family offers the versatility of using a single Crystal or Reference Clock input and producing up to three
- Output Frequency: 1 to 200 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY73101-11 Voltage-Controlled Oscillator (VCO)/Synthesizer is a fully integrated, high performance signal source for high dynamic range transceivers. The device provides ultra-fine frequency resolution, fast switching speed, and low phase noise performance for 2G,
- Supply Voltage: 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: Features 75fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) 180fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS Crystal:
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PLLatinum™ Low Power Frequency Synthesizer for RF Personal Communications Product overview: LMX2306SLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
-
Supplier: Microchip Technology, Inc.
Description: The ZL30159 single PLL rate converter is part of Microchip's ClockCenter platform and can synchronize to any clock rate from 1 Hz (1pps) to 750 MHz. The conversion from 1pps is especially useful for GPS clock generation to 25MHz or 156.25MHz. The ZL30159 includes a high precision
-
Supplier: Rochester Electronics
Description: LMX2372 - PLLatinum Ultra Low Power Dual Frequency Synthesizer for RF Personal Communications
-
RF Mixers - 350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO -- SKY73208-11Supplier: Skyworks Solutions, Inc.
Description: station receivers. The SKY73208-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. The device includes four differential VCOs that cover the output frequency range from 2.8 GHz to 6.0 GHz. By applying internal VCO division, the output LO
- IF Frequency Range: 50 MHz
- Features: Other
- Mixer Type: Single Balanced Mixer
- Package Type: Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: solution for high dynamic range systems such as 2G/3G base station receivers. The SKY73212-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. By applying internal VCO division, the output LO frequency can be set to the desired value while
- IF Frequency Range: 40 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Anokiwave
Description: applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip selectable LO multiplication, high IF support,
- Operating Frequency: 24,500 to 29,500 MHz
- Technology: 5G Standard
- Package Type: FCCSP
- Device Type: Transceiver
-
Supplier: Silicon Labs
Description: BOM, easy design-in) Fast settling, programmable, high-resolution PLL synthesizer Fast frequency-hopping capability High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode) Programmable baseband bandwidth (67 kHz - 400 kHz) RSSI output (digital and analog)
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
Find Suppliers by Category Top
Featured Products Top
-
Skyworks is pleased to introduce the SKY72310-11, a 50 MHz to 2.1GHz fractional-N frequency synthesizer for high-performance Land Mobile Radio/Professional Mobile Radio (LMR/PMR) systems. This synthesizer is a key building block of a phase-locked loop (PLL), providing ultra-fine frequency (read more)
Browse Frequency Synthesizers Datasheets for Skyworks Solutions, Inc. -
The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
. Ultra-Low Phase Noise Extreme Purity: Advanced PLL topologies achieving ≤ -121 dBc/Hz @ 1 kHz offset to maximize Doppler radar resolution. Fine Resolution: Wideband sources featuring 10 Hz step sizes for precise frequency placement. (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
The ADF4377 is a high performance, ultralow jitter, dual output integer-N phased locked loop (PLL) with an integrated voltage controlled oscillator (VCO) ideally suited for data converter and mixed signal front end (MxFE) clock applications. The high performance PLL has a figure of merit of (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
4 integrated coherent wideband synthesizers Embedded pre-select frequency filters Fast tuning & settling times Low phase noise Over 55dB dynamic range with low spurious Learn (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
with ±25?ppm or ±30?ppm overall frequency tolerance. Flexible Voltage Operation:Works with 1.8?V to 3.3?V supply, supporting low-power applications. Fast Startup:Maximum 10?ms startup time (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
GHz MODULAR SYNTHESIZER 0.5 - 22 GHz Output, 2 Bands Integrated Switched Filter Banks Low RMS Jitter, Fast Locking 10 MHz REF, External or Internal EAR99 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics
More Information Top
-
A wideband subharmonically injection‐locked frequency synthesizer for LMDS
In general, there are two approaches to obtain a higher frequency source by a lower frequency PLL synthe- sizer .
-
60 GHz fiber‐radio communication system for indoor ATM network
In general, there are two approaches to obtain a higher frequency source by a lower frequency PLL synthe- sizer .
-
A 36–80 GHz High Gain Millimeter-Wave Double-Balanced Active Frequency Doubler in SiGe BiCMOS
Alternatively, integrated high frequency signal generation using a low and stable frequency source or low frequency PLL synthesizer with a frequency doubler can relax the performance specifications.
-
A Single-chip, 1.2 Ghz, PLL frequency synthesizer Using Reduced Capacitance, dual gate, BiCMOS technology
A low power PLL frequency synthesizer IC has been designed and fabricated using a BiCMOS process that was optimized for the circuit requirements.
-
A C-band Low-noise Frequency Synthesizer Based on Digital Phase-locked Loop
… Based on Three-Wave Mixing in Periodically Poled Lithium Niobate, IEEE Press, 2006 [4] P. V.Brennan, Phase-Locked Loop: Principles and Practice, MACMILLAN PRESS LTD,1996 [5] Qualcomm Q3236, 2.0 GHz low power PLL frequency synthesizer , Technical Data Sheet, February …
-
Notice of Violation of IEEE Publication Principles A sub-1ps/sub rms/ jitter 1-5GHz 0.13 μm CMOS PLL using a passive feedforward loop filter with noiseless res...
Fig.1 presents the top level diagram of the proposed low phase noise and low spurs PLL frequency synthesizer .
-
A low cost 16.2 GHz phase locked oscillator for wireless LAN
Rauscher, "High-frequency doubler operation of GaAs field-effect transistors", IEEE Trans. on MTT, vo1.31, No. 6, June 1983, pp. 462 - 473 Qualcomm Q3236,2.0 GHz low power PLL frequency synthesizer , Technical Data Sheet, February 1996 .
-
Page 9. Semiconductor parts with 308 in root number
Low Power PLL Frequency Synthesizer IC .
-
High accuracy digital aging monitor based on PLL-VCO circuit
A low phase noise and low spur PLL frequency synthesizer for GNSS receivers.
-
SWID Selects Jazz Semiconductor's 0.35-micron SiGe BiCMOS Process and Models; Achieves First-Time Success for Digital Satellite Tuner
The LW10039 incorporates a fully integrated wide band, low noise PLL frequency synthesizer which provides LO signals.
Indicates content that may require registration and/or purchase.