Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 48 volts
- Operating Temperature: -25 to 130 C
- Switch Type: Electromechanical
-
Supplier: Littelfuse, Inc.
Description: cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in
- Maximum DC Voltage: 24 volts
- Pushbutton Material: Metal
- Configuration: Normally Closed (NC)
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in
- Maximum DC Voltage: 24 volts
- Pushbutton Material: Metal
- Configuration: Normally Closed (NC)
- Features: Other
-
-
Supplier: Littelfuse, Inc.
Description: cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in
- Maximum DC Voltage: 24 volts
- Pushbutton Material: Metal
- Configuration: Normally Open (NO)
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in
- Maximum DC Voltage: 24 volts
- Pushbutton Material: Metal
- Configuration: Normally Open (NO)
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Plunger Switch / BAG
-
Supplier: Newark, An Avnet Company
Description: Plunger Switch / BULK
-
Supplier: Allied Electronics, Inc.
Description: Plunger actuated limit switches with momentary action, except for maintained contact LSG version. Side plungers face front, label side, of switch and side roller plungers are in horizontal position. Top roller plungers are parallel to mounting surface.
-
Supplier: Newark, An Avnet Company
Description: SWITCH, PLUNGER; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:11.77N; Product Range:ZC Series; Contact Current DC Max:10A; Contact Voltage DC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Plunger actuated limit switches with momentary action, except for maintained contact LSG version. Side plungers face front, label side, of switch and side roller plungers are in horizontal position. Top roller plungers are parallel to mounting surface.
-
Supplier: Newark, An Avnet Company
Description: Hrztl Plunger Switch
-
Supplier: Allied Electronics, Inc.
Description: Limit Switch, Automotive, Top Mounted Plunger
-
Supplier: Allied Electronics, Inc.
Description: Sealed Roller Plunger Switch, 125⁄250 VAC⁄VDC Voltage Rating, 0.374 in. Diameter Requires less operating force than conventional limit switches for improved precision Highly accurate repeatability to 0.01 mm (0.0004 in.) Switch material sintered stainless alloy (roller), rubber
-
Description: SWITCH PUSH BUTTON
- Maximum Current: 15 amps
- Maximum AC Voltage: 125 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches 170/172-Series Push Button SW
- Features: RoHS
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pre-travel: 0.109055177 inch
- Operating Force: 47.83744 oz
-
Supplier: Classic Automation LLC
Description: SIRIUS 3SES Position Switches - Limit switch, metal, plunger 1NO - 1NC, Form C Snap-action 1/2" - NPT threaded opening
- Features: Linear Limit Switch
-
Supplier: Accuris
Description: SWITCHES, SENSITIVE, PLUNGER, 7 AMPERES, 2PDT, RESILIENT SEAL, GROUNDED PLUNGER
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH SPDT 5A PIN PLUNGER SLD
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Accuris
Description: SWITCHES, SENSITIVE, PLUNGER, 7 AMPERES, 4PDT, RESILIENT SEAL, GROUNDED PLUNGER
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH LIMIT PLUNGER SPDT 10A
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH 15A SPRING PLUNGER
-
Supplier: Accuris
Description: SWITCHES, SENSISTIVE, SPDT, PLUNGER, 4 AMPERES, HERMETICALLY SEALED CONTACTS, UNSEALED PLUNGER
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH LIMIT PLUNGER SPDT 15A
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Pre-travel: 0.077952798 inch
- Operating Force: 47.83744 oz
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Pre-travel: 0.077952798 inch
- Operating Force: 55.7504 oz
-
Supplier: Rees, Inc.
Description: Features/Applications The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The cover, painted with a dry powder paint, and the chrome plated/painted plunger are made from die-cast zinc. Each captive terminal
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Metrol Co., Ltd.
Description: Features M5mm 2 roles in 1, a positioning switch built into the ball plunger Designed for indexing check and sliding touch BP5M performs two roles in one, with a precision positioning switch incorporated in a ball plunger and is able to provide identifying and positioning
- Maximum Current Rating: 0.01 amps
- Maximum DC Voltage Rating: 5 to 24 volts
- Mechanical Life (Minimum): 3,000,000 (#)
- Operating Temperature: 0 to 80 C
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: APEM Components, Inc.
Description: Normally open or normally closed pushbuttons with metal plunger and special decorative dress cap nut. Solder lug, quick connect or screw terminals. UL and CSA available.
-
Pushbutton Switches - Momentary Pushbutton Switches Square Plunger, Snap-in Mounting -- 1400N SeriesSupplier: APEM Components, Inc.
Description: Normally open, normally closed or change over function. Solder lug, straight PC or quick connect terminals. Several plunger colors available.
-
Supplier: Control Products, Inc.
Description: Plunger bracket for all B Series, low-button momentary switches. Extended length plunger
- Maximum Current: 10 amps
- Maximum AC Voltage: 220 volts
- Features: Dustproof, UL listed, Weather Resistant / Waterproof
- Pushbutton Material: Metal, Thermoplastic / Plastic
Find Suppliers by Category Top
Featured Products Top
-
with either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods, solder or screw terminal plus flying wire leads. (read more)
Browse Limit Switches Datasheets for OTTO Controls -
series switches are sealed against immersion and corrosive atmospheres. These switches are designed for rugged duty both mechanically and electrically. A one-piece stainless steel or nickel plated brass housing, sealed at the plunger with an O-ring seal and at the base with a glass-to-metal header (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
those conditions, are essential parts of keeping equipment running and performing as expected. OTTO's P6 Limit Switches are sealed at the plunger and base against water and liquids, built to operate with temperatures as low as –55°C and as high as 105°C, and (read more)
Browse Limit Switches Datasheets for OTTO Controls -
E-Switch introduces the LS25 Series, a high-current snap action switch designed for durability and reliable performance. UL listed and rated at 25A, 125/250VAC, it features a SPDT momentary circuit, long mechanical life of 1,000,000 cycles, and IP40 protection against dust. The LS25 (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
pushbutton locks out when in toggle mode. A resilient seal in the plunger provides a dusttight and splashproof seal. Most models are resilient per MIL-PRF-8805. Choose from various button styles, operating force and circuitry types. Ask OTTO about special options and customization of switches and grips. (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18â Alloy armature and plunger stop for superior corrosion resistance, epoxy, 316 CRES spring, PBT housing, PFE/FFKM elastomer seal and PPA plunger (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Fargo Controls has precision inductive ring sensors. These sensors are designed to detect metallic masses entering or passing through the ring. They are ideal for the sensing, counting, positioning and checking of small metal objects such as: screws, washers, nuts, needles, plungers, rods and (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.
Conduct Research Top
-
Case Studies [Ball Plunger Switch] : Precision Switch Miniaturizes the Equipment
Using a photomicrosensor for indexing unit requires sensor dog, which needs a large installation space. "Ball Plunger Switch" can miniaturize the equipment by performing 2-in-1 roles.
-
Relays: Principle of Operation for Engineers
destroying the switch at a critical moment, when safety is paramount. To avoid this, the solenoid incorporates 'immunisation' against external fields. A four-sided enclosure provides shielding, the permanent magnets are very strong, rare-earth types, and the active section of the plunger is kept as short
More Information Top
-
Single flux-path bidirectional linear actuators
The de-energized potential energy curve is also plotted on this figure, as well as a representative plunger switching trajectory.
-
HORIZON SENSING
• The position of the packing glands and the plunger switches was moved to the extreme corners of the enclosure.
-
Intelligent Machine Guard Monitoringing: A Wireless System to Improve Miner Safety
… repurposed sensor beacons, which is conventionally used to track personnel in a mine environment. these beacons transmitted the status of the guards every 2 s to a WaP. the magnetically activated reed switches, breakaway switches, and plunger switches were employed to monitor …
Indicates content that may require registration and/or purchase.