-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter LED - Red Characters Display Panel Mount
- Voltage Range: 5 volts
-
Supplier: ODG (Origin Data Global)
Description: GRAPHICAL PANEL METER, PM-50, 3.
- Features: Other
-
Supplier: DigiKey
Description: COUNTER LCD 6 CHAR 24V PANEL MT
- Digit Height: 0.2 to 0.3 inches
- Operating Temperature: 32 to 122 F
- Display Type: Backlit LCD
- Direction: Bi-directional Counter, Down, Up
-
-
Supplier: OTEK Corporation
Description: OTEK brings you the World's smallest LED Digital Panel Meter (and Loop Powered). That is why we call it the 1PM! The size does not affect its reliability, performance and accuracy and we even managed to add the over-range indicator above the MSD so you know you have exceeded the full
- Number of Digits: 3
- Width: 25.4 mm
- Height: 33.528 mm
- Depth: 12.7 mm
-
Supplier: Quarktwin Technology Ltd.
Description: Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount
- Voltage Range: 24 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, 0-500 VAC, 4-3/8 INCH DIAL, 54-66 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Panel Meter PM50 4.3" Display Digital
- Number of Digits: 9
- Width: 96 mm
- Height: 45 mm
- Depth: 92.2 mm
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoHS Compliant: NA
-
Supplier: ValueTronics International, Inc.
Description: The 438A is a used Dual Channel RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to
-
Supplier: FineTek
Description: setup. PM Display Scaling Meter PB/PM series panel meters include bargraph and/or digital display units. Using microprocessor based electronics, modular design concepts, advanced digital calibration and switching power supply technology the PB/PM
- Features: Alarms
- Outputs: Relay
-
Supplier: ODG (Origin Data Global)
Description: GRAPHICAL PANEL METER, PM-50, 4.
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS232 Communication Module, PM-50 Access
-
Supplier: ValueTronics International, Inc.
Description: measurement option Nine front panel set-ups Actual component test voltage/current readback Automatic zero trimming Front panel test posts for immediate 4-wire measurements If you want a user-friendly instrument and remote programmability, consider the Fluke PM 6304 RCL
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER MINIATURE AC & DC VOLTMETER MODEL PM350 FUNCTION 2V
-
Supplier: DigiKey
Description: Display TFT - Color (Touch) Display Panel Mount
- Voltage Range: 60 volts
- Current Range: 2 amps
- Operating Temperature: 14 to 131 F
- Input Type: DC Voltage, Temperature
-
Supplier: Red Lion Controls, Inc.
Description: Universal Analog Input: Process, DC voltage, DC current, resistance and temperature inputs DC powered, AC powered with optional module 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe gesture Choice of programming options Data Access Point; communication choices - Wi-Fi®,
-
Supplier: PMC Engineering LLC
Description: The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Features: Datalogger, Level Controller, Multi-Function Controller, Rate Indication / Control, Temperature Controller, Totalizer
-
Supplier: Red Lion Controls, Inc.
Description: Universal Digital (pulsed) Inputs 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA 4X/IP65
-
Supplier: Newark, An Avnet Company
Description: POWER METER, 3-PH, 100-415VAC, PANEL; No. of Phases:Three Phase; Supply Voltage:100VAC to 415VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series; Meter Function:Energy; Panel Cutout Height:96mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER METER, 3-PH, 90-415VAC, PANEL; No. of Phases:Three Phase; Supply Voltage:90VAC to 415VAC, 110VDC to 415VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM8000 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Fargo Controls, Inc.
Description: The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 16,666.665 hours
- Number Input Channels: 1
- Maximum Count Frequency: 0.01 kHz
-
Supplier: DigiKey
Description: LED Panel Meter 3.5 Digit Project Kit
-
Supplier: Mescon Technologies, Inc.
Description: scaled to any engineering units. During programming, the display turns to alpha-numerics for prompting and message calling in the various menu modes. The S2PM configuration is 100% software driven. It is configured exclusively via the front panel keyboard for input type, display scaling and
- Display Type: Numeric Display
-
Supplier: Red Lion Controls, Inc.
Description: Adds AC power input to PM-50 Graphical Panel Meters Input: 85 VAC to 240 VAC Supports 4.3" and 3.5" PM-50 meters Removable terminal block
- AC Input Voltage: 85 to 240 volts
- Type: DC Power Supply
-
Description: PM-ezLCD-101 Specifications: Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface,
- Features: Adjustable Display, Displays Digits, Horizontal Mount, Other, Vertical Mount
- Display Type: Combination
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: ValueTronics International, Inc.
Description: versatility 60V, 2A, 120W autoranging GPIB/IEEE-488.2 interface Over-Voltage Protection (OVP) and Over-Current Protection (OCP) Internal memory Up to 99 setting External trigger lines (AUTO)STEP function Backlit 16-character 5x7 dot front-panel display The Philips PM2831 is a programmable
- DC Output Power: 119.9999999999997 watts
- Type: DC Power Supply
-
Supplier: Red Lion Controls, Inc.
Description: Adds Analog Output to PM-50 Graphical Panel Meters Retransmitted analog output 0(4) to 20 mA or 0 to 10 VDC, ±10 VDC Removable terminal block
-
Supplier: OMEGA Engineering, Inc.
Description: user to configure the meter for the present application, while providing easy upgrades for future needs. Both models can function as an elapsedtime indicator. By using 2 separate signal inputs and 23 selectable timer ranges, the meters can be programmed to meet most any timing
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Programming: Computer Programmable, Keypad
- Mounting: DIN Rail Mount
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: HORIBA Instruments, Inc.
Description: compounds. An inorganic sulfur mode will analyze hydrogen sulfide and the sulfur oxides. The final operational mode will analyze just the sulfur oxides. Any one of these modes can be selected by the user from a front panel interface. Application: SO2 and TRS measurement: To enhance
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Siglent Technologies NA, Inc.
Description: The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
Supplier: TEGAM, Inc.
Description: The TEGAM PMX50-002 is based on the 1830A combined power meter and thermistor bridge balancer for making repeatable and accurate RF power measurements. The TEGAM PM Series equips your lab with the same technology employed by national metrology institutes at a price that you can afford.
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Modular
- Features: Other Specific Calibration
-
Supplier: Clark Solutions
Description: the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Optional panel mount bonnet and panel nuts Electroless Nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves Vinyl bonnet & stem dust cap Specifications: Models
- Valve Size: 0.438 inch
- Pressure Rating: 10,000 psi
- Media Temperature: 200 F
- Media: Air, Compressed Air, Water
Find Suppliers by Category Top
Featured Products Top
-
The PM880 hygrometer is a complete, intrinsically safe, portable system with options and accessories to meet all industrial moisture measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large LCD displays moisture readings in dew point (°C or (read more)
Browse Moisture Meters Datasheets for Panametrics -
Learn how our PM880 Portable Aluminum Oxide analyzers are employed to measure moisture content at various points in the LNG value chain processes to ensure process efficiency. Click here to read the full story > https://lnkd.in/eAZtHgqt (read more)
Browse Moisture Meters Datasheets for Panametrics -
Moisture and gas impurities can compromise performance and safety in power generation environments. Panametrics analyzers—including the dew.IQ, PM880, and XMTCpro—deliver fast, stable, and accurate measurements for a (read more)
Browse Moisture Meters Datasheets for Panametrics
More Information Top
-
Electrical engineering and electronics for machine farmers
…Class, 508 sensors 23, 527 measuring device, 516 fairs, 515 measurement errors, 520 meter , 518 measuring region … 423 North pole, 35 normal resistance, 25 NPT-IGBT, zero phase angles, useful switching distance, 438 , 441. .... control, 170, 254 phase rotation 464, 195 phase shift angles, 69 photon energy, 173 piercing-technique, 489 Piezoelectric tilting mirrors, 465 Piezoelectric Translatoren PZT, Piezo-actuators, 464 pin-photodiode, 182 P cores 132, 227 plate capacitor, 30 PM cores 463, 227 Pneumatic…
-
Electrical machines and drives
…95, 626 permeability, 18, 19, 48, 147, 196, 568, 634, 1140 differential, 607 Per- unit-size 1070, 225, 226, 1006 Pfaff Jordan-parameters, 1072 phase gate control, 7, 438 , 455, 971 phase shifter … brush 814, 844, 852 PM stepping motor, polarization, magnetic … animal-triangle, 579 bottom animal-reactance, 568, 573, 576 pressing fingers, 386 pressing plate , 386, 390, 542 … 576, 689, 847 saturation influence 324, 643, 1140 saturation factor, 741 saturation oberwelle, 324, 325, 366 saturation polarization, 19, 605 sound pressure levels, 374, 379, 381 sound intensity, 374, 375, 377 acoustic measurement 375, 375 sound level meters , sonic sources, 374, 377 .
-
Electronics for engineers and natural scientists
…600 Maximum lasting voltage Umax, 102 Maximum drain-current, 222 multiple plane-circuit board 105, 84 multiple … 158 pin-photodiode, plasma-display (PDP), 326, 327 PLD, 657, 661 PLL, 642 PM core, 281 PN .... Peak value rectifier, the standing wave ratio Sputters 435 jump operation 280, 756 coil, 393 stability 438 , 103 stability limit 670 standard-cell-ASIC, 677 State machine … characteristic, 76 current spiegel 501, 194 current transformer, 283 flow meters 775, 394 power supply…
-
Microprocessor technique and computer structures
…modulation 535, 537 physical of layer 514, 531 PIO (programmed i/o) 565 pipelined burst cycle 324, 390,400 pipelining-" flowing video tape processing pit (CD-ROM) 609 disk storages, magnetic 603-607 … 271, 346, 359, 581 PM -DRAM 395 pointers (pointer .... Saturation counter 151 manifold 264 SAN (storage area network) 587 SAS (Serial Attached SCSI) 576 SASI bus … decimal code 8 Segmentdeskriptor 437, 452 segment table 437, 439,446 segment overrun 438 segment management 436…
-
Gas measuring technique in theory and practice
Mass flow sensor 103, 1018 massensensitive detectors 321, 292 Massensensitive sensors 316, 157 Massenspektrometerie, mass spectrum, mass flow, 626 mass flow PM 165, 655 mass weighing, 779 mass increase, measure flow meter , 657 measure-Flow-controllers (MFC), 659 Mathieu equations, 319 Mauna … radiation law, 405 plan filter head apparatus according to VDI 2066, 784 planparallele plate , 439 platinum resistances … 235 smart sensors, 1290 SmartSim, 1031 Smekal- Raman scattering, 335 Snellius'sches refractive law, 438 Sniffer, 532 SnO2…
-
Rheumatic orthopaedics
…jaw joints 30, 90, 213, 217 Kiefergelenksluxation 212 chin-thoracic cavity distance 90, 438 , 441 classification systems … 414 socket relaxation implanted 98 pivot-Shift-test 96 plasmacytoma 96 Phalangealgelenke, 41 proximal Phånomene, entzçndliche 66 phosphatase, alkaline (AP) 105 photo documentation 239 Pied-rond 99, 115 plate systems, transoral 424 Plattfuû … 452 Polymyalgie 87 polymyositis ( PM ) 41, 88, 89, 104 … 301, 302, 322, 341, 342, 367, 369, 392, 396, 406, 432 spacer 5 voltmeters 384 Spåtsynovialektomie 376…
-
Therapy of diseases in the child and youth age
…1561 Makula dystrophies, juveniles 1638 Makulakolobom 1235 painting absorption 97,1101-fat 100, vitamin unterversorgung 226 malaria 436-440-prophylaxis 438-440-quartana 436, recurrence prophylaxis 438-tertiana 436-438-tropica 436,437, complicated 438 - therapy 436-438 Malassezia furfur 1466 painting … sore, viral 1069 Ösophagogramm 784 Ösophagostomie,zervikale 900, Ösophagus-adenocarcinoma 1071 1059-1064- cancroid 1070, motility disorders .... - multocida 391,1053-pneumotropica 391 pasteurellosis 1946-391 pasteurization 1843,1853 peak-flow- meters 936 Pearson syndrome .... Infant death, sudden PM Sci syndrome 552 Pneumatosis intestinalis 1127 Pneumatozele 990 pneumocystis carinii pneumonia jiroveci (carinii…
-
Papers
(Production of cream from ultrafiltered Milk River) (Shinfield UK Reading Laboratory, Reading, AFRC Institute of Food Research, Univ. of Reading) J. Dairy Res. (1986) 53:431-438 . .... fiir four beta lactam-antibiotic in eight Milehprodukten by application of the AOAC plate test stearothermophilns with .... K.T. Rajkowski, J.T. Peeler, J.W. knife . .... In use of A4 agar, the detection limits lay lower than by PM agar (both Difco).
-
Kompendium Physical medicine and rehabilitation
Sport Med 30(3):171-92 Braith RW Fulton MN, Magyari PM , Lisor CF Hill JA, bird … 977-86 Fischer D Engberding N or death, Rossa S Spiekermann S, country knife U, horn ig … 266 employability 109 working therapists 429 working environment 276 67 Areflexie 439 Armergometrietraining 438 Armplexusparese 183 arthritis … prosthesis 326 endometrioses 493 Endo skeleton valleys prostheses 326 Endothel function 521 end plate potentials 178 end…
-
Natural gas and renewable methane for the vehicle drive
…133 -, driving apparatus 307 -, filling station 124 439, 210 f., - - in vehicle navigation 267 Coriolis counters 441. .... calorific value 335 -, massebezogener 54 helix Wraps 243 H gas 53, 146, 309, 438 High-Modulus-C … Line Free liner 243 Pinch Lines 242 pipeline 29 pipeline-network 219 Pittingkorrosion 260 Pitting Resistance of Equivalent Number 261 car-motor concept 355 platinum 212 platinum content 213 plate reactor 148, 153 space … in-Hybrid 141, 208 PM material 378 f.
Indicates content that may require registration and/or purchase.