-
Supplier: Accuris
Description: Circular Flanges for Pipes, Valves and Fittings, (PN Designated) Part 3: Steel, Cast Iron and Copper Alloy Flanges Section 3.2: Specification for Cast Iron Flanges
-
Supplier: Daemar Inc.
Description: Engineered to protect NPT fittings, but versatile enough to be used on a variety of threaded and non-threaded fittings. Unlike tear-tab closures, these curable caps can be reused. A flanged top ensures quick and easy removal. Material: Low-Density Polyethylene Colour*: Red Tint (Natural also
-
Supplier: Caplugs
Description: The PN Series push-on caps are engineered to protect NPT fittings, yet versatile to be used on a variety of threaded or non-threaded fittings. Flanged top ensures quick and easy removal. For NPT fittings Threaded or non-threaded Flanged for easy installation and removal Material: Low-density
- Material: Polyethylene (PE)
- Features: Threaded
-
-
Supplier: TE Connectivity
Description: Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 32 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 18 - 32 Contact Quantity (Size 20) : 32 Dimensions Assembly Length : 33.5 MM
- Contact Size (AWG): 20 AWG
- Number of Contacts: 32 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: Powell Electronics, Inc.
Description: SQUARE FLANGE RECETACLE
- Connector Type: Military Connector
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: PN16 Butterfly Valves with Flanged Ends, Metal and Resilience-seated Sealing. Model Number: LD 006-BTC1 Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged and BW Manufacturing standards: API, ANSI, BS, DIN and JIS
- Valve Size: 1.25 to 120 inch
- Media Temperature: -320.8 to 1,202 F
- Features: API, Butt Weld, DIN, Metal Seated, Other
- Valve Type: Butterfly Valves
-
Supplier: Newark, An Avnet Company
Description: SMPM Male Flange Mount Connector, 2 Hole, for .047 Cable, SB / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 100) - (Bulk Piece Parts: 1x Contact (p/n: 033-32-236), 1x Insulator (p/n: 244-12-112))
-
Supplier: Newark, An Avnet Company
Description: SMPM Male Flange Mount Connector, 2 Hole, for .047 Cable, FD / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 100) - (Bulk Piece Parts: 1x Contact (p/n: 033-32-236), 1x Insulator (p/n: 244-12-112))
-
Supplier: Newark, An Avnet Company
Description: SMPM Male Flange Mount Connector, 2 Hole, for .085 Cable, SB / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 100) - (Bulk Piece Parts: 1x Contact (p/n: 033-32-045))
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm) Pressure: from PN0.1MPa to PN6.4MPa
- Valve Size: 1.25 to 64 inch
- Media Temperature: -40 to 797 F
- Features: API, DIN, Metal Seated, Other
- Primary Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1 Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged, BW Manufacturing standards: API, ANSI, BS, DIN and
- Valve Size: 1.25 to 120 inch
- Media Temperature: -320.8 to 1,202 F
- Features: API, Butt Weld, DIN, Metal Seated, Other
- Valve Type: Butterfly Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged and BW Manufacturing standards: API, ANSI, BS,
- Valve Size: 1.25 to 120 inch
- Media Temperature: -320.8 to 1,202 F
- Features: API, Butt Weld, DIN, Metal Seated, Other
- Valve Type: Butterfly Valves
-
Supplier: CSA Group
Description: 20, 25, 32, 40, 50, 65, 80, 100, 125, 150, 200, 250, 300, 350, 400, 450, 500, 600, 700, 750, 800, 900, 1 000, 1 200; corresponding to nominal pipe sizes, NPS 1/2 to NPS 48, and applies to pressure designations: - PN 10, 16, 25, 40; - Class 150, 300.
-
Standards and Technical Documents - Metallic butterfly valves for general purposes -- ISO 10631:2013Supplier: CSA Group
Description: 36; 40; 48; 56; 64; 72; 80; 88; 96. ISO 10631:2013 is applicable to butterfly valves of the following pressure designations, PN and class: PN 2,5; 6; 10; 16; 25; 40; class 125; 150; 300.
-
Supplier: KSB AG
Description: U-section body Valve disc material CC333G; JS 1030+COATING;1.4408 Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XA Valve disc/plug material Soft seat Threaded-end design Flange design; Wafer-type design Body material (EN standard) JS 1030; GP240GH+N DN max. 1000 DN min.
- Valve Size: 1.2598432 to 39.3701 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 14 to 176 F
- Number of Ports/Ways: 2
-
Description: Packing gland 25 18 Gasket Graphite gasket+304 DIN Y Type Globe Valve with Bellows Dimensions PN16 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 220 250 285 340 405 480
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Description: Dimensions PN16 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 90 95 100 105 115 125 145 155 175 200 225 275 325 375 425 475 D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 200 200
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Description: metal-to-PTFE (Teflon), or metal-to-elastomer. The sealing system determines the valve’s leakage class and suitability for different applications. Pressure Ratings: DIN globe valves are available in various pressure ratings, typically ranging from PN 10 to PN 400. The pressure rating
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
ASME B16.34, with face-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK's experts offer detailed guidance on model parameters and operating condition selection to help you choose and apply the right electric control valve for your needs. Model (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd