-
Supplier: Zurn Industries LLC
Description: The QHUNWS upright pneumatic staple gun is used for wooden subfloors, and includes a tubing aligner. Features And Benefits Upright pneumatic staple gun for wooden subfloors Comes with tubing aligner Operates with 60 - 100 PSI incoming air pressure
-
Supplier: DME Company
Description: NPT thread air inlet Inlet air pressure of 35 to 150 psi Rugged baked enamel and chrome finishes Comfortable hand grip and balanced design eliminate operator fatigue The angle design and lightweight allow easy operation in cramped or hard to reach spaces Air vent valve allows
- Container Size: 414.0294144 cc
- Dispensed From: Barrel / Syringe, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air grease gun (TL053700AV) makes it fast and easy to lubricate fittings and bearings. This air grease gun only requires 0.2 SCFM of air, so you can use it with most air compressors. It uses standard 14-ounce grease cartridges or bulk
- Capacity: 0.109375 gallons
- Operating Pressure: 90 psi
- Application: Automotive, Chain, Cutting Tools, General Purpose
- Media: Grease
-
-
Supplier: Air Compressors Direct
Description: Rugged Workforce® Series Air Powered Grease Gun •40:1 ratio air motor •12 in. flexible extension and 6 in. ridged extension included Heavy Duty Steel Head Construction For Durability And Long Life •3-Way loading: bulk, filler pump or cartridge •Bleeder valve for purging unwanted
-
Supplier: Techcon
Description: This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
-
Supplier: Carlisle
Description: Name: 98-3050 3B cart outfit with gun Part Number: 98-3050 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops Max Output Fluid Pressure: 1500 psi (21.7 bar)
- Fluid / Output Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System, Pump / Compressor
-
Supplier: Techsil Limited
Description: operated by air supply, an inlet can be found near the electricity. Also available as a bead gun (tec™ 4500B).
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Techsil Limited
Description: operated by air supply, an inlet can be found near the electrical supply. Also available as a spray gun (tec™ 4500S).
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Ellsworth Adhesives
Description: Ellsworth Accessories EAD200/400PN-MR Multi Ratio Pneumatic Gun features a side load cartridge design with a reverse air button for piston retract. The applicator has a nominal thrust of 490 lbs @ 100 psi/2.5 cylinder and is designed with an air dump valve to stop flow
- Dispensing Equipment Type: Dispense Only
-
Supplier: Sames North American Corporation
Description: FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL! High
- Air / Supply Pressure: 87 psi
- Air Flow Consumption: 8.8 to 14 SCFM
- Air Supply Pressure: 87 psi
- Air Flow / Gas Consumption: 8.8 to 14 SCFM
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air rivet gun (CL153900AV) is ideal for automotive and construction assembly work. The hardened steel jaws set rivets in steel up to 3/16-inch thick. This air rivet gun produces 2,000 pounds of pull to handle tough jobs. Effortless trigger action
-
Supplier: Air Compressors Direct
Description: Quickly Cleans Dirt, Grease, Or Grime From Any Engine •Essential tool for farmers, truckers, contractors, etc. Aluminum Body •Strong & lightweight Steel Air Nozzle •Sturdy & solvent resistant; 1/4" NPT air inlet •Air outlet is also 1/4" NPT 10" Blow Gun Extension •Clean
-
Spray Painting Equipment (Paint Sprayers) - Airspray Conventional Manual Suction Spray Gun -- FPro SSupplier: Sames North American Corporation
Description: Perfectly balanced, the FPro S suction paint spray gun provides a superior finish for all levels of painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in high-end finishing markets. Professional Finishing For All Painters! Breakthrough in
- Air / Supply Pressure: 36.259425 to 87.02262 psi
- Air Flow Consumption: 13.5 to 17.5 SCFM
- Air Supply Pressure: 36.259425 to 87.02262 psi
- Air Flow / Gas Consumption: 13.5 to 17.5 SCFM
-
Supplier: SAE International
Description: Gas compressors (air and other compressible fluids) have been used sporadically since the 1940's for various utility functions in aerospace applications. They have been used to provide power to gun purge and drive systems, engine or APU starters (recharge accumulators), reservoir
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™ COX™ EAD50PC-11, formerly Sulzer, Pneumatic Dual Component Applicator features an instant dump valve, easy loading breech, air hose connector, replaceable parts, and adjustable air regulator (75 psi maximum). It has a mix ratio of 1:1 for 25 mL x 25 mL cartridges.
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Carlisle
Description: The Model 95AR is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It has the same features as the Model 95A spray gun, but has ratchet type adjustable needle valve
- Air / Supply Pressure: 100 psi
- Air Supply Pressure: 100 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Carlisle
Description: 95SL Conventional Spray Gun, Hoses, w/Steadi-Grip Cup, 6508-2800-7 95SL Spray Gun With w/63BSS - 63PB, 71-1210 Air Hose Assembly 55 IN. 5/16” I.D., 71-3380 5’ Fluid Hose Assembly 1/4” I.D., HAV-500 Air Metering Valve 1/4” NPS(F) x 1/4” NPS(M), 80-295 Steadi-Grip 2 Quart
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Sames North American Corporation
Description: Perfectly balanced, the FPro spray gun provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. Description New Standard in Airspray Performance At Your Fingertips Effortlessly
- Fluid / Output Pressure: 87.02262 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Component / Sub-system
-
Supplier: Nordson Corporation
Description: No Description Provided
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Features: Color Change, Electrostatic Coating, Integral Regulator, Pressure Feed, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™ COX™, formerly Sulzer, EAD600PC-11 Pneumatic Dual Component Applicator features an instant dump valve, support discs, air hose connector, replaceable parts, and adjustable air regulator (100 psi maximum). It has a mix ratio of 1:1 for 300 mL x 300 mL. Nominal
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Sames North American Corporation
Description: SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible The lightest hoses on the market Premium quality for guaranteed safety Productivity The lightest in the marketplace: Reduces operator fatigue The most
- Working Pressure: 145.0377 to 203.05278 psi
- Temperature Range: -40 to 176 F
- Media: Air
- Product Form: Complete Hose Assembly
-
Supplier: EXAIR
Description: that can not be blocked or dead ended. Stay Set Hoses, Magnetic Bases, and Safety Air Guns (with optional extensions) are available. Super Air Nozzle Clusters and Super Blast Safety Air Guns for applications requiring extremely strong blowing force are offered.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Applications Tension control with dancer roller. Pressure force control of spot welding guns. Tension control with air brakes. Press control of polishing machines. Dispenser control of various fluid. Pressure control of air balancers and lifters. Pneumatic control of
- Valve Size: 0.25 inch
- Pressure Rating: 130.533155421477 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 60 to 100 psi
- Air Supply Pressure: 60 to 100 psi
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER ASSEMBLY, PNEUMATIC FILTER ASSEMBLY, FOR APPLICATOR GUN HEADS, 1/4 INCH VALVE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Carlisle
Description: Name: Air Atomized Granite Spray Unit Part Number: 105-1084-2 Gun: Model 7N Pump: No pump Tank: Catalyst Tank Typical Application: Grani-Coat applications Number of Colors: 1
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Automation / Control: None - Manual
-
Supplier: Air Compressors Direct
Description: Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle In-Line 80 Mesh Filter •Prevents paint defects by removing dirt particles from paint 600 Milliliter See-Through Cup •Allows easy viewing of paint level Adjustable •Fluid, pattern and air controls settings
-
Supplier: Radwell International
Description: AIR CAP, FOR SPRAY GUN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ellsworth Adhesives
Description: PPG Semco 250080B 250-B Gun is used for pneumatic application of adhesives, sealants, potting compounds and other materials that are held in Semco disposable cartridges and Semkit packages. It is handleless, lightweight, reduces applied material cost, durable, and allows accurate
- Dispensing Equipment Type: Dispense Only
-
Supplier: Air Compressors Direct
Description: easy viewing of paint level Adjustable •Fluid, pattern and air controls settings
-
Supplier: Nordson Corporation
Description: No Description Provided
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized), Air-assisted Airless, Airless, HVLP, Rotary Cup / Disc
- Options / Components: Booth - Tunnel / Continuous, Feeding / Metering Unit
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Supplier: Macnaught USA, Inc.
Description: Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster Gun – Boosts greasing pressure up to 10,000 psi. 50:1
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster Gun –
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
Find Suppliers by Category Top
More Information Top
-
Right of the air safety
In the official so-called "9/11 Commission Final Report the US-National Commission on terrorist Attacks" how the US-American air gun was alerted and they didn't find the passenger aircrafts why that had to fire them is represented in detail.
-
The German armed forces as instrument of German foreign policy
Your findings round the of sources and the literature of obtained conclusions or raise the new questions for further investigations; thanks aim at the team of the compartment library of the air gun support group in Cologne-delusion that shears me by …
-
Brain weft violations through air pressure weapons
The air guns are school 3w monkeys that are beffihigt potentially to cause the brain violations not only when the Geschof3 dutch penetrates the Orbita into the Schfidelinnere or will drive the dtinne temporal raccoons by an absolute Nahschug through the Geschof3energie …
-
Strategic change and zivil-militärischer conflict
With look at the air gun , draws the war process and the debates after Clodfelter, marrow.
-
International law as restriction for the action of governments
… this specific form of the application of force calls "Scramble diplomacy" and illustrates, how the involved states of systematically ambiguities and ambiguities in the regime of the international public air law exploit to use its own air guns in peacetimes as instrument …
-
Modern air traffic control
Air gun AFIS .
-
Against the Zivilismus
^ ^ To the kamikaze-Einsatzen of the German air gun cf. Hartl, Peter (2002): Plug in safe death, in.
-
Lexicon of aviation
424 nomenclature of the types of aircraft of the US air gun .........................................
-
Wundballistik
Mouth energy [J] air gun .
-
Wunibald I. E. comb-pioneer of the modern force driving technique
… MIT Cambridge/Mass., Michigan / Ann ar boron, Stanford of University), but also the production places the most important Flugmotoren-, aircraft and motor vehicle manufacturer as well as visit a series of research institutions of the American air gun (Wright Field, Michell Field …
Indicates content that may require registration and/or purchase.