-
Supplier: Compact Automation
Description: Collets are used worldwide in the metalworking industry for their high accuracy and high output gripping of tools and work pieces. Compact Automation Products has chosen 3 popular collet sizes: 1C, 3C and 5C to design our space efficient collet fixtures around. Two designs are
-
Supplier: DEPRAG, Inc.
Description: drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular
- Chuck Size: 0.01968505 to 0.37401595 inch
- Weight: 1.6758 lbs
- RPM: 250 to 500 rpm
- Pneumatic Motor Power: 0.160826446188338 HP
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder
- Chuck Size: 0.01968505 to 0.393701 inch
- Length: 7.4409489 to 9.5275642 inch
- Weight: 1.5435 to 2.205 lbs
- RPM: 500 to 19,000 rpm
-
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder
- Rotary Speed: 70,000 rpm
- Power: 0.335055096225705 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Vektek, LLC
Description: Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock
- Jaw Opening: 2.625 inch
- Jaw Width: 2.625 inch
- Weight: 5 lbs
- Vise Type: Collet Vise
-
Supplier: Vektek, LLC
Description: Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock
- Jaw Opening: 2.265 inch
- Jaw Width: 2.265 inch
- Weight: 4.5 lbs
- Vise Type: Collet Vise
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder
- Rotary Speed: 12,000 to 45,000 rpm
- Power: 0.402066115470846 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 120.833333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Pneumatic Drive
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Minimum Indexing Increment: 0.001 degrees
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Indexing, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: Triple-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Minimum Indexing Increment: 0.001 degrees
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Indexing, Multiple Spindles, Tilting Table
-
Supplier: DME Company
Description: 1/8" collet size, includes wrenches and coupler 54,000 RPM/8 CFM Ideal for access to confined areas, comfortable to use. Finger operated speed control, convenient and precise 5' Braided hose & 13" protector, insure long term use Smooth running Low cost!
-
Supplier: Dapra Corporation
Description: Pneumatic spindles for brushing and drilling operations in transfer lines, machine tools and fixtures Powerful engine provides easy brushing and drilling operations R 4102 and R 4105 are equipped with a collet RB 4105 comes with threejaw chuck
-
Supplier: Clippard
Description: For operation of a clamp or collet system where two hand no tie down input is required to be held continuously until clamp is fully engages. Two hand no tie down circuit is reengaged to release the clamp mechanism.
- Features: Other
-
Supplier: Dapra Corporation
Description: RWA-HSK System These tools are variants of the Biax RWA line. The HSK 100 or HSK 63 tool fitting allows the use of RWA spindles in machine tools. Tools are available with or without regulating valve for individual adjustment of the contact pressure.
-
Supplier: Dapra Corporation
Description: These robot systems permit the fast exchange of tools in robot cells. Additional spindles of varying revolutions are available.
-
Supplier: Clippard
Description: For operation of a clamp or collet system where two hand no tie down input is required to be held continuously until clamp is fully engages. Two hand no tie down circuit is reengaged to release the clamp mechanism.
- Features: Other
-
Supplier: Dapra Corporation
Description: Deflection force is continuously adjustable via compressed air adjustment Compressed air applied to the piston ensures that the tool always returns to its starting position at the fixed stop following a deflection.
-
Supplier: Aerotech, Inc.
Description: Design Features Integral pneumatic collet chuck ER16 collet accepts 0.5 mm to 10 mm O.D. tubing Clear aperture for product feed-through Threaded collet retainer enables rapid tooling changeover Normally-closed collet configuration Low-inertia shaft for maximum
- Load Capacity: 4.41 to 6.615 lbs
- Rotary Velocity / Speed: 3,600 deg/sec
- Positioning Accuracy: 0.00416666666666667 degrees
- Platter Diameter: 1.2204731 inch
-
Supplier: Aerotech, Inc.
Description: Design Features Integral pneumatic collet chuck Captive collet design minimizes axial tube motion during clamp/unclamp cycles Clear aperture for product feed-through Integral mounting features support customer-supplied wet-cutting accessories Direct-drive brushless motor and
- Load Capacity: 1.1025 to 33.075 lbs
- Maximum Torque: 5.66371681415929 to 44.7787610619469 In-lbs
- Rotary Velocity / Speed: 3,600 deg/sec
- Positioning Accuracy: 0.00138888888888889 to 0.0138888888888889 degrees
-
Supplier: Bluetools
Description: The Dotco Hand Held Air Router, 12L2500-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic air routers to idle for long life, yet provide full power under load. A roll valve on each Dotco
-
Supplier: Bluetools
Description: The Dotco Hand Held Air Router, 12L1001-36RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic air routers to idle for long life, yet provide full power under load. A roll valve on each Dotco
-
Supplier: Bluetools
Description: The Dotco Hand Held Air Router, 12L2081-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic air routers to idle for long life, yet provide full power under load. A roll valve on each Dotco
-
Supplier: Bluetools
Description: The Dotco Hand Held Air Router, 12L2582-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic air routers to idle for long life, yet provide full power under load. A roll valve on each Dotco
-
Supplier: Hi-Tech Controls, Inc.
Description: These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled
- English Size: 0.15625 to 0.25 inch
- Features: English, Pneumatic Fitting
- Fitting Type: Tube Fitting
-
Supplier: Hi-Tech Controls, Inc.
Description: These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be
- Metric Size: 152.39991770404444 mm
- Features: Metric, Pneumatic Fitting
- Fitting Type: Tube Fitting
-
Supplier: Allied Electronics, Inc.
Description: KQ2 Series One-touch Fittings Nylon, soft nylon, polyurethane are applicable tubing materials Has large retaining force while holding force is increased by the collet The use of a special profile ensures sealing and reduces resistance when the tube is inserted When the fitting is One-touch
-
Supplier: FasTest, Inc.
Description: piece into the connector collets to get an instant leak tight and high pressure connection. Instant connections from vacuum to 5000 psi eliminates tape, sealant and wrenches No damage to threaded parts Split collet design locks securely Easy to replace main seal
- Pressure Rating: 5,000 psi
- Actuation Method: Automatic
- Sealing Method: External
-
Supplier: Allied Electronics, Inc.
Description: KQ2 Series One-touch Fittings Nylon, soft nylon, polyurethane are applicable tubing materials Has large retaining force while holding force is increased by the collet The use of a special profile ensures sealing and reduces resistance when the tube is inserted When the fitting is One-touch
-
Supplier: Allied Electronics, Inc.
Description: KQ2 Series One-touch Fittings Nylon, soft nylon, polyurethane are applicable tubing materials Has large retaining force while holding force is increased by the collet The use of a special profile ensures sealing and reduces resistance when the tube is inserted When the fitting is One-touch
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically actuated 3-jaw gripper or ER collet Clear aperture for product feedthrough Optional front and rear tooling platforms Direct-drive linear and rotary motor technology Configure for wet or dry cutting
- Thickness Capacity: 1.181103 inch
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.81103 inch
- Type: Complete / Turnkey System
-
Supplier: Allied Electronics, Inc.
Description: Operating Fluid: Air, Water Material: Nickel Plated Brass Accepts Nylon and Polyurethane Tubes Has Large Retaining Force The Use of a Special Profile Ensures Sealing and Reduces Resistance When the Tube Is Inserted When the Fitting Is Removed from the Tubing, the Chuck and Collet Are
-
Supplier: Cole-Parmer
Description: tube seat|provides tubing support and eliminates the risk of side-load leakage. To release the tubing, simply push down on the collet against the fitting body. The collet teeth release, and the tubing may be easily extracted. These fittings are an excellent choice with any rigid
- Fitting Type: Hose Fitting, Tube Fitting, Union
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Cole-Parmer
Description: tube seat|provides tubing support and eliminates the risk of side-load leakage. To release the tubing, simply push down on the collet against the fitting body. The collet teeth release, and the tubing may be easily extracted. These fittings are an excellent choice with any rigid
- Fitting Type: Adapter, Hose Fitting, Tube Fitting
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
Find Suppliers by Category Top
More Information Top
-
Sell Slant Bed CNC Lathe (BL-SBCL-WK0620/0632/0640)
*High Efficiency(Fast Feeding, Pneumatic Collet realizes Fast workpiece changing) .
-
Computer panoramic tomography for industrial application
The precision scanner fixes an article in the testing zone with a pneumatic collet clamp and executes its rotation about a longitudinal axis.
-
Fastener Delivery System
A pneumatic collet assembly that locks the drum in place is mounted on the turntable.
-
Californium-252 source technology, scientific and industrial applications
One stage contains a pneumatic collet holder to support and position the capsule.
-
A new dawn opens for key cutting | News | The Engineer
At each station the keys are held by pneumatic collets which are indexed to the key blank loading stage.
-
Hardinge Introduces new 254mm Direct-Drive Rotary System
A pneumatic collet closer is equipped with a dual cylinder resulting in 4560-pound (2068kg) of adjustable draw bar pull.
-
A Five-Minute Eye Opener To Alternate Gripping Methods For Grinding Machines
The Hardinge 5C indexing system could be used on Hauser Jig Grinders for automated part positioning, as well as pneumatic collet block arrangements for high production work.
-
New 16C And 3J Collet Indexing Systems Introduced
A pneumatic collet closer provides 4560-pound (2068kg) draw bar pull.
-
Hardinge Demonstrates Gearless Rotary Products At WESTEC
A pneumatic collet closer is equipped with a dual cylinder resulting in 4560-pound (2068kg) of adjustable draw bar pull.
-
A Millimetre-Wave Magnetron
Below it the cathode is held by a water-cooled pneumatic collet adjustable horizontally and for tilt.
Indicates content that may require registration and/or purchase.