Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Central Air Compressor Co.
Description: The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All RCP Two Stage compressors come with a full 2 Year Warranty (including
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 15.33 to 37.23 SCFM
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Central Air Compressor Co.
Description: Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 45 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 200 Gallons Voltage 208-230 V 3-Phase CFM 71 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 74.46 to 70.74 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 22 CFM @ 175 PSI Gas Driven Compressor Delivers Great Performance And Value •Handles the toughest service demands with ease Precision Engineering In A Rugged Package •Solid Cast Iron Cylinder •Fully Enclosed Belt Guard •Cold
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.28 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Power Products Limited
Description: Compressor Applications: Pneumatic circuit breakers Condenser & system testing Diesel engine starting High pressure abrasive blasting Laboratory test work High volume air storage Cylinder charging Many others
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 3.0
- Flow Capacity: 12.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTRATION PRODUCT, AIR COMPRESSOR FILTERS, 3IN NPT, PNEUMATIC FILTERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life 10" pneumatic wheel and handle kit for ease of mobility Top load panel with positioning holes allows unit to transport loads up to 100
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: FLSmidth
Description: efficiency over time. Ful-Vane compressors also feature rebuildable housings and rotors. Rather than being replaced, the inner cylinder can be re-bored numerous times, and the rotor can be reslotted up to three times. This means the compressor can be easily rebuilt to factory
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves and aluminum valve plate Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer
- Discharge / Operating Pressure: 120.1 psi
- Flow Capacity: 6.6 SCFM
- Horse Power: 1.20016735468048 to 1.24506473757472 HP
- Power Source: AC Single Phase
-
Supplier: Kurt Manufacturing
Description: Pneumatic systems used in industry are commonly powered by compressed air. A centrally located electrically powered compressor powers cylinders, air motors, and other pneumatic devices. A pneumatic system controlled through manual or automatic
- Vise Type: Air Vise, Toolmakers Vise
- Vise Actuation: Pneumatic
- Material: Steel
-
Supplier: CEF Industries LLC
Description: scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing their
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Haskel International LLC
Description: other cylinders to maximum pressure. Conventional industrial, shipboard or contractor-type compressed air sources are normally used for power. All motive power and controls are completely pneumatic with no electrical connections required. The basic gas booster is two-stage,
- Inlet / Suction Pressure: 150 to 850 psi
- Discharge / Operating Pressure: 800 to 5,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Haida International Equipment Co., Ltd.
Description: preheating 2)The cold chamber Heater, cooler; nicochrome electric heater, regenerator Ventilator: centrifugal ventilator 3) Device Pneumatic cylinder: Temperature Shock Chambers can be used in each device when exposed for hot temperature, environment temperature, cold temperature
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Thomas An Ingersoll Rand Business
Description: Suspension Air Seats Tire Inflation Kneeler Suspension Systems Pneumatic Doors Mobile Air Supply
- Discharge / Operating Pressure: 50 to 175 psi
- Flow Capacity: 1.4 to 5.4 SCFM
- Horse Power: 0.250085123822866 to 1.10568181754483 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Applications Medical Compressed Air Systems Dry Sprinkler Fire Protection Nitrogen Generation Equipment Cable Drying Wave Guide Drywall Spraying Controlled Atmosphere Pneumatic Temperature Controls Dental Compressed Air Systems
- Horse Power: 1.00020647325297 to 1.50024269886022 HP
- Power Source: AC Single Phase
- Features: Air / Plant Air, Other
- Lubrication Style: Oil-less
-
Supplier: SAE International
Description: sandwich block between the cylinder head and the production intake manifold. A Yuchai 6A six-cylinder 7.25 litre diesel engine used on city buses in China has been modelled as an air hybrid engine and analysed using Ricardo's WAVE engine simulation software. The results show
-
Supplier: SAE International
Description: In the study presented in this paper a single-cylinder Scania D12 diesel engine has been converted to work as a pneumatic hybrid. During pneumatic hybrid operation the engine can be used as a 2-stroke compressor for generation of compressed air during vehicle
-
Supplier: Quincy Compressor
Description: Accepts 180°F Inlet Temperature Designed for reciprocating compressors with high discharge temperatures, these dryers eliminate water, oil and dirt from air systems, preventing damage to pneumatic tools and cylinders. The result is fewer product defects and no "fisheye"
- Drying Capacity: 25 to 125 SCFM
- Maximum Pressure: 175 psi
- Minimum Output Dew Point: 39 F
- Dryer Technology: Refrigerated
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven
- Inlet / Suction Pressure: 25 to 11,250 psi
- Discharge / Operating Pressure: 1,050 to 39,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Dupont Molykote
Description: Heat cure coating for aluminum pistons Molykote® PA-744 Anti-Friction Coating is a dispersion of a selected blend of solid lubricants in an organic resin-solvent system APPLICATIONS Excellent long-term lubricating film for pistons used in automotive air conditioner compressors;
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Supplier: EXAIR
Description: EXAIR Silencing Mufflers help to reduce work area noise produced by air exhausting from cylinders, valves and other air powered equipment. Per OSHA standard 1910.95, a worker must not be exposed to sound levels above 90 dBA for any eight hour shift of a 40 hour work week.
- Noise Attenuation: 90 dB
- Maximum Flow Rating: 73 SCFM
- Inlet Size: 0.25 to 0.75 inch
- Outlet Size: 0.25 to 0.75 inch
-
Supplier: Sunstone Engineering
Description: The Sunstone WH1187A-HF High Force Weld Head comes standard with beneficial features such as manual or automatic triggering, easy force adjustment, and adjustable height. The pneumatic cylinder is compatible with any air compressor that can deliver 60psi or more, and
- Process Capability: Welding Equipment
-
Supplier: Haida International Equipment Co., Ltd.
Description: The basket with testing product drive to low temperature range when doing low temperature impact test. Drive device: Pneumatic cylinder: drive basket with testing product to high and low temperature chamber Air compressor: Provide the compressed air for driving
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Gardner Denver, Inc.
Description: packaging, industrial parts cleaning and in the manufacturing of solar panels. In many applications, compressed air has become active and in processes where air comes into contact with the process it serves, the quality of that air becomes critical.Our oil free screw
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Gardner Denver, Inc.
Description: inside the cylinder, air is drawn in through a one-way intake valve. On the upward stroke, this air is exhausted through a one-way exhaust valve. Sealing of the piston to the cylinder is achieved by using two piston rings each backed with a spring to keep them in contact
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
Supplier: Caterpillar Oil & Gas
Description: hydraulic, pneumatic, electric configurations; air cleaner, single element canister type with service indicator and rain cap; dry aluminum compressor housing Cooling System Closed cooling system with air blast radiator and charge air cooling, marine radiator with
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: fitted to sub-frame; air filter, fuel/water separator, remote oil filter installed and mounted; earth bonding per standard EN 60079-14 Lube System Oil cooler, LH oil gauge, remote-mounted oil filters for easy service C7 ACERT™ HazPak Optional Equipment Air Compressor
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
. GC3000 and 4000 series guided air cylinders are highly space efficient devices designed to bridge the gap between expensive ball bearing slides and zero load bearing non rotating cylinders. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
to unload freighters and have a capacity of up to 1,000 tons an hour. Compressing Process Air with unparalleled Efficiency and Reliability Pneumatic Conveyance of powder, bulk and solids material, quickly, gently, and with minimal energy expenditure (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
all the world’s temperature zones, indoors and out, in mobile or stationary deployment. What makes the Delta Screw so flexible? 11 direct-drive machines. 2 compressor groups with the specialised AERZEN rotor profile. A choice of discharge port sizes in the cylinder for ideal internal (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
PLANTS. Experience three real case scenarios for pyro-process optimization for cement manufacturing: Raw Material Pneumatic Conveying. Homogenizing and replacement of a Sliding Vane Compressor with Delta Screw Compressors Fuel Conveying optimization with the Delta (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
applications for AERZEN screw compressors. They can be relied upon to create pressure for the pneumatic transport of powders, bulk goods or ash. They aerate sewage tanks, keep lakes and harbours clear (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc. -
Need high-force linear movement in a tight space? Branham's ULTRIQ™ durable pancake air cylinders offer an (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc.
Conduct Research Top
-
Compressed Air Cost Savings for Small Food Processing
. is. essential. Typically,. pneumatic. equipment. requires. 40. to. 70. psig. to. operate. In. order. to. fulfill. plant. wide. needs. of. air,. many. companies. tend. to. choose. air. compressors. with. a. design. pressure. of. 125psi. This. higher. design. pressure. is. to. accommodate. for. air
-
Amorphous Transformer Contributing to Global Environmental Protection
. is. essential. Typically,. pneumatic. equipment. requires. 40. to. 70. psig. to. operate. In. order. to. fulfill. plant. wide. needs. of. air,. many. companies. tend. to. choose. air. compressors. with. a. design. pressure. of. 125psi. This. higher. design. pressure. is. to. accommodate. for. air
More Information Top
-
Body weight support systems: considerations for clinicians
(B) Open-loop force control system: subject supported by pneumatic cylinder ( air compressor ).
-
Over explosions on apparatuses for liquefaction and separation of air
A further Moglirhkeit fur the occurrence of acetylene is the occasionally observed decomposition of Olen into cylinders of air compressors .
-
The bases of the measurement of the speed according to size and direction with the heat wire instrument
u) ,7. glsamer, The measurement of the StrSmungsgesehwindigkeiten in the cylinder of an air compressor .
-
For measurement of variable temperatures of gases and liquids
… Fullnote 7), the laws of the stationfiren apply then Wgrmefiberganges at every time point also ffir nlchtstationfire StrSmungen: J. compares the) Uber Gr6fle dleser constants bel cross-flow. Ulsamer, The measurement of the Str6mungsgeschwindigkeit in the cylinder of an air compressor , Diss.
-
Review
Measurement of the Str~mungsgeschwindigkeiten in the cylinder of an air compressor ;).
-
The heat release of a wire or tube on a perpendicularly to the axis flowing gas or liquid current
Ulsamer, The measurement of the Str6mungsgeschwindigkeiten in the cylinder of an air compressor , Diss.
-
Non-linear systems and controls
Through a hose or a tube is pressed the air into a cylinder over a compressor then moved by the distance s in the cylinder a piston because of the pressure P in that and with it a bearing mass.
-
Bases combustion engines
The externally driven charging air compressor by in cylinder -experimental motors and the flushing fan by large 2-time-engines fall below the term foreign charging.
-
Combustion engines
The externally driven charging air compressor by in cylinder -experimental motors and the flushing fan by large 2-time-engines fall below the term foreign charging.
-
Book discussions
The Ger ~ t consists substantially of two coaxial cylinders whereat aufgepr / ~ gt becomes the inner cylinder through an air compressor a translation movement in its L / tngsaehse.
Indicates content that may require registration and/or purchase.