Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dover Flexo Electronics, Inc.
Description: from one up to six. The term 60 ‘Series’ is derived from ‘6’ inches plus our use of the second digit in the range of values from 61 to 66 to signify the number of friction pads selected for a given brake. The 60 Series brake is the ideal low-cost pneumatic brake for low
- Torque Rating: 0.25 to 84.1666666666667 Ft-lbs
- Bore Diameter: 0.625 to 1.375 inch
- Diameter: 7.25 inch
- Length: 3.49 inch
-
Supplier: Branham, W.C. Inc.
Description: when compared with traditional rod-type cylinders that extend a rod when actuating. Cable Cylinders are designed for externally guided loads and can be configured with reed switches, auto tensioners and caliper disc brake combinations for position holding.
- Stroke or X-Axis Travel: 100 to 120 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Givens Engineering Inc.
Description: STD-BL pneumatic brakes are lightweight floating calipers designed for use on fixed discs. Our brakes have been optimized for static loads and low speed applications. Our brakes are ideally suited to preventing an axis of a fixture, manipulator or lift assist from
- Torque Rating: 175 Ft-lbs
- Maximum Pressure: 120 psi
- Configuration: Disc
- Mounting: Flange
-
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, FIXED CLEVIS, 2 INCH BORE, 3 INCH STROKE, 3/8 INCH PORT, HEAD AND CAP CUSHION,NULOCK ROD BRAKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHD, Inc.
Description: New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports, stroke
- Stroke: 20 to 40 inch
- Operating Pressure: 7.5 to 150 psi
- Bore Size: 0.787402 to 3.93701 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Branham, W.C. Inc.
Description: Competitively priced with lower costs per inch of stroke. Journal guide bearings. Linear ball bearings optional. GCC - Guided Cable Cylinders from W.C. Branham consist of a double acting cable cylinder and a pre-engineered/packaged guide and load bearing support system for self guiding
- Stroke or X-Axis Travel: 60 to 120 inch
- Actuation Type: Pneumatic
-
Supplier: Midwest Brake
Description: Flywheel Brakes Midwest Brake designs and manufactures flywheel brakes and flywheel brake shoes for manufacturers of equipment and for the aftermarket. Flywheel brakes are used to stop the flywheel from turning when a clutch has been disengaged and the motor is
-
Supplier: Wichita Clutch
Description: Model LKT Clutch or Brake The Model LKT clutch or brake contains identical features to the Model LK unit, with the exception being the cylinder/piston arrangement. The Model LK has a full cylinder covering its entire outboard end, the Model LKT has a doughnut type
-
Supplier: SAE International
Description: sandwich block between the cylinder head and the production intake manifold. A Yuchai 6A six-cylinder 7.25 litre diesel engine used on city buses in China has been modelled as an air hybrid engine and analysed using Ricardo's WAVE engine simulation software. The results show that for a
-
Supplier: Dellner Brakes AB
Description: standard disc thickness of 12 mm. For use with thicker brake discs, the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake pad to the brake housing and mounting stand. As a
- Weight: 39.69 lbs
- Maximum Pressure: 1,450.377 psi
- Configuration: Disc
- Engagement: Friction
-
Supplier: Eaton Hydraulics Group
Description: AMCB Eaton Airflex AMCB AccuStop® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop® units are engineered for small- to medium-tonnage, high-speed, high-cycle punch
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage, Spring Return / Disengage
-
Description: Brakes actuated by pressurisation Actuated by pressurisation Released by spring actuation Completely stainless version Holds position, even under changing load conditions
- Stroke: 0.0393701 to 236.2206 inch
- Rated Load/Force: 108.5784 lbs
- Operating Pressure: 116.03016 psi
- Operating Temperature: 14 to 140 F
-
Description: Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements Adjustable plastic slide elements Composite sealing system with
- Stroke: 0.0393701 to 236.2206 inch
- Rated Load/Force: 676.648 lbs
- Operating Pressure: 65.266965 to 116.03016 psi
- Operating Temperature: 50 to 104 F
-
Supplier: Tolomatic
Description: Double the velocity and stroke capacity of double-acting cylinders
- Stroke: 134.4 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Operating Temperature: 32 to 140 F
-
Supplier: Montalvo Corporation
Description: The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA is in a rectangular enclosure to be SURFACE mounted anywhere safe and convenient. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn
- Number of Ports/Ways: 4
- Media: Air, Compressed Air
- Primary Material: Aluminum
- Actuation: Manual / Hand
-
Supplier: ASCO
Description: The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no matter
- Output Pressure: 30 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 140 F
-
Supplier: Tolomatic
Description: Al bearing block guides & supports loads on precision linear ball bearings
- Stroke: 126 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 1.5 inch
- Operating Temperature: 32 to 140 F
-
Supplier: Montalvo Corporation
Description: The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA-R is for FLUSH mounting on panel or in customer enclosure. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn cylinders on and
- Number of Ports/Ways: 4
- Media: Air, Compressed Air
- Primary Material: Aluminum
- Actuation: Manual / Hand
-
Supplier: ASCO
Description: The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no matter
- Output Pressure: 3 to 100 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 100 psi
- Operating Temperature: -40 to 160 F
-
Supplier: Tolomatic
Description: Ideal for vertical lifting applications
- Stroke: 159.6 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Operating Temperature: 32 to 140 F
-
Supplier: Tolomatic
Description: Option of auto tensioner with one or two 1" or 2" stroke units
- Stroke: 134.4 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Operating Temperature: 32 to 140 F
-
Supplier: ASCO
Description: The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no matter
- Output Pressure: 3 to 120 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Festo Corporation
Description: Hydraulic cushioning cylinder for constant, slow braking speeds across the entire stroke Braking speed can be precisely adjusted Built-in compression spring returns the piston rod to the initial position Suitable for slow feed speeds in the range up to 0.1 m/s
- Linear Stroke: 0.9842525 inch
- Operating Temperature: 32 to 176 F
- Features: Stop Cushioning
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The new PS-360C Pneumatic Compactor establishes new standards for productivity and reliability in the compaction industry. A durable Cat engine, large ballast tank and the world's largest and most dedicated dealer support system ensure the PS-360C Pneumatic Compactor will provide
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: Montalvo Corporation
Description: The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any unwind application. Combined with a properly sized Montalvo Multi-Range Brake System and our X, D, or DTI-3400
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: Wichita Clutch
Description: Model LKT Clutch or Brake The Model LKT clutch or brake contains identical features to the Model LK unit, with the exception being the cylinder/piston arrangement. The Model LK has a full cylinder covering its entire outboard end, the Model LKT has a doughnut type
-
Supplier: Spectral Dynamics, Inc.
Description: precision guide rod and sliding bearings assembly ensure the guide system a long life. Second shock preventing brake: After the first shock, the brake will be active to prevent an undesired second shock. Mounting Table Drive System: Adopting a high frequency velocity air
- Displacement: 0 to 19.68505 inch
- Peak Acceleration: 3 to 600 g
- Peak Velocity: 145.669291338583 to 377.952755905512 in/sec
- Features: Other, Other Test Mode
-
Supplier: Garage Equipment Supply
Description: parking brakes ensure the lift remains stable and will not move when in use. Enclosed lifting carriage and cylinder protect it from dirt and other debris. The base plate frame is dropped over the wheel assemblies to provide a lower center of gravity to reduce tipping. All caster wheels
- Type: Vehicle / Service Lift
-
Supplier: Beckhoff Automation LLC
Description: Depending on the spindle pitch, the electric cylinder AA3123 offer a peak force of 2650…5300 N and a maximum speed of 0.28 to 0.56 m/s in a voltage range of 24 to 48 V DC. The dimensions of the AA3123 correspond in flange dimension and screw-on points to those of a pneumatic
-
Supplier: Beckhoff Automation LLC
Description: Depending on the spindle pitch, the electric cylinder AA3133 offer a peak force of 6000…12,000 N and a maximum speed of 0.12 to 0.24 m/s in a voltage range of 24 to 48 V DC. The dimensions of the AA3133 correspond in flange dimension and screw-on points to those of a pneumatic
-
Supplier: Beckhoff Automation LLC
Description: Depending on the spindle pitch, the electric cylinder AA3053 offer a peak force of 12500…25000 N and a maximum speed of 0.25 to 1.0 m/s in a voltage range of 100 to 480 V AC. The dimensions of the AA3053 correspond in flange dimension and screw-on points to those of a pneumatic
-
Supplier: Beckhoff Automation LLC
Description: Depending on the spindle pitch, the electric cylinder AA3053 offer a peak force of 12500…25000 N and a maximum speed of 0.25 to 1.0 m/s in a voltage range of 100 to 480 V AC. The dimensions of the AA3053 correspond in flange dimension and screw-on points to those of a pneumatic
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and
- Form: Flexible Hone / Honing Brush
-
Supplier: Kuriyama of America, Inc.
Description: Union ELB 90 5/8 TB x 5/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air
- English Size: 0.625 inch
- Material: Brass/Bronze
- Fitting Type: Elbow, Union
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: Male Conn 3/4 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air
- English Size: 1.0625 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Flange, Threaded
Find Suppliers by Category Top
Featured Products Top
-
APPLICATIONS Automotive – Transmissions, truck brake caliper,king pin Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
ability to withstand high speeds, drastic pressure changes, extreme temperature fluctuations, and fluid exposure. Automotive: Often used in braking systems and engines to prevent leakages and protect components against external (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Special Pneumatic Bansbach Feinmechanik AG Swiss develops and produces pneumatic cylinders and pneumatic accessories of the highest quality in Switzerland – even in small quantities. The company specializes in special products (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Application Considerations: Pneumatic or Electric Brakes & Clu
What are the main differences between pneumatic brake and clutch assemblies versus electric brake and clutch assemblies? Pneumatic clutches and brakes use air cylinders to actuate and provide the normal force to transmit torque. They require 30-80 PSI of a clean compressed air...
More Information Top
-
Success of long-term preventive maintenance on telescope subsystems using the example of the VLT adapter-rotators at the ESO Paranal Observatory
Some times the increasing of the friction is due to a bad behavior of one or two pneumatic brake cylinders (of 24 in Nasmyth) or 20 in Cassegrain) in the rotator.
-
Overseas technical literature introduction
The brake of car and light truck かり the help of vacuum device known as 増力 mechanism and けん car and trailer are equipping with pneumatic tank of larger compressed air brake cylinder , larger compressor, than great capacity.
-
CREW AND DRILLS
A jacket tube has been replaced by a monobloc barrel and pneumatic brake cylinders have replaced the old brakes.
-
Development of a Throw&Collect Type Rescue Inspector
If an obstacle is in the way, it throws out a child machine with its magnetic brake pneumatic cylinder , and the inspection can be performed beyond the obstacle while the child machine is drawn back.
-
Development of a Throw & Collect Type Rescue Inspector - 6th Report: Control of the Throwing Distance by a Magnetic Brake Cylinder
This paper has demonstrated the design and the controlling methods of a new magnetic brake pneumatic cylinder .
-
Controller Design for a Test Bench for Seat Belt Systems
Fig. 1 CAD model of a seat belt retractor [source TRW Automotive]. pneumatic cylinder hydraulic brake unit servo valve .
-
Dynamical Systems: Modelling
The difference is the result that the model does not include the braking system (pipes and pneumatic cylinders , brake pads, etc.) After its .
-
Development of multi-DOF brain retract manipulator with safety method
After turn on the passive control, an operator is able to change spatulajoints lock or free by cut off the compressed air to the pneumatic cylinder for brake manually (Fig.6).
-
Simulation and test on braking performance of heavy-duty truck with multi-axis braking system
Two disc brakes motivated by pneumatic brake wheel cylinder are installed in front axle, and four drum brakes motivated by cam are installed in middle and rear axles.
-
The Chinese Automotive Supplier Report
On a site of 20,000 square metres, Zhongding Sealtech manufactures leather caps, leather rings, leather covers and sealing rings, which are used on driving brake cylinders ; pneumatic control valves, leather covers and dust caps, .
Indicates content that may require registration and/or purchase.