Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: elobau U.S., Inc.
Description: Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable.
- Current Rating: 1.5 amps
- DC Voltage Rating: 48 volts
- Power Rating: 20 watts
- Switch Type: Dry Reed Switch
-
Supplier: Allied Electronics, Inc.
Description: current; Hall-effect (Solid-State) switches are limited to DC only. Also, reed switches are about half the price of their electronic counterpart, although the price differential is decreasing. On the other hand, Hall-effect (Solid-State) devices react much faster than
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 3/4 BORE, MAGNETIC REED SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: RS Components, Ltd.
Description: Norgren QM/32/P Reed Switch
- Electrical Output: Switched / Alarm
-
Supplier: Radwell International
Description: MAGNETIC SENSOR, REED SWITCH, 3 WIRE, AIR, PNEUMATIC, CYLINDER. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Branham, W.C. Inc.
Description: Competitively priced with lower costs per inch of stroke. Journal guide bearings. Linear ball bearings optional. GCC - Guided Cable Cylinders from W.C. Branham consist of a double acting cable cylinder and a pre-engineered/packaged guide and load bearing support system for self guiding
- Stroke or X-Axis Travel: 60 to 120 inch
- Actuation Type: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: when compared with traditional rod-type cylinders that extend a rod when actuating. Cable Cylinders are designed for externally guided loads and can be configured with reed switches, auto tensioners and caliper disc brake combinations for position holding.
- Stroke or X-Axis Travel: 100 to 120 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATOR AUTO SWITCH, D-A37 AUTO SWITCH REED MAGNETIC CYLINDER POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Radwell International
Description: BAND MOUNT, CYLINDER SWITCH HARDWARE, W/ LOCKING SCREW, FOR PNEUMATIC CYLINDER REED SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR
- Flow Capacity: 8.8 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: TE Connectivity
Description: Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Application Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
- Operating Temperature: -4 to 140 F
-
Supplier: Carr Lane Manufacturing Co.
Description: OPTIONAL POSITION SENSING: These clamps are optionally available with an air cylinder that has a magnetic piston ring for position sensing. Order Hall-effect or reed switches separately (see Air Accessories). MODELS AVAILABLE (STEEL): CL-1500-PPC Open Arm CL-1500-PPC-MP Open
- Clamping Force: 850 lbs
- Plunger Travel (for Push/Pull Clamps Only): 0.4375 to 1 inch
- Features: Fixed, Horizontal, Push / Pull (Straight Line), Straight Base
- Clamping Mechanism: Lever
-
Supplier: Carr Lane Manufacturing Co.
Description: Open arm provides adjustable spindle location. Arm opens 100°. Made in USA. OPTIONAL POSITION SENSING: These clamps are optionally available with an air cylinder that has a magnetic piston ring for position sensing. Order Hall-effect or reed switches separately (see Air
- Clamping Force: 200 lbs
- Features: Fixed, Horizontal, Straight Base
- Clamping Mechanism: Lever
- Actuation: Pneumatic
-
Supplier: Dorner Manufacturing Corp.
Description: guiding and mounting clips Optional sensor mounts for diverter Sensor mounts are for air cylinder reed switch. Optional sensor mount for pallet Sensor mounts are for standard Dorner 18 mm barrel type photoeyes Merge Models This kit is for merge only and does not include a diverter
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Sunstone Engineering
Description: The Sunstone WH1187A-HF High Force Weld Head comes standard with beneficial features such as manual or automatic triggering, easy force adjustment, and adjustable height. The pneumatic cylinder is compatible with any air compressor that can deliver 60psi or more, and includes a
- Process Capability: Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
applicable to a wide range of drive units and offer a new dimension of reliability and cost effectiveness. The long cylinder-style sensors detect the position of magnets fitted to pneumatic drives. The wide selection of cable lengths makes customer assembly unnecessary and speeds-up installation (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m/hr; others 204m3/hr Cabinet ventilation Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
epoxy-coated ductile iron with an EDPM rubber liner and discs made of ASTM A351-CF8M stainless steel. They are rated to 250 PSI. Valbia pneumatic actuators feature integral side limit stops that do not penetrate the cylinder bore. Spring return models feature nested (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
1/2” MVCJ VENT drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr Cabinet ventilation OD 150MM, silane 810m³/hr; others (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
Over the years, many users have abandoned the use of reed switches due to their failure rate and have utilized mechanical or inductive sensors to detect pneumatic cylinder position. AMR and GMR sensors are smaller, faster, and easy to integrate and are much more reliable however; they must overcome
More Information Top
-
CR4 - Thread: Reed Switches and Pneumatic Cylinders
Reed Switches and Pneumatic Cylinders .
-
CR4 - Thread: Breather Valve Setting
Next in Forum: Reed Switches and Pneumatic Cylinders .
-
CR4 - Thread: Whats is a Magnehelic Gauge?
Previous in Forum: Reed Switches and Pneumatic Cylinders .
-
Cylinder Position Sensors – Pneumatic System Components – Grainger Industrial Supply
• T-Slot Pneumatic Cylinder Position Sensor, REED , Switching Current 100mA, Switching Voltage 5-120AC/5-60DC, Lead Length (Ft.) 0.98, Temp.
-
CR4 - Thread: Pneumatic Torque Limiter
But I think if I fix reed switch on down position of Pneumatic Cylinder and get the signal from it for filling.
-
SMC Corporation - D-A73L - Sensors, Switches & Relays - Sensors - Allied Electronics
SWITCH , REED , PNEUMATIC , NCA1 CYLINDER ,CIRCUIT PROTECTION, IND.
-
SMC Corporation - D-A90 - Sensors, Switches & Relays - Sensors - Allied Electronics
SWITCH , REED , PNEUMATIC , NCA1 CYLINDER ,CIRCUIT PROTECTION, IND.
-
SMC Corporation - D-A90V - Sensors, Switches & Relays - Sensors - Allied Electronics
SWITCH , REED , PNEUMATIC , NCA1 CYLINDER ,CIRCUIT PROTECTION, IND.
-
SMC Corporation - D-B53 - Sensors, Switches & Relays - Sensors - Allied Electronics
SWITCH , REED , PNEUMATIC , NCA1 CYLINDER ,CIRCUIT PROTECTION, IND.
-
SMC Corporation - NCDMC075-0400 - Pneumatics - Actuators - Allied Electronics
SWITCH , REED , PNEUMATIC , NCM CYLINDER , IND.
Indicates content that may require registration and/or purchase.