-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or
- Idle Speed: 65,000 rpm
- Power: 0.201033057735423 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or
- Operating Speed: 18,000 to 25,000 rpm
- Torque: 3.6 In-lbs
- Power: 0.335055096225705 HP
- Axial Force: 5.6 lbs
-
Supplier: Dapra Corporation
Description: These two pistol filers have the same design but different stroke lengths. The FR 3-8 has a fixed stroke length of 3 mm, and the FR 5-8 N is fixed at 5 mm.
-
-
Supplier: Mannesman Demag
Description: The MANNESMANN DEMAG counter sinks offer a perfect range for all manual chamfering applications. Counter sinks are ideal for chamfering, deburring and sinking with steel, cast iron and alloys - without shattering or creating secondary burrs. Best results are ensured through the low and fully
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle chamfering
- Operating Speed: 55,000 to 100,000 rpm
- Power: 0.134022038490282 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle chamfering
- Power Type: Pneumatic
- Type: Straight
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or
- Idle Speed: 5,600 rpm
- Operating Speed: 2,600 rpm
- Torque: 12 to 24 In-lbs
- Power: 0.5226859501121 HP
-
Supplier: Dapra Corporation
Description: This high-performance multipurpose tool is ideal for filing, deburring, sawing, polishing and cutting.
-
Supplier: DEPRAG, Inc.
Description: DEPRAG are required in areas - where is necessary use reliable and hight powerful tools to fabricating of casted parts for precision operations during grading and deburring of welding seams - the use of these small and light- weight grinders simplify any fabricating job-welding seams -
- Rotary Speed: 30,000 to 45,000 rpm
- Power: 0.402066115470846 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: DEPRAG, Inc.
Description: DEPRAG are required in areas - where is necessary use reliable and hight powerful tools to fabricating of casted parts for precision operations during grading and deburring of welding seams - the use of these small and light- weight grinders simplify any fabricating job-welding seams -
- Rotary Speed: 6,600 to 17,100 rpm
- Power: 0.67011019245141 to 3.21652892376677 HP
- Power Source: Air / Pneumatic
- Type: Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: DEPRAG are required in areas - where is necessary use reliable and hight powerful tools to fabricating of casted parts for precision operations during grading and deburring of welding seams - the use of these small and light- weight grinders simplify any fabricating job-welding seams -
- Rotary Speed: 6,600 to 15,300 rpm
- Power: 0.67011019245141 to 3.08250688527649 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: DEPRAG are required in areas - where is necessary use reliable and hight powerful tools to fabricating of casted parts for precision operations during grading and deburring of welding seams - the use of these small and light- weight grinders simplify any fabricating job-welding seams -
- Rotary Speed: 28,000 rpm
- Power: 1.34022038490282 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional
- Form: Flexible Hone / Honing Brush
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle chamfering
- Operating Speed: 9,000 rpm
- Power Type: Pneumatic
- Type: Straight
-
Supplier: Dapra Corporation
Description: Oscillating drives are ideal for use in plotters to cut cardboard, polystyrene and other materials. Also, this tool can deburr part when the workpiece is guided to the robot.
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come
- Rotary Speed: 37,000 rpm
- Power: 0.4 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Deburring / Deflashing
-
Supplier: CS UNITEC
Description: duty. Ideal for graining, polishing, brushing, blending, deburring, cleaning welds, roughing and more. Easily achieve a #3, #4 or #8 finish. A wide speed range, high torque and a comprehensive line of accessories make this an essential tool for continuous-duty surface finishing.
- Rotary Speed: 2,500 rpm
- Power: 1 HP
- Power Source: Air / Pneumatic
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Polisher / Polishing Lathe
-
Supplier: Campbell Hausfeld
Description: SCFM of air @ 90 PSI. Produces 20,000 RPM 3.2 SCFM at 90 PSI Designed for smoothing, deburring, polishing, porting and grinding
- Rotary Speed: 20,000 rpm
- Power: 0.25 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive, Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow
-
Supplier: CSA Group
Description: test conditions. It is intended that the results be used to compare different models of the same type of machine. ISO 28927-12:2012 is applicable to hand-held machines, driven pneumatically or by other means, equipped with a collet and intended for deburring operations using hard metal burrs
-
Description: test conditions. It is intended that the results be used to compare different models of the same type of machine. ISO 28927-12:2012 is applicable to hand-held machines, driven pneumatically or by other means, equipped with a collet and intended for deburring operations using hard metal burrs
-
Supplier: Bluetools
Description: The Pacific Pneumatic Pencil Grinder, 0401 is the perfect tool for cleaning, polishing, and de-burring. The Pacific Pneumatic Pencil grinder is lightweight and ideal for any job where carbide burs are used for delicate material removal. With Rear Exhaust and Twist Throttle, the
-
Supplier: Bluetools
Description: The air controlled Taylor T-7459R Angle Pencil Grinder, with its 90-degree head, is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Pencil Grinder is lightweight and ideal for any job where carbide burs are
-
Supplier: Bluetools
Description: The air controlled Taylor T-7401 Pencil Grinder is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Precision Grinder is lightweight and ideal for any job where carbide burs and stones are used for delicate
-
Supplier: Bluetools
Description: The air controlled Taylor T-7402 Pencil Grinder is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Precision Grinder is lightweight and ideal for any job where carbide burs and stones are used for delicate
-
Supplier: Flexovit USA, Inc.
Description: Flexovit carbide burs feature precision ground flutes. These flutes are manufactured on five axis CNC fluting machines resulting in precise control of tool geometry. This eliminates chatter and premature wear. Flexovit miniature burs can be used on a wide range of pneumatic, electric
-
Supplier: Dapra Corporation
Description: This standard model features a low-vibration motor for fine deburring of materials and long service life. Its lightweight and ergonomic design reduce user fatigue. The twist valve insulation offers protection for the hands against the cold.
-
Supplier: Weiss Industries, Inc.
Description: EDM • Water Jet Cutting • Brazing • E Coating • Spinning • Plating and Anodizing • Heat Treating • Photo Chemical Machining • Deburring • Mig, Tig and Plasma Welding • Tapping • Trumpf Programmable • Punching • Riveting
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Additional Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, Reverse Engineering, Testing / Inspection
- Capabilities: Die Cutting, Electrical and Electromechanical Assembly, Extrusion, Laser Processing, Machining, Molding, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
and portable power tools, within a single "Norton Merit" brand. The Norton Merit Pink line is the first introduction under the new unique branding. Mini Flap Wheels Mini Flap Wheels are an ideal choice for a wide variety of blending, deburring and finishing (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
More Information Top
-
Measurement Assisted Robotic Edge Deburring of Aero
engine Components
Robust Coordination Control of a Pneumatic Deburring Tool , Journal of Robotic Systems, 22 (Supplement), 2006, S1-S13.
-
Robotics in Smart Manufacturing
Kim, C., Chung, J.H., Hong, D.: Coordination control of an active pneumatic deburring tool .
-
A Review of Pneumatic Actuators (Modeling and Control)
Coordination control of an active pneumatic deburring tool , Robotics and Computer-Integrated Manufacturing, 24: 462-471.
-
Accurate motion control of a servopneumatic system using integral sliding mode control
(2008) Coordination control of an active pneumatic deburring tool .
-
Advanced Designs and Researches for Manufacturing
Coordination control of an active pneumatic deburring tool [J].
-
Intelligent tools and process development for robotic edge finishing: LDRD project final report
Figure 3: A variety of pneumatic deburring tools and bits remove the burr and form the chamfer.
-
A simplified fuzzy multivariable structure in a manufacturing environment
The tool chosen for the automatic cornering system was a pneumatic deburring tool .
-
Design and Development of an Automatic Tool Changer for an Articulated Robot Arm
Kim C and Chung J.H 2006 Robust coordination control of a pneumatic deburring tool J.Robot.Syst.
-
Coordination optimization-based decoupling control for a multi-degree of freedom hydraulic system
[16] Changhoon Kim, Jae H. Chung, Daehie Hong, “Coordination control of an active pneumatic deburring tool ”, Robotics and Computer-Integrated Manufacturing, vol.24, pp.462-471, 2008.
-
Hayden
• Pneumatic & Electric Deburring Tools .
Indicates content that may require registration and/or purchase.