-
Supplier: CS UNITEC
Description: Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
- Weight: 29 lbs
- RPM: 20 rpm
- Pneumatic Motor Power: 1.35 HP
- Type: Inline
-
Supplier: Radwell International
Description: MINI GUIDED ACTUATOR, DFC SERIES, 5 MM STROKE, 6 MM PISTON DIAMETER, YOKE DRIVE UNIT, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, 1 M/S MAX SPEED, M3 PNEUMATIC CONNECTION, 189455. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: GIMATIC S.r.l.
Description: 2 position pneumatic swivelling units (series R) • Hannover IF Design Award 1999 winner. • Modular with Gimapick system. • Suitable for 90° or 180° rotation angles. • Shock-absorbers. • Ball bearings. • Integrated rotating distributor of compressed air. • Air feeding possible directly
- Application: Automation
- Drive Mechanism: Pneumatic Drive
-
-
Supplier: Radwell International
Description: SEMI-ROTARY DRIVE, PNEUMATIC SWIVEL MODULE,ROTARY DOUBLE-ACTING ACTUATOR UNIT, BUILT-IN MAGNET, HOLLOW FLANGED SHAFT, SIZE 25. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SC Hydraulic Engineering Corporation
Description: PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test cart is equipped with
- Operating Pressure: 65,000 psi
- Reservoir Capacity: 5 to 10 gallons
- Power Source: Pneumatic Compressor
-
Supplier: ROLLON Corporation
Description: The Rollon Cobot transfer Unit is a plug and play system that increases UR robots productivity by extending their operating range over more than 5m stroke. Choose from a complete range of Cobot Transfer Units to improve the reach of each size of cobot. Certified by Universal Robots, It
- Load Capacity: 3 kg
- Robot Type: Collaborative / Cobot
- Drive System: Electric, Pneumatic
-
Supplier: Tru-Flo Valves & Automation
Description: UT/MT Series Features & Specifications Compact design utilizes the same body for double acting and spring return units. Utilizing NAMUR VDI/VDE 3845 and ISO 5211 dimensions Standard 90° rotation, with optional 120°, 135°, 150°, and 180° Female pinion drive standard, with optional
- Features: Pneumatic
-
Supplier: Dorner Manufacturing Corp.
Description: pulley turns approximately 18.8″ (479 mm) of belt per revolution Center Drive Module frees up both ends of conveyor for operator and machine interface The Center Drive Module can be easily repositioned along the length of the conveyor Maintenance free pneumatic belt tensioner
- Maximum Load: 1,003.275 lbs
- Speed: 600.3937007874018 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Assured Automation
Description: Pneumatic positioner accepting a 3-15 psi control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The P5 is a modular design unit, so additional options like feedback modules and gauge ports can be added.
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -4 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Radwell International
Description: LINEAR DRIVE UNIT,DOUBLE ACTING, 25 MM PISTON, 3000 MM STROKE, PNEUMATIC CUSHIONING AT BOTH ENDS, PROXIMITY SENSING, B SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: freewheel unit FLSR-12-R For semi-rotary drives DSR. Size=12, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1 Nm
- Operating Temperature: 14 to 140 F
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls AP Series pneumatic actuators are designed to meet the needs of the quarter-turn valve industry. Engineered to be compact, durable and versatile, these units represent the latest state-of-the-art technology coupled with economical operation. The careful execution of
- Actuator Torque: 75 to 46,540 In-lbs
- Air Supply Pressure: 60 to 100 psi
- Operating Temperature: -10 to 195 F
- Air Supply Pressure Range: 60 to 100 psi
-
Supplier: Assured Automation
Description: Electro-pneumatic positioner accepting a 4-20mA control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The E5 is a modular design unit, so additional options like feedback modules and gauge ports can be added.
- Maximum Supply Pressure: 150 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -4 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. CP Series
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique features
- Air Flow Rate: 0.345 SCFM
- Static Pressure: 193.7608990505716 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique features
- Air Flow Rate: 1.733 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique
- Air Flow Rate: 4.418 SCFM
- Static Pressure: 387.5217981011432 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Dorner Manufacturing Corp.
Description: Conveyor lengths: 1525 mm (60 in) to 25000 mm (984 in) Manual or Pneumatic center drive options Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed without the use of
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and robust,
- Maximum Discharge Pressure: 3,200 to 13,050 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: direct drive of pneumatic unit. In case of intermittent load, the repeatability is 0.5%F.S. or under. No restriction of installing position. But zero-adjustment and span adjustment is needed after installation. Span point can be changed in the range of 0.65~0.43MPa(94~122psi) of
- Valve Size: 0.25 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Rotary Indexing Tables - Plate-mounted Dual-Spindle Servo Indexer with Pneumatic Tailstocks -- HA2TSSupplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: FLSmidth
Description: pneumatic conveyingVertical pneumatic conveying of fine-grained and powdery bulk materials Vertical transportation of up to 1000 t/h bulk materials is a fixture in many applications. But transporting fine-grained and powdery bulk materials to heights of 100 m or more is challenging.
- Features: Bulk Material Conveyor
-
Supplier: Nitto Seiko America
Description: Approx. 30% lighter than the existing product [FM513VZ single-spindle automatic screw driving machine] The existing product FM513VZ enables fastening at the best condition which varies according to material, hardness, and thickness by individual torque and speed settings. While maintaining the same
- Torque Range: 0.22123893805309733 to 2.8023598820058995 Ft-lbs
- Size Range: 0.0787402 to 0.1968505 inch
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: operations. Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 30.98 to 106.2 lbf.in (3.5 to 12 N.m)
- Torque Range: 2.5811209439528 to 8.84955752212389 Ft-lbs
- Rated Free Speed: 400 rpm
- Operating Noise Level: 75 dB
- Drive Size: 1/4" Hex
-
Supplier: Harold Beck and Sons, Inc.
Description: As with most Beck drives, the Group 14 can be mounted in any orientation. Valves and drives may be ordered together as factory-mounted assemblies, ready for drop-in installation. Or drives can be supplied separately along with the necessary hardware for field installation on
- Stroke or X-Axis Travel: 0.3125 to 4.5 inch
- Rated Force: 4,000 lbs
- Motor Continuous Power: 180 HP
- Motor Voltage: 120 volts
-
Supplier: Pressure-Pro
Description: Commercial/Industrial grade motors 115 volt units include GFCI w/36’ cord w/plug 230 volt units include 12’ cord (no plug) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate. All units are single phase electric power.
- Water Jet Pressure: 2,000 psi
- Water Flow: 420 GPH
- Power: 10 HP
- Power Source: Electric Motor
-
Supplier: RAD
Description: compression in the Z axis – making it ideal for applications requiring moderate insertion forces through the center line of unit Allows pneumatic adjustment so user can easily change the external force required to offset the movable plate Assembly Operations Positioning on an assembly
-
Supplier: Deca Vibrator
Description: can be open or totally enclosed and are supported by special fiber glass leaf springs. These are chosen from a pre-selected range for each individual feeder or conveyor, thus ensuring that resonance occurs at the operating frequency. The power required from the vibrator to drive the
-
Supplier: ASG, Division of Jergens, Inc.
Description: Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard Right angle head 1/2" Square drive Torque range 256.65 to 531 lbf.in (29 to 60 N.m) Ideal for automotive
- Torque Range: 21.3864306784661 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 300 rpm
- Operating Noise Level: 80 dB
- Size: 3/8"
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: ASG, Division of Jergens, Inc.
Description: Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 7.08 to 17.7 lbf.in (0.8 to 2 N.m) Ideal for
- Torque Range: 0.589970501474926 to 1.47492625368732 Ft-lbs
- Rated Free Speed: 2,000 rpm
- Operating Noise Level: 73 dB
- Size: 1/4"
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 143 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
Find Suppliers by Category Top
Featured Products Top
-
new DRVS pneumatic semi-rotary vane drive and matched contactless position sensor that transforms a relatively simple and low cost drive into a solution that lowers engineering and inventory overhead, is fast and easy to install, and delivers long (read more)
Browse Pneumatic Rotary Actuators Datasheets for Festo Corporation -
Screwdriving Assembly Gear for Any Operator Position Do you drive screws horizontally, at odd angles, or even inverted? You can do that automatically with Visumatic. We invented the Locking Bit handheld automatic feed screwdriving system with over 20 (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
high torque automatic screwdriver systems are designed for your part, with the best choice of: Driver Tool: Standard Pneumatic or DC Torque/Angle Control Nosepiece: Jaw or Fin-Jaw for tight access drive locations Achieve your productivity goals quickly with (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
-K pneumatic drive is ideal for food and beverage packaging applications. Can be exchanged 1:1 with DGP, but offers longer stroke length Option: grease NSF-H1 for use in the food and beverage industry DGC-HD with heavy-duty guide (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Features Integrated Pneumatic-Electric Design – Combines electrical power, signal, and compressed air transmission in a single unit, eliminating the need for separate rotary unions and simplifying (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, precise and efficient swivel unit. Powerful high-precision rotation In the new drive concept, the pneumatics and electromotor complement each other. The pneumatics provide the high power density required, while the electric motor contributes the fast response times (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
, and pneumatic conveyors. The horizontal-motion conveyor has no moving parts other than its scaled drive unit. This reduces safety risks and simplifies cleaning and maintenance.The conveyor also has intrinsic advantages for applications that require dust control reliable and gentle handling of (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
applicable to a wide range of drive units and offer a new dimension of reliability and cost effectiveness. The long cylinder-style sensors detect the position of magnets fitted to pneumatic drives. The wide selection of cable lengths makes customer assembly unnecessary and speeds-up installation (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Electromechanical Actuators (ZA Series) replace complex, high-maintenance fluid networks with a clean, modular mechanical drive system. When compared to legacy hydraulic and pneumatic systems, the ZIMM ZA Series excels across four primary performance pillars (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
Conduct Research Top
-
The Turbine: The Air Motor Packing Maximum Efficiency
What happens when the power from your drive unit simply isn't enough? When the motor for your robot-controlled plant has to supply maximum power yet has to be physically very small? When it has to produce very high revolution speeds, yet be fit for continuous operation? The automatic processes used
-
The turbine: the air motor packing maximum efficiency
What happens when the power from your drive unit simply isn't enough? When the motor for your. robot-controlled plant has to supply maximum power yet has to be physically very small? When it has to produce very high revolution speeds, yet be fit for continuous operation? The automatic processes