-
Supplier: Williams
Description: •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic Pumps are often the choice for FPSO (Floating,
- Maximum Discharge Flow: 0.15 to 1.5 GPM
- Maximum Discharge Pressure: 3,450 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: FLSmidth
Description: their: Heavy-duty construction Ease of maintenance Design simplicity Cost effectiveness Ability to handle high capacities Versatility and flexibility Fuel efficiency / low power consumption Application The Type MFuller®-Kinyon Pumps are heavy-duty, screw-type pneumatic
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
-
Supplier: SANDPIPER Pump
Description: General Transfer Separators & Knockout Drums General Duty Spill Clean-Up Diesel Fuel Transfer Sea Water Pump for Drilling Mud Make-Up Produced Water / Condensate Transfer Cellar Pump-Out & Mud Transfer
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: VARNA Products
Description: The pump is supplied with a customer specified motor. Call for a price today. Ideal for stand-by power installations and other large gen-sets of any size that are subject to intermittent operation, these prelube pumps will run quietly and require zero maintenance. It is also a great
-
Supplier: NewAge Performance Products | NAPP
Description: Formulated to extend tubing life in fuel and oil applications Handles a wide variety of fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough and abrasion resistant As flexible as rubber Raw material meets UL94
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.063 inch
- Pressure Rating: 55 psi
-
Supplier: Macnaught USA, Inc.
Description: its class. M3 DP10-001 1″ NPT AOD Pump with Aluminum Body & Nitrile Diaphragms. 24 GPM Suitable Fluids: Fuels, Oils, Grease, General Automotive & Repair Fluids Features & Benefits: Flow Rate: 24 GPM Pump Body: Aluminum Pump Diaphragm: Nitrile Inlet / Outlet: 1” Max
- Maximum Discharge Flow: 24 GPM
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
- Pump Type: Diaphragm Pumps
-
Supplier: Macnaught USA, Inc.
Description: DP34-001 3/4″ NPT AOD Pump with Aluminum Body & Nitrile Diaphragms. 16 GPM Suitable Fluids: Fuels, Oils, Grease, General Automotive & Repair Fluids Features & Benefits: Flow Rate: 16 GPM Pump Body: Aluminum Pump Diaphragm: Nitrile Inlet / Outlet: 3/4” Max Particle Size:
- Maximum Discharge Flow: 16 GPM
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
- Pump Type: Diaphragm Pumps
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series 3:1 range of Air Operated Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
Supplier: Marposs Corp
Description: the pneumatic process components are located on the right-hand side. All of the water circuit components, such as water tanks and pumps, are located in the upper back part of the bench. The access to the stations is protected by safety light curtains. Only electrical supply, water and
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Plastic-Mart
Description: The Gas Caddy meets all current U.S. Coast Guard standards and meets U.N. and D.O.T. specifications when used according to Todd's instructions for transporting fuel. All Caddies bear the UN Marking, "UN3H1W". Gas Caddies hold 28 Gallons of fuel and meet DOT requirements. Features
- Volume Capacity: 28 gallons
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with a standard 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible siphon hose.
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with an industrial grade 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible siphon
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: SAE International
Description: components are fuel pumps, fuel filters, fuel controls, pressurizing valves, flow dividers, selector valves, and combustor nozzles. The purpose of this document is to recommend standard descriptions to be used by specification writers.
-
Supplier: SAE International
Description: components are fuel pumps, fuel filters, fuel controls, pressurizing valves, flow dividers, selector valves, and combustor nozzles. The purpose of this document is to recommend standard descriptions to be used by specification writers.
-
Supplier: Air Compressors Direct
Description: 25-Gallon Cross-Linked Polyethylene Tank •Large capacity and extreme durability for almost any condition Molded-In Handle •Designed for comfort and balance while transporting •Can be laid on its back without spilling 15" Pneumatic Tires •Take on any terrain or uneven surface Heavy Duty Spring
- Power Source: Manual
- Features: Other
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: ASTM International
Description: This specification covers the material, operating, and testing requirements for automatic or continuously self-cleaning strainers, or both, for use in fuel oil and lubricating oil systems and in any marine environment. The strainer may be either hydraulic, electric, or pneumatic
-
Supplier: Plastic-Mart
Description: The Gas Caddy meets all current U.S. Coast Guard standards and meets U.N. and D.O.T. specifications when used according to Todd's instructions for transporting fuel. All Caddies bear the UN Marking, "UN3H1W". Gas Caddys hold 28 Gallons of fuel and meet DOT requirements. Features
- Volume Capacity: 28 gallons
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Pressure Washers Direct
Description: •Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility •Downstream
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel roll cage frame w/ lifting hook & pneumatic tires Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon poly diesel fuel tank w/ fuel filter Commercial/Industrial grade motors Reliable
- Water Jet Pressure: 2,000 psi
- Water Flow: 300 GPH
- Power: 7.5 HP
- Power Source: Electric Motor
-
Supplier: Mi-T-M Corporation
Description: troubleshooting and easy maintenance · High quality fuel filter/water separator ensures clean fuel supply · Complete system diagnostic board · Pressure and high limit safety controls · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) ·
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Altaflo
Description: weatherability Excellent bondability Excellent ozone resistance Extremely low permeation Applications Automotive fuel transport systems* Laboratory Solar energy UV purification systems Fiber optic Chemical process
- Outside Diameter / Size: 0.246 to 0.254 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Wall Thickness: 0.04 inch
- Pressure Rating: 297 psi
-
Supplier: SAE International
Description: manifolds. These components may be used in fuel, lubrication, hydraulic, or pneumatic systems.
-
Supplier: SAE International
Description: manifolds. These components may be used in fuel, lubrication, hydraulic, or pneumatic systems.
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter â€" *excludes 8 GPM units EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine and pump oil drains offer easy maintenance Oversize
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
-
Supplier: DEPRAG, Inc.
Description: washers - computers - lamps - clothes washers - contactors - video cassettes - CD-players - relays - batteries - ovens - oil pressure switches - shower heads - air volu me gauges - electric shavers - clocks - cylinder heads - chain saws - carburetors - pumps - calculators - kitchen appliances
-
Supplier: FTL Technology
Description: up to 15 m/s Universal chemical compatibility Good thermal resistance Withstands pressures above 2000 bar (back-up rings) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatics Fuel injection systems Machine tools Paint spraying equipment
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 13.1 CFM @ 90 PSI Industrial 211cc Subaru OHC Engine For Construction Applications •Quality pilot valve unloader and directional air shroud •Pneumatic idle control conserves fuel; 13.1CFM @ 100 PSI Splash Lubricated Cast Iron Crankcase •Rugged and long
- Flow Capacity: 13.1 SCFM
- Horse Power: 7 HP
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 9 CFM @ 90 PSI Industrial 5.5 HP Honda OHV Engine For Construction Applications •Quality pilot valve unloader and directional air shroud •Pneumatic idle control conserves fuel Splash Lubricated Cast Iron Crankcase •Rugged and long lasting; aluminum head
- Flow Capacity: 9 SCFM
- Horse Power: 5.5 HP
-
Supplier: Pressure Washers Direct
Description: quality pump is easy to maintain and rebuild •Adjustable pressure and mechanical thermal protection •Maximum pump inlet water temperature : 140° F Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap; rust free burner tank
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: quality pump is easy to maintain and rebuild •Adjustable pressure and mechanical thermal protection •Maximum pump inlet water temperature : 140° F Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap; rust free burner tank
- Water Jet Pressure: 4,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines Petroleum Products Transfer Robotics Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
parts, shafts gears, hydraulic fittings, hydraulic valves, hydraulic pumps, pipe fittings&pneumatic parts, hydraulic couplings (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
water pumps: Power plants generate a lot of heat. Cooling water pumps move water from the cooling tower to the condenser. The cooling water system is a closed or open loop that adds cooler water from a nearby freshwater source. Fuel pumps: Power plants that burn heavy oil or natural gas (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Oil and Gas: Oil and gas applications require chemical-, temperature-, and abrasion-resistant o-rings to ensure safe rig operations. Aviation: O-rings are often used in electrical components and fuel systems due to their (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
systems, fuel management, and other processes. Types Used: Barometric pressure sensors, differential pressure sensors, and absolute pressure sensors are all common types used in aerospace and aviation settings for their reliability and capabilities (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with pressures up to 500 bar (1,000 bar peak pressure). In fact (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Ex incorporates several fail-safe features to ensure safety under all conditions. The inherent design of the flame temperature technology is that the flame must always be on and the system working properly or an alarm is given. Whether it is a loss of fuel, air, sample flow or power, a malfunction relay is (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Expanding the Experimental Capabilities of the Ignition Quality Tester for Autoigniting Fuels
Investigation of the IQT pneumatic fuel pump revealed that using a higher actuator injection pressure of 1.6 MPa, in comparison to the 1.2 MPa (based on ASTM D6890 standard [17]), also improves the needle-lift instabilities, as shown in Fig …
-
Avia-Nyanya M-12
Two pneumatic fuel pumps .
-
The more electric aircraft: Why aerospace needs power electronics?
Pneumatic Fuel pumps and oil pumps on engine .
-
Oral Abstracts
Results: Pulsatile flow (between 50 and 15 mmHg pressure) is supplied thanks to a pneumatic pump fuelled with oxygen.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/81880
The quantitative difference between the actual and the modeled values of thrust is attributed to unmodeled effects like installation effects, engine cooling flows, power extraction to run auxiliary devices (like hydraulic, pneumatic , fuel pumps ), bleed air extraction, etc.
-
Automotive electronics
Ignition coils injecting valves throttle valve camshaft control exhaust gas recycling suction tube-switching fan fuel pump secondary air exhaust gas flap turbocharger-bypass refueling ventilation .
-
Engineer acoustics
An essential noise source in the motor vehicle is the motor with its entire motor periphery and all auxiliary aggregates (turbocharger, compressor for air conditioning, power steering pump, fuel pump , air compressors by lorry etc.).
-
International motor congress 2014
Fuel pump and air compressors allows results The AVL database of Motor-Strip-Down a friction-target value definition at individual system level already in the concept phase.
-
Aerospace Sciences Meetings > Performance and Emission of a Biofueled Micro Turbojet Engine
A fuel pump , pneumatic valves, and other wiring are placed on the lower deck.
-
Demand thrust pumped propulsion with automatic warm gas valving
For biopropellant operation, a pair of reciprocating oxidizer pumps would be slaved to the fuel pumps ` pneumatic oscillator, to provide for pulsed or continuous demand-driven flow of both liquids.
Indicates content that may require registration and/or purchase.