-
Supplier: GIMATIC S.r.l.
Description: Pneumatic indexing tables (series ITSC) • Available in two sizes with 4, 6 or 8 positions. • Available clockwise or counter clockwise (ending A). • High torque. • Suitable for heavy loads. • Through hole for cables and hoses. • Reduced weight and overall dimensions.
- Thru Hole Diameter: 0.21653555 to 0.5905515 inch
- Application: Automation
- Features: Indexing
- Drive Mechanism: Pneumatic Drive
-
Supplier: WEISS North America, Inc.
Description: and ease of use, power density. These products are designed to greatly outperform any pneumatic indexing solutions available. Additional user benefits: Comparable in cost to pneumatic solutions, a clear cost advantage is developed through enhancement in productivity, lower
- Features: Indexing
-
Supplier: Festo Corporation
Description: For swiveling or separating tasks Sturdy mechanical system Easy planning and commissioning Rotary table diameters: 65, 90, 140, 220 mm Free control of rotational direction
- Operating Pressure Range: 58.01508 to 116.03016 psi
- Shaft / Table Axial Load Capacity: 1,124 lbs
- Shaft / Table Radial Load Capacity: 1,798.4 lbs
- Operating Temperature: 41 to 140 F
-
-
Rotary Indexing Tables - Plate-mounted Dual-Spindle Servo Indexer with Pneumatic Tailstocks -- HA2TSSupplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Centricity
Description: Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in
- Work Table Diameter: 30 inch
- Maximum Axial load: 150 lbs
- Maximum Radial Load: 75 lbs
- Table Rotation Speed: 1,000 rpm
-
Supplier: Jergens, Inc.
Description: Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal
- Clamping Force: 12,350 lbs
- Actuation: Pneumatic
-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Rotomation, Inc.
Description: The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with
- Operating Pressure Range: 0 to 150 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 612 lbs
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Rotomation, Inc.
Description: The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables,
- Operating Pressure Range: 0 to 150 psi
- Maximum Torque: 45.9 In-lbs
- Shaft / Table Axial Load Capacity: 76 lbs
- Shaft / Table Radial Load Capacity: 305 lbs
-
Supplier: RS Components, Ltd.
Description: DHTG-220-24-A Rotary indexing table
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed without the use of
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: integration into industrial automation, robotics, and rotating machinery where both electrical and pneumatic control are required. This slip ring combines electrical and pneumatic transmission in one robust housing, eliminating the need for separate components and reducing system
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal) and pneumatic/ hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and so on. Number of Circuits,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: DigiKey
Description: ROTARY INDEXING TABLE
- Operating Pressure Range: 44 to 116 psi
- Operating Temperature: 41 to 140 F
- Actuator Style: Multi-Motion (Linear & Rotary)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK035-6-2Q Pneumatic Slip Ring Rotary Joint, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal)
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Carr Lane Manufacturing Co.
Description: Pneumatic coupling for rotary index tables with an independent load/unload station. Unload and reload while all other stations remain clamped. Clamps automatically at the loading station, or can be controlled with a clamping valve.
- Pressure Range: 145 psi
- Length: 3.75 inch
- Diameter: 3.34375 inch
- Port Size: 1/4"
-
Supplier: Design Tool, Inc.
Description: cylinder pistons and Hall Effect switches provide additional control parameters for machine operation. These Fixtured screwdriver machines can be equipped with either pneumatic or DC electric screwdrivers for increased versatility. If the machine uses multiple pneumatic drivers, it can
- Drive Type: Adjustable Size Drive
- Actuation: Button / Trigger, Push-to-Start
- Drive Style: Electric, Pneumatic
- Screwdriver Style: Fixtured
-
Supplier: KADANT
Description: The G rotary union is a high performance, high precision union for coolant, air, and hydraulic oil applications. G rotary unions are generally applied to the machine tool industry for: Transfer lines Gun drills Spindles Drilling Milling Rotary index tables The G rotary union line is built to
- Pressure Range: 3,610 psi
- Speed Range: 100 to 42,000 rpm
- Temperature Range: 250 F
- Port Size: 1/2", 1/4", 1/8", 3/4", 3/8"
-
Supplier: Design Tool, Inc.
Description: pattern. The X-Y screw feeding and screw driving machines can also utilize a Z axis to accommodate various fastener vertical heights. These machines can be equipped with either pneumatic or DC electric screwdrivers for increased versatility. If the machine uses multiple pneumatic
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, SCARA Robot
- Drive System: Electric, Pneumatic
-
Supplier: Marposs Corp
Description: performed, pneumatic shutters cover and protect the optical lenses, keeping them mechanically separated from harsh machine environment; during the measurement cycle on the contrary, a patented solution does come out an air flow from the optical window rejects chips and coolant drops. Such
- Gaging Technology: Non-contact
- Features: Tool Setting Capability
-
Supplier: DCM Tech Inc.
Description: automation. The servo driven Z-axis delivers true feed rates and repeatable positioning. An electromagnetic rotary chuck with electronic sensed demag is standard while optional configurations may include mechanical, vacuum, pneumatic or hydraulic work-piece fixturing. Machine Specifications
- Rotary Speed: 0 to 2,400 rpm
- Power: 20 HP
- Current: 80 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Precision Surfacing Solutions
Description: environments, even with multi-shift operation. the surrounding work table can be simply adjusted as the lap plate wears, so that the sharp edge is never exposed. The lap plate drive system uses a separate motor and worm and wheel mechanical reduction gear box with multi-belt drive, and is
- Power: 10 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: ASTM International
Description: tunnel test shall be tested in accordance with Test Method E2768. 1.2.2 Wires and cables for use in air-handling spaces shall be tested in accordance with NFPA 262. 1.2.3 Pneumatic tubing for control systems shall be tested in accordance with UL 1820. 1.2.4 Combustible sprinkler piping shall
Find Suppliers by Category Top
Featured Products Top
-
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A. -
The RTMC series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. This (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
The RTMB+ is a family of high precision indexing tables and is the ideal standard solution for all applications where high repeatability and short indexing times are required. Learn More (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
RTMB+ is a family of high precision indexing tables proposed with 2 different diameters, active lengths and windings per size. Integrating ETEL TMB+ direct drive torque motors, the RTMB+ (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
Adjustable from ultra-low speed to high-speed positioning Positioning Accuracy High-precision indexing for professional measurement applications Control Interfaces Ethernet, RS422, RS485, serial port, fiber optic (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
efficiency. Rotary Tables & Indexing Systems: Perfect for precision rotary tables and indexing machines, delivering stable power and pneumatic transmission, ensuring accurate (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
electrical power, signals, and compressed air: Automation Equipment Rotary indexing tables Automated (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
signal lines + air). Rotary indexing tables – For assembly lines using air cylinders and proximity sensors. Medical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
This slip ring is widely used in: Automated rotary tables and indexing equipment Heavy?duty construction and mining machinery (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
PI (Physik Instrumente), a leader in precision motion control, has introduced the A-361 air-bearing XY-rotation stage, a compact nanopositioning platform engineered for ultra-high precision and stability in demanding research and industrial applications.
(read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Federal Register > Wednesday, September 15, 2010 > [75 FR 56061] Notice of Petitions by Firms for Determination of Eligibility To Apply for Trade Adjustment As...
The firm manufactures hydraulic, air over oil and pneumatic presses, rotary index tables , pneumatic impact hammers, electric punches, and custom turnkey assembly and metal forming machinery.
-
Precision control of a new servo pneumatic table
Index Terms - pneumatic diaphragm table , precise position, hybridJuzzy control.
-
Position control of pneumatic actuator using an enhancement of NPID controller based on the characteristic of rate variation nonlinear gain
Table 4 Performance index of pneumatic actuator controlled by MN-PID, NPID, and PID based on the load variation for distance 100 mm .
-
Simply Supported Retractable Top Beam for Wing Major Assembly Jig
The table is controlled by a shotpin that pins it to the shuttle box, for beam retraction, and a pneumatic ball clamp that indexes the table to the baseplate.
-
Monostandard activation analysis and its applications: Analyses of Kale powder and NBS standard glass samples
Table 1 Spectral indices of a pneumatic position in the Research Reactor Munich measured for a long period of time .
-
Fort St. Vrain graphite site mechanical separation concept selection. Final report
The power to operate the indexing table would either be electric or pneumatic .
-
Conceptual design report for the mechanical disassembly of Fort St. Vrain fuel elements
The positioning table serves to index and support a pneumatic cylinder at the fuel hole locations in a fuel assembly.
-
Field Testing of Environmentally Friendly Drilling System
… power wrenches for make-up and break-out of tubulars Hydraulic power wrench carrier Hydraulic tip drive Hydraulic BOP handler and hydraulic pull down Pneumatic tubular slips Hydraulic pipe tables for gravity indexing of tubulars and casings …
-
Non-destructive testing systems for the sorting and grading of steel billets and blooms
Load arms, operated either by pneumatic or hydraulic cylinders, pick the billet off the index table and deposit it on to the transverse transport .
-
Certain patterns in movement of the stream of catalyst particles in industrial vertical pneumatic conveyers
Individual indices of the catalyst under pneumatic transport conditions are given in Table 3.
Indicates content that may require registration and/or purchase.