-
Supplier: CIRCOR Energy
Description: Pneumatic or electric switches are designed to attach directly to tanks or vessels. These switches have mechanical “paddles” which float upwards as liquid levels rise. Once the paddle rises to a precise point, the switch is activated, sending a pneumatic or electric
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -20 to 400 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: PMC Engineering LLC
Description: The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the inside wall of pipes 3" in
- Measuring Range: 0 to 500 inch
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 400 F
- Level Measurement: Continuous Level
-
Supplier: King Engineering Corporation
Description: The LevelBAR multi-segment LED column display includes an individualized scale calibrated to the actual tank capacity. Marked in any specified unit(s) of measurement, it permits direct reading of total liquid weight or volume. This unique analog column indicator works as a local or auxiliary
- Device Type: Level Gauge
- Features: Liquid
-
-
Supplier: Azbil Corporation
Description: operation, contributing to better productivity and easier maintenance. A high-precision pressure-based liquid level transmitter that is installed by simply immersing it. Field mounted indicating controllers measure and adjust basic process variables for temperature, pressure, flow
- Level Measurement: Continuous Level
- Meter Technology: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Features: Liquid, Submersible, Transmitter
-
Supplier: O'Keefe Controls Co.
Description: This panel indicates if a high liquid level condition exists when used in conjunction with our normally closed pneumatic float valves. It is an all pneumatic device. It is for indication purposes only.
- Maximum Operating Pressure: 100 psi
- Level Measurement: Continuous Level
- Device Type: Level Gauge
- Features: Liquid
-
Supplier: O'Keefe Controls Co.
Description: This panel indicates if a low liquid level condition exists when used in conjunction with our normally open pneumatic float valves. It is an all pneumatic device. It is for indication purposes only.
- Maximum Operating Pressure: 100 psi
- Level Measurement: Continuous Level
- Device Type: Level Gauge
- Features: Liquid
-
Supplier: O'Keefe Controls Co.
Description: This panel controls a liquid level within the deadband of a single pneumatic float valve. It can be configured for pump-up or pump-down control when used in conjunction with a normally closed pneumatic float valve (pump down) or a normally open pneumatic float
- Maximum Operating Pressure: 100 psi
- Level Measurement: Continuous Level
- Device Type: Level Gauge
- Features: Liquid
-
Supplier: O'Keefe Controls Co.
Description: low liquid level point. The pneumatic output is active when the liquid level falls below the low level sensor. A local indicator provides status of the output pneumatic signal.
- Maximum Operating Pressure: 100 psi
- Level Measurement: Continuous Level
- Device Type: Level Gauge
- Features: Liquid
-
Supplier: King Engineering Corporation
Description: then displays the resulting value directly as total weight or volume of liquid in the tank. The LP2 indicator reads the proportional 4-20 mA signal from a liquid level transmitter. The actual sensor used to detect hydrostatic pressure created by liquid depth can be
- Device Type: Level Gauge
- Features: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The PS45 is a point level (on - off) pneumatic switch device used in conjunction with the KM26 Magnetic liquid level indicator, LS Series Cage Level switch or an External Chamber. The unique magnetic coupling action eliminates the need for such things as seals,
- Material Temperature Range: 450 F
- Features: Liquid
- Meter Technology: Other
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: King Engineering Corporation
Description: KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure
- Features: Liquid, Transmitter
-
Supplier: King Engineering Corporation
Description: KING-GAGE® AcraSensor unit detects level by sensing pressure due to liquid depth while its pneumatic force balance diaphragm technique is remarkably free from drift or temperature effects. These sensors are especially suited to a wide range of sanitary applications on
- Features: Liquid, Transmitter
-
Supplier: PMC Engineering LLC
Description: PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Features: Analog Current Signal (e.g., 4-20 mA), Handles Slurries / Suspended Solids, Liquid, Submersible, Transmitter
- Meter Technology: Capacitive / RF Admittance, Differential Pressure Sensors, Other
-
Supplier: PMC Engineering LLC
Description: larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400"
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Features: Analog Current Signal (e.g., 4-20 mA), Liquid, Submersible, Transmitter
- Meter Technology: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: PMC Engineering LLC
Description: larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through +/- 400"WC
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Features: Analog Current Signal (e.g., 4-20 mA), Liquid, Submersible, Transmitter
- Meter Technology: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: Krueger Sentry Gauge Co.
Description: your underground liquid tank, or any other liquid level remote reading application. Direct mechanical action eliminates potential failure due to electrical or pneumatic connections. Its accuracy is unaffected by changes in the specific gravity of oil. Please specify exact
- Measuring Range: 14 to 144 inch
- Column Height: 14 to 144 inch
- Display: Analog Meter / Indicator
- Level Measurement: Continuous Level
-
Supplier: Gemu Valves
Description: process controller the signals from a process sensor (e.g. flow, level, pressure, temperature) are detected and the media adjusted according to the specified set value. A membrane keypad and backlit display are on the front of the housing whilst pneumatic and electrical
- Maximum Supply Pressure: 21.755655 to 101.52639 psi
- Milliampere Input Signal Range: 2.5 to 18 milliamps
- Operating Temperature: 32 to 140 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Azbil Corporation
Description: process variables for temperature, pressure, flow rate, and liquid level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Device Category: Controller
- Pressure Measurement: Differential, Gauge
- Features: Transducer
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds)
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) Fluid Chemical Delivery Module And Chemical Delivery
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and
- Body Material: Stainless Steel
-
Supplier: Keller America, Inc.
Description: are in use world-wide in a variety of different applications. Main fields of application are: Level technology, pneumatics, hydraulics, and avionics. A high-sensitivity piezoresistive silicon chip is used for pressure sensing. The chip is protected against ambient influences by a
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Differential, Gauge, Sealed
-
Supplier: Oil-Rite Corp.
Description: System has a 1/4” female NPT liquid inlet. A polycarbonate, acrylic, or Pyrex reservoir can be purchased separately and mounted to the NEMA 12 enclosure. The external location of the reservoir allows liquid level and condition to be easily viewed. Alternatively, this unit can be
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: System has a 1/4” female NPT liquid inlet. A polycarbonate, acrylic, or Pyrex reservoir can be purchased separately and mounted to the NEMA 12 enclosure. The external location of the reservoir allows liquid level and condition to be easily viewed. Alternatively, this unit can be
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: has a 1/4” female NPT liquid inlet. A polycarbonate, acrylic, or Pyrex reservoir can be purchased separately and mounted to the NEMA 12 enclosure. The external location of the reservoir allows liquid level and condition to be easily viewed. Alternatively, this unit can be used
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: has a 1/4” female NPT liquid inlet. A polycarbonate, acrylic, or Pyrex reservoir can be purchased separately and mounted to the NEMA 12 enclosure. The external location of the reservoir allows liquid level and condition to be easily viewed. Alternatively, this unit can be used
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Gems Sensors & Controls
Description: 0 to 250 psi pressure ranges (0 to 16 bar) 0.25% Full Scale Accuracy <0.2% Long Term Drift Choice of outputs, electrical connections and pressure ports Operating temperature up to 257°F (125°C) For OEMs that need consistent high levels of performance, reliability and stability for low
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Compound, Gauge
-
Supplier: Labconco Corporation
Description: (31.5 cm x 36.8 cm) processing shelf. Spacing between the shelf and top of the chamber accommodates containers with stoppers up to a maximum height of 148 mm and minimum height of 31 mm. The Triad includes a pneumatic stoppering mechanism that inflates the diaphragm and lowers the stoppering
- Operating Temperature: -119.2 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Pneumatic, hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
liquid level sensing, they are ideal for applications where risk of explosion is a factor, such as the manufacture of paints & solvents, alcohol distillation plants, and more. Pneumatic Control Panels – Used in conjunction with our pneumatic float valves (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. This technology avoids direct contact with the medium, which makes complex structures on the tanks unnecessary and prevents contamination of the (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The AD3 board-level differential pressure sensor is comprised of a silicon piezo-resistive pressure sensing chip and a sensor signal conditioning integrated circuit. This sensor can (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
More Than a Reagent Dispenser While traditional handheld pipettes or larger automated liquid dispensers greatly deteriorate in accuracy and precision below 2 µL volumes, the Mantis automated liquid dispenser excels at low-volume dispensing in a wide variety of scientific workflows (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division
More Information Top
-
Nuclear Technology Programs semiannual progress report, October 1990--March 1991
Where is a wide choice in sensors for monitoring liquid level (mechanical, electronic, and pneumatic ), varying from very simple and inexpensive devices to very sophisticated and expensive ones which incorporate the latest electronic technology.
-
Miscellaneous Information
Systems can use such conventional geotechnical instruments as pneumatic and vibrating-wire piezometers, thermisters, and liquid level sensors .
-
Early Proterozoic geology of Arizona
Systems can use such convention al geotechnical instruments as pneumatic a n d vibrating wire piezometers, thermisters, and liquid level sensors .
-
Geotechnical applications of remote sensing and remote data transmission
Systems can use such convention al geotechnical instruments as pneumatic a n d vibrating wire piezometers, thermisters, and liquid level sensors .
-
Gems Sensors And Controls Introduces A New Line of High Precision Potentiometric Continuous Level Sensors
Gems Sensors & Controls is a leading global manufacturer of: liquid level , flow, and pressure sensors ; solid-state relays and barriers; liquid and pneumatic miniature solenoid valves; and pre-assembled fluidic systems with facilities in North America, Europe, and Asia.
-
Gems Sensors & Controls Introduces New Compact, Low Pressure Transducer
Gems Sensors & Controls is a leading global manufacturer of: liquid level , flow, and pressure sensors ; solid-state relays and barriers; liquid and pneumatic miniature solenoid valves; and pre-assembled fluidic systems with facilities in North America, Europe, and Asia.
-
http://www.mouser.com/catalog/specsheets/MAGNETOPOTDATASHEETREV%20G1.pdf
- Contactless Linear Sensor - IP64 Debris Proof, Splash Proof - Ideal for Hydraulic and Pneumatic Position Sensing - Liquid Level Capability - Upon request - Male or Female Nicomatic Connectors - Corresponding Exterior Magnet .
-
Bookshelf and Unified Agenda > Federal Register Archive > 1986 > 51 FR 25422 - Hazardous Waste Management System; Standards for Hazardous Waste Storage and Tre...
There are various methods of tank testing, including pneumatic , valve manometer, liquid level bubble, fabricated float, laser beam, overfill/ standpipe, buoyancy sensor , and capacitance probe tests.
-
Manufacturing and Engineering Developments
The three-tank liquid level control system is mainly composed of the main tank body, differential pressure transmitter, pneumatic control valve, solenoid valves, flow sensors , electrical converters, air compressors, pumps, multi-function acquisition card, computer and other components.
-
Measurement and regulation of levels in tanks at Koebanya brewery.
Methods for measurement of levels of liquids or solids in tanks, etc. during filling or storage are discussed, with reference to electromechanical, pneumatic and electrical (conductivity or capacitance sensor ) systems.
Indicates content that may require registration and/or purchase.