-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic needle gripper series PT • Suitable for plastics, textile and food industry. • Double acting. • Needle simultaneous stroke adjustment. • Several mounting accessories. • PT25: Large through hole. • PT28: Blow-off port for cleaning and releasing. •
- Gripping Force: 90 N
- Stroke: 1 to 7 mm
- Operating Temperature: 41 to 140 F
- Action: Double Action
-
Supplier: GIMATIC S.p.A.
Description: • 4 needles (PT25) or 8 needles (PT28) with 2mm diameter • 4 needles of diameter 1.5mm (PT23) (PT30). • Suitable for plastics, textile and food industry. • Double-acting drive (PT25) (PT28). • Single-acting drive (normally closed) (PT23) (PT30). • Simultaneous needle
- Number of Grips: 2
- Action: Double Action, Single Action
- Style: Parallel
-
Supplier: Schmalz Inc.
Description: Needle gripper for handling non-rigid and highly porous materials (primarily textiles) Handling materials that are difficult to grip using vacuum such as composite textiles, fleece, filter materials, insulation and foam materials etc. Flexible handling of materials with changing
-
-
Supplier: Schmalz Inc.
Description: Needle gripper for handling non-rigid and highly porous materials (primarily textiles) Handling materials that are difficult to grip using vacuum such as composite textiles, fleece, filter materials, insulation and foam materials etc. Flexible handling of materials with changing
-
Supplier: Schmalz Inc.
Description: Needle gripper for handling non-rigid and highly porous materials (primarily textiles) Handling materials that are difficult to grip using vacuum such as composite textiles, fleece, filter materials, insulation and foam materials etc. Flexible handling of materials with changing
-
Supplier: Schmalz Inc.
Description: Combination of the principles of operation of the needle gripper and floating suction cup Process-secure separation of composite textiles using SBS floating suction cup SNG-V needle gripper for energy-optimized handling of porous and non-rigid textiles and semi-finished
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative air tools with turning
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: The AGS Automation Textile Gripper is a type of pneumatic gripper designed to handle soft materials such as textiles, insulating materials, woven fabrics, and sheet molding compounds. It uses needle grippers that are pneumatically driven to securely grip and handle
- Actuation: Electric, Pneumatic
- Style: Parallel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NEEDLE GRIPPER, WITH 10 NEEDLES, (NGR-12-10 D), 2 CDQ2B12-10DZ PNEUMATIC CYLINDERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Air Compressors Direct
Description: Super Duty 1/2" Reversible Drill •Ideal for heavy drilling, reaming, hole sawing, etc. •Takes on any job requiring a lot of torque Built Tough To Last •Teasing throttle for precise control •Needle bearing gearing for improved durability •Ergonomic grips are comfortable and stable Professional
- Weight: 3.25 lbs
- Type: Pistol Grip
- Power: Pneumatic Tools, Power Tools
-
Supplier: Air Compressors Direct
Description: Super Duty 3/8" Reversible Drill •Applications include screwdriving, honing, heavy drilling, etc. Built Tough To Last •Teasing throttle for precise control •Needle bearing gearing for improved durability •Ergonomic grip is comfortable and stable Professional Features •3/8" chuck size; weighs
- Weight: 2.5 lbs
- Type: Pistol Grip
- Power: Pneumatic Tools, Power Tools
-
Supplier: DigiKey
Description: NEEDLE GRIPPER, SNG-V SCHMALE FO
- Linear Feed (Stroke): 0.1968505 inch
- Power Supplied: Pneumatic
-
Supplier: Bluetools
Description: The Taylor Pneumatic Pistol Grip Needle Scaler, T-7601, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle scaler is a heavy-duty tool constructed of steel, with precision machined and
-
Supplier: Bluetools
Description: The Taylor Pneumatic Pistol Grip Needle Scaler, T-7602, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle scaler is an extra heavy-duty tool constructed of steel, with precision machined and
-
Supplier: Bluetools
Description: The Taylor Pneumatic Long Reach Pole Scraper, T-7603, has many applications, including chipping and scraping castings and paint. The Taylor Pole Scraper is an excellent pneumatic scraper for tile removal. The air controlled Long Reach Pole Scraper is a heavy-duty tool constructed of
-
Supplier: Beswick Engineering Co., Inc.
Description: The RPV is used to protect a pneumatic actuator such as a chuck, press, or gripper from sudden bursts of high pressure. The internal needle valve restricts the initial movement of the actuator to a user defined speed, and then opens up upon sensing back pressure. This allows the
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: SMC MHZ2-10DN Pneumatic Gripper
- Number of Grips: 2
- Action: Double Action
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life. Cost-effective combinations Versatility is built into
- Gripping Force: 294 N
- Stroke: 20 mm
- Gripping Size: 20 mm
- Operating Temperature: 14 to 140 F
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: Branham, W.C. Inc.
Description: Since 1982, Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out.
- Angular Stroke: 6 degrees
- Style: Angular
- Action: Double Action
- Actuation: Pneumatic
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: PHD, Inc.
Description: Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service, two jaw travels, two jaw styles, spring assist, and switches.
- Stroke: 2 to 6.5 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: PHD, Inc.
Description: Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of
- Gripping Force: 213 to 1,770 N
- Stroke: 2.25 to 22 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: Radwell International
Description: AIR GRIPPER, MHC2 SERIES, ANGULAR STYLE, 25 MM BORE, DOUBLE ACTING, 2X AUTO SWITCHES. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Description: P5GC Series Universal Grippers Parallel Grippers Radial Grippers Angular Grippers Sizes 10, 16, 20 and 25 mm Double acting with concentric clamping Accurate guiding device (patented) Tapped holes on jaw carriers Slots on 4 faces for sensors mounting Stainless steel Jaw
- Gripping Force: 86 N
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
-
Supplier: ANVER Corporation
Description: Item Number: B-001.0063, Outer Diameter: 75 mm, Inner Diameter: 46 mm, Inner Height: 76.5 mm.
- Gripping Size: 45.974 to 74.93 mm
- Number of Grips: 1
- Action: Double Action Spring Assist Open
- Features: Encapsulating Jaws, Other
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Gripping Force: 160.142348754448 N
- Stroke: 0 to 101.6 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: Camozzi Group
Description: Wide opening parallel gripper-32mm bore-120mm stroke
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: AGI - American Grippers Inc.
Description: gripper's jaws to comply to the part's centerline versus the gripper's centerline.
- Gripping Force: 578.291814946619 N
- Stroke: 0 to 50.8 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: FIPA Inc.
Description: Fully HNBR-coated jaws allow for gentle gripping without scratching the workpiece Gripper with wide opening jaws for large sprues Gap-free closing for flat sprues Body and jaws made of high-strength anodized aluminum alloy
- Gripping Force: 22 N
- Gripping Size: 10 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: ASCO
Description: The GR-Series has a double acting piston attached to a cross bar by a connecting rod. The linear movement of the piston is transformed into angular movement of the jaws through a double toggle link mechanism.
- Gripping Torque: 99 N-m
- Angular Stroke: 0 to 90 degrees
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: Pneumax S.p.A.
Description: Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Zimmer Group
Description: Pneumatic drive combined with IO-Link technology Up to 50% reduction in cycle times and up to 90% less compressed air usage Connection over just one pneumatic line and IO-Link cable Integrated valve technology, sensor technology, status display, pressure monitoring and temperature
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: DESTACO
Description: Designed for assembly manufacturing cells, packaging applications, and general purpose gripping. Compact cam lever designed, general purpose gripper. Pneumatic and hydraulic operation options. Spring assist option for part retention in case of air pressure loss. Standard and extended
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
Find Suppliers by Category Top
Featured Products Top
-
Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Formation of ordered construction families under application of similarity laws
On this basis, the construction families ordered by projects of needle grippers and pneumatic grippers are formed in frame.
-
Robot Grippers
1 pneumatic cylinder 2 needles 3 gripper substrate .
-
Virtobot—a multi‐functional robotic system for 3D surface scanning and automatic post mortem biopsy
The robotic biopsy end-effector (PROFACTOR GmbH, Austria) consists of a linear pneumatic actuator that can apply 70 N (max) of force over 100 mm of travel, a pneumatic gripper for holding and releasing biopsy needles , an array of optoelectronic markers that …
-
Multi‐imager compatible actuation principles in surgical robotics
This uses piezoelectric motors for the actuation of the robot, and pneumatic actuation for the end-effector gripper and needle insertion stage.
-
FY2000 Hanford Technology Deployment Accomplishments Fact Sheets
The end effectorsconsist of a pneumatic rotating wire brush and a pneumatic needle scaler to disaggregate hardened materials, an electric gripper to seize waste fragments, and an electric vacuum system to remove dust and small size dispersibles.
-
CNC Handbook > Industrial Robots and Handling
Grippers/end effectors: A distinction is made between the following grippers, subdivided according to their functional principle: Mechanical grippers, pneumatic grippers , suction grippers, magnetic grippers, adhesive grippers, and needle grippers.
-
Fully Automated Image-Guided Needle Insertion: Application to small animal biopsies
The needle is manually attached to the robot end-effector with a pneumatic gripper and the camera visualizes robot mo- tions.
-
Smart Devices and Machines for Advanced Manufacturing
Pneumatic grippers have a drawback: it is difficult to deal with micro parts that have limited surface areas, such as a needle , a ring and a jewel.
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
… solenoid blocks; clean air restrictors; purifying equipment; air manifold assemblies; filling/closing/sealing/labeling/capsuling machines; lubricators; airgun nozzle/oiler bowls; data storage units; printed circuits; handling modules; grippers ; valves (pressure-reducing, hydraulic/ pneumatic , check, ball, solenoid, regular … … and related parts; ball/ needle /housed/plain shaft bearings and …
-
An automated method for the determination of a new potential antiepileptic agent (CGP 33101) in human plasma using high performance liquid chromatography
… following modules: a Zymate I1 core system (controller, robot arm and disk drive); a dual function hand. fitted with grippers (fingers) and a 2 … … with a stainless steel needle and the other with … … a capping station, with pneumatic cap-feeder; a cooler …
Indicates content that may require registration and/or purchase.