-
Supplier: Sames North American Corporation
Description: FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!
- Air / Supply Pressure: 87 psi
- Air Flow Consumption: 8.8 to 14 SCFM
- Air Supply Pressure: 87 psi
- Air Flow / Gas Consumption: 8.8 to 14 SCFM
-
Supplier: Nordson Corporation
Description: No Description Provided
- Features: Air / Pneumatic, Applicator / Gun, Component / Sub-system, Corona Charging (HV Power Supply), Electric, Feeding / Metering Unit, Integral Regulator, Pressure Feed
- Spray Technology: Air Spray (Air Atomized), Electrostatic Coating
- Automation / Control: Automatic
- Mounting: Machine / Reciprocator
-
Supplier: Sames North American Corporation
Description: Perfectly balanced, the FPro spray gun provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. Description New Standard in Airspray Performance At Your Fingertips
- Fluid / Output Pressure: 87.02262 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Component / Sub-system
-
-
Supplier: Sames North American Corporation
Description: Perfectly balanced, the FPro S suction paint spray gun provides a superior finish for all levels of painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in high-end finishing markets. Professional Finishing For All Painters!
- Air / Supply Pressure: 36.259425 to 87.02262 psi
- Air Flow Consumption: 13.5 to 17.5 SCFM
- Air Supply Pressure: 36.259425 to 87.02262 psi
- Air Flow / Gas Consumption: 13.5 to 17.5 SCFM
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 60 to 100 psi
- Air Supply Pressure: 60 to 100 psi
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Nordson Corporation
Description: No Description Provided
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized), Air-assisted Airless, Airless, HVLP, Rotary Cup / Disc
- Options / Components: Booth - Tunnel / Continuous, Feeding / Metering Unit
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Supplier: Techsil Limited
Description: The tec™ 4500S is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and easy to use glue gun offers great user-comfort thanks to its ergonomic design and ensures effortless and lightweight
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Air Compressors Direct
Description: Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle In-Line 80 Mesh Filter •Prevents paint defects by removing dirt particles from paint 600 Milliliter See-Through Cup •Allows easy viewing of paint level Adjustable •Fluid, pattern and air controls settings
-
Supplier: Air Compressors Direct
Description: Size Advantage •Provides full size pattern in a small package Nickel Plated Body •Provides a fast, easy clean-up Includes •8-fluid ounce canister Adjustable •Pattern and material settings
-
Supplier: Air Compressors Direct
Description: Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle High Volume Low Pressure (HVLP) Unit •Increases transfer efficiency and reduces paint consumption In-Line 80 Mesh Filter •Prevents paint defects by removing dirt particles from paint 600 Milliliter See-Through Cup •Allows
-
Supplier: Carlisle
Description: 95SL Conventional Spray Gun, Hoses, w/Steadi-Grip Cup, 6508-2800-7 95SL Spray Gun With w/63BSS - 63PB, 71-1210 Air Hose Assembly 55 IN. 5/16” I.D., 71-3380 5’ Fluid Hose Assembly 1/4” I.D., HAV-500 Air Metering Valve 1/4” NPS(F) x 1/4” NPS(M), 80-295 Steadi-Grip 2 Quart
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Guardair Corporation
Description: Features Delivers up to 15 gallons per hour 12" extension allow for a longer reach Adjustable nozzle tip controls volume and spray pattern One quart screw-on canister eliminates feed tubes and buckets Conforms to MIL-0-14559C Durable cast aluminum body 1/4" FNPT inlet Features Delivers up to
-
Supplier: Carlisle
Description: The Model 95AR is a conventional spray gun that is pneumatically activated for applications with reciprocating, rotary, spindle machines and in stationary spray gun set ups. It has the same features as the Model 95A spray gun, but has ratchet type adjustable
- Air / Supply Pressure: 100 psi
- Air Supply Pressure: 100 psi
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
-
Supplier: Carlisle
Description: Name: SprayVantage3 MC Part Number: 98-1266 Gun: Model 2001 Pump: no pump Tank: 83C Series Model 220 Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a Binks 2001 conventional spray gun with a 66SS x 200 setup for
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun
- Mounting: Cart / Handtruck
- Automation / Control: None - Manual
-
Supplier: Techsil Limited
Description: operated by air supply, an inlet can be found near the electrical supply. Also available as a spray gun (tec™ 4500S).
- Application: Adhesive / Silicone
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Carlisle
Description: Developed by Binks for laying out glass bead during a line striping operation, the Model 30 Bead Gun will spread glass beads at a rate of 20 lbs. per minute. It is pneumatically operated from the rear of the gun using a minimum of 50 PSI. It can be used on both hand line stripers or
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
- Automation / Control: Automatic
- Mounting: Machine / Reciprocator
- Materials of Construction: Steel / Aluminum
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™ COX™ EAD50PC-11, formerly Sulzer, Pneumatic Dual Component Applicator features an instant dump valve, easy loading breech, air hose connector, replaceable parts, and adjustable air regulator (75 psi maximum). It has a mix ratio of 1:1 for 25 mL x 25 mL cartridges.
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™ COX™, formerly Sulzer, EAD600PC-11 Pneumatic Dual Component Applicator features an instant dump valve, support discs, air hose connector, replaceable parts, and adjustable air regulator (100 psi maximum). It has a mix ratio of 1:1 for 300 mL x 300 mL. Nominal Thrust: 1,188 lbs.
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air Flow Consumption: 75 SCFM
- Air Flow / Gas Consumption: 75 SCFM
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™ COX™, formerly Sulzer, EAD600PCLT-11 Pneumatic Dual Component Applicator features an instant dump valve, supports discs, and replaceable parts. It has a mix ratio of 1:1 for 300 mL x 300 mL cartridges. Contains a manual retract lever to pull back the dispensing rods in order to
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Sames North American Corporation
Description: AIRMIX® COMPLETE OUTFITS True accelerator of performance for your AIRMIX® Xcite™ gun, the high flow & well-proven technology of the 20.25 pump combines a robust design & high efficiency. Large diameter suction rod & high compression ratio can be used with a wide range of materials. Stainless
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Feeding / Metering Unit, Pump / Compressor
- Mounting: Handheld
-
Supplier: Dymax
Description: Dymax SG-150 hand-held spray guns, available in both standard and high flow models, provide a solution to manually spray fluids for masking and coating applications. The SG-150-RS standard-flow spray gun is ideal for dispensing fluids with viscosity lower than
- Dispense Rate: 0.12007820574422538 L/min
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: CSA Group
Description: ISO 18886:2016 specifies the procedures for the preparation of test pieces from refractory materials by wet gunning at ambient temperatures. The test pieces are for the determination of properties on wet-gunned products prepared under either "standard conditions" (as required for quality assurance
-
Supplier: Radwell International
Description: PISTON, PAINT SPRAY GUN, STEEL, FOR MACH 1 GUN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Applications Tension control with dancer roller. Pressure force control of spot welding guns. Tension control with air brakes. Press control of polishing machines. Dispenser control of various fluid. Pressure control of air balancers and lifters. Pneumatic control of control valves.
- Valve Size: 0.25 inch
- Pressure Rating: 130.533155421477 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: Pressure Washers Direct
Description: Frame With Wand / Hose Rack •Built-in 3 gallon chemical tank; no buckets to knock over •10 " pneumatic tires for easy mobility over tough terrain Professional Grade Gun, Wand, And Hose •5 quick connect tips: 0°,15°, 25°, 40° & 65° (soap applicator) •Includes 50 feet of
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EASP-DPS-002 pneumatic quick connector, push to connect fitting for the MixCoat™ spray system. Connector can be used on 1:1, 2:1, 3:1, and 4:1 ratio dispensing guns. 940-1500 mL.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Removes rust, scale and paint from parts and small equipment •Leaves a satin finish ready for paint or further prep Sprays Advanced Abrasives •Siphon-feed design sprays most abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Convenience
-
Supplier: Pressure Washers Direct
Description: •Pneumatic tires manuver easily over rough terrain Adjustable Pressure •Change the spray pressure to suit the job On-Board Storage For Tips, Spray Gun & Hose •5 quick connect spray tips mount right on the frame •Professional spray gun has
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld sand blaster (AT122601AV) is an ideal air tool for removing rust, scale and paint from small parts and equipment. The siphon-feed spray gun is designed to deliver most abrasives including glass beads, aluminum oxide, steel grit, silicon carbide, walnut shells and
- Power Source: Air / Pneumatic
- Operation: Cleaning / Surface Preparation
- Abrasive Feed: Dry / Air
- Features: Gun / Lance, Other
-
Supplier: Pressure Washers Direct
Description: •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you
- Water Jet Pressure: 1,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: EXAIR
Description: that can not be blocked or dead ended. Stay Set Hoses, Magnetic Bases, and Safety Air Guns (with optional extensions) are available. Super Air Nozzle Clusters and Super Blast Safety Air Guns for applications requiring extremely strong blowing force are offered. Quiet! - 74 dBA at 80
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
Find Suppliers by Category Top
More Information Top
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
Stain, paint, or other finishes may be applied as background colors, borders or designs, with pneumatic spray guns , airbrushes, or by hand.
-
Spray characteristics on the electrostatic rotating bell applicator
… texture, it is well known tact (Bell and Hochberg, 1981) that the application of the ESRB systems results in a lower surface quality, especi ally for metallic painting, and produce a darker and duller appearance compared with the pneu- matic spray gun .
-
air blow dust gun - offers from air blow dust gun manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : mini hvlp spray gun, pneumatic spray gun ] .
-
air spray gun - offers from air spray gun manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pneumatic spray gun , small air spray gun ] .
-
Automotive Paints and Coatings
Fig. 5.17 Diagram of a pneumatic spray gun (source: DeVilbiss).
-
Progress in Clean Energy, Volume 2
In the first technique, a pneumatic spray gun was used for coating the catalyst onto the treated hydrophobic layer of the gas diffusion media.
-
The degradation of thermal barrier coatings by molten deposits: introducing the concept of basicity
A pneumatic spray gun was used to apply the CMAS as consistently as possible onto the different samples.
-
Estimating losses in heat networks coated with modern liquid crystal thermal insulation
LCI coating is plated onto any type surface, like paint, with a brush or pneumatic spray gun .
-
The temperature behaviour inside the mat of wood-based panel during hot pressing under various manufacturing conditions
To manufacture the particleboard, resin was applied at 9 % based on particle weight in a rotating drum blender fitted with a pneumatic spray gun .
-
N ‐ acyl‐homoserine lactones‐producing bacteria protect plants against plant and human pathogens
For the treatment, plants were drenched with the inoculation solution using a pneumatic spray gun and kept at 16°C in the dark with 100% relative air humidity.
Indicates content that may require registration and/or purchase.