-
Supplier: Zimmer Group
Description: End of Arm Tools
- Power Supplied: Pneumatic
-
Supplier: SMARTSHIFT robotics
Description: impressive, and it comes with a UR cap available for easy installation and high security. The handling payload of this automatic pneumatic tool changer is 50 kg, and it has a connection of pneumatic 2xG 1/8″. The total weight of this tool changer is 2050g.
- Tool Weight: 4.52025 lbs
- Pay Load or Weight: 110.25 lbs
- Applications: Material Handling, Pick and Place
-
Supplier: Effecto
Description: comprehensive family of tool changers that cover the entire range of the current CXC, MXC and Sigma tool changers we already make (ranging from 10kg. to 1,500kg.)
- Pay Load or Weight: 22.05 to 3,307.5 lbs
- Number of Electric Lines: 21
- Nominal Operating Pressure: 101.52639 psi
- Power Supplied: Pneumatic
-
-
Supplier: AGI - American Grippers Inc.
Description: couple with the tool mounting adapter in less than 1/2 second.Low Deflection - The unique latching mechanism pulls the tool adapter into the robot adapter body - preloading the toll mounting adapter for excellent rigidity.Coupling Window - The robat adapter pulls up the tool
- Tool Weight: 3 lbs
- Pay Load or Weight: 80 lbs
- Number of Electric Lines: 25
- Number of Pneumatic Ports: 8
-
Supplier: ATI Industrial Automation
Description: The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this
- Pay Load or Weight: 330 lbs
-
Supplier: GIMATIC S.r.l.
Description: Electric quick changer The EQC75 electric quick changer is available for applications that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive mechanical tool plate (EQC75-B). The active part is usually connected to a
- Tool Weight: 2.205 lbs
- Pay Load or Weight: 449.6 lbs
- Number of Electric Lines: 1
- Applications: Assembly, Material Handling
-
Supplier: DESTACO
Description: DESTACO’s RHC Series of EOA modular robot tool changers lead the industry with self-lubricating seals, pneumatic ports, precision cone positioning, and failsafe operation. A wide variety of utilities are available to quick disconnect, I/O, air, water, weld power, servo power,
- Tool Weight: 19.845 lbs
- Power Supplied: Pneumatic
- Applications: Welding
-
Supplier: DESTACO
Description: DESTACO’s TC1 Series tool changers are ultralight, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a
- Tool Weight: 22.05 lbs
- Power Supplied: Electrical, Pneumatic
-
Supplier: Effecto
Description: When it comes to robotics, maximizing uptime is critical. Applied Robotics has designed our CXC10 robotic tool changer to perform multiple functions in a single work cell easily and efficiently. Unique wear-compensating, fail-safe cam latching mechanism Highly repeatable: ± 0.025 mm
- Number of Electric Lines: 18
- Number of Pneumatic Ports: 6
- Nominal Operating Pressure: 87.02262 psi
- Power Supplied: Pneumatic
-
Supplier: Effecto
Description: When it comes to robotics, maximizing uptime is critical. Applied Robotics has designed the CXC30 robotic tool changer to perform multiple functions in a single work cell easily and efficiently. Unique wear-compensating, fail-safe cam latching mechanism Highly repeatable: ± 0.025 mm
- Number of Electric Lines: 22
- Number of Pneumatic Ports: 6
- Nominal Operating Pressure: 87.02262 psi
- Power Supplied: Pneumatic
-
Supplier: ATI Industrial Automation
Description: The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this
- Pay Load or Weight: 80 lbs
- Features: Other
-
Supplier: Robot System Products
Description: Robot System Products tool changers gives maximum flexibility to your robot. With low weight, compact and robust design and high safety features, they continuously perform tool changing operations on a daily basis. The patented locking device TrueConnect™ has a unique design
- Tool Weight: 0.2205 to 46.305 lbs
- Pay Load or Weight: 44.96 to 2,248 lbs
- Number of Pneumatic Ports: 1 to 10
- Nominal Operating Pressure: 145.0377 psi
-
Supplier: Weber Screwdriving Systems, Inc.
Description: screwdriving spindle. Thanks to the extremely compact design, the 6 Nm spindle weighs just 1.5 kg. The screwdriver has a flange as per ISO 9409-1-50-4-M6 and is therefore suitable for adaptation to a variety of different lightweight robots. Screwdriving technology with tool changer
- Drive Type: Adjustable Size Drive
- Drive Style: Electric, Pneumatic
- Features: Feeder System
- Screwdriver Style: Fixtured
-
Supplier: GIMATIC S.p.A.
Description: Manual quick changers are very popular in the plastics sector and are used to quickly change EOATs while the mould is being changed. Gimatic’s QC series of quick changers enable a significant reduction of tool change time as they feature built-in air chan. • Quick tool
- Power Supplied: Pneumatic
-
Supplier: Gripol
Description: This complete assembly includes Mounting Plate direct to the Robot, Slider plate for your tooling to mount to and comes complete with Pneumatic connections. This tooling plate has the same standard ISO pattern as the robot making installation easy. Maximum weight of this unit is 215g.
-
Supplier: RAD
Description: intervention. Offers 8º of angular compliance (please see RAD’s Pneumatic High-Angle Collision Sensor for information on collision sensors with 13º of angular compliance). Allows pneumatic adjustment so the user can easily change the amount of resistance the unit must encounter before
-
Supplier: Robot System Products
Description: uptime in any application involving substantial robot motions. No limit to axis 6 Together with RSP hose packages, no limit to axis 4, 5 and 6 Air, electrical signals, Fieldbus from axis 6 to the tool Also water, 200 A weld power, servo motor power and signal for spot welding
- Maximum Torque: 1,769.91150442478 In-lbs
- Shaft / Table Radial Load Capacity: 786.8 lbs
- Operating Pressure Range: 145.0377 psi
- Rotation Angle: >360°
-
Supplier: GIMATIC S.r.l.
Description: Quick changer • Easy replacement of the EOAT on the robot. • Suitable also with vacuum ports. • Avoids mistakes in pneumatic and electrical connections. • 4, 8, 10 or 12 pneumatic connections. • 15 electrical connections. • The two parts (robot side and gripper side) are
- Tool Weight: 0.227115 to 5.8212 lbs
- Number of Electric Lines: 15
- Number of Pneumatic Ports: 4 to 12
- Applications: Assembly, Material Handling
-
Supplier: FIPA Inc.
Description: Fast exchange of EOAT on robots via automatic compressed air disconnection, minimizes set up time Secure locking system with guide pins compensates positional deviations during coupling Adaptor for connection to all commercially available robots on request Electronic connector for signal
- Pay Load or Weight: 11.24 lbs
- Nominal Operating Pressure: 145.0377 psi
- Power Supplied: Pneumatic
-
Supplier: FIPA Inc.
Description: Manual interface between robot and gripper system Minimized down time due to fast gripper change Comes in four sizes GR05.021, GR05.031, GR05.051: Clamping levers included in scope of delivery Base plates and pneumatic connections not included in scope of delivery
- Pay Load or Weight: 694.575 to 9,966.6 lbs
- Number of Pneumatic Ports: 5
- Power Supplied: Pneumatic
-
Supplier: SAS Automation, LLC
Description: Used in automatic robotic tool change application Integrated pneumatic and electrical connections Master plate and Tool plate sold separate Includes electrical connectors
- Diameter: 1.9291349 to 4.5275615 inch
- Length: 1.5354339 to 2.2440957 inch
- Jaws: None / NA
- Features: Other / Specialty Chuck, Other Workholding
-
Supplier: Princess Auto Limited
Description: Air Hammer with Quick Change
-
Supplier: Pexco
Description: The EnduroSharp® Back Up Pad “Quick Change” Adapter is used with the pneumatic “Surface Preparation Tool” in combination with Type III, TR style abrasive pads. EnduroSharp® Back Up Pad “Quick Change” Adapter are shipped per unit.
-
Supplier: Nordbo Robotics
Description: The NTC-E10 is an accurate and robust tool changer with an optional I/O coupling module. The unique use of an electro-permanent magnet discards the need for pneumatic equipment, and can be connected directly to the robot’s tool I/O. Simply supply power to demagnetize the
-
Supplier: Sunex Tools
Description: 3/4" Air Impact Wrench Model #: SX4355 1,400 ft. lbs. of quiet power One hand forward/reverse 84 dBA Weighs only 7.55 lbs Protective boot also available : SX4335BT
-
Supplier: FIPA Inc.
Description: Manual interface between robot and gripper system Air connections always correctly aligned Body made of anodzed aluminum alloy Model MV comes with micro valves for automatic air or vacuum lock off during decoupling Model SL with secure SAFE-LOCK ensures maximum functional reliability and optical
- Pay Load or Weight: 44.96 lbs
- Number of Pneumatic Ports: 6
- Nominal Operating Pressure: 87.02262 psi
- Power Supplied: Pneumatic
-
Supplier: FIPA Inc.
Description: Manual interface between robot and gripper system Air connections always correctly aligned Body made of anodized aluminum alloy Model MV comes with micro valves for automatic air or vacuum lock off during decoupling Model SL with secure SAFE-LOCK ensures maximum functional reliability and optical
- Pay Load or Weight: 224.8 lbs
- Number of Pneumatic Ports: 10
- Nominal Operating Pressure: 87.02262 psi
- Power Supplied: Pneumatic
-
Supplier: Impaqt Robotics Private Limited
Description: The pneumagiQ PQ90, a Red Dot 2023 Innovative Product award winner and UR+ certified device, represents a significant advancement in pneumatic EOAT interfaces for robotics. It is specifically designed to facilitate the attachment of two pneumatic EOATs at a 90° offset, optimizing the
- Pay Load or Weight: 1.2789 lbs
- Applications: Material Handling, Pick and Place
- Power Supplied: Pneumatic
-
Supplier: Imao-Fixtureworks
Description: Pneumatic Clamping Fasteners are automated quick fasteners with air for quick change applications. Instant pneumatic clamping slashes setup time in multiple-parts holding and frequent changeover of machinery or fixture. Features: Quick Locking with Air Multiple-parts holding in a
- Capacity / Opening: 0.6299216 to 0.787402 inch
- Clamping Width: 1.574804 inch
- Clamping Force: 17.3096 lbs
- Clamp type: Cylinder Clamp
-
Supplier: Sunex Tools
Description: 3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher, (1) 3" velcro pad, (1) 3" Wool pad, (1) 3" compounding pad, (1) 3" polishing pad
-
Supplier: CEJN Industrial Corporation
Description: block. The nipples are also included in therange for use when double shut-off is required.Series 981 is suitable for a variety of applications such as transferpresses, tool-changing systems, pneumatic connections on palletizingequipment, plastic injection molding machines, robotics and
- Features: Brass/Bronze, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler
- Connection Type: Threaded
-
Supplier: Sunex Tools
Description: 3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher, (1) 3" velcro pad, (1) 3" Wool pad, (1) 3" compounding pad, (1) 3" polishing pad
-
Supplier: Dapra Corporation
Description: This system enables parallel deflection of the spindles, simplifying programming. The tools reset automatically into zero-position.
-
Supplier: Sunex Tools
Description: 3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher, (1) 3" velcro pad, (1) 3" Wool pad, (1) 3" compounding pad, (1) 3" polishing pad
Find Suppliers by Category Top
Featured Products Top
-
quick change of fixtures or tools within 0.003 mm accuracy. Pneumatic clamp and quick locating eliminates setup time for frequent changeover of fixtures, plates and tooling on automation machinery. Two Types of Flex Locators are Available: (read more)
Browse Industrial Pins Datasheets for Imao-Fixtureworks -
Zero Point System Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc. -
Slash your Setup Time with Pneumatic Clamping Fasteners •Automated locking with air for quick change applications •Compact body design for easy mounting in limited space (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Jergens NEW MT-S! The MT-S enables fully automatic workpiece changes during machining, handling parts between storage and the clamping device via the tool magazine (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Machine. Designed for versatility and efficiency, the Model CP can install a single Compression Limiter into one assembly or multiple Limiters into several assemblies—at the same or varying heights—simultaneously. The Model CP features quick-change tooling that allows (read more)
Browse Automated Assembly Equipment Datasheets for SPIROL -
Jergens Zero Point System! Say goodbye to time-consuming set-ups and hello to increased productivity. With its pneumatic or hydraulic release, you can easily change fixtures with precision and minimal effort. Cut set up times by up to 90% and get more done in less (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
plus counterbalance function ensures that all components are optimally protected. MT-S comes with several gripper styles and easy to change inserts that match part geometrical needs. The unit’s power source can be either pneumatic (air through the spindle) or hydraulic (coolant supply (read more)
Browse Grippers Datasheets for Jergens, Inc. -
few ten- thousandths of an inch and high clamping forces until released through mechanical, hydraulic or pneumatic pressure (Cutting Tool Engineering). Follow us on: (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
JNER | Full text | Feasibility of the Adaptive and Automatic Presentation of Tasks (ADAPT) system for rehabilitation of upper extremity function post-stroke
The robot thus implemented a total of 900 trials (18 pre-test trials + 48 * 3 training trials + 18 post-test trials for 5 subjects) without any failure either in the robot itself or in the pneumatic tool changer .
-
Impedance based combination of visual and force control
elcctro- pneumatic tool changer .
-
Robot automation in oil and gas facilities: Indoor and onsite demonstrations
All robots have access to multiple tools that can be changed automatically using pneumatic tool changers .
-
Development of a mobile robotic platform for the underground distribution lines
Using a pneumatic tool changer , the manipulator selects the appropriate tool.
-
Experiences with an application of industrial robotics for accurate patient positioning in proton radiotherapy
Another infrequent event is a failure of a rubber gasket in the pneumatic tool changer .
-
Grasping in Robotics
Fig. 14.1 Pneumatic tool changer with locking system consisting of change head and change adapter .
-
Robotics Case Studies - A Lean-Mean Welding Cell
A machined slot in the base plate accepts an off-the-shelf pneumatic tool changer manipulated by the handling robot.
-
Haptic Interaction of Touch and Proprioception: Implications for Neuroprosthetics
Grasp objects were presented to a single location near the body midline and at shoulder height by a six-axis robotic arm (VS-6556-G, Denso Robotics) fitted with a pneumatic tool changer (QC-11, ATI Industrial Automation) on the end effector.
-
M^3-Deterministic, Multiscale, Multirobot Platform for Microsystems Packaging: Design and Quasi-Static Precision Evaluation
In order to assemble the MOEMS in Fig. 1, we used several end-effectors that are picked up from a tool tray via a pneumatic tool changer by the .
-
Multiscale Robotics Framework for MEMS Assembly
Several end- effectors are picked up from a tool rest via a pneumatic tool changer by manipulator R2, while R3 is constructed using discrete stages from other hardware vendors.
Indicates content that may require registration and/or purchase.