-
Supplier: Newport MKS
Description: Vibration Isolator Overview Stabilizer™ Hybrid Chamber Design One of the most important design goals of pneumatic vibration isolator is to achieve lower natural frequency. It is related to the isolator's compliance volume - the larger the volume, the lower
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Vibration Isolator Overview Stabilizer™ Hybrid Chamber Design One of the most important design goals of pneumatic vibration isolator is to achieve lower natural frequency. It is related to the isolator's compliance volume - the larger the volume, the lower
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Vibration Isolator Overview Stabilizer™ Hybrid Chamber Design One of the most important design goals of pneumatic vibration isolator is to achieve lower natural frequency. It is related to the isolator's compliance volume - the larger the volume, the lower
- Type: Optical Table
- Features: Vibration Isolation
-
-
Supplier: Newport MKS
Description: Stabilizer™ Pneumatic Vibration Isolator Overview Stabilizer™ Hybrid Chamber Design One of the most important design goals of pneumatic vibration isolator is to achieve lower natural frequency. It is related to the isolator's compliance volume - the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Hutchinson Aerospace and Industry
Description: Low-profile, high capacity mounts for vibration and shock protection. Barry SLM Series Mounts are pneumatic elastomeric mounts, ideal for applications requiring higher deflection isolators. The SLM's mechanical bond design incorporates a positive locking system to ensure
-
Supplier: ASME Standards and Certification
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of
-
Supplier: ASME
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of
-
Supplier: Reid Supply
Description: Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%. . 5/8-11
- Maximum Load Capacity (Per mount): 2,400.363 lbs
- Height or Thickness (Before loading): 3.5 inch
-
Supplier: Terra Universal, Inc.
Description: Pneumatic vibration-free mounts isolate up to 90% of building vibration, eliminate operator fatigue and nausea during microscope operations Low-profile, ergonomic design combines stability with convenience Built-in pneumatic controller simplifies leveling, allows
- Length: 34 inch
- Width: 48 inch
- Load Capacity: 350 lbs
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Sanitary, Specialty / Other
-
Supplier: SPIE - Education
Description: life examples. Vibration measurements and environmental standards are presented as applicable to optomechanical systems. State-of-the art vibration control systems are reviewed, including pneumatic and elastomeric isolators, damping treatments and active control systems.
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: ACE Controls Inc.
Description: to 8,800 kg). They enable all types of equipment to be isolated from undesirable vibrations and at the same time can be used for perfect leveling via the integrated valve. When used as a vibration absorber, the internal air chamber provides a significant isolating effect, starting at 5
- Maximum Load Capacity (Per mount): 44 to 19,200 lbs
- Application: Leveling
-
Supplier: Radwell International
Description: VIBRATION ISOLATOR, MARSHM MELLOW SPRING, 800-1200 CYCLES PER MINUTE, 13-20 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ACE Controls Inc.
Description: For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that
- Maximum Load Capacity (Per mount): 1,874.25 lbs
- Application: Leveling
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 25 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
-
Supplier: Mi-T-M Corporation
Description: isolation plate with four rubber isolators for reduced movement · Lightweight, corrosion resistance aluminum frame · 1-inch aluminum tube handles for easier pulling · Aluminum base plate and solid full-length axle · Convenient nozzle holder for quick connect nozzles · Pneumatic tires
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.78 SCFM
- Horse Power: 0.25 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Wheels - 8" Gray Super Cushion Rubber Wheel -- CB8x2
1/2" 5 Supplier: Caster City, Inc.Description: 8" Diameter 450 lbs. Capacity These SUPER CUSHION rubber caster wheels are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. They have a noise absorbing and shock isolating extra resilient soft rubber tire bonded to a thick aluminum wheel
Supplier: Mi-T-M CorporationDescription: adjustable pressure · Forged brass manifold · Thermal relief valve · Water filter with clear sleeve for screen inspection Engine: Performance-proven Kohler OHV engine with low-oil protection Frame: Patented vibration isolation plate with four rubber isolators for reduced movement ·
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
Supplier: Caster City, Inc.Description: Plated caster bracket. Semi-Pneumatic wheels have an extra thick solid soft rubber tire on an industrial plastic wheel center. The absence of air in the tire eliminates the risk of a flat tire. Although less resilient than full pneumatics, semi-pneumatic wheels help to reduce
Supplier: Pressure Washers DirectDescription: & transport Vibration Reduction •Wide pneumatic wheels take on rough terrain •Vibration isolators under the engine reduce wear & tear Professional Grade Gun, Wand & Nozzles •Adjustable side grip lets you work longer with less fatigue •4 quick connect nozzles: 40°,
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
Supplier: Pressure Washers DirectDescription: & transport Vibration Reduction •Wide pneumatic wheels take on rough terrain •Vibration isolators under the engine reduce wear & tear Professional Grade Gun, Wand & Nozzles •Adjustable side grip lets you work longer with less fatigue •4 quick connect nozzles: 40°,
- Water Jet Pressure: 3,500 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
Supplier: Mi-T-M CorporationDescription: isolators · Powder coated steel base plate with welded reinforcement for reduced vibration · Two-piece belt guard with 1/4-turn release for quick access to belts Component: Dual cogged belt drive system for increased belt life
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
Supplier: Busch Vacuum SolutionsDescription: Vibration isolators TEFC motor Oil sight glass Inlet screen Anti-suck-back valve on inlet Pressure relief valve Inlet filter/silencer Threaded NPT outlet connection Applications Pneumatic conveying Printing Environmental Food technology Aeration of settling tanks Pond aeration
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
Supplier: Nikon MetrologyDescription: design Part recognition Pallet storage racks Loading trolley Conveyor system Shop floor ready CMMs with anti-vibration mounts Pneumatic anti-vibration stands isolate the CMM from any low frequency vibration from nearby machinery and equipment, an environmental factor
- Operation: Bridge, Cantilever
- Features: Coordinate Measuring Machine (CMM)
- Application: Dimensional Measurement
- Mounting Options: Free Standing
Supplier: PressureParts.ComDescription: AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader In-line water strainer Forged brass manifold Dual rubber isolators Patent Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick
Supplier: PressureParts.ComDescription: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger gun with
Supplier: PressureParts.ComDescription: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger gun with
Supplier: Caterpillar Oil & GasDescription: Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch Clutch support Front stub shaft Flywheel stub shaft Pulley removal Protection System Gas valves Status control box interconnect wiring harness Starting System Air starting motor Electric air
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Vibration Isolators and Machine Mounts (439 Companies)Gloveboxes and Isolators (113 Companies)Washers (1,243 Companies)Parts Feeders (258 Companies)Featured Products Top
-
Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Shock and Vibration with Isotech Elastomeric Mounts Isotech’s elastomeric products are the solution to preventing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Vibration Control for Precision Optical Equipment The Growing Importance of Vibration Control in Precision Optical Equipment As optical measurement and laser technologies continue to advance, precision optical equipment is required to achieve higher (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
possible seismic solutions for your projects. Seismic rated mounts and restraints will control the motion of equipment, piping and ductwork during a seismic event. Isotech seismic isolators are IBC compliant. Rugged steel housing is designed to handle high wind and seismic (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any application. By selecting wire rope with the proper characteristics - wire diameter, number of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech's Plate Mounts are a range of adaptable low-frequency isolators designed to mitigate steady-state vibrations and manage occasional shock impacts. These lightweight, compact isolators deliver multi-directional protection from lower frequency disturbances, ensuring optimal (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
. Maintenance-Free: Passive isolation systems that require no upkeep. Space-Saving Designs: Ideal for applications with limited space. Types of Vibration Isolators: Wire Rope Isolators: Provide low-frequency, highly (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Active Control of a Pneumatic Vibration Isolation Table using a Newly Developed Precise and High Response Pressure Regulator
A relief-type precision pressure regulator is commonly used in order to control the supply pressure of actively controlled pneumatic vibration isolator .
-
Stratospheric Observatory For Infrared Astronomy (SOFIA) System Concept
The three main elements shown are the air bearing, pneumatic vibration isolators , and telescope motion torquers.
-
Control Of Ground Vibrations
A more widely used pneumatic vibration isolator is the "piston -in -a- cylinder concept," shown in Figure 7, where a very thin single ply elastomeric diaphragm (.015 inch to .060 inch) reduces the .
-
Development Of An Inexpensive, High Accuracy Diamond Turning Machine
Most diamond turning machines use self -leveling pneumatic vibration isolators to isolate the machine from floor vibrations.
-
Machining Nonconventional-Shaped Optics
Pneumatic Vibration Isolators (Air Baas) - 3-Point Support, Self .
-
Machinability Aspects Of Diamond-Turned Metal Optics
Pneumatic Vibration Isolators (Air Bogs) - 3-Point Support, Sel Leveling .
-
LOTIS at completion of Collimator integration
The LOTIS vibration isolation system consists of three main parts: a Vibration Isolation Bench (shown in Figure 4), pneumatic vibration isolators , and an active closed loop control system to control VIB pitch, roll, and elevation.
Indicates content that may require registration and/or purchase.