Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 302 F
- Port Flange & Seal Type: ANSI ASA, ISO
- Valve Seat Seal: Elastomeric Seal / O-ring
- Type: Gate Valve
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Media Temperature: -90 to 225 F
- Connection Description: Bolt Flange
-
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Knife Gate Valves are available with a wide choice of actuators including handwheel, chainwheel, bevel gear, pneumatic cylinder, hydraulic cylinder or electric motor actuators. DeZURIK Knife Gate Valve Cylinder actuators are designed with a removable and
- Features: Pneumatic
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STOP GATE ASSEMBLY, PNEUMATIC CUSHIONED. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Radwell International
Description: SHUT OFF VALVE, MS4-EM SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, DIRECT CONTROL TYPE, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, (541259). FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Control Valves, Gate / Knife Valves
- Actuation: Pneumatic
-
Supplier: Accuris
Description: Hydraulic and Pneumatic Cylinder and Vane-Type Actuators for Valves and Slide Gates
-
Supplier: VAT, Inc.
Description: All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300°C in open and closed position. Self-locking in closed
- Valve Size: 0.625 to 10 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: VAT, Inc.
Description: These HV gate valves are well suited for process systems. Key features are compactness, high cycle life due to the rotary feedthrough, proved VATLOCK sealing principle, six possible actuator positions, low particle count.
- Valve Size: 2.5 to 16 inch
- Pressure Rating: 17.404524 to 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: Victaulic Co. of America
Description: Designed for fluid lines containing solids and abrasive materials All wear parts can be replaced in-line without removing the valve from the pipeline Pneumatic, hydraulic and manual actuation available Sizes from 3 - 12″ | DN80 - DN300 Pressures up to 150 psi | 1035 kPa | 10 bar
- Valve Size: 3 to 12 inch
- Pressure Rating: 150 psi
- Material Of Construction: Ductile Iron
- Actuation: Electro-hydraulic, Manual / Hand, Pneumatic
-
Supplier: AVK International A/S
Description: The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with AVK’s rubber compound with outstanding characteristics. The double bonding vulcanization process ensures maximum
- Valve Size: 1.5 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: VAT, Inc.
Description: Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants. Features MONOVAT configuration Bellows-sealed Mechanism free of lubricants
- Valve Size: 1 to 2 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 482 F
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of
- Valve Size: 1.968505 to 27.55907 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: VAT, Inc.
Description: RF all-metal gate valves with patented VATRING sealing system and RF aperture. Used as sector valves in storage rings of synchrotrons and particle accelerators. Customer-specified RF apertures with low RF resistance and electrical contact between the flanges in the open
- Valve Size: 8 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Description: Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the
- Features: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: Edwards Vacuum
Description: The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance.
- Port Size / OD: 6.00000324 inch
- Operating / Bake-out Temperature: 302 to 482 F
- Features: Actuator Shaft / Stem Bellows, High Conductance
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy-duty cartridge elastomer slurry seat halves. The cartridge slurry seats are
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: OMEGA Engineering, Inc.
Description: DRG Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, and production applications where low precision end stop positioning are acceptable. Typical applications include diverter gates, escapements and ejection stations. These rotary actuators can handle small to medium
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: KSB AG
Description: Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 8,702.262 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,202 F
-
Supplier: KSB AG
Description: Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste water and process engineering, food industry. For water, waste water
- Valve Size: 1.968505 to 47.24412 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 248 F
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Extended Service Cast Knife Gate Valves (KGC-ES) are designed for improved sealing, extended packing life and reduced maintenance in the toughest corrosive, abrasive liquid slurry or dry material applications including Pulp and Paper, Mining, Wastewater, Chemical,
- Features: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Compact universal valve Pneumatically actuated High flow rate relative to its size In-line valves can be used as individual valves or manifold valves Can be combined on manifold rail with electric individual valves
- Valve Size: 0.393701 inch
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Media: Air, Compressed Air
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications In industrial plants, power stations, process
- Valve Size: 3.149608 to 11.81103 inch
- Pressure Rating: 2,320.6032 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,022 F
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and return dust
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: ASCO
Description: The KG Series pneumatic cylinder is specifically designed for automated valve operation. This design is widely used throughout the valve / knife gate industry, and can also be utilized in an assortment of applications that requires light duty pneumatic actuation.
- Stroke: 0 to 99 inch
- Operating Pressure: 150 psi
- Bore Size: 1.5 to 24 inch
- Operating Temperature: -10 to 165 F
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1081A sidewinder gate-style dump valve, also referred to as a 1081A flip-up dump valve, is air operated. The air actuator for this valve is vertically mounted on the left hand side of the valve. This 1081A dump valve is available in mild or stainless
- Features: Other
- Actuation: Pneumatic
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1086A sidewinder gate-style dump valve, also referred to as a 1086A flip-up dump valve, is air operated. The air actuator for this valve is vertically mounted on the right hand side of the valve. This 1086A dump valve is available in mild or stainless
- Features: Other
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, 575260. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Valve Type: Solenoid Valves
-
Description: This standard provides general requirements for the development of specifications for piston-type, linear pneumatic valve actuators for on/off applications. This standard applies to: Actuators designed for automating rising stem type valves (i.e., gate, globe, etc.). Actuators
-
Supplier: Rotork plc
Description: LP/LH pneumatic and hydraulic actuators for linear valves in double-acting or spring-return configurations to suit all valve sizes. Offering the advantages of compact size, high performance and a simple but highly reliable design, they are ideal for operating on/off and control
- Features: Hydraulic, On / Off (isolating)
- Valve Motion: Linear Motion Valve
-
Supplier: Lumaco Sanitary Valves
Description: Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting mechanism which
- Valve Size: 3 inch
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: CGIS
Description: adjustments are completed correctly. Our technical staff is specifically trained to do so with elite level precision to warrant a longer valve life. Startup/Commissioning—Valves are complex parts of any process system, especially if they are actuated or part of a larger BUS or
- Valve Type Repaired: Ball Valves, Butterfly Valves, Check Valves, Control Valves, Gate / Knife Valves
- Features: Canada Only, North America
-
Supplier: Husky Technologies™
Description: take advantage of several high-value features for maintaining productivity, troubleshooting issues in the mold and ensuring seamless, trouble-free startups. In addition to temperature control, the Delta5 controller is also available with up to 16 circuits of hydraulic or pneumatic valve
- Interface: Digital Front Panel
- Controller Type: Hot Runner Controller
- Features: Multi-Function Controller
Find Suppliers by Category Top
Featured Products Top
-
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Pneumatic Valve Actuators Datasheets for Clippard -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
horizontal installation. By rotating the valves 90 degrees, DeZURIK overcame vertical space restrictions while maintaining a full-port flow path and matching face-to-face dimensions. Key features included internal gate guides for horizontal mounting, bonnet drain ports, actuator support brackets (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
.5 years—an impressive 14 times longer than traditional push-through style knife gate valves. This translates to significantly reduced downtime, maintenance costs, and total cost of ownership. Safety is a core design priority in the KSV valve (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
temperature versions) were installed on damper valves in the tunnels. They are compact pneumatic actuators with scotch-yoke mechanisms, providing ESD/shutdown capabilities. The customer chose spring-return configurations, offering fast operating capability and long-term reliability with minimum (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Rooms and Fulfillment Centers. Batch processing and continuous conveying are two systems that are capable of handling large amounts of moving material, without interruption. Batch controllers use linear solenoid valves for equipment that may be powered with electricity, pneumatics (compressed air
More Information Top
-
JV Task 108 - Circulating Fluidized-Bed Combustion and Combustion Testing of Turkish Tufanbeyli Coal
A hopper attached to the bottom of the ash-fouling section is connected to the downcomer via a drain leg containing two pneumatically actuated gate valves for ash recirculation.
-
JV Task - 129 Advanced Conversion Test - Bulgarian Lignite
A hopper attached to the bottom of the ash- fouling section is connected to the downcomer via a drain leg containing two pneumatically actuated gate valves for ash recirculation.
-
Advanced High-Temperature, High-Pressure Transport Reactor Gasification
A hopper attached to the bottom of the ash-fouling section is connected to the downcomer via a drain leg containing two pneumatically actuated gate valves for ash recirculation.
-
Experimental Innovations in Surface Science
The pneumatically actuated gate valve separates the system from the external diffusion pump and liquid nitrogen trap.
-
Time-resolved measurements with single droplet introduction to investigate space-charge effects in plasma mass spectrometry
… support for the mass spectrometer and vacuum system has been rebuilt so that it is operated in a vertical manner, (2) the original interface has been replaced with an ELAN 5000 interface with a pneumatically actuated gate valve , and (3) a new …
-
Benchmarking strong-field ionisation with atomic hydrogen
A pneumatically actuated gate valve between the source chamber and the differential pumping chamber serves to block the atomic beam.
-
DAF Glovebox Project Plan
The hood contains a slide mechanism and pneumatically actuated gate valve that allows the JASPER target holder to be inserted into the laminar flow region of the downdraft glovebox without inserting air into the inert environment.
-
Recycle of contaminated scrap metal, Volume 1. Semi-annual report, September 1993--January 1996
A 36" long feeding pipe 6" in diameter was mounted on a pneumatically actuated gate valve sighted immediately above the molten metal bath of the CEP reactor.
-
System development and automation - task 1.1.10. Topical progress report, October 1993--January 1996
A 36” long feeding pipe 6” in diameter was mounted on a pneumatically actuated gate valve sighted immediately above the molten metal bath of the CEP reactor.
-
Pathways of development of piping valve design
A typical design of valves for chemical streams or for the paper and pulp industry is that of a pneumatically actuated gate valve of acid-resistant steel, with pneu- matic explosionproof devices for indicating the positions of the flow shutoff mechanism.
Indicates content that may require registration and/or purchase.