Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Asahi/America, Inc.
Description: packing glands, minimizing valve maintenance, and increasing performance, safety, reliability, and useful life. The Asahi/America globe control valves provide long, reliable, accurate, and economic life without resorting to highly expensive control valves in exotic
- Valve Size: 0.5 to 4 inch
- Media Temperature: 23 to 572 F
- Features: Globe Valves, Other
- Primary Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: Asahi/America, Inc.
Description: maintenance, and increasing performance, safety, reliability, and useful life. The Asahi/America globe control valves provide long, reliable, accurate, and economic life without resorting to highly expensive control valves in exotic materials. Cost is surprisingly low for
- Valve Size: 0.5 to 4 inch
- Media Temperature: -5 to 300 F
- Actuation: Electric
- Features: Globe Valves, Other
-
Supplier: Burkert Fluid Control Systems
Description: The externally piloted globe valve consists of a pneumatically operated piston actuator and a 2/2-way valve body. The actuator is made of PA or, for special operating conditions, PPS. The reliable self-adjusting packing gland provides high sealing integrity. These
- Features: Globe Valves
- Primary Material: Stainless Steel
-
-
Supplier: Gemu Valves
Description: Construction The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and PTFE seat. The valve spindle is sealed by a self-adjusting gland packing
- Valve Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 36.259425 to 580.1508 psi
- Media Temperature: 140 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits A simple and standard design allows fast and easy maintenance for simple management of your valve population. The RAMA valve is designed to avoid potential problems
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: TrimTeck
Description: Optimux globe control valves provide superior performance while permitting easy, fast, and inexpensive maintenance. Unlike diaphragm-operated control valves, the Piston cylinder-actuated OpGL™ provides stiffness, maintains high positioning accuracy control – making for
- Valve Size: 0.5 to 24 inch
- Number of Ports/Ways: 2
- Flow (Cv): 5.1 to 1,310
- Agency: ANSI
-
Supplier: Gemu Valves
Description: Construction The GEMU 554 pneumatically operated 2/2 way angle seat globe valve, which can also be used at relatively high temperatures, has a plastic pneumatic piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by a self-adjusting
- Valve Size: 0.393701 to 3.149608 inch
- Pressure Rating: 36.259425 to 362.59425 psi
- Media Temperature: 140 to 356 F
- Number of Ports/Ways: 2
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are called “globe”
- Connection Description: Bolt Flange
- Features: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: Gemu Valves
Description: Construction The GEMU 312/314 pneumatically operated 3/2-way valves have a rugged low maintenance aluminium piston actuator. GEMU 312 is flanged, GEMU 314 has threaded sockets. The connection for the control medium can be rotated through 360°. The double sided valve plug is
- Pressure Rating: 29.00754 to 232.06032 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
- Agency: ANSI, DIN, ISO
-
Supplier: KSB AG
Description: Design Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Weld end globe valve with gland packing, throttling valve plug, non-rotating stem, bayonet-type body / yoke connection, integrated position indicator, stellited seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water,
- Valve Size: 0.393701 to 2.5590565 inch
- Pressure Rating: 7,251.885 psi
- Media Temperature: 14 to 1,202 F
- Number of Ports/Ways: 2
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more
- Valve Stem Stroke Length: 0.3125 to 4.5 inch
- Actuator Force (Seating Thrust): 340 to 1,800 lbs
- AC Voltage: 120 to 240 volts
- Operating Temperature: -40 to 185 F
-
Supplier: KSB AG
Description: Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Flanged or weld end globe valve with gland packing, throttling valve plug, non-rotating stem, integrated position indicator, back seat, stellited seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 7,251.885 psi
- Media Temperature: 14 to 1,112 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: CARTRIDGE GLOBE VALVE ACTUATOR, 0/2-10VDC, 40.5 LBF STEM FORCE, 24VAC, 100K OHM INPUT IMPEDANCE, 1/4" STROKE, FAILS IN PLACE, DIRECT OR REVERSE ACTING SWITCH, FOR USE WITH 1/2" AND 3/4" V58XX SERIES GLOBE VALVES. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Johnson Controls, Inc.
Description: Flanged Globe or Ball Valves and Actuators Butterfly Valves and Actuators Other Valves and Actuators
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Watts
Description: The Ames ACV 900DF-A (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water flow to the fire
- Valve Size: 3 to 10 inch
-
Supplier: Watts
Description: The Watts ACV M100D-B (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water flow to the
- Valve Size: 3 to 10 inch
- Actuation: Electro-hydraulic, Pneumatic
-
Supplier: DFT Inc.
Description: The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon request. Can be used
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 80 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
-
Supplier: ASTM International
Description: 1.1 This specification covers the design, construction, testing, and operating requirements for pneumatic-operated, globe-style, control valves complete with actuators for various fluid systems (steam, gas, and liquid applications). The control valves with actuators may be
-
Description: effect within the valve, which reduces actuator size and thrust requirements. Dynamic force on plug tends to be balanced as flow tends to open one port and close the other. Reverse-Acting double ported Globe-Style valve bodies normally have higher capacity than single-ported
- Features: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: ASTM International
Description: This specification covers the design, construction, testing, and operating requirements for pneumatic-operated, globe-style, control valves complete with actuators for various fluid systems (steam, gas, and liquid applications). The control valves with actuators may be procured
-
Description: Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges Cavitation free
- Media: Air, Steam
- Features: Control Valves, Globe Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see
- Features: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: Armstrong International
Description: Python can accurately control your system. The Python 1100 Series Control Valve is constructed and equipped with state of the art materials. Series 1100 valves are globe two-way single seated body design valves, which satisfy the majority of control applications for HVAC,
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GLOBE VALVE, W/PNEUMATIC ACTUATOR, 0-16 BAR, 3/2-WAY, 3/4 INCH, PTFE SEAL, REPLACED BY 00287194. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Globe Valves
- Actuation: Pneumatic
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert 3/2 way seat valve, Type 2106, consists of a pneumatically operated ELEMENT actuator and a 3 way stainless steel valve body. Interchanging of pressure and service ports enables different fluidic circuit functions, such as the mixing or distributing of mediums. The
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 3
- Features: Globe Valves
- Primary Material: Stainless Steel
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and Actuators Zone and Fan Coil
- Valve Size: 0.5 to 20 inch
- Features: Ball Valves, Butterfly Valves, Globe Valves
- Connection Description: Bolt Flange, Threaded
-
Supplier: Spirax-Sarco
Description: The KE series control valves are a range of two-port single seat globe valves conforming to EN 1092. The valves are available in three body materials in sizes ranging from DN15 to DN200 ( ½ " to 8"). When used in conjunction with a pneumatic or electric linear actuator
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 551.14326 to 870.2262 psi
- Number of Ports/Ways: 2
- Media Temperature: 392 F
-
Supplier: Spirax-Sarco
Description: SPIRA-TROL is a range of two-port single seat globe valves with cage retained seats conforming to EN and ASME standard. These valves are available in three body materials in sizes ranging from DN15 to DN100 (½" to 4"). When used in conjunction with a pneumatic or electric linear
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: Spirax-Sarco
Description: The KEA series control valves are a range of two-port single seat globe valves conforming to ANSI / ASTM specification. The valves are available in three body materials in sizes ranging from ½ " to 8"(DN15 to DN200). When used in conjunction with a pneumatic or electric
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 4,351.131 to 15,954.147 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 to 800 F
-
Description: This standard provides general requirements for the development of specifications for piston-type, linear pneumatic valve actuators for on/off applications. This standard applies to: Actuators designed for automating rising stem type valves (i.e., gate, globe, etc.). Actuators
-
Supplier: Honeywell International, Inc.
Description: 2 WAY GLOBE VALVE TYPE 2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 2 INCH FNPT X 2 INCH FNPT END CONNECTION 5 1/4 INCH END TO END DISTANCE BRASS DISC
- Valve Size: 2 inch
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
-
Supplier: Rotork plc
Description: LP/LH pneumatic and hydraulic actuators for linear valves in double-acting or spring-return configurations to suit all valve sizes. Offering the advantages of compact size, high performance and a simple but highly reliable design, they are ideal for operating on/off and control
- Features: Hydraulic, On / Off (isolating)
- Valve Motion: Linear Motion Valve
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
Find Suppliers by Category Top
Featured Products Top
-
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Under extreme conditions of high or low temperature, high differential pressure, and small flow, traditional control valves often struggle to maintain precise flow control, leading to leakage or unstable flow. The DN15 HLS Pneumatic Control Valve is designed for (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
environments. The DN15 HLS Pneumatic Single-Seated Control Valve delivers precision flow control, robust high-pressure performance, and long-term reliability. Equipped with versatile actuator options and (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Pneumatic Valve Actuators Datasheets for Clippard -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Interphex 2006 Preview: The Best of the Phex
device if required by OSHA. The extension also allows the valve to be fitted with pneumatic or electric actuators for
More Information Top
-
Redesigned FPN-1251L centrifuge
In 1973, the Frunze plant began quantity fabri- cation and manufacture of a complete set of parts for the FPN-1251L type centrifuges including the more reliable and nonleaking pneumatical- ly actuated globe valves .
-
Process Automation Handbook
A typi- cal pneumatically actuated globe valve is shown in Picture 19.1.
-
Analysis and testing of a THUNDER piezoelectric actuator as a prime mover in a gas flow control valve
Pneumatically actuated globe valves are widely used for control purposes in many industries, although quarter turn types such as ball and butterfly valves may be used.
-
Hands-On Process Control Experiences: A Curriculum Integration Experiment
A VARIETY OF BREADBOARD COMPATIBLE VALVE (BUTTERFLY, GLOBE AND PNEUMATICALLY ACTUATED ), HEAT EXCHANGER (SINGLE AND MULTIPLE PASS) AND FLOW SENSOR (PADDLEWHEEL, TURBINE AND ORIFICE PLATE) ASSEMBLIES.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
PCV-10 i s a 3-in., 1500 lb, pneumatically actuated r e l i e f valve with a 2-in. inner valve, (Black, Sivalls, and … with a 2805 actuator and 72 P315 positioner). port globe valve with top and…
-
Interkama 1968
- the 3/2- and 5 / 2-path miniature valves became Kuhnke of H., Elektrotechnische Pabrik GmbH, Malente/Holst., offered (operating pressure: 2 until 12 kp/cmz, Betatigungsarten: push button VerschlieBen, ball , of a Dusenbohrung, deflecting of a Fiihldrahts; the Betatigungskraft is at 20 p). .... To the same program gehort a pneumatically driven timer rnit the adjustment ranges 60, 180 or 600 s and rnit only 1 % transit time error.
-
Energy Cost Reduction for Medical Facilities
Pneumatically actuated valves use compressed air to drive valves open and closed. .... control valves for process hot water at RMC are either gate valves or globe valves depending on…
-
States > Wisconsin > State > Regulations > Safety and Professional Services > General Part II > Safety, Buildings, and Environment > [WI AC sps 341app] SPS 341...
Straight-run globe valves shall not be used on such connections. .... PG-60.1.7 As used in this section, "automated isolation valve" shall be taken to mean a device that is actuated electrically, pneumatically , or hydraulically to temporarily isolate a gage glass.
Indicates content that may require registration and/or purchase.