-
Supplier: Coilcraft, Inc.
Description: Developed for Silicon Labs Si3406, Si34061, and Si34062 30 W PD Flyback POE Designed to meet 30 W PoE IEEE 802.3at-2009 standard Optimized for 220 kHz with 36 – 57 input voltage, also operates from 100 kHz to 500 kHz
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft CPS
Description: Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 1.8 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft, Inc.
Description: Developed for Maxim MAX5941A PoE Interface/PWM Controller
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
-
Supplier: Coilcraft CPS
Description: Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 1.2 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft CPS
Description: Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 0.25 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Maximum Primary Voltage Rating: 18 to 72 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 0.2 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft, Inc.
Description: Flyback transformer for 10 W PoE applications Developed to work with TI TPS23753A PoE controller
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Referenced on Akros Silicon Application Note AN006 Designed for 13 Watt PoE applications For 30 Watt applications see GA3568-DL / HA3809-AL.
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 12 V 2.5 A
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 12 V 2.5 A
-
Supplier: Acme Chip Technology Co., Limited
Description: MID-FLYTI FLYBACK TRANSFORMER E
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 12 to 42 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is ideal for flyback applications. Recommended frequency of operation is as low as 10 kHz and
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Infineon Technologies AG
Description: Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC for USB power delivery up to 240 W The XDP™ digital power XDPS2222 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 402 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 257 watts can be achieved in push/pull circuits. All sizes are based on low proÞle
- Power Rating: 20 to 71.99999999999997 watts
- Other Transformer Types / Applications: Switch Mode Transformer
-
Supplier: Infineon Technologies AG
Description: Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC The XDP™ digital power XDPS2221 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from literature) conversion features. The
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 1ED3321MC12N. Summary of Features 1200V Coreless Transformer isolated Driver Ics 2 A rail-to-rail outputs Protection function V(cesat)-detection Active Miller Clamp Benefits Space saving package Improved energy efficiency Applications Commercial, construction and agricultural vehicles (CAV)
- Peak Output Current: 2 amps
- Supply Voltage: 4.5 to 5.5 volts
- Propagation Delay: 165 ns
- Driver Type: Dual Gate Driver (Half-bridge), High-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: Infineon’s REF_XDPS2201_170W_BPA2 is a highly efficient 170 W single-stage hybrid-flyback reference design aimed for 24 V and 36 V Li-Ion battery packs typically found in chargers for e-bikes or power tools. The design has implemented a configurable wide input voltage range and incorporates a
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
How to Make a PoE PD System More Efficient by Using a Flyback Converter
PoE sends power over the Ethernet cable by injecting 50 V DC into the center taps of the Ethernet transformers. Power is sent via two or four twisted pairs of cables. One of the key aspects of the IEEE standard is that it allows power to be injected from the Ethernet switch to both positive
More Information Top
-
High Frequency (MHz) Resonant Converters
using GaN HEMTs and Novel Planar
Transformer Technology
It can be used for several AC-DC and DC-DC applications, including a laptop adapter, a computer monitor, telecom, PoE , WLAN access points etc., In this case, the transformer serves the purpose of isolation and it can be utilized for multiple .... The basic schematic of the flyback DC- DC converter is shown in fig. 12.
-
Thesis for the degree of Licentiate of Technology
Consider a 30W, 12V flyback converter utilized for PoE application, with an Input voltage range of 36V-72V and a turn’s ratio ‘n’ of 2 with an assumption of a minimum output power of 1/10th nominal power. .... The primary/secondary inductances of the transformer for the given power under DCM and CCM were determined with…
-
High Efficiency Transformers for PoE Applications available Off-the-Shelf
Three sizes of power transformers and three output voltage levels for each power class allow designers to select the smallest and most efficient package for the class of PoE device they are designing and to use standard, off-the-shelf components. .... The transformers are designed for continuous mode flyback topologies operating between 200 and 400kHz.
-
35W Power over Ethernet PD Controller with Synchronous NoOpto Flyback Controller Bridges the PoE+ Gap
…the heart of the LTC4268-1 is a high-performance switching regulator optimized for isolated PoE applications. .... A feedback amplifier senses the output voltage through the transformer winding during the flyback period and uses this voltage to tightly regulate the output.
-
1970 Index IEEE Transactions on Broadcast and Television Receivers for Volume BTR-16
Zlokich, N., T-BTR 70 Nov 301-311 Computer-aided design; flyback transformers for solid-state horizontal deflection circuits. .... Poe , Lawrence R., T-BTR 70 Feb 1-17 Computer-aided design; use of graphic terminals.
-
Switching Power Supply Design & Optimization, Second Edition > Forward and Flyback Converters: Step-by-Step Design and Comparison
Worked Example: Flyback and Forward Alternative Design Paths. .... In a telecommunications application, such as power over ethernet ( PoE ), we have an input voltage of 36 .... Select the transformer core, and calculate the primary and secondary number of turns on it.
-
Isolated Monolithic Flyback Simplifies Design and Eliminates Optocoupler
…third winding or optoisolator and can sense the output voltage directly from the primary side flyback waveform. .... medical, datacom and automotive applications requiring isolated power, including marine electronics, low power PoE and VoIP telephone .... Boundary mode operation also permits the use of a smaller transformer when compared to equivalent continuous conduction…
-
INTEGRATED 100-V IEEE 802.3af PD AND DC/DC CONTROLLER
Multiple outputs can be created by use of techniques such as multi-secondary transformers and combinations of .... The isolated synchronous flyback of Figure 38 is appropriate where the PD has a non-isolated metallic … an external wall adapter with the voltage applied directly to the converter input, after the PoE output.
-
Switching Power Supply Design & Optimization, Second Edition > Soft-Switching and Designing LLC Converters
…secondary-side PCB traces can cause a huge primary-side zener-clamp dissipation term in the Flyback . .... Construction of a typical LLC transformer . .... bridge to the square-wave LLC resonant circuit we had in our earlier PoE example (see Fig…
-
Power Over Ethernet Interoperability > Auxiliary Power and Flyback Design
…at what input voltage should we set r to 0.4 to 0.5 as suggested previously The answer is at the lowest-input voltage because in a flyback , the lowest-input voltage … also ensure that the transformer core is selected at .... Suppose we want to design a PD for a four-pair PoE application.
Indicates content that may require registration and/or purchase.