-
Supplier: Polymer Molding, Inc.
Description: The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified
- Fits Diameter: 0.085 inch
- Features: Flange, Tapered
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 50, column stack cap, for use with Poly-Prep columns  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each
- Column Type: Analytical Column
-
Supplier: Newark, An Avnet Company
Description: ECQ UL, X-2 Met Poly Film Cap Molded RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ECQ UG, X-1 Met Poly Film Cap Molded RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: CAP TANT POLY 220UF 10V 2917
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: CAP TANT POLY 470UF 4V 2917
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: CAP TANT POLY 68UF 25V 2917
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: CAP TANT POLY 100UF 20V 2917
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 C
-
Supplier: Weiler Abrasives
Description: Metal top for added durability Metal cap wire banded Durable enough to meet all industrial and commercial applications Metal Cap - Wire Banded 12" Sweep Face
- Shank / Bore Diameter: 1.2 inch
- Length: 55 inch
- Width: 10 inch
- Trim Length: 10 inch
-
Supplier: Newark, An Avnet Company
Description: CAP, 39UF, 50V, ALU POLY, SMD; Capacitance:39µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.042ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAP, 1000UF, 16V, ALU POLY, SMD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Restek
Description: caps.* Meets CONEG standards. The Poly Crimp Seal is free of heavy metals and is easily disposed of or incinerated.
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Shape / Application: Round, Screw Cap
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Shape / Application: Round, Screw Cap
-
Supplier: State Safety & Compliance
Description: "This alternative to earplugs and earmuffs is ideal for supervisors and workers exposed to intermittent or low noise levels. Semi-aural protector features super-soft ear pods that rest outside the ear canal opening. Flexible design allows you to wear over-the-head, under-the-chin or
-
Supplier: Accuris
Description: TEST CAPS and TEST GATES WITH ABS (ACRYLONITRILE-BUTADIENE-STYRENE) OR PVC (POLY VINYL CHLORIDE) HOUSINGS
-
Supplier: Allied Electronics, Inc.
Description: This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses
-
Supplier: Allied Electronics, Inc.
Description: EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1,000, 9 cm high, 2 ml bed volume (0.8 x 4 cm), empty polypropylene column, 10 ml reservoir, includes end caps and tip closures Poly-Prep columns are 9 cm high, conical 0.8 x 4 cm polypropylene columns that hold up to 2 ml of chromatography support and 10 ml of sample in an
- Column Type: Analytical Column
-
Supplier: Allied Electronics, Inc.
Description: This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60 Hz are common. Application Data is provided on the datasheet that gives the Equivalent Series Resistance (ESR) for these units. This allows the user to calculate the losses
-
Supplier: Allied Electronics, Inc.
Description: EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible
-
Supplier: Long-Lok Fasteners Corporation
Description: almost any threaded fastening application. The versatility and locking characteristics of the Poly-Lok patch open up a whole new range of fastener applications. From the aerospace to automotive market, engineers everywhere are finding out how well Poly-Lok self-locking fasteners can
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: Optimal Handling Solutions
Description: The color of these barricades is ideal for applications where appearance is an issue Displays well at municipalties, parks, amusement parks, and lighting areas Ideal for traffic and crowd control Lightweight and easy to fill with liquid or sand for added weight Features a 4" fill cap and 2"
-
Supplier: Liberty Glove & Safety, Inc.
Description: 24" red bouffant cap - 500pc/cs
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') PolyPure® Socket Cap
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: English, Metric
- Material: Polypropylene (PP)
-
Supplier: JohnDow Industries, Inc.
Description: Gravity drain or pump evacuation system. Optional male coupler #HA-15242-00 for pump evacuation. Heavy duty 4" swivel casters provide stability and mobility. Positive height adjustment from 45" to 70" 27-gallon poly tank. Handle on all four sides for easy maneuverability. Weight 55lbs. 16"
-
Supplier: Streamlight, Inc.
Description: DUAL SWITCH TECHNOLOGY Access any of the three variable lighting modes and strobe via the tail cap or the head-mounted switchLight output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: 6,000 candela (peak beam
- # of Batteries: 3
- Length: 8.64 inch
- Diameter: 1.21 inch
- Lumen: 45 to 185 lm
-
Supplier: Bio-Rad Laboratories, Inc.
Description: graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.
- Column Type: Analytical Column
-
Supplier: Bio-Rad Laboratories, Inc.
Description: graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.
- Column Type: Analytical Column
-
Supplier: Bow Plastics Ltd.
Description: ABS POLY TEST CAP BLUE 3
- Features: English
-
Supplier: Andax Industries
Description: Streamlight Polystinger DS LED is a non conductive nylon polymer flashlight with dual switch technology accessed via the tail cap or the head mouned switch.
- Lumen: 485 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: U.S. Plastic Corporation
Description: This high density polyethylene carboy meets FDA standards. Features a screw closure with a center 3/4" NPT reducer in cap and also, a carrying handle. Can easily see the liquid level due to this carboy being translucent. It is good for chemicals and food products. Do not use for fuel or oil.
-
Supplier: Streamlight, Inc.
Description: minutesTail cap push button provides one handed momentary or constant "on" operationHead: 1.7" Body: 1.00" Length: 5.65"Weight: 4.4 oz.Color: Black or Yellow
- # of Batteries: 2
- Length: 5.65 inch
- Diameter: 1 to 1.7 inch
- Lumen: 150 lm
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') PolyPure® Extended Leg End Cap - Butt
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: English, Metric
- Material: Polypropylene (PP)
-
Supplier: Radwell International
Description: BUTTON CAP 30MM POLY FLUSH BLACK. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Mandrels and sheaths for rubber hose production Cosmetic caps and tubes Heat resistant non-woven Chemical Tubes Animal Cages For more information, please visit: www.mitsuichemicals.com/tpx.htm (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
ZENER DIODE 15V 5% 05W DO-35
1UF 10% 275V POLY CAP .
-
OTA-C biquad-based filter silicon compiler
The "met_ poly cap g" standard cell is a 0.5pF metal-poly capacitor4 with the bottom plate grounded.
-
ASIC Design in the Silicon Sandbox: A Complete Guide to Building Mixed-Signal Integrated Circuits > The Sandbox
Resistors can range from near-zero to tens of megohms (with a hi-res mask), but capacitors are often frustratingly small; poly- poly caps larger than tens of picofarads being real space-wasters.
-
Nanoscaled Semiconductor-on-Insulator Structures and Devices
A combination of dry and wet chemistry was used to etch the poly capping layer and metal gate.
-
Dielectric antireflection layer optimization: correlation of simulation and experimental data
The first example shows the CD swing on the poly cap substrate with the film stack SiN/high k SiON/SiON.
-
The effect of metal thickness, overlayer and high-k surface treatment on the effective work function of metal electrode
An n+ poly capping is default for all stacks .
-
High performance BiCMOS process integration: trends, issues, and future directions
ThinOx Simbs Cap Poly- Poly Cap Poly R .
-
Efficient Sensor Interfaces, Advanced Amplifiers and Low Power RF Systems
The resistor structure that has been chosen for a single module is represented in Fig. 10 and exploits the poly- poly cap structure as a resistance.
-
Physical Unclonable Functions in Theory and Practice
The properties of poly caps are not sufficient since the variability is still too small.
-
ASIC Design in the Silicon Sandbox: A Complete Guide to Building Mixed-Signal Integrated Circuits > Standard Cell Design
The poly- poly cap value is 1.0 fF/μ 2.
Indicates content that may require registration and/or purchase.