Products/Services for Poly Lapidary Grinders
-
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders...TypeMountingDriver Technology -
Grinder Pumps - (132 companies)Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting... -
Wheels - (379 companies)Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. -
Tool Grinders and Sharpeners - (44 companies)Tool grinders and sharpening machines are specialized for tool, die, punch, cutter, blade and drill point sharpening, grinding, honing, finishing, resharpening, refinishing or regrinding. Tool grinders and sharpening machines are versatile...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. -
Metallographic Grinding and Polishing Equipment - (47 companies)Metallographic Grinding and Polishing Equipment Metallographic grinding and polishing equipment includes grinders, sanders, polishers, grinder-polishers or other machines designed for metal, ceramic, mineral, composite and material surface...
-
Knife Mills and Shredders - (212 companies)...and grinders may also be equipped with a programmable logic controller (PLC). In terms of accessories, some models have a trough screen, dust suppression system, diesel drive, service platform with ladder, or enclosure. Isolated sealed bearings...
-
Grinding Wheels - (509 companies)Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
-
Abrasive Belts - (334 companies)Abrasive belts are mounted on rotating wheels or pulleys and are used in applications such as surface finishing, sanding, and grinding. There are three categories of abrasive belts: Narrow belts for bench sanders or backstand grinders, portable or file...
-
Mounted Points - (49 companies)Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications. Specifications. Product...
Product News
-
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Coffee Grinder Burrs Key Features and Benefits: Precision Grinding: Engineered as flat or conical burrs, providing uniform particle size from coarse to fine powder. Authentic Coffee Flavor: Low thermal conductivity reduces heat during grinding, preserving aroma and rich taste. Durable and Heat-Resistant: High-quality ceramic material ensures longevity and consistent performance over time. Corrosion-Free and Hygienic: Ceramic resists rust and avoids metal contamination, ensuring a cleaner and safer grind. Enhanced... (read more)Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Marposs Corp
Acoustic Emission Sensors for Grinders Acoustic Emission Sensors for Grinders. ACOUSTIC SENSORS. The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the part or dresser touch the grinding wheel. The wide range of acoustic sensors can be applied to grinding machines for internal or external grinding, grinding without centres, grinding for planes, grinding for gears or tools, resolving the most disparate application problems. The monitoring... (read more)Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
ARDE Barinco, Inc.
Heavy duty grinder smooths out petroleum slurries By re-incorporating agglomerated petroleum coke into fuel, a useable co-product can be used for energy recovery. The 10X6 Megagrinder uses rows of teeth that smooth lumpy coke into a slurry. (read more)Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Dispersing Grinder a unique high shear pump Dicon In-line Dispersing Grinder a unique high shear grinder pump. We know you don't want to know how sausages are made. Recently, two ARDE DICON In-Line Dispersing grinders were installed at the China plant of an international manufacturer of natural sausage casings. With a 3600 RPM three prong helical toothed impeller, the Dicon rips, shreds, hammers and macerates fibrous materials between 12 rows of teeth that mesh at 0.75 millimeters. The Dicon is capable of producing shear rates at 30,000... (read more)Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Shenzhen Power Motor Industrial Co., Ltd.
28,700 RPM Custom Motor for Coffee Grinders Coffee grinders require more than high motor speed. As coffee beans enter and pass through the grinding mechanism, changing resistance places varying loads on the motor, requiring a balance of speed, torque, compact size, and stable power output. The Power Motor PU.5421 AC universal motor is designed for household coffee grinding applications. Operating at 230V/50Hz (220 -240V 50/60Hz range), it reaches a no-load speed of 28,700 r/min. At its maximum-efficiency operating point, the motor... (read more)Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
ARDE Barinco, Inc.
High Shear Dispersion Grinder Pump (DICONS) ARDE Dicon In-Line Dispersing Grinder. Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner... (read more)Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Shenzhen Yunhongda Motor Co., LTD.
200W High-Torque Coffee Grinder Motor Reliable High-Torque Motor for Efficient Grinding. Wide voltage range (12V -220V DC) enables flexible power supply options for diverse applications. High torque output (3 N .m) efficiently handles hard coffee beans and tough grinding tasks without stalling. Planetary gearbox with 6:1 ratio delivers durable, low-noise operation and consistent 1200 RPM output speed. Multiple shaft options (D-cut or round shaft) and mounting configurations (flange or base) support easy integration into various... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ARDE Barinco, Inc.
Model 6 x 3 Dicon in-line dispersing wet grinder Model 6 x 3 Dicon in-line dispersing wet grinder. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. Whether you're working in the laboratory, prototyping a new process or looking for an in-line grinder that can swallow tank trucks full of abrasive slurry - ARDE Barinco can meet your... (read more)Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Model 6 x 3 Dicon In-Line Dispersing Wet Grinder Model 6 x 3 Dicon in-line dispersing wet grinder. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. Whether you're working in the laboratory, prototyping a new process or looking for an in-line grinder that can swallow tank trucks full of abrasive slurry - ARDE Barinco can meet your... (read more)Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Shenzhen Power Motor Industrial Co., Ltd.
15 N·m Gear Motor for Meat Grinders - PGM.C174 Product Overview. The PGM.C174 provides a geared drive option for meat grinders, with a 230 V reference configuration and published torque and speed data for load matching. Reference Configuration. Specification model: PGM.C174; nominal voltage 230 V, operating range 220 -240 V. No-load speed: 205 rpm. At the maximum-efficiency point: 160 rpm and 15,000 mN .m torque. Custom Configuration. Power Motor offers custom motor design. The final PGM.C174 configuration can be customized around your... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(108273210,3,'fat_person',n,1,0). s(108273210,4,'roly- poly ',n,1 … … 1,0). s(108403565,1,'languisher',n,1,0). s(108403645,1,' lapidary ',n,2 … … 3,0). s(108509736,1,'organ_donor',n,1,0). s(108509849,1,'organ- grinder ',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(109932299,3,'fat_person%1:18:00::'). sk(109932299,4,'roly- poly %1:18:00 … … 00::'). sk(110093390,1,'languisher%1:18:00::'). sk(110093506,1,' lapidary %1:18:00 … … 00::'). sk(110227493,1,'organ_donor%1:18:00::'). sk(110227606,1,'organ- grinder %1:18:00 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'grass over'),(59232,'grass parakeet'),(59233,'grass pea'),(59234,'grass pink'),(59235,'grass poly '),(59236,'grass … … to a halt'),(59889,'grindelia'),(59890,'grindelia robusta'),(59891,'grindelia squarrosa'),(59892,' grinder '),(59893,'grinding' … … 'lapboard'),(75136,'lapdog'),(75137,'lapel'),(75138,'lapful'),(75139,'lapidarian'),(75140,'lapidarist'),(75141,' lapidary '),(75142,'lapidate' …
-
2.1to3.0.noun.poly (finlayson-gwc2014.zip)
… 10093506;2 lapidary%1:18:00::;10246511;2 100 lapidary%1:18:01::;10093698;1 lapidary %1:18:01 … … 100 meat%1:20:00::;12967188;2 meat%1:20:00::;13137010;2 100 meat_ grinder %1:04:00 … … on%1:06:01::;04057898;1 roll-on%1:06:01::;04103769;1 100 roly- poly %1:13:00 …
-
Dictionary of Gems and Gemology
… cement. doublet, star; ® doublet, star rose quartz. doublet, star rose quartz; the poly -rayed star of … … glaze. engraved birthstone; ® engraved gemstone. engraved gemstone; an exquisite production of the lapidary arts of miniature … … frost; ® frost glass. glass gems; same as imitation gems from glass. glass grinder ; one who grinds …
-
Dictionary of Ceramic Science and Engineering
The relationships between poly - morphs existing at different temperatures. … being ground is fed through the grinding and regulating wheels of a centreless grinder to an end … 2) A lapidary lathe or wheel. grinding, offhand. Verb.
-
Materials Science and Chemical Engineering
Smashed with stainless steel scissors, and churned mushily with grinder , then placed them in the refrigerator cryopreservation … The diffraction peaks indicates all the films are poly crystalline in nature. … used in making human dentures, the ancient Egyptians gold teeth in the jaw and Mayan implanted lapidary .
-
Dictionary of Gems and Gemology
… cement. doublet, star; o doublet, star rose quartz doublet, star rose quartz; the poly -rayed star of … … glaze. engraved birthstone; o engraved gemstone. engraved gemstone; an exquisite production of the lapidary arts of miniature … Fine grinder ; any various type of mechanically grinder machine, which pulverizes substances by means of balls, rods …
-
Practice book traumatology
… frozen femoral heads of the bone bank are thawed and processed with a bone mill into chips. … fluidly, is, becomes the radiological diagnosis by default on thorax, skulls, spine by Poly traumas and extends … It sounds lapidar , but a difficult matter is in the individual case mostly.
-
Practice book traumatology
… frozen femoral heads of the bone bank are thawed and processed with a bone mill into chips. The chain violations can occur in the frame of a Poly traumatisierung. It sounds lapidar , but an schwierigeAngelegenheit is in the individual case mostly.
Indicates content that may require registration and/or purchase.