-
Supplier: Accuris
Description: Polyamide 66
-
Supplier: Teknor Apex Company
Description: 66AT is an unfilled, modified nylon 66 that offers good low temperature impact strength and toughness, coupled with reasonable rigidity. Material Status Commercial: Active Availability Europe Additive Impact Modifier Features Impact Modified Low Temperature Impact Resistance Low Temperature
- Tensile Strength (Break): 10,900 psi
- Tensile Modulus: 377 ksi
- Resins & Compounds: Molding Resin
- Chemical System: Polyamide / Nylon
-
Supplier: Accuris
Description: Polyamide 66 Modified
-
-
Supplier: Accuris
Description: Polyamide 66, Modified
-
Supplier: Accuris
Description: Polyamide 66 Qualities
-
Supplier: Allied Electronics, Inc.
Description: POLYAMIDE 6.6 BRAIDED SLEEVING
-
Supplier: Ravago Manufacturing Americas
Description: The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with
- Coeff. of Thermal Expansion (CTE): 46 µin/in-F
- Tensile Strength (Break): 12,000 psi
- Elongation: 30 %
- Water Absorption: 1.3 %
-
Supplier: Ensinger North America
Description: TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 194 to 450 F
- Thermal Conductivity: 2.71 W/m-K
- Tensile Strength (Break): 120,000 to 12,300 psi
- Tensile Modulus: 350 ksi
-
Supplier: Ensinger North America
Description: Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA
- Deflection Temperature (@ 264 psi, 1.8 MPa): 194 to 450 F
- Coeff. of Thermal Expansion (CTE): 45 µin/in-F
- Tensile Strength (Break): 12,000 to 12,300 psi
- Tensile Modulus: 350 ksi
-
Supplier: Newark, An Avnet Company
Description: COVER HOOD, POLYAMIDE 66, BEIGE; For Use With:Bolt Type Screw Terminals; Accessory Type:Cover Hood; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Sleeving, Braided, Nylon 6.6 (Polyamide 6.6), Grey, 25 m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Sleeving, Braided, Nylon 6.6 (Polyamide 6.6), Black, 5 m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Sleeving, Braided, Nylon 6.6 (Polyamide 6.6), Black, 10 m RoHS Compliant: Yes
-
Supplier: SAE International
Description: This specification covers one type of Polyamide Type 6-6 (nylon) thermoplastic resin in the form of moldings and extrusions.
-
Supplier: Ensinger North America
Description: PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this material
- Use Temperature: 230 to 338 F
- Coeff. of Thermal Expansion (CTE): 27 µin/in-F
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 800 ksi
-
Supplier: Allied Electronics, Inc.
Description: GLAND, CONDUIT, SEM STRAIGHT, POLYAMIDE66, PG29, FITS FOR 29 NW, BLACK
-
Supplier: Allied Electronics, Inc.
Description: GLAND, CONDUIT, SEM STRAIGHT, POLYAMIDE66, PG11, FITS FOR 12NW, BLACK
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Injection Molding Delivery form Granules Special Characteristics High impact or impact modified Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa Automotive Powertrain and Chassis Electricals & Electronics Electrical
- Use Temperature: 194 to 428 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Coeff. of Thermal Expansion (CTE): 72.22222222222221 µin/in-F
- Tensile Strength (Break): 6,526.657771073865 psi
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block Header Standard Pluggable Printed Circuit US Pin Spacing Header, Polyamide 6.6 Material Multipole, single mold construction Industry standard compatible Vertical Closed ends Housing material is polyamide 6.6 Standard color is green Vertical headers offer different wire
-
Supplier: Utmel Electronic Limited
Description: Fuse Blade 5A 32V Socket 19.1 X 12.3 X 5.1mm Polyamide 66 Automotive
- Voltage Rating: 32 volts
- Current Rating: 5 amps
- Operating Temperature: -40 to 105 C
- Product Type: IC Socket
-
Supplier: CSA Group
Description: PA 11, PA 12, PA 6T/66, PA 6I/6T, PA 6T/6I/66, PA 6T/6I, PA 6I/6T/66 and PA MXD6, as well as to copolyamides, compounds of polyamides and other polyamides that are soluble in one of the specified solvents under the specified conditions. The method is not applicable
-
Description: PA 11, PA 12, PA 6T/66, PA 6I/6T, PA 6T/6I/66, PA 6T/6I, PA 6I/6T/66 and PA MXD6, as well as to copolyamides, compounds of polyamides and other polyamides that are soluble in one of the specified solvents under the specified conditions. The method is not applicable
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTNFG52G35HSL BK011 is a 35% glass reinforced, lubricated, heat stabilized high performance polyamide resin, developed for consideration into applications for the food industry. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional
- Coeff. of Thermal Expansion (CTE): 0.3333333333333333 µin/in-F
- Tensile Modulus: 1,696.9310204792 ksi
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTN52G35HSL BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and
- Coeff. of Thermal Expansion (CTE): 0.4444444444444445 µin/in-F
- Tensile Modulus: 1,682.42733654349 ksi
- Water Absorption: 0.5 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTN52G45HSL NC010 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and
- Coeff. of Thermal Expansion (CTE): 0.5277777777777778 µin/in-F
- Tensile Modulus: 2,190.05627429367 ksi
- Filler: Fiber Glass
- Chemical System: Polyimide
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTN52G35HSL NC010 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and high-end specialty polymers,
- Coeff. of Thermal Expansion (CTE): 0.42777777777777776 µin/in-F
- Tensile Strength (Break): 10,500.6671694611 psi
- Tensile Modulus: 1,812.96049196496 ksi
- Elongation: 5.4 %
-
Supplier: Ensinger, Inc.
Description: filled PA 66. Conversely, the impact strength of the modified polyamide 66 is reduced. Facts Chemical designation: PA 66 (Polyamide 66) Color: grey Density: 1,14 g/cm3 Main Features improved surface hardness easy to machine good mechanical properties good
- Tensile Strength (Break): 12,000 to 12,200 psi
- Tensile Modulus: 500 to 550 ksi
- Elongation: 5 to 20 %
- Use Temperature: 230 to 355 F
-
Supplier: Ensinger, Inc.
Description: TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties.
- Tensile Strength (Break): 12,000 to 12,300 psi
- Tensile Modulus: 350 to 440 ksi
- Elongation: 7 to 50 %
- Use Temperature: 185 to 300 F
-
Supplier: Ensinger, Inc.
Description: TECAMID 66 HI features a PA 66 with a special additive that reduces the thermal degradation of the molecular chains. As a result, service temperatures of around 59°F higher can be achieved compared to the capabilities of standard PA66 types. Facts Chemical designation: PA 66
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 350 to 440 ksi
- Elongation: 25 %
- Use Temperature: 185 F
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® GF30 Polyamide PA66 / Ertalon® 66 GF30 Polyamide PA66 is a 30% glass fiber-reinforced grade that offers increased strength, stiffness, creep resistance, and dimensional stability, while also maintaining its excellent wear resistance properties. Due to these
- Overall Width / O.D.: 0.393701 to 7.87402 inch
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 675 ksi
- Use Temperature: 220 F
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® 101 Polyamide PA66 / Ertalon® 66 SA Polyamide PA66 unmodified shapes are characterized by their superior combination of strength and toughness. Compared to other unmodified nylon grades, Nylatron® 101 PA66 / Ertalon® 66 SA PA66 components possess superior
- Overall Thickness: 0.031 to 2 inch
- Overall Width / O.D.: 24 to 144 inch
- Overall Length: 24 to 144 inch
- Tensile Strength (Break): 12,000 psi
Find Suppliers by Category Top
Featured Products Top
-
ROLEC’s polyDOOR hinged-lid enclosures for industrial electronics are now available in eight sizes – either with or without a transparent window for displays. Weather-resistant polyDOOR (IP 66) is ideal for challenging industrial and outdoor applications where equipment must (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC’s polyTOP glass-fibre reinforced polyester enclosures are now available in 13 standard sizes. These tough, smart IP 66 enclosures are suitable for a wide range of electronics applications in harsh indoor and outdoor environments. Their halogen-free GRP construction makes them (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
controllers. Built for durability, the actuators feature powder-coated or stainless steel bodies, stainless steel or aluminum piston rods and brackets in polyamide, aluminum, or stainless steel. With an IP66 rating as standard (upgradable to IP69K equivalent for harsh environments), they (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
More Information Top
-
Polymer Blends Handbook
… ether and phenyl ketone P(iPr-vinyl ether) Poly(isopropyl-vinyl ether) P(sec-But-vinyl ether) Poly(sec-butyl vinyl ether) PA-11 Polyamide 11 PA-12 Polyamide 12 PA-6 Polyamide 6 PA-66 Polyamide 66 PAr Polyarylate PBA Poly …
-
Effect of service temperature on structure and mechanical properties of polyamide 6 & 66 tyre cords
Thanki et al. [10] showed that the presence of hydroper- oxide groups in melt-processed polyamide 66 (PA 66) films is the main driving force behind the higher rate of photo- oxidation during the initial period of the exposure.
Indicates content that may require registration and/or purchase.