Products/Services for Polyamide Imide Insulating Varnish
-
Insulating Varnishes and Impregnating Resins - (37 companies)Insulating varnishes and impregnating resins are designed for applications that require a low-viscosity resin or varnish for coil impregnation or magnet wire coating insulation. The resin may infiltrate the coil or electrical device through dipping...Substrate / Material CompatibilityFormChemical / Polymer System Type
-
Encapsulants and Potting Compounds - (252 companies)...insulation and other specialized characteristics. Basic Information. Encapsulants and potting compounds are designed to insulate and protect electrical and electronic components. They typically provide environmental protection, electrical insulation... -
Polymers and Plastic Resins - (876 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses. -
Polyamide and Nylon Resins - (57 companies)Polyamides comprise a family of thermoplastic polymers made of amides joined by peptide bonds. Nylon is a generic name given to polyamide materials. Polyamides are commonly used in textiles, automotive components, carpet, and sportswear due...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. -
Insulated Gate Bipolar Transistors (IGBT) - (205 companies)Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
-
Structural Insulated Panels (SIP) - (118 companies)Structural insulated panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards. Structural insulated panels (SIP) are composite building materials, which are comprised of two layers of structural board...
-
Dielectric Greases and Insulating Fluids - (103 companies)Dielectric greases and insulating fluids are applied to electric terminals in high voltage equipment to minimize disharges, insulate and lubricate non-conductive surfaces, exclude moisture, and conduct heat. Dielectric greases and insulating fluids...
-
Thermal Insulating Tapes - (73 companies)Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components. Thermal insulating tapes consist of porous foam or cloth backing materials, which provide a thermal barrier around...
-
Electrical and Electronic Resins - (513 companies)Types. Dielectric or electrically insulating electrical and electronic resins are the most prevalent types. Electrically conductive products provide low resistivity and are often used to prevent electrostatic discharge (ESD), electromagnetic...
Product News
-
ELANTAS North America LLC
Custom Insulating Varnishes & Impregnating Resins ELANTAS PDG, Inc. manufactures custom insulating varnishes and impregnating resins to match your specifications. (read more)Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
Zeus
PEEK Insulated Wire Insulate with PEEK Performance. Designed specifically for use in challenging environments, PEEK insulated wire provides superior abrasion resistance and has the ability to withstand intense pressures and exposure to caustic fluids. Learn More (read more) -
Master Bond, Inc.
EP54TC: Electrically Insulating Epoxy Master Bond EP54TC is a two-component epoxy engineered for heat sink bonding and thermal management applications where efficient heat transfer is critical. Featuring the highest thermal conductivity in the Master Bond electrically insulating portfolio --exceeding 6 W/(m .K) --it delivers exceptional heat dissipation while remaining electrically non-conductive and compliant with ASTM E595 NASA low outgassing requirements. Formulated with a specialty filler featuring a particle size range of 5... (read more)Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Thermally conductive electrically insulating epoxy Key Features: Thermal conductivity exceeds 6 W/(m *K). Applicable in very thin bond lines. Low thermal resistance. Low coefficient of thermal expansion. Used for bonding and sealing applications. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Insulating Film for Power Modules In power modules, inductors, and other compact electronic assemblies, thermal conductive insulating film plays a critical role in balancing electrical insulation and heat dissipation. But in real applications, its performance is not determined by one factor alone. The base material affects how well heat-conductive fillers disperse through the film. The type, shape, and loading of fillers also matter, since they directly influence thermal conductivity and heat flow pathways. At the same time... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Conax Technologies
Mineral Insulated Bulk Thermocouple Cable High performance applications. Conax Technologies ' exclusive mineral insulated (MgO) Con-O-Clad (R) is manufactured using high performance/exotic alloys for critical applications in which performance under extreme temperatures or severe environmental conditions is required. We have over 70 years of experience in the design and manufacture of mineral insulated cable, and we routinely produce metal sheathed thermocouple cable for the aerospace and power generation industries. Con-O-Clad... (read more)Browse Thermocouple Wire Datasheets for Conax Technologies -
Master Bond, Inc.
Nanosilica Filled, Electrically Insulative Epoxy EP21NS is a two part, moderate viscosity, nanosilica filled epoxy system for bonding, sealing, coating and encapsulation. It has a nanosilica filler that imparts dimensional stability and abrasion resistance. Product advantages include a convenient one to one mix ratio by weight, a long working life. moderately high viscosity, flowable, noteworthy abrasion resistance, and exceptional electrical properties at 16 GHz. (read more)Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
New England Wire Technologies Corporation
Double and Triple Insulated Winding Wires and the ground. NEWind (R) Specialty Winding Wire solves this problem by insulating the conductors with thin layers of insulation. Cable insulation layers are extruded in either two layers (Supplementary) or three layers (Reinforced). This design ensures that defects in any one layer will not reduce the insulating ability. The result is motors and transformers that can be manufactured without additional insulation, thus reducing their cost and size. Insulation Colors: Clear. White. Black. Red. Green... (read more)Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
New England Wire Technologies Corporation
Specialty silicone rubber insulated cords Custom Coil Cords. Specialty silicone rubber insulated retractable cords, and more. Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal stress on the inner wires. Coil cords can typically be extended to a length several times greater than their at-rest length, but return to their original length when released making them suitable for situations that require extreme flex-life and repetitive movement. New England Wire Technologies... (read more) -
Mid-Mountain Materials, Inc.
Why Insulating Lithium Batteries Matters Insulating Lithium Batteries with Coated Fabric Insulation. Lithium batteries are used to power a wide range of technologies, from electric vehicles to grid systems. Their growing energy density and compact design produce significant heat and electrical stresses that, without effective insulation, can reduce performance, shorten service life, and trigger failure. Coated fabric insulation offers a thin, flexible, and durable material solution that helps regulate temperature and preserve... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
-
Development of polyamide‐imide/silica nanocomposite enameled wire
By mixing these with relatively weak stirring, we obtained a transparent homogeneous nanocomposite polyamide - imide insulation varnish [11].
-
Polyimides
A number of European companies manufacture wire enamels and other electrical insulation varnishes of polyester- imide or polyamide -imide and in smaller volumes of polyimide types.
-
A Review of Information for Managing Aging in Nuclear Power Plants
Varnish , Polyester Film, Polyamide - imide insulation .
-
Investigations on dielectric properties of enameled wires with nanofilled varnish for rotating machines fed by inverters
The first test specimens were twisted pairs (with or without varnish ) made with enameled copper wires (wire diameter: 1mm, double layer insulation : polyamide - imide on polyesterimide, total insulation thickness: 45μm, thermal index: 180°C) built according to IEC 60317-13.
-
Dielectric and thermal properties of Polyamide-imide (PAI) films
Polyamide - imides (PAIs) are high temperature insulating materials widely used in the field of the rotating machines as an insulating varnish for enamelled wires [2, 3]; however, they present also a great interest for the encapsulation of high temperature power devices due …
Indicates content that may require registration and/or purchase.