Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Plastics, Inc.
Description: Call TPI for Colors. Polycarbonate has exceptionally high impact strength over a wide temperature range. Polycarbonate is available in general purpose grades, as well as several other grades that provide specific properties, such as flame-retardant, FDA approved grades for use in
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming,
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate is a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts, signage, display cases,
- Overall Thickness: 0.118 to 0.236 inch
- Tensile Strength (Break): 9,500 to 10,500 psi
- Elongation: 100 %
- Features: Film / Sheet
-
-
Supplier: Total Plastics, Inc.
Description: of the benefits of our polycarbonate mirror are high impact strength, durability, high heat resistance, dimensional stability at elevated temperatures, transparent colors, FAA compliant flame resistance, UV stability, FDA compliance and excellent processability. Polycarbonate mirror is
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate ar sheet is an abrasion and enhanced uv-resistant sheet that offers glass like hardness coupled with the impact strength of standard polycarbonate
- Overall Thickness: 0.118 to 0.5 inch
- Tensile Strength (Break): 9,500 to 10,500 psi
- Elongation: 100 %
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
-
Supplier: Accuris
Description: Polycarbonate Sheets
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate is a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts, signage, display cases,
- Overall Thickness: 0.236 inch
- Tensile Strength (Break): 9,500 to 10,500 psi
- Elongation: 100 %
- Features: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: Clear, Bronze, Translucent White and Opal Polycarbonate structured sheet is a tough, lightweight, insulated glazing sheet with all the toughness of polycarbonate material. It is energy efficient with U-values comparable to insulating glass. The hollow-core structure uses
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Machine grade polycarbonate is an engineering plastic with excellent dimensional stability and good strength and stiffness over a wide range of service temperatures. Zelux is often used for structural applications when clarity and impact strength are essential including lenses, manifolds,
- Overall Thickness: 0.25 to 2 inch
- Tensile Strength (Break): 9,500 to 10,500 psi
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Features: Film / Sheet
-
Supplier: Accuris
Description: Aerospace Series Polycarbonate Sheet Dimensions
-
Supplier: Accuris
Description: Aerospace Series Polycarbonate Sheet Technical Specification
-
Supplier: Accuris
Description: Polycarbonate Sheet and Parts Optical Grade, Coated
-
Supplier: SAE International
Description: This specification covers an optical-quality, transparent polycarbonate plastic to which a hard protective surface coating has been applied, supplied in the form of flat sheet or formed parts made from flat sheet.
-
Supplier: SAE International
Description: This specification covers an optical-quality, transparent, polycarbonate plastic, to which a hard protective surface coating has been applied, supplied in the form of flat sheet or formed parts made from flat sheet.
-
Supplier: SAE International
Description: This specification covers polycarbonate sheet.
-
Description: ISO 11963:2012 specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p′-isopropylidenediphenyl carbonate). The sheets may be coloured or colourless, and they may be
-
Supplier: CSA Group
Description: ISO 11963:2012 specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p′-isopropylidenediphenyl carbonate). The sheets may be coloured or colourless, and they may be
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Translucent panels offer excellent light dispersion. Available in 100% acrylic and polycarbonate. Available in large sheet sizes to accommodate large openings and other special requirements Clear panels offer window clear visibility, making this material ideal for
-
Supplier: SAE International
Description: This specification covers transparent flat polycarbonate plastic sheet material suitable for aerospace transparent enclosures requiring excellent optical properties.
-
Supplier: Total Plastics, Inc.
Description: Clear Polycarbonate profiles are for use with polycarbonate structured sheet. They are clear and are made from the same tough, lightweight material. Polycarbonate profiles are non-structural and designed to connect sheets only. For Use with Polycarbonate
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco™ Polycarbonate the perfect choice for industrial and
- Overall Thickness: 0.02 to 0.5 inch
- Overall Width / O.D.: 24 to 72 inch
- Overall Length: 48 to 144 inch
- Tensile Strength (Break): 9,000 psi
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the energy required to initiate failure in monolithic polycarbonate sheet material under specified conditions of impact using a free falling weight. 1.2 Two specimen types are defined as follows: 1.2.1 Type A consists of a flat plate
-
Supplier: RS Components, Ltd.
Description: Goodfellow 1000044135
- Overall Thickness: 0.009842525 inch
- Overall Width: 23.62206 inch
- Overall Length: 39.3701 inch
- Tensile Strength (Break): 10,877.762951789775 psi
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.03 to 4 inch
- Features: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 2 from Protective Structures, Ltd. is a four-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 2 bullet resistant glazing.
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing.
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 3 from Protective Structures, Ltd. is a four-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 3 bullet resistant glazing.
-
Description: Contains the requirements for polycarbonate film tapes (type 1 - nominal thickness 0,020 mm to 0,030 mm and type 2 - nominal thickness 0,045 mm to 0,055 mm) with acrylic thermoplastic adhesive.
-
Description: IEC 60674-3-3: 2023 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application can be based on the actual
-
Description: Contains the requirements for pressure-sensitive adhesive tapes made of polycarbonate film with non-thermosetting adhesive.
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Panels consist of a smooth reflective side and a textured side, providing a fine mechanical finish with excellant hiding power. Applications include overlay panels, luminous ceilings, residential and commercial applications. Hi-Impact and polycarbonate material are
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Autotex PC consists of a high quality polycarbonate film coated with a highly durable and chemically resistant textured hardcoat. Autotex PC Autotex PC consists of a high quality polycarbonate film coated with a highly durable and chemically resistant textured hardcoat. The texture
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: XtraForm 2D is a hardcoated polycarbonate film designed to allow shallow forming whilst retaining its abrasion resistant properties XtraForm 2D XtraForm 2D is a hardcoated polycarbonate film designed to allow shallow forming whilst retaining its abrasion resistant properties. XtraForm
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: XtraForm 3D deep formable polycarbonate film XtraForm 3D is a formable polycarbonate film with UV curable hardcoat. It is designed for deep draw 3D film insert molding (FIM) applications using the XtraForm process. The 3D coating technology provides a product that is consistently
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Nytef Group
Description: PolyTuff General Purpose sheet ismanufactured to stringent quality controlstandards from the strongesttransparent thermoplastic commerciallyavailable-polycarbonate. Offering acombination of light weight, excellentlight transmission and ease offabrication & installation, PolyTuff
- Overall Thickness: 0.118 to 0.236 inch
- Overall Width: 48 inch
- Overall Length: 96 to 120 inch
- Tensile Strength (Break): 9,500 psi
Find Suppliers by Category Top
Featured Products Top
-
. SHEET/PLATE Widths and lengths can vary from alloy to alloy, depending on their thickness. We (read more)
Browse Metal Sheet Datasheets for High Performance Alloys, Inc. -
The Precision Thin Metals (PTM) division of Arnold Magnetic Technologies produces thin and ultra-thin alloys that improve the power density of motors, transformers, batteries and many other applications in automotive, aerospace, energy exploration, industrial and medical markets.
For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin N...
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Flexible magnetic sheets from Arnold are available in a variety of types and sizes. Our printable magnetic media is tested on industry-standard wide-format printers and is available in thicknesses and with coatings to suit meet specifications. (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
In the field of nuclear technology, the proper handling, containment, and storage of radioactive materials are of utmost importance. MarShield, a leading provider of nuclear radiation shielding solutions, offers a comprehensive range of services, including nuclear lead pours and nuclear storage solutions in Canada and the U.S. With state-of-the-art facilities and an experienced team,
(read more)
Browse Metal Sheet Datasheets for MarsMetal -
Ultra-Thin Non-Grain Oriented Silicon Steel
*Sideshear Clearance*
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Modern solid modeling systems offer very direct paths for outputting data files for laser cutting (and its cousins: water jet and plasma), Wire EDM and even die design for both progressive and single strike die-stamping. But for sheet metal fabricating’s “best-kept (read more)
Browse Datasheets for Conard Corporation (The) -
Arnold's Flexible Composites are ideal for a variety of industries. Our large collection of flexible magnetic material products serves the #advertising, #aerospace & #defense, #automotive, and #industrial markets. Learn more here:
(read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal -
GRISH CF polishing tape is evenly covered with a layer of micron-sized aluminum oxide powder on the PET film. It is a good tool for flattening bumps often used in the production of LCD color filters, and can quickly and effectively repair defects.
(read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH micro-finishing film roll is evenly covered with a layer of abrasive particles on the PET film.
(read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd.
Conduct Research Top
-
Garnet Fed From Bulk Bags to Waterjet Automatically
Established in 1974, this large manufacturer of machinery began cutting its carbon steel, stainless steel and polycarbonate sheet on a waterjet in 2001.
More Information Top
-
Bill of Materials - Acer C7 Chromebook
Insulator - Polycarbonate Sheet , Die-Cut, w/ PSA .
-
Polycarbonate Resins
In the broad sense, the majority of sheet and films are consumed in construction markets since most security applications ( polycarbonate sheets and laminations security windows) and many signs are used in construction markets.
-
Polycarbonate Sheet - Polycarbonate Sheet Manufacturers, Suppliers
Search Polycarbonate sheet .
-
Bill Of Materials - Dell OptiPlex 9030 All-In-One
Insulator, Polycarbonate Sheet , Die-Cut, w/ PSA .
-
polycarbonate hollow sheet - offers from polycarbonate hollow sheet manufacturers, suppliers, exporters & wholesalers
POLYCARBONATE SHEETS polycarbonate sunshine sheets, polycarbonate hollow sheets, polycarbonate solid sheets PC ...
-
Polycarbonate Sheet, PC Sheets, Sun Sheet, PC Hollow Sheet from Limelight International (HK) Co., Limited, Hong Kong
There are 461 polycarbonate sheet from 161 suppliers on EC21.com .
-
polycarbonate solid sheet - offers from polycarbonate solid sheet manufacturers, suppliers, exporters & wholesalers
Polycarbonate Sheet Furniture advantage: light weight very high impact strength Sound insulation High light ...
-
Bill Of Materials - Acer Aspire V5-122P
Insulator, Polycarbonate Sheet , Die-Cut, w/ PSA .
-
Bill Of Materials - Samsung Chromebook 2 (XE503C32-K01US)
Label, Polycarbonate Sheet , Die-Cut, w/ PSA .
-
Bill Of Materials - LG Google Nexus 5 (LG-D820)
Cosmetic Feature Item, LG Logo, Polycarbonate Sheet , Painted, Die-Cut, w/ PSA .
Indicates content that may require registration and/or purchase.