-
Supplier: Accuris
Description: Polyester Fiber and Polyester Non-Woven Fabric for Noise Insulation
-
Supplier: Accuris
Description: INSULATION, ACOUSTICAL, POLYOLEFIN/POLYESTER, FIBERS, NON-WOVEN, POLYOLEFIN
-
Supplier: Accuris
Description: INSULATION, ACOUSTICAL, POLYOLEFIN/POLYESTER FIBERS, NON-WOVEN,POLYOLEFIN SCRIM, LAMINATE, 90 G/M2
-
-
Supplier: Accuris
Description: INSULATION, ACOUSTICAL,POLYOLEFIN/POLYESTER FIBERS, NON-WOVEN, POLYOLEFIN SCRIM, LAMINATE, 300 G/M2 ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Elasto Proxy Inc.
Description: Acoustic insulation is usually made of polyethylene or polyester foams that allow sound waves to bounce off. These lightweight, sound-dampening materials may also include a sound-absorbing barrier. Most acoustic insulation has an open cellular structure that permits the passage
- Description: Acoustic Barrier / Panel, Foam Sheet / Roll
- Features: Flameproof
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128777-5-1437163-9 Number of Positions: 30 Number of Rows: 1 Current Rating: 3 A Number of Conductors: 30 Insulation Material: Polyester Operating Supply Voltage:
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all types of
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all types of
-
Supplier: ASTM International
Description: polyester fiber substrate; and Type E, product with kraft paper substrate. Properly sampled specimens shall undergo test procedure to examine their conformance with the following requirements: emittance; water vapor permeance; surface burning characteristics; aging resistance; adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.007 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.8897648 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: DuPont Protection Technologies
Description: using NOMEX® and KEVLAR® brand fiber, as well as polyester and other fibers. This data sheet concerns only the calendered Type E88C products, which are 100% NOMEX®.
- Overall Thickness: 0.003 inch
- Fabric Weight: 32.2 gsm
- Fabric Strength: 11.0205839995 lbs/in
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: using NOMEX® and KEVLAR® brand fiber, as well as polyester and other fibers. This data sheet concerns only the calendered Type E88C products, which are 100% NOMEX®.
- Overall Thickness: 0.006 inch
- Fabric Weight: 88.2 gsm
- Fabric Strength: 37.9724785475 lbs/in
- Material: Aramid, Synthetic / Polymer
-
Supplier: Can-Do National Tape
Description: polyolefin scrim for cleaner aesthetics and strength during handling and converting processes. The web is composed of 35% polyester staple fibers, and 65% polypropylene fibers. The polypropylene fibers are extremely fine, producing the high-energy absorption
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: polyolefin scrim for cleaner aesthetics and strength during handling and converting processes. The web is composed of 35% polyester staple fibers, and 65% polypropylene fibers. The polypropylene fibers are extremely fine, producing the high-energy absorption
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: polyolefin scrim for cleaner aesthetics and strength during handling and converting processes. The web is composed of 35% polyester staple fibers, and 65% polypropylene fibers. The polypropylene fibers are extremely fine, producing the high-energy absorption
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: polyolefin scrim for cleaner aesthetics and strength during handling and converting processes. The web is composed of 35% polyester staple fibers, and 65% polypropylene fibers. The polypropylene fibers are extremely fine, producing the high-energy absorption
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: CoorsTek
Description: Outlast® Thermal Regulation Our Outlast® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every article of
- Material: Acrylic / Modacrylic, Polyester, Synthetic / Polymer
- Applications: Aerospace, Apparel / Clothing, Battery / Fuel Cell, Electrical / Electronics, Fire Proofing / Thermal Protection
- Type: Blanket / Batt, Knitted Product, Roving / Yarn, Woven Product
- Features: Thermal Insulation / Fireproofing
-
Supplier: Bondex, Inc.
Description: producing a wide range of materials and processes the following fibers: Polyester, Aramid, PPS, P84, Viscose, Rayon, Polypropylene, Nylon, PLA, and Blends Flat & Point Bonding Weight Range: .5 -3.5 OPSY Thickness: .6 -20 mil Widths: 2″- 80″
- Overall Thickness: 0.0006 to 0.02 inch
- Overall Width / OD: 2 to 80 inch
- Fabric Weight: 16.95 to 118.65 gsm
- Material: Acetate / Triacetate, Aramid, Nylon / Polyamide, PPS / Sulfur, Polyester, Polypropylene, Rayon / Lycocell, Synthetic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: NMN series insulating paper is a soft composite material, the middle of the polyester film coated with temperature 200 ° C imported adhesive, two sides of the DuPont NOMEX® fire-resistant fiber insulating paper composite of three-layer insulating paper, insulation grade belongs
- Width: 35.62992125984252 inches
- Temperature Resistance: 200 C
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: IES2000
Description: Aluminized Polyester Reinforced Aluminized Polyester Urethane Films (matte or impervious) Tedlar® (trademark E.I. Dupont Co.) Perforated Vinyl Convoluted Embossed Customized Facings Available Pressure Sensitive Adhesive: Supported SBR (temps to 140°F) Unsupported Acrylic (temps to
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 464 LAM is a lightweight paper compared to Nomex® 416 LAM, but is intended for the same use in electrical flexible laminate insulation. It is available in 0.05 mm (2 mil). Similar laminate constructions can be found in the market, with either polyester film or polyimide film,
- Overall Thickness: 0.001968505 inch
- Use Temperature: 392 F
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: All-State Industries, Inc.
Description: All-State produces a wide range of insulation products for a variety of industries. Whether it is open cell or closed cell foams, vertically or horizontally lapped polyester fibers or melt blown polypropylene, we can guide you to the proper selection depending on your
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Marine, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
- Capabilities: Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Laminating, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: SCHURTER Inc
Description: Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and insulation material, the insulated building envelope is
-
Supplier: SCHURTER Inc
Description: Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and insulation material, the insulated building envelope is
-
Supplier: Master Bond, Inc.
Description: physical strength properties, low shrinkage upon curing and is non-yellowing. This system bonds well to a wide variety of substrates including glass, metals and plastics, such as polycarbonates, acrylics and a number of polyester films. It is 100% reactive and does not contain any solvents or
- Viscosity: 500 to 2,500 cP
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Index of Refraction: 1.54
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's Hermetic Motor Lead Wire offers a wide service temperature range of -65C to +150C. Thermal Wire's Hermetic lead wires are insulated with Tefzel 750 insulated conductors and are 30% smaller in diameter than the combination of polyester fiber and polyester
- Temperature Range: 302 F
- Gauge Thickness: 4 Gauge
- Diameter: 0.29 to 0.299 inch
- Features: Other
-
Supplier: Master Bond, Inc.
Description: the system can cure in sections up to 1/8 inch. It contains no solvents or diluents. UV15-7TK1ANV-3 bonds well to a wide variety of substrates including glass, metals and plastics, including polycarbonates, acrylics and polyester films. UV15-7TK1ANV-3 offers very good chemical resistance to
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 300,000 to 350,000 psi
- Dielectric Constant (Relative Permittivity): 3.4
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Weiss Technik North America, Inc.
Description: corrosion-resistant elements and has optimum insulation. An excellent mechanical stability is obtained thanks to an internal coating consisting of glass-fiber reinforced polyester and an external metal sheet covering. The joints of the test space will be well sealed so as to
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Laboratory / Room
-
Supplier: APX Enclosures, Inc.
Description: are treated with a iron phosphate coating and dried by radiant heat. The standard finish coat is baked polyester powder. Note: Photograph shows optional insulation.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Douglas Electrical Components
Description: electronics are protected against liquids and gases from water vapor to fuels. Directly integrate a variety of electrical connections including pins, wires, cables, optical fibers, flex circuits, and more. An added benefit to this electrical connection integration is the strain relief; the
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
. Litz Type 4 Bundles of Type 2 Litz wire twisted around a central fiber core with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 5 Insulated bundles of Type 2 Litz wire twisted around a fiber core with optional outer (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
. Litz Type 3 Bundles of Type 2 insulated Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 4 Bundles of Type 2 Litz wire twisted around a central fiber core with optional outer insulation (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
How Insulation Materials Improve Energy Efficiency Insulation materials have the potential to transform the energy efficiency of equipment and processes for the better. There are a variety of different (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
How Does Thermal Insulation Thickness Affect Heat Loss? Controlling the thermal insulation of a specific space, or even the properties of a product, can optimize their use of (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
insulation reaches its practical limits and uses a base fabric composed of approximately 96% amorphous silica fiber. It is well known for its ability to maintain structural integrity if exposed to extreme heat. The SILTEX® silica substrate used in ARMATEX® Silicone Coated Silica remains (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
. By combining advanced fibers like fiberglass and silica with specialized silicone, ceramic, or vermiculite coatings, ARMATEX® Coated Fabrics deliver strong thermal protection for lithium battery assemblies and enclosures. Contact our team today to learn more about how our coated fabric insulation (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
fabrics are commonly used in applications such as spacecraft airbags, aircraft cargo covers, insulation pads, and engine covers. Polyurethane (PU) Coated Fabrics Polyurethane-coated fabrics offer a versatile combination of durability and flexibility, making them suitable for (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
), microfiltration (MF) and ultrafiltration (UF) applications Hollow Fiber Sealants ELANTAS’ patented polyurethane technology delivers outstanding heat and chemical resistance for extreme operating conditions (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
http://www.jeffjournal.org/papers/Volume3/Tascan.pdf
For all frequencies between 73Hz and 20,000Hz, vertically lapped fabrics made from 3 denier round polyester fibers insulate the sound approximately 5dB more than vertically lapped fabric made from 15 denier round polyester fibers.
-
Dynamic flow resistivity based model for sound absorption of multi-layer sintered fibrous metals
J Acoust Soc Am, 1992, 92: 1120–1131 12 Narang P. Material parameter selection in polyester fibre insulation for sound transmission and absorption.
-
Advanced Engineering Materials III
P. Narang, Material Parameter Selection in Polyester Fiber Insulation for Sound-Transmission and Absorption, Appl.
-
Soundproofing effect of nano particle reinforced polymer composites
[6] P. P. Narang, Material parameter selection in poly- ester fibre insulation for sound transmission and ab- sorption, Applied Acoustics, 45 (4) (1995) 335-358.
-
Sell polyester car cushion
Kunshan Joyous Match (j-match) Fiber Technology Co., Ltd. (It formerly established in 1998 named Kunshan Zimmer non-woven materials Co., Ltd), is a professional manufacturer of environmentally polyester fiber insulation Cotton, rigid cotton in Kunshan of Suzhou, where is about 20 …
-
The Fiber Vibration Sound Absorption Theory
19) Ballagh, K. O. ,Acoustical Properties of Wool ,Applied Acoustics Volume: 48 , Issue: 2 , June , 1996 , p. 101 -120 (29) Narang, P. P. , Material Parameter Selection in Polyester Fibre Insulation for Sound Transmission and Absorption , Applied Acoustics Volume: 45 , Issue: 4 , 1995 …
Indicates content that may require registration and/or purchase.