-
Supplier: Henkel Corporation - Industrial
Description: Solvent-based clear mold release agent. Contains a unique polymer to release gel-coated fiberglass reinforced/filled polyester composites. LOCTITE® FREKOTE SOLO® is a clear, solvent-based mold release agent. The product contains a unique polymer designed to
- Operating / Use Temperature: 59 to 113 F
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-971 is a solvent-based release agent that bonds to the surface of a mold but will not transfer to the molded part. Product will cure at room temperature and remain inert and thermally stable. Suitable for use with epoxies (thermosets and prepregs), phenolic, polyester and
- Operating / Use Temperature: 1,000 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release
-
Supplier: Henkel Corporation - Industrial
Description: mold build-up resulting from repeated releases using Frekote semi-permanent release agent WOLO. Additional releases can be obtained after cleaning the mold without touching up with a traditional mold release agent.
- Temperature (As Used): 68 to 104 F
- Type: Cleaner / Cleaning Agent
-
-
Mold Releases and Release Agents - Mold Release & Mandrel Lubricant for Hose & Belts -- McLube 1733HSupplier: McGee Industries, Inc. / McLube Division
Description: McLube 1733H is a solvent dispersion of PTFE that dries in seconds and leaves a durable, colorless coating with excellent release and anti-stick characteristics. The coating is flexible and particularly suited for use on nonmetallic molds such as epoxy, polyester, and silicone.
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.73 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote WOLO™ Clear is a solvent-based mold release agent that provides multiple release for polyester resins. It offers a fast cure, low VOC, high gloss finish, easy application, and minimal mold build-up. 1 gal Can.
- Composition / Chemistry: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide EpoxEase mold release agent is compatible with polyester. Main ingredient is comprised of synthetic carnauba wax. Can be used to a maximum temperature of +450 F.
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide EpoxEase mold release agent is compatible with polyester. Main ingredient is comprised of synthetic carnauba wax. Can be used to a maximum temperature of +450 F.
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-715 is a semi-permanent release coating for molded polyurethane. It provides fast, easy part removal without transfer and multiple releases per application. The product is suitable for use with cast urethane, foams, integral skin, polyester and epoxy materials.
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-716 is a proven, semi-permanent release agent for molded polyurethane parts. It provides fast, easy part removal with no transfer and multiple releases per application. This product does not require mixing before use. The product is suitable for cast urethane, foams, integral skin,
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 770-NC offers excellent release for various molding applications including epoxies, polyester resins, vinyl ester resins, thermoplastics, adhesives, and rotationally molded plastics. Mold Release. 1 gal Pail.
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 770-NC offers excellent release for various molding applications including epoxies, polyester resins, vinyl ester resins, thermoplastics, adhesives, and rotationally molded plastics. Mold Release. 9.6 oz Aerosol.
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 55-NC Semi-Permanent Release Agent Clear is a non-migratory release system. It offers excellent release for various molding applications including epoxies, polyester resins, vinyl ester resins, thermoplastics, adhesives, and rotationally molded
-
Supplier: Techsil Limited
Description: LOCTITE® FREKOTE 700-NC™ is a great all-purpose release agent. It releases epoxies, polyester resins, thermoplastics, rubber compounds and most other moulded polymers.
-
Supplier: Techsil Limited
Description: Techsil 6088A is a semi-permanent, wax-free, release agent and lubricant in aerosol cans. It can be used for many types of moulding operations, especially where abrasion is a problem. Techsil 6088A incorporates a system to tightly bond the release film to the mould surface for maximum
-
Supplier: Eastman Chemical Company
Description: Eastar™ Polyester MN052 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ Polyester MN052 does not contain a mold release. It has a relatively high flex modulus and yield strength. This product has
- Deflection Temperature (@ 264 psi, 1.8 MPa): 143.6 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4 %
- Dielectric Strength: 398.7800000000008 kV/in
-
Supplier: Techsil Limited
Description: Techsil® Techwax Release Agent is a blend of waxes dispersed in fast drying CFC free solvent. Techwax has been designed to maintain high definition and easy mold release when using polyurethanes, polyester resins, GRP & silicone rubber. Techwax can be used in silicone
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Polyester Tape 8992 is a thin and conformable translucent blue polyester tape with a pressure sensitive silicone adhesive. This high-temperature tape is also designed with a thin polyester backing that resists shrinking, curling, tearing and edge lifting, offering reliable
- Width: 0.5 to 8 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in masking for powder coating to provide sharp
- Width: 0.125 to 7 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear resistant. Coated with a silicone adhesive, this tape functions well in masking for powder
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Techsil Limited
Description: BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the
-
Supplier: L-com, Inc.
Description: openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating Features UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid &
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 11 inch
- Height: 30 inch
-
Supplier: L-com, Inc.
Description: or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating Features UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid &
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 11 inch
- Height: 30 inch
-
Supplier: L-com, Inc.
Description: Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid & integral mounting flange Includes blank Non-Metallic Starboard mounting plate(uninstalled & kitted with the enclosure) Application
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 11 inch
- Height: 30 inch
-
Supplier: Eastman Chemical Company
Description: Eastar™ GN120 Copolyester is a high flow product and contains a mold release. Other outstanding features of Eastar™ GN120 are easily maintained such as excellent appearance and clarity, good physical properties, chemical resistance, and easy processing. Eastar™ GN120 is for sale only
- Deflection Temperature (@ 264 psi, 1.8 MPa): 140 F
- Tensile Strength (Break): 3,480.88414457273 psi
- Elongation: 4 %
- Industry: Electronics
-
Supplier: Eastman Chemical Company
Description: Eastman Tritan™ MX811 is an amorphous copolyester with excellent appearance and clarity. Tritan MX811 contains a mold release derived from vegetable based sources. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. This new
- Deflection Temperature (@ 264 psi, 1.8 MPa): 197.6 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 7 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: Eastman Chemical Company
Description: Eastman Tritan™ TX2001 is an amorphous copolyester with excellent appearance and clarity. Tritan™ TX2001 contains a mold release derived from vegetable based sources. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. This
- Deflection Temperature (@ 264 psi, 1.8 MPa): 197.6 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 7 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: L-com, Inc.
Description: beige color. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 7 inch
- Height: 12 inch
-
Supplier: Bluestar Silicones USA Corp.
Description: moldmaking and tooling. Molds made from Bluesil RTV-573 have been used to produce reproductions from filled or extended polyesters, epoxy, polyurethane and plaster casts. The high elongation and low hardness of Bluesil RTV- 573 enables easy release of patterns with deep
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 11-27/32 INCH 13-15/32 INCH 6-5/16 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE HINGED, POLYURETHANE GASKETED, (2) LOCKABLE QUICK RELEASE PULL LATCH COVER
- Length / Height: 13.46875 inch
- Width/Diameter: 11.84375 inch
- Depth: 6.3125 inch
- Height: 13.46875 inch
-
Supplier: Labconco Corporation
Description: tubing to allow for slow vacuum release and refilling with a dry inert gas; epoxy-coated steel wire support stand. Body is constructed of molded fiberglass reinforced polyester. Cabinet is vacuum tested to 29 inches of mercury. A vacuum source and optional granular desiccant are
- Length: 13.5 inch
- Width: 17 inch
- Height: 15.38 inch
- Configuration: Desiccator
-
Supplier: JBC Technologies, Inc.
Description: With a low compression set, microcellular foams are a higher-cost, higher-performance option. Available compositions include Polyether (Ether), Polyester (Ester), Silicone, Urethane, and high-performance Poron microcellular urethane. Not only will we help you identify the best foam or sponge
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Applications: Industrial OEM, Sealing / Gasketing
Find Suppliers by Category Top
More Information Top
-
Handbook of Adhesives and Sealants, Second Edition > BONDING AND SEALING SPECIFIC SUBSTRATES
Certain polyester mold release agents are formulated directly into the resin (internal mold release).
-
Rotational molding of polyethylene composites based on agave fibers
Finally, a demolding agent, CP-500 mold release polyester resin, was supplied by Poliformas Pla´sticas (Me´xico) and used to prevent the parts sticking to the mold surfaces.
-
The effect of glass‐resin interface strength on the impact strength of fiber reinforced plastics
It is interesting to note that the maximum impact energy observed for a silane treated epoxy laminate is nearly identical to the impact energy for a mold release treated polyester laminate.
-
Enhanced Coupling of Light from Organic Electroluminescent Device Using Diffusive Particle Dispersed High Refractive Index Resin Substrate
…particles was well stirred using a hybrid mixer (HM-500, KEYENCE Co., Ltd.) to disperse particles uniformly, and coated by a Doctor Blade technique to make a diffusive HRI substrate 25 mm thick on a mold - released polyester film 125 mm thick.
-
Dichromated polyvinyl alcohol (DC-PVA) wet processed for high index modulation
We lind it sold as a strippable coating to clean or store optics and it is the most popular mold release for polyester fiberglass lay-ups.
-
Gelcasting Polycrystalline Alumina
It was further discovered that at least one of the mold releases , Polyester Parfilm, adversely affected the microstructure of the fired polycrystalline alumina tubes..
-
Encyclopedia of Industrial Additives, Volume 4
high-gloss release for molding polyester boats, tubs, shower stalls and sinks, cultured marble products, table tops, tanks, and housings; provides repeated releases and .
-
Patterning Ceramic Surfaces by Colloidal Isopressing
A mold release agent ( Poly- ester Parfilm Paintable Mold Release , Price-Driscoll Corporation, Waterford, CT) was applied to the dollar prior to casting.
-
Handbook of Lubricants
PasteWiz [Axel Plastics Research Labs http://www.axelplast.com/] Chem. Descrip.: Reduced solv., high temp. release Uses: External release agent for composite molding for release of polyester , .
-
Handbook of Rheology Modifiers
Uses: Visc. modifier, mold release agent in polyester resin systems Properties: Cl. liq.; 100% act.
Indicates content that may require registration and/or purchase.