-
Supplier: Redwood Plastics
Description: Used extensively to reduce wear, eliminate noise and cut installation cost, UHMW polyethylene is a proven alternative to AR plate. Available in full sheets, cut to size strips or the various profile shapes. It is easy to install using the plugweld fastening system. Ask us about
- Function: Abrasion / Sliding Wear
- Features: Other
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Form: Wear Plate / Strip / Part
-
Supplier: Redwood Plastics
Description: The combination of polyethylene which exhibits extraordinary wear properties and the Rocket dimple design creates an excellent conveying surface. No Maintenance Noise reduction Easy installation Non Marking No dead spots Strong, durable and lightweight Easy to cut and form Available in
- Form / Shape: Film / Sheet
- Features: Other, Thermoplastic
- Chemical System: Polyethylene (PE)
- Filler: Unfilled
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little initial
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW, Pulp & Paper
- Form: Wear Plate / Strip / Part
-
-
Supplier: Redwood Plastics
Description: Redco™ Synsteel Chip Screens Faster flow over screen Less problems with pitch build-up and freeze up Longer wear – up to 100% longer wear Fewer hang ups TOP SCREENS Usually done in 2 or 3 sections depending on the sizes: should be supported 18-24″ to allow for sag – if possible, 16″
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW, Pulp & Paper
- Form: Wear Plate / Strip / Part
-
Supplier: Crown Plastics Co., Inc.
Description: wear pads and anti-friction surfaces. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical
- Thickness: 0.031 to 0.125 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Industry / Application: Manufacturing / Machinery, Plastic, Polyethylene - HDPE / UHMW
- Features: Other
-
Supplier: Crown Plastics Co., Inc.
Description: outdoors than standard UHMW products. DuraSurf TM ASC-UV is available in wear strips or with adhesive backing. A wide range of adhesives is available to meet virtually any application.
- Thickness: 0.031 to 0.125 inch
- Industry / Application: Manufacturing / Machinery, Plastic, Polyethylene - HDPE / UHMW
- Function: Static Discharge / ESD
- Form: Wear Plate / Strip / Part
-
Supplier: U.S. Plastic Corporation
Description: Seamless inserts for steel pails eliminate cleaning costs and the use of wash solvents. They prevent product contamination and allow for immediate reuse of pails. Reusable liners are available in flexible low density polyethylene or rigid high density polyethylene. They are anti-static
-
Supplier: Crown Plastics Co., Inc.
Description: Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene
- Thickness: 0.001574804 to 0.004724412 inch
- Features: Automotive / Transportation, Impact Protection
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Function: Waterproofing
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® ESD Ultra High Molecular Weight Polyethylene UHMW-PE / TIVAR® 1000 Antistatic Ultra High Molecular Weight Polyethylene UHMW-PE electro static dissipative, carbon-filled shapes protect against electrical charge build-up on wear surfaces. In addition to these
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Ertalyte® TX Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that exhibits superior dimensional stability, excellent wear resistance, a low coefficient of friction, high strength and rigidity, outstanding stain resistance, and great chemical and
- Overall Thickness: 0.35 to 4 inch
- Overall Width / O.D.: 24 to 39.4 inch
- Overall Length: 24 to 39.4 inch
- Tensile Strength (Break): 10,500 psi
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® DockGuard Ultra High Molecular Weight Polyethylene UHMW-PE UV resistant shapes were developed for the most extreme environmental conditions, and can outwear other materials such as wood, rubber, high density polyethylene grades, and steel. In addition to these characteristics,
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® DockGuard Ultra High Molecular Weight Polyethylene UHMW-PE UV resistant shapes were developed for the most extreme environmental conditions, and can outwear other materials such as wood, rubber, high density polyethylene grades, and steel. In addition to these characteristics,
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 116 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Bearings Guide rails and rollers Wear strips and plates Available Sizes Sheet Sizes: 48” x 96”, 48” x 120” Thicknesses: 1/32” to 7” for 48” x 96”, 1/32” to 4” for 48” x 96” Rod Sizes: 1/4” to 10” DIA. Tube Sizes: 2” to 7-1/8” O.D.
- Form / Shape: Hollow / Tubular Stock, Plate, Rod / Round Stock
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement. UHMW is not
- Overall Width / O.D.: 0.5 to 12 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: U.S. Plastic Corporation
Description: working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings,
- Form / Shape: Flat / Bar Stock
-
Supplier: Nytef Group
Description: Polyethylene terephthalate. Excellent dimensional stability, FDA/USDA/3.A compliant. UNIPET PET from Nytef Plastics is a semicrystalline polyester terephthalate (PET) polymer that exhibits excellent strength, rigidity, and machinability. Additionally, this material offers dimensional
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 0.375 to 6 inch
- Tensile Strength (Break): 12,200 psi
- Tensile Modulus: 470 ksi
-
Supplier: Total Plastics, Inc.
Description: Natural. Rod: Natural. Black at 15% Surcharge. PET is an unreinforced, semi-crystalline thermoplastic polyester derived from Polyethylene Terephthalate. It has excellent wear resistance, a low coefficient of friction, a high flexural modulus and superior dimensional stablility, making
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polyester (PET / PBT)
- Features: Thermoplastic
-
Supplier: Ensinger, Inc.
Description: TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of friction. TECAPET's superior chemical resistance, non staining characteristics,
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 470 ksi
- Elongation: 4 to 12 %
- Use Temperature: 230 to 320 F
-
Supplier: Ensinger, Inc.
Description: external use applications. Facts Chemical designation: PET (Polyethylene terephthalate) Color: black Density: 1,38 g/cm3 Main Features very good chemical resistance resistent to cleaning agents excellent wear properties excellent strength and stiffness low moisture absorption improved
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 470 ksi
- Elongation: 4 to 12 %
- Use Temperature: 230 to 320 F
-
Supplier: C & C Lift Truck, Inc.
Description: 40' size is 300 lbs. duty rating, Type I. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering. Traction-Tred® 1-3/4"W deeply serrated aluminum flat D-rung. Polyethylene rung wear sleeves.
- Height: 35 ft
- Ladder Type: Extension Ladder
- Material: Fiberglass
-
Supplier: Allied Electronics, Inc.
Description: demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials. Model 6510-V uses true 75 Ohm connectors for superior VSWR and low return loss up to 3 GHz. The highly flexible RG59/U type cable has a gas injected foam
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
-
Supplier: FX PCB Co., Ltd.
Description: one side, it achieves electrical contact through welding. Single-sided flexible PCBs can be made using polyimide, polyethylene terephthalate, aramid cellulose ester, or polyvinyl chloride as the insulating substrate. In regions where rigidity is needed, reinforcement ribs can also be added to
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
forms part of the chute or hopper wall to sense the product within. The increased presence of product in front of the sensor due to a plugging condition increases the capacitance field and initiates an alarm. The sensing plates are embedded into a polyethylene plate which provides monitoring (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
forms part of the chute or hopper wall to sense the product within. The increased presence of product in front of the sensor due to a plugging condition increases the capacitance field and initiates an alarm. The sensing plates are embedded into a polyethylene plate which provides monitoring (read more)
Browse Wastewater Treatment Equipment Datasheets for Arjay Engineering -
and highly visible. Constructed from anodized aluminum and stainless steel. Hard Chrome plated sealing assemblies reduces wear. Dual Element Thermocouple: Each thermocouple has two junctions one for the temperature controller and one for temperature verification, ports supplied. Requires clean compressed air, 110V, 1 Phase, 60 Cycle. Single line embosing code available. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees Fahrenheit. • Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance. • Electrical 110 VAC 10 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Hard chrome-plated sealing bars and nickel-plated cooling bars for enhanced durability and wear resistance. Electrical requirements: 110 VAC, 10 amps, 60 Hz. No compressed air required (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
zone and 5” long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees Fahrenheit. Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance. Electrical 110 VAC 10 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
. Designed to seal Tyvek/Polymylar, Nylon, Polyethylene, Polypropylene, Laminates,Kraft, Foil and other heat sealable bags. Seals are achieved through the use of special heavy duty wear-resistant laminated teflon bands. Quad digital temperature controls maintain (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
of special heavy duty wear-resistant laminated Teflon bands. Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance. Digital Temperature Control maintains consistent heat and assures quality hermetic seals. Optional (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
-resistant laminated Teflon bands. Hard Chrome plated sealing bars followed by Nickel plated cooling bars allow for maximum wear resistance. Digital Temperature Control maintains consistent heat and assures quality hermetic seals. Optional Single Line Embossing Code is (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Comparison of the Wear Properties of Polyethylene Plate in Total Knee Prostheses (TKP) using Different Femoral Component Materials
• Comparison of the Wear Properties of Polyethylene Plate in Total Knee Prostheses (TKP) using Different Femoral Component Materials p.801 .
-
BioMedical Engineering OnLine | Full text | A rolling-gliding wear simulator for the investigation of tribological material pairings for application in total k...
Ueno M, Ikeuchi K, Nakamura T, Akagi M: Comparison of the wear properties of polyethylene plate in total knee prostheses using different femoral component materials.
-
Mid-term clinical results of alumina medial pivot total knee arthroplasty
2002) Comparison of the wear properties of polyethylene plate in total knee prostheses (TKP) using different femoral component materials.
-
Bioceramics and Alternative Bearings in Joint Arthroplasty
2003) Comparison of the wear properties of polyethylene plate in total knee prostheses using different femoral component material.
-
Medial unicompartmental knee arthroplasty with Miller-Galante II prosthesis: mid-term clinical and radiographic results
However, we have changed worn -out polyethylene plates for new ones, i.e., when the UKA has otherwise been functioning well for several years, there is no evidence of severe progression of OA in other compartments of the knee, and a patient …
-
Revision of Broken Knee Megaprostheses: New Solution to Old Problems
… used by implant manufacturers to improve durability and performance since the first- generation hinged knee designs: (1) rotational freedom; (2) a deepened patella-femoral articulation to improve tracking; (3) metal-backed tibial base plates to improve polyethylene wear and prevent catastrophic failure …
-
Scientific.Net: Materials Science
Comparison of the Wear Properties of Polyethylene Plate in Total Knee Prostheses (TKP) using Different Femoral Component Materials .
-
Scientific.Net: Materials Science
Comparison of the Wear Properties of Polyethylene Plate in Total Knee Prostheses (TKP) using Different Femoral Component Materials .
-
Scientific.Net: Materials Science
Comparison of the Wear Properties of Polyethylene Plate in Total Knee Prostheses (TKP) using Different Femoral Component Materials .
-
Scientific.Net: Materials Science
Comparison of the Wear Properties of Polyethylene Plate in Total Knee Prostheses (TKP) using Different Femoral Component Materials .
Indicates content that may require registration and/or purchase.