Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: Scapa 1801 is a 25 micron Kapton polyimide film single coated with a cured silicone adhesive system, and has a 67 micron total thickness. It is recommended for a variety of high temperature protection and insulation applications.
- Thickness: 0.00264 inches
- Peel Strength / Adhesion: 1.574375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective
- Thickness: 0.001968503937007874 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Adhesive Applications
Description: resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 2.50 mils (0.064
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Removable, Thermally Insulating / Insulative
-
-
Supplier: Adhesive Applications
Description: resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 3.50 mils (0.089
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Thermally Insulating / Insulative
-
Supplier: Adhesive Applications
Description: PolySil™ SP590DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean removal / no
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Thermally Insulating / Insulative
-
Supplier: Budnick Converting, Inc.
Description: 2345-1 is a 2.5 mil, polyimide film coated with a high-temperature, pressure sensitive silicone adhesive. It is primarily used in electrical insulation and gold finger protection.
- Thickness: 0.0025 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean removal / no
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Thermally Insulating / Insulative
-
Supplier: Powell Electronics, Inc.
Description: 3M Low-Static Polyimide Film Tape 5419
-
Supplier: Hi-Tech Seals, Inc.
Description: Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties Kapton® Tape is widely used by the MWD industry and aerospace industries, and
- Temperature Resistance: 260 C
- Features: Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Single-Sided Adhesive, Specialty Tape, Thermally Insulating / Insulative
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Silicone
-
Supplier: Can-Do National Tape
Description: DuPont Kapton Tape DuPont™ Kapton® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger contacts during wave soldering. Custom slit to width. For
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: 3M5413 is a tape consisting of a Kaptonr polyimide film and silicone adhesive designed for high temperature applications.
- Thickness: 0.0027 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: K102 is a 2.5 mil, polyimide tape with a clear, electrical grade, acrylic pressure sensitive adhesive on one side.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyimide film, single coated with a performance silicone pressure sensitive adhesive.
- Width: 1 inches
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Newark, An Avnet Company
Description: TAPE, MASKING, POLYIMIDE, 12.7MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: NA
-
Supplier: DeWAL
Description: This tape consisting of a 2 mil Polyimide Film and silicone adhesive has been design for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. This product can be removed cleanly without adhesive residue
- Width: 0.25 to 20 inches
- Thickness: 0.0015 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Lanmar, Inc.
Description: Polyimide Film Tapes are designed for high temperature electrical insulation and UV sealing applications.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Newark, An Avnet Company
Description: TAPE, 6.35MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 12.7MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of
- Thickness: 0.003543307086614173 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 180 C
- Dielectric Strength: 11,000 V/m
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: TAPE, MASKING, POLYIMIDE, AMBER 1INX36YD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: Yes
-
Supplier: Caplugs
Description: Polyimide tapes are typically used in electronics coating such as parylene coating, solder wave and conformal coating. Can also be used in other high-temp processes such as masking gold leaves during PCB processes. Withstands high-temperatures up to 500°F (260°C) Optimum performance in
- Features: Specialty / Other
-
Supplier: Accuris
Description: Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 7: Polyimide film tapes with pressure-sensitive adhesive
-
Supplier: Custom Fabricating & Supplies
Description: This polyimide tape is manufactured from commercial, heavy grade Polyimide film with a special silicone adhesive. Outstanding thermal resistance and excellent insulating properties, this tape is used where toughness, puncture resistance and flame retardance are
- Width: 0.125 to 2 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high temperature
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 1.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: CSA Group
Description: Contains the requirements for 4 types of pressure-sensitive tapes made of polyimide film. Products having nominal thicknesses from 0,020 mm to 0,055 mm, thermal indices from 155 to 180 with acrylic crosslinked and silicone thermosetting adhesives.
-
Description: Contains the requirements for 4 types of pressure-sensitive tapes made of polyimide film. Products having nominal thicknesses from 0,020 mm to 0,055 mm, thermal indices from 155 to 180 with acrylic crosslinked and silicone thermosetting adhesives.
-
Supplier: MOCAP LLC
Description: Material: Polyimide Adhesive Leaves No Residue after Removal
- Width: 6 inches
- Features: Removable, Specialty / Other
-
Description: Contains the requirements for pressure-sensitive tapes made of polyimide film with thermosetting adhesive.
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 260 C
- Features: Anti-static / ESD Control, Electrically Conductive, Transparent
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Allied Electronics, Inc.
Description: 3M 1205 Tape is used for high-temperature electrical applications in which a tough, thin insulating material that is solvent resistant is required for wrapping coils, transformers, capacitors and wire harnesses. It is also used as a cover layer material for many types of flexible printed
-
Supplier: Allied Electronics, Inc.
Description: Low Static Polyimide Film Tape, 33 m Length A translucent, polyimide film-backed silicone adhesive tape with unique and extremely low electrostatic discharge properties. For gold tab protection during wave soldering of printed circuit boards. Features:
-
Supplier: Allied Electronics, Inc.
Description: Low Static Polyimide Film Tape, 33 m Length A translucent, polyimide film-backed silicone adhesive tape with unique and extremely low electrostatic discharge properties. For gold tab protection during wave soldering of printed circuit boards. Features:
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE ABLELOC 5500SB is a tape adhesive for high speed operations where dwell time and pressure must be minimized. The adhesive is coated onto both sides of a polyimide carrier.
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
It may seem odd to some that there are more than 10,000 distinct types of adhesive tape in today's marketplace, but that huge variety is essential to the high quality and cost-effective production of an even greater number of consumer products. The downside to this wealth of options is that (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Mitsui Chemicals' ICROS™ TAPE is a surface protective tape used in silicon wafer-back-grinding processes in semiconductor manufacturing for the manufacturer of integrated circuits. ICROS Tape can be processed using a "no rinse" process, which is shorter than (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Choosing the right adhesive tape for your application involves asking a number of questions. We've outlined some of these questions and pointers to help you fulfill the needs of your application. Learn more. (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Increasing productivity and decreasing costs are two tasks that purchasers and automotive engineers are tasked with daily, but one easy way to accomplish both these goals is by utilizing pressure sensitive adhesive tapes to replace traditional mechanical fasteners. Using customized (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
(GDI) is a leading industrial adhesives technologies manufacturer with expertise and advanced, in-house technology to create adhesive formulations for any product or application. From preformed adhesives, tape and labeling adhesives, packaging, automotive and electronics, or custom formulations (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives
Conduct Research Top
-
High-Temperature Heat-Resistant Pressure-Sensitive Adhesives: Revolutionizing Aerospace, Automotive, and Electronics Industries
industries. High-temperature heat-resistant tape is a specialized type of tape designed to withstand high levels of heat without degrading or losing its adhesive properties. It is commonly used in various industrial and manufacturing applications where exposure to extreme temperatures is a concern
More Information Top
-
polyimide film - offers from polyimide film manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : polyimide film adhesive tape, polyimide adhesive tape , kapton tape, pcb masking tape ] .
-
paint film adhesive - offers from paint film adhesive manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : polyimide film adhesive tape, polyimide adhesive tape , kapton tape, pcb masking tape ] .
-
adhesive tape film - offers from adhesive tape film manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : polyimide film adhesive tape, polyimide adhesive tape , kapton tape, pcb masking tape ] .
-
tape wound - offers from tape wound manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : polyimide film adhesive tape, polyimide adhesive tape , kapton tape, pcb masking tape ] .
-
Structural studies and diffusion measurements of water-swollen cellophane by NMR imaging
The excitation/detector coil assembly consisted of a solenoid with four turns of wire, 3 mm diameter, embedded in a resin block and covered with one layer of adhesive polyimide tape .
-
High Press Glass Equipment Exporters, High Press Glass Equipment Selling Leads
Sell polyimide adhesive tape .
-
Capacitor Battery Exporters, Capacitor Battery Selling Leads
[ Related Keywords : polyimide film adhesive tape, polyimide adhesive tape , kapton tape, pcb masking tape ] .
-
tearing property - offers from tearing property manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : polyimide film adhesive tape, polyimide adhesive tape , kapton tape, pcb masking tape ] .
-
Fiberglass Self Adhesive Tape - Fiberglass Self Adhesive Tape Manufacturers, Suppliers
adhesive tape, Non-alkali fiberglass tape, Polyimide Adhesive Tape , Polyimide Film Tape Varnished Fiberglass Cloth 2210 Oil Varnished Silk/2310 Polyamide Fabric 2432 Alkyd varnished glass cloth 2440 Polyester...
-
Fabrication of multi-layer, high-density micro-electrode arrays for neural stimulation and bio-signal recording
Similarly, the insulation material can be changed from polyimide adhesive tape to various types of PDMS or other polymers with very minor changes to the fabrication parameters and procedures.
Indicates content that may require registration and/or purchase.