Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: Scapa 1801 is a 25 micron Kapton polyimide film single coated with a cured silicone adhesive system, and has a 67 micron total thickness. It is recommended for a variety of high temperature protection and insulation applications.
- Thickness: 0.00264 inches
- Peel Strength / Adhesion: 1.574375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 2345-1 is a 2.5 mil, polyimide film coated with a high-temperature, pressure sensitive silicone adhesive. It is primarily used in electrical insulation and gold finger protection.
- Thickness: 0.0025 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 2.50 mils (0.064
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Removable, Thermally Insulating / Insulative
-
-
Supplier: Adhesive Applications
Description: resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 3.50 mils (0.089
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Thermally Insulating / Insulative
-
Supplier: Adhesive Applications
Description: PolySil™ SP590DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean removal / no
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Thermally Insulating / Insulative
-
Supplier: Adhesive Applications
Description: PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean removal / no
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Thermally Insulating / Insulative
-
Supplier: Newark, An Avnet Company
Description: POLYIMIDE FILM ELECTRICAL TAPE, SILICONE ADHESIVE, 2" X 36 YDS
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR K350 is manufactured from polyimide film with high-temperature silicone adhesive. K350 has excellent mechanical and electrical properties as well as a high conformability. Applications: Speaker insulation Insulation and coverlay tapes for flexible heaters high
- Thickness: 0.0035039370078740156 inches
- Temperature Resistance: -73 C
- Features: Electrical, Single-Sided Adhesive
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Budnick Converting, Inc.
Description: This 2 mil heavy duty polyimide tape has exceptional high temperature resistance, good electrical properties as well as puncture and tear resistance when used at elevated temperatures. In addition, S770 provides excellent resistance to solvents, acids and oils.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Hi-Tech Seals, Inc.
Description: MIL-P-46112, TYPE I . The Silicone adhesive used on the tape ensures that it does not leave any reside behind when removed. Kapton® is a registered trademark of DuPont™.
- Temperature Resistance: 260 C
- Features: Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Single-Sided Adhesive, Specialty Tape, Thermally Insulating / Insulative
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Silicone
-
Supplier: Newark, An Avnet Company
Description: TAPE, MASKING, POLYIMIDE, 12.7MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TAPE, 19.05MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS
-
Supplier: Newark, An Avnet Company
Description: TAPE, 25.4MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant:
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyimide film, single coated with a performance silicone pressure sensitive adhesive.
- Width: 1 inches
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Budnick Converting, Inc.
Description: 3M5413 is a tape consisting of a Kaptonr polyimide film and silicone adhesive designed for high temperature applications.
- Thickness: 0.0027 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: DuPont Kapton Tape DuPont™ Kapton® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger contacts during wave soldering. Custom slit to
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: DeWAL
Description: This tape consisting of a 2 mil Polyimide Film and silicone adhesive has been design for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. This product can be removed cleanly without adhesive
- Width: 0.25 to 20 inches
- Thickness: 0.0015 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Lanmar, Inc.
Description: Polyimide Film Tapes are designed for high temperature electrical insulation and UV sealing applications.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: 260 C
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: This polyimide tape is manufactured from commercial, heavy grade Polyimide film with a special silicone adhesive. Outstanding thermal resistance and excellent insulating properties, this tape is used where toughness, puncture resistance and flame retardance
- Width: 0.125 to 2 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 1.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Low Static Polyimide Film Tape, 33 m Length A translucent, polyimide film-backed silicone adhesive tape with unique and extremely low electrostatic discharge properties. For gold tab protection during wave soldering of printed circuit boards. Features:
-
Supplier: Powell Electronics, Inc.
Description: 3M Low-Static Non-Silicone Polyimide Fi
-
Supplier: Allied Electronics, Inc.
Description: Low Static Polyimide Film Tape, 33 m Length A translucent, polyimide film-backed silicone adhesive tape with unique and extremely low electrostatic discharge properties. For gold tab protection during wave soldering of printed circuit boards. Features:
-
Supplier: CSA Group
Description: Contains the requirements for 4 types of pressure-sensitive tapes made of polyimide film. Products having nominal thicknesses from 0,020 mm to 0,055 mm, thermal indices from 155 to 180 with acrylic crosslinked and silicone thermosetting adhesives.
-
Description: Contains the requirements for 4 types of pressure-sensitive tapes made of polyimide film. Products having nominal thicknesses from 0,020 mm to 0,055 mm, thermal indices from 155 to 180 with acrylic crosslinked and silicone thermosetting adhesives.
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and
- Thickness: 0.0015748031496062992 inches
- Temperature Resistance: 260 C
- Features: Anti-static / ESD Control, Electrically Conductive, Transparent
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 6 in x 5 yd Roll.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 1
- Temperature Resistance: -73 to 260 C
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8998 dark amber polyimide tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +500.
- Width: 2 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8997 light amber polyimide tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +500.
- Width: 3 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8997 light amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500.
- Width: 4 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8997 light amber polyimide tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +500.
- Width: 2 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
It may seem odd to some that there are more than 10,000 distinct types of adhesive tape in today's marketplace, but that huge variety is essential to the high quality and cost-effective production of an even greater number of consumer products. The downside to this wealth of options is that (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Increasing productivity and decreasing costs are two tasks that purchasers and automotive engineers are tasked with daily, but one easy way to accomplish both these goals is by utilizing pressure sensitive adhesive tapes to replace traditional mechanical fasteners. Using customized (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
Mitsui Chemicals' ICROS™ TAPE is a surface protective tape used in silicon wafer-back-grinding processes in semiconductor manufacturing for the manufacturer of integrated circuits. ICROS Tape can be processed using a "no rinse" process, which is shorter than (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
(GDI) is a leading industrial adhesives technologies manufacturer with expertise and advanced, in-house technology to create adhesive formulations for any product or application. From preformed adhesives, tape and labeling adhesives, packaging, automotive and electronics, or custom formulations (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
Choosing the right adhesive tape for your application involves asking a number of questions. We've outlined some of these questions and pointers to help you fulfill the needs of your application. Learn more. (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives
Conduct Research Top
-
High-Temperature Heat-Resistant Pressure-Sensitive Adhesives: Revolutionizing Aerospace, Automotive, and Electronics Industries
. Here are some key features and uses of high-temperature heat-resistant tape: Material Composition: High-temp heat-resistant tapes are typically made from advanced materials such as silicone, polyimide (Kapton), fiberglass, aluminum foil, or a combination of these materials. These materials offer
More Information Top
-
silicone adhesive glue,China silicone adhesive glue Manufacturers, Suppliers - ECOL
polyimide silicone adhesive tape supplier .
-
high temperature tape - offers from high temperature tape manufacturers, suppliers, exporters & wholesalers
High Temperature Resistant Silicone Adhesive Polyimide Tape .
-
Study of QFN Pre-tape Material Characteristics & Impacts to Assembly Performance
[5] "Heat-Resistant Silicone Polyimide Adhesive Tape TRM-6250L," Nitto Technical Information, Nitto Denko Corporation, [6] "Dyne Pens & Surface Tension Measurement," U V. Process Supply, U.V. Process Supply, Inc.
-
A simple enzyme based biosensor on flexible plastic substrate
Figure 5 shows the absorbance of the color product at 450nm wavelength with and without polymer well on the device and the results indicate that the polyester well and polyimide tape with silicone adhesive does not affect the enzyme activity thus allowing …
-
Development of wearable and flexible ultrasonic sensor for skeletal muscle monitoring
Therefore, a double-sided polyimide tape with silicone adhesive was used as an ultrasonic couplant instead of an ultrasonic gel so that the consistent measurement conditions was achieved for the five sensors used.
-
Fabrication of multilayer systems combining microfluidic and microoptical elements for fluorescence detection
Before the formation of integrated aperture and microlens array layers, the inlets of the microfluidic chip are sealed up with small 5 mm squares of polyimide - silicone adhesive tape .10 This prevents contamination of the microchannels by solvent and photoresist developer, or …
-
Polymerase chain reaction compatibility of adhesive transfer tape based microfluidic platforms
Channels made with the polyimide tapes and the silicone adhesive transfer tape/silicone sheets however, did not show any inhibition, suggesting that platforms made from these two materials would not inhibit on-chip PCR reactions.
-
Methods for Improving the Lifetime Performance of Organic Photovoltaics with Low‐Costing Encapsulation
… 196] In another study, nonencapsu- lated cells have been tested and compared with cells protect- ed by using three different encapsulation methods: an inor- ganic SiOx film, an organic layer of Kapton tape ( polyimide film with silicone adhesive ), and a glass/thermoplastic layer …
-
polyimide film - offers from polyimide film manufacturers, suppliers, exporters & wholesalers
remove silicone adhesive tape High Temperature Polyimide Film Heat Resistant Tape 5 Size Feature: 5 Size for you to ...
-
paint film adhesive - offers from paint film adhesive manufacturers, suppliers, exporters & wholesalers
remove silicone adhesive tape High Temperature Polyimide Film Heat Resistant Tape 5 Size Feature: 5 Size for you to ...
Indicates content that may require registration and/or purchase.