Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: The RFCR Red Polymer Optic Cleaning Kit includes one 15 ml brush applicator bottle, two 29 mm refill bottles, and 30 peel tabs. First Contact™ red polymer was developed over several years using designer polymers and a complex solvent system. The polymer solution
-
Supplier: Newport MKS
Description: The RFCD Deluxe Red Polymer Optic Cleaning Kit includes one 15 ml brush applicator bottle, four 29 mm refill bottles, and 50 peel tabs. First Contact™ red polymer was developed over several years using designer polymers and a complex solvent system. The polymer
-
Supplier: Newport MKS
Description: The RSFCD-P Red Polymer Spray Optic Cleaning Kit includes one 80 ml spray bottle, four 29 mm red polymer refill bottles, one 29 mm thinner bottles, 30 peel tabs, and a spare sprayer head. First Contact™ red polymer spray was developed over several years using designer
-
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH cleaning rollers are manufactured of a unique high-strength elastic polymer composite material and a functional grinding layer through a special adhesive. It has a good cleaning rate and is suitable for cleaning in the LCD panel process without leaving scratches.
- Length: 21.4173344 to 25.3543444 inch
- Product Type: Abrasive Roll
- Type: Aluminum Oxide
- Applications & Materials Worked: Cleaning / Surface Preparation
-
Supplier: OMEGA Engineering, Inc.
Description: Cleaning Reduces Labor Costs vs. Using Manual Cleaning Methods • Typical ROI in 6 to 9 Months • Not Abrasive to the Tooling • Easily Burns Off Material in the Small Holes of Breaker Plates, Dies, Nozzles and Other Tooling • Well Insulated, Built-to-Last and Energy Efficient (25 kWH
- Temperature: 122 to 1,112 F
- Internal Width: 10.0393755 to 2.1653555 inch
- Internal Depth / Height: 15.9448905 inch
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: SDI
Description: Clean Walk Mats keep the manufacturing area clean by collecting particulate matter and contaminates from the soles of shoes before entering clean areas. Each mat contains 30 or 50 adhesive layers mounted on .002 in. (.05mm) polyethylene backing.
- Width: 18 to 36 inches
- Thickness: 0.002 inches
- Features: Other, Transparent
- Backing: Plastic / Polymer
-
Supplier: Deviser, Inc.
Description: Clean Room Tape is soft white PVC film coated with natural rubber adhesive. It’s designed specially for clean room applications where contaminant and dust control are critical. This tape is provided on 3” plastic core and each roll wrapped to meet clean room requirements.
- Thickness: 0.006 inches
- Temperature Resistance: 0 to 80 C
- Peel Strength / Adhesion: 1.0625 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: AGC Chemicals Americas, Inc.
Description: vegetables and more colorful flowers. Low surface energy gives F-CLEAN film non-stick and self-cleaning properties so greenhouses remain clean naturally with rain or snow. And snow will automatically slide off, saving the cost of labor-intensive and expensive snow removal. No condensation
- Thickness: 0.0011811023622047244 to 0.003937007874015748 inches
- Enhancement / Features: Hard Coat / Thin Film, Transparent
- Materials: Plastic / Polymer
- Features: Specialty / Other
-
Description: Patco 570 Colored Clean Room Tape w/Clean Removal Adhesive Low density polyethylene with an acrylic based PSA for temporary applications requiring residue-free removal. Applications Excellent for color coding, sealing clean room containers, identification of products and packaging materials. Works
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Description: Applications Sealing clean room containers. Color coding, product and packaging identification. Splicing plastic film materials. Surface and label over laminate. Features & Benefits Conformable for irregular surfaces. Excellent moisture barrier properties. High adhesion and cohesion. Solvent
- Width: 0.25 to 54 inches
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -40 to 31.11111111111111 C
-
Description: Patco 560 Colored Polyethylene Clean Removal Tape PATCO colored polyethylene clean removal tape combines a durable and conformable film backing with a moderately aggresive acrylic adhesive which will 0t leave residue on most surfaces. Designed for indoor or outdoor use. Applications Excellent for
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: BASF Corporation USA
Description: Creating clean laundry, sparkling dishes and shiny surfaces We at BASF use our expertise in high-performance chemicals and offer solutions that make home care and industrial & institutional cleaning more efficient, convenient and less resource intensive. Home Care and I&I Cleaning As
- Applications: Cleaners / Disinfectants
-
Description: Patco 575A Colored Clean Room Tape w/Permanent Adhesive Low density Polyethylene with an acrylic PSA available in a wide range of colors. Applications Excellent for color coding, sealing clean-room containers, identification of products and packaging materials. Suitable for splicing plastic films
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.5 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: HPH-82 is a 2 mil, polyester film coated with silicone adhesive that will release cleanly.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Description: Clean Harbors has been a trusted source for environmental, energy and industrial services since 1980. Because of Clean Harbors' commitment to health and safety, and quality conscious philosophy, unique expertise and capabilities, and reputation for keeping our customers' needs first, customers
- Process Technology: Abatement / Containment, Blending / Mixing, Cleaning / Stripping, Destruction (Shredding, Incineration, etc.), Encapsulation / Encasement, Filtration / Extraction, Packaging / Microencapsulation, Recovery / Extraction, Recycling / Reclamation, Refining / Purification, Site Cleanup / Contaminant
- Materials Processed: Adhesives / Sealants, Aluminum / Aluminum Alloy, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Glass / Fiberglass, Metals / Elements, Nickel / Nickel Alloy, Noble / Precious Metal, Non-ferrous, Nuclear Materials,
- Chemicals Processed: Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Polymers, Reagents,
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Electronics Waste / Scrap Computers, Landfills, Spills / Contamination, Toxic / Hazardous Waste, Water
-
Supplier: Budnick Converting, Inc.
Description: Scotch® Strapping Tape 8898 is a general-purpose tape with a tensilized polypropylene film backing and pressure-sensitive synthetic adhesive. The tape is designed for a wide variety of industrial and packaging applications. Some typical applications include bundling, reinforcing, strapping, box
- Thickness: 0.0046 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: Budnick Converting, Inc.
Description: TPP-200 is an 2 mil economical MOPP tape with a tensile strength of 90 lbs/in designed for temporary holding and surface protection of appliances.
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Mactac
Description: CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet JIS A-1901 guidelines for the 13 critical substances and
- Width: 54 inches
- Carrier / Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Type: Transfer
-
Supplier: Mactac
Description: CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet JIS A-1901 guidelines for the 13 critical substances and
- Carrier / Backing: Acrylic / Acrylate, Plastic / Polymer
- Type: Transfer
-
Description: PolyGrid® precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is essential. Other uses include the medical, gas, oil and pharmaceutical industries. However, the
- Features: Calendered / Flattened, Other, Other Plastic
- Plastic: Fluoropolymer, Polyamide / Nylon, Polyester
-
Supplier: Mactac
Description: CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet JIS A-1901 guidelines for the 13 critical substances and
- Width: 54 inches
- Carrier / Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Polymer Remover - Heavy Duty A powerful polymer remover that is effective on ABS, Acetals, Acrylates, Epoxy resins (uncured), Polyamides, Polystyrenes, Polyurethane’s, PVC, Rubbers and Silicone, Cellulose and Alkyd resins. Effective on ABS, Acetals, Acrylates, Epoxy resins
- Type: Aerosol / Contact Cleaner
-
Supplier: BMP, Inc.
Description: Biomedical Polymers offers Injection Molding and Injection Blow Molding capabilities under one roof providing a level of flexibility for those customers who require both. Thirteen Cincinnati Milicron electric injection molding machines ranging in tonnage from 110 to 300 tons are highly
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Blow Molding, Injection Blow Molding, Thermoplastic Injection Molding, Thermoset Injection Molding
- Features: Bonding, Graphics, North America, Northeast US Only, Other, United States Only
-
Supplier: R. S. Hughes Company, Inc.
Description: The Scott Super Duty polymer beaded hand cleanser is easy to use. This beaded hand cleanser is packaged 1 each, 2 per case.
- Type: Cleaner / Cleaning Agent, Degreaser, Hand Cleaner / Soap
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL acrylic ready-to-use ESD / anti-static cleaning chemical is another quality product from ACL.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL acrylic ready-to-use ESD / anti-static cleaning chemical is another quality product from ACL.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Fortrans Inc.
Description: aids in dewatering and drying of cement fines for easier and faster handling and transportation for disposal. Use with concrete reclaimers to aid in solids dewatering and to clean sand for reuse. Slurry SEP™ is a unique dry polymer-flocculent mixture used to drop out slurry in settling basins
- Form & Features: Organic Chemical / Polymer, Powder
- Function: Settling Agent / Flocculant
- Applications: Water Treatment
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL acrylic ready-to-use ESD / anti-static cleaning chemical is sold 4 gal per case and is another quality product from ACL.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Kuriyama of America, Inc.
Description: abrasion resistance. It’s the ideal hose for the demanding and harsh environment of sewer cleaning. A yellow polyolefin tube, double high tensile synthetic fiber braid reinforcement, rugged polymer belting and abrasion resistant green polyether-urethane cover. Made in The USA. Patented
- Inside Diameter: 0.5 inch
- Outside Diameter: 1 inch
- Working Pressure: 4,000 psi
- Temperature Range: 190 F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of
- Use Temperature: -60 to 250 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 180 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
-
Supplier: Western Analytical Products
Description: solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE
- Valve Type: Injection Valves
Find Suppliers by Category Top
Featured Products Top
-
particles, gels, etc. which are difficult, or more costly ( increased down-time due to special cleaning, and inspection requirements) to achieve in a standard manufacturing environment. Capacity extension, or less common polymer type. Lab scale development samples and analysis. (read more)
Browse Specialty Polymers and Resins Datasheets for Cri-Tech, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
medical, gas, oil and pharmaceutical industries. However, the flexibility of our expanded plastics allows PolyGrid® to be used in many other applications. Dexmet PolyGrid® is available in most polymers or we can work with your proprietary materials. Dexmet meets Clean Room specifications to (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Semiconductor fluid systems place demanding requirements on polymer components. Parts must help minimize contamination, avoid carrying metal ions, resist aggressive media, support effective cleaning, and maintain long service life. Dechengwang applies ten years of PTFE engineering and (read more)
Browse Polymer and Plastic Composites Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
technologies. These components are engineered to resist corrosion, scaling, and contamination, enabling long-term reliability and clean operation in mission-critical environments. The use of advanced polymers such as PP-H and PVDF ensures excellent chemical resistance, durability, and consistent system (read more)
Browse Plastic Pipe Datasheets for Georg Fischer Piping Systems Ltd -
of 70 without adding fillers that increase the risk of contamination. This is great for semiconductor etching processes when resistance to plasma is critical. This polymer is exceptionally clean based on low trace metals evaluation. Its service temperature is rated at 250 °C. AFLAS PM (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Testing Services for the Clean Energy Market As hydrogen emerges as a big player in the global clean energy market, the materials and infrastructure involved in its generation, transportation, distribution, and (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
medical, gas, oil and pharmaceutical industries. However, the flexibility of our expanded plastics allows PolyGrid® to be used in many other applications. Dexmet PolyGrid® is available in most polymers or we can work with your proprietary materials. Dexmet meets Clean Room specifications to (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
particles, gels, etc. which are difficult, or more costly ( increased down-time due to special cleaning, and inspection requirements) to achieve in a standard manufacturing environment. Capacity extension, or less common polymer type. Lab scale development samples and analysis. (read more)
Browse Nanomaterials Datasheets for Cri-Tech, Inc. -
About PolyGrid® PolyGrid® precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Formulation Development, Custom Rubber and Plastic Compounding, Specialty Toll Manufacturing & Color development. Cri-Tech's state of the art facility includes both internal and twin-screw mixing capabilities. Cri-Tech’s “clean” mixing operation provides overall (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
How Clean Is Clean Enough?
Cleaning assessment and validation of medical devices has received increased scrutiny from the medical device industry and regulatory agencies in the past 10 years. Cambridge Polymer Group provides testing services on cleanliness of medical devices, for both quantification and identification
-
Using Data to Improve Ink Adhesion to Polymer Film
One of the most frustrating aspects of experiencing a problem in manufacturing isn't necessarily the issue itself, but rather, it's the difficulty of accurately determining and communicating what the problem actually is. In the case of blown and extruded polymer films (and many other manufacturing
-
How to Get a Stronger Weld Through Cleaning
Even though we look around us and see plastic everywhere, in every shape and imaginable application, metals are still a more commonly used raw material in machined products. Metals are the legacy material of choice due to their strength and relative ease of bonding, but advances in polymers
-
Atmospheric Pressure Plasma Analysis by Modulated Molecular Beam Mass Spectrometry (.pdf)
Atmospheric plasmas are increasingly used to process materials that are otherwise unsuitable for vacuum processing. Highly functional surfaces can be produced on a number of materials including textiles, plastics, polymers and nonwovens. Other applications include cleaning of polluted water
-
How to Protect Overmolded Connectors for Medical Devices
Protective coverings are part and parcel of our lives these days. For industries reliant upon electronic components and connectors, protective coverings in the form of polymeric overmolding encapsulation need to remain sealed and impervious to the environment. To accomplish this, manufacturers
-
When to Choose Buna or Viton Elastomer
The choice of elastomers, rubber parts, in a pump can be very critical to the long-term success of the pump system. Pumptec provides 2 standard choices for their pumps, Buna or Viton. Buna (NBR, Nitrile) is standard in most pumps and works well in most uses in cleaning and fluid pressurizing
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Commentary & analysis of week's chip news Japan's Ulvac rolls out wafer cleaning system METHUEN, Mass. -- Ulvac Technologies Inc. here has expanded its semiconductor equipment portfolio, announcing a new, low-cost cleaning system for 6- and 8-inch wafer fab applications. The new system, dubbed
-
CPAC's Mel Koch on Future Frontiers for Pharmaceutical PAT
and get their lists, compile them all and prioritize. In 12 years, nothing has been added to that list. And, as it turns out, pharma s problems exist in every industry: particle size, moisture, composition, cleaning validation, bioassay. All of these things have different applications and terminology
More Information Top
-
Increased laser damage threshold by protecting and cleaning optics using first contact polymer stripcoatings: preliminary data
Polymer cleaned and uncleaned wafer surface with a fingerprint smear are shown.
-
Molybdenum etching using an SF6, BCl3 and Ar based recipe for high aspect ratio MEMS device fabrication
… Mo/0.02 μm AlN seed/0.2 μm oxide stack deposition, (b) after 2 μm oxide hard mask etch, (c) after 1.2 μm AlN etch, (d) after patterning and Mo etching, (e) after PR strip and polymer cleaning . . lot of hard Mo …
-
Handbook of SOLVENTS
solvent, uncured polymer cleaning Dynasolve M-35 .
-
Molecular imprinting science and technology: a survey of the literature for the years 2004–2011
Determination of chloramphenicol in urine, feed water, milk and honey samples using molecular imprinted polymer clean -up.
-
Suppression
of melt flows in laser ablation: application to clean
laser processing
As follows from the deduced criterion, in nanosecond irradiation of polymers clean ablation can be obtained for .
-
A new method to prevent aluminum pad corrosion
And add extra N2/H2 treatment before and after the ST-44 polymer clean step, it showed the pad corrosion can be solved as shown in figure (3).
-
Plasma-induced metal sidewall undercut and its dependence on the layout geometry
Splits have been done between different wet polymer clean in combination of the plasma photoresist strip process steps.
-
Integration of AlN with molybdenum electrodes and sacrificial amorphous silicon release using XeF2
After photoresist stripping and polymer cleaning , a 0.1 μm thick oxide layer was deposited.
Indicates content that may require registration and/or purchase.