-
Supplier: Houghton International, Inc.
Description: Cosmolubric® HF-122 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where a fire-resistant hydraulic
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: environmental damage from leaks and spills should it leak into soil or groundwater. Cosmolubric B-230 performs equal to or better than synthetic hydraulic fluids including premium-priced synthetic polyol ester fluids. In benchmark tests comparing Cosmolubric B-230
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
- Features: Specialty Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries.
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 220
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries.
- Kinematic Viscosity: 14 cSt
- Viscosity Index: 215
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: CITGO Petroleum Corporation
Description: phosphate esters and polyol esters. CITGO Glycol FR-5046HP, therefore, provides long pump life at high pressures, excellent fire safety plus lower cost than synthetics.
- Kinematic Viscosity: 46 cSt
- Viscosity Index: 210
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: jbj Techniques Limited
Description: typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples include
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Parent Petroleum Co.
Description: phosphate ester. It replaces water-glycol and invert-emulsion type hydraulic fluids without compromising overall hydraulic system integrity. It is readily biodegradable as determined by the CEC-L33-A97 test method. Note: Quintolubric® 822-450 should not be mixed with
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 155
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Dupont Molykote
Description: Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low volatility, will not form carbon deposits, and will not smoke. Molykote®
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Parent Petroleum Co.
Description: polyol ester (POE) base oils and select ashless additives to provide outstanding performance and protection in gas turbines. It has outstanding oxidation resistance and thermal stability at high temperatures to help minimize deposit formation and provide long service life. It has high
- Kinematic Viscosity: 5.1 cSt
- Viscosity Index: 131
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ASTM International
Description: The ISO 8068, DIN 51515-1, or DIN 51515-2 may also be of useful reference. For polyol ester fluids used to lubricate land-based gas turbines, the user is referred to the current version of military specification MIL-PRF-23699 for fluid performance requirements. For
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
include polyol esters and polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
thickness measurement instruments to verify dimensional consistency and product reliability. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-40°F to 250°F (-40°C to 121°C) range, with outstanding resistance to biodegradable hydraulic fluids, synthetic esters, seawater, drilling muds, and high-temperature steam-cleaning media. Certified extreme performance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Compatibility for Diverse Systems – The specially formulated inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type simplifies spare parts management and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type reduces spare parts inventory and simplifies maintenance across diverse hydraulic circuits and equipment platforms. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Compatibility: Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Good resistance to petroleum hydrocarbons and fuels. Widely used with most oils, hydraulic fluids, alcohol. Many compound variations for specific applications. Basic temperature range: -40 F to +250 F (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard SILICONE - S70 (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.