-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt amber 5621 hot melt adhesive is compatible with cardboard and polyolefin materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +230 F.
- Viscosity: 18,000 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt amber Q 4222 hot melt adhesive is compatible with polyolefin materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +305.6 F.
- Viscosity: 6,200 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt yellow AS 414 hot melt adhesive is compatible with abs, plastic and polyolefin materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +230 F.
- Viscosity: 17,500 cP
- Features: Thermoplastic / Hot Melt
-
-
Supplier: Henkel Corporation - Industrial
Description: Hotmelt formulated for spray application which is suitable for bonding expanded polystyrene or urethane foams, corrugated, wood, fabrics and plastics. TECHNOMELT® 0450 hotmelt adhesive is a light yellow polyolefin formulated for spray application using the HYSOL 175-Spray Applicator
- Substrate Compatibility: Plastic
- Cure / Technology: Single Component System
-
Supplier: Zippertubing Co. (The)
Description: Z-Block Tape is a Polyamide hot-melt adhesive designed to “water block†electrical wire and cables that utilize a secondary heat shrinkable outer jacket. The adhesive is compatible with Polyolefin, Polyvinylchloride, and EVA type heat shrinkable tubing plus
- Thickness: 0.012 inches
- Temperature Resistance: -55 to 100 C
- Adhesive: Hot Melt / Heat Activated
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Bostik H9438 Amber is a polyolefin-based hot melt adhesive formulation with high viscosity and high heat resistance. Used in autmotive headliner and general assembly applications. 30 lb Case.
- Viscosity: 21,100 to 30,200 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt KS 300 is a polyolefin, hot melt adhesive used for edgebanding and softforming with difficult-to-bond surfaces. It offers high heat resistance, bond strength, wetting properties, and flexibility. 25 kg Bag.
- Viscosity: 90,000 to 95,000 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt AS 8843 is a hot melt adhesive used for difficult-to-bond substrates such as ABS, wood, some metals, and polyolefins. It has excellent stability, cohesive strength, and long open time. 25 lb Box.
- Viscosity: 6,000 cP
- Substrate Compatibility: Metal, Wood / Wood Product
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: 3M 3731 PG Hot Melt Tan, formerly known as Jet-Melt, is a 100% solids, high heat-resistant, polyolefin bonding adhesive with a fast set. Ideal for polyolefin-based plastics. 1 in x 3 in Stick.
- Viscosity: 12,000 cP
- Substrate Compatibility: Plastic
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Budnick Converting, Inc.
Description: DCPOLYO 3585 is a 4.4 mil (0.112MM) double-coated polyolefin tape featuring a 2.2 mil white non-oriented polypropylene coated on both sides with a high grade hot-melt rubber adhesive and a white siliconized paper liner.
- Thickness: 0.0044 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: TECHNOMELT AS 8998, Hot Melt Polyolefin, Masking TECHNOMELT® AS 8998 peelable hot melt adhesive is recommended for use for masking off areas that needs protection before conformal coating applications. It is formulated to have excellent slump resistance up
- Viscosity: 4,000 cP
- Type / Form: Encapsulanting / Potting
- Features: Thermoplastic / Hot Melt
-
Supplier: Qualtek Electronics Corp.
Description: Medium Wall, Polyolefin Tubing for CATV Network 3:1 Shrink Ratio Features/Applications QSTV tubing is adhesive lined heat shrinkable tubing designed for protecting splices and connectors in the CATV industry. The heat shrinkable jacket provides effective mechanical protection and the
- Diameter: 1.1023628 inch
- Length: 48 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 120 C
-
Supplier: Qualtek Electronics Corp.
Description: Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Applications QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices, joints and terminations where
- Diameter: 5.118113 inch
- Length: 48 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 120 C
-
Supplier: Qualtek Electronics Corp.
Description: Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Applications Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation
- Diameter: 1 inch
- Length: 984.2525 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 80 C
-
Supplier: Mactac
Description: Durascan S Polyolefin is a 3.2.0 mil polyolefin smudge-resistant synthetic for thermal transfer, impact and some ink jet printing. Featuring a hot melt freezer adhesive.
- Width: 60 inches
- Thickness: 0.0032 inches
- Materials of Construction: Plastic / Film
- Features: Specialty / Other
-
Supplier: Qualtek Electronics Corp.
Description: Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Applications Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation
- Diameter: 1 inch
- Length: 984.2525 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 80 C
-
Protective Sleeving - Tubing 2 In. Shrink(3:1) 6 In.L; Adhesive-Lined; Int. Dia. 50.0 mm -- 70133027Supplier: Allied Electronics, Inc.
Description: Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications such as automotive harnessing, bundled wires, ship
-
Protective Sleeving - Tubing 1 In. Shrink(3:1) 6 In.L; Adhesive-Lined; Int. Dia. 25.4 mm -- 70133024Supplier: Allied Electronics, Inc.
Description: Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications such as automotive harnessing, bundled wires, ship
-
Protective Sleeving - Tubing 1 In. Shrink(2:1) 6 In.L; Adhesive-Lined; Int. Dia. 25.4 mm -- 70133008Supplier: Allied Electronics, Inc.
Description: Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications such as automotive harnessing, bundled wires, ship
-
Supplier: Mactac
Description: Durascan S Polyolefin is a 3.2.0 mil polyolefin smudge-resistant synthetic for thermal transfer, impact and some ink jet printing. Featuring a high tack hot melt adhesive.
- Width: 60 inches
- Thickness: 0.0032 inches
- Materials of Construction: Plastic / Film
- Features: Specialty / Other
-
Supplier: Mactac
Description: Durascan S Polyolefin is a 3.2.0 mil polyolefin smudge-resistant synthetic for thermal transfer, impact and some ink jet printing. Featuring a high tack hot melt adhesive.
- Width: 60 inches
- Thickness: 0.0032 inches
- Materials of Construction: Plastic / Film
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications such as automotive harnessing, bundled wires, ship
-
Supplier: TE Connectivity
Description: Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Modified Polyolefin Sealant Type : Hot-Melt Thermoplastic Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max)
- Operating Temperature: -30 to 105 C
- Features: Other
- Material: Polyolefin
- Sleeving: Shrink Tubing
-
Supplier: Win Source Electronics
Description: Manufacturer: Qualtek Win Source Part Number: 1011070-QRA2-180/58-QC48IN-5 Type: Tubing, Flexible Color: Black, Red Features: Hot Melt Adhesive, UV Resistant, Waterproof Length: 4.00' (1.22m) Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied:
-
Supplier: Zippertubing Co. (The)
Description: PRT-ES combines the proven benefits of heat shrinkable tubing (MIL-I-23053/5), a hot melt adhesive and the ease of installation using Zippertubing’s wrap around products. This product is designed to provide an environmentally sealed repair patch to wires and cable diameters of
- Operating Temperature: -55 to 100 C
- Features: Flame Retardant, Heat Shrink Tubing
- Material: Polyolefin
- Sleeving: Shrink Tubing
-
Supplier: NACE International
Description: field-applied, heat-shrinkable-sleeve coating systems (HSS-CS), hot-melt adhesive layer, Lap shear, mastic-based adhesive layer, oil and gas distribution, polyolefin, SP0169, STG 03, submerged steel pipelines, surface preparation, developed by TG 248, tubular-type
Find Suppliers by Category Top
Featured Products Top
-
Hot melt adhesives are a functional and economical way to bond substrates. Without the correct formula for your application or equipment to dispense them, they can get messy quickly. Elemelt by Ellsworth Adhesives offers a range of stick and bulk hot melt adhesives and specialty cleaning (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
The DYNAMINI hot melt adhesive supply unit is equipped with a High-Volume Hopper (HVH) that combines compact design with powerful performance. Its user-friendly control panel, precise temperature control, and Melt-On-Demand hopper grid ensure efficient and reliable operation (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
the overall quality of mattresses. With years of expertise, our team can help identify the best solution from hot melts to dispensing tools. Don't know the best fit for your current production line? Our team can provide a custom product recommendation. Connect with an adhesives (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
meltable adhesive liner. As the tubing recovers, the liner flows into small gaps and bonds to compatible substrates. One compact installation provides both insulation and an environmental seal, so you may not need the separate gaskets, sealants or potting a rigid cover would require. Seal performance (read more)
Browse Shrink Tubing Datasheets for Pexco -
. The cartridge is constructed with a polypropylene core, cage, and end caps, and is manufactured using advanced hot-melt sealing technology — without any adhesives or surfactants (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Chemical Tradename Dictionary
[Canada PackerslFood Ingreds . ] .
-
Phenolic Resins: A Century of Progress
Novolak type phenolic resins have been used to modify vinyl acetate and polyolefin based hot melt adhesives where the relatively high melting point and low melt viscosity compared to the base polymers can be an advantage.
-
Qualtek Electronics Corp. - Q5-2X-1 1/2-01-QB48IN - Cable Management - Heat Shrink Tubing - Allied Electronics
Polyolefin and hot melt adhesive .
-
Dow Elastomers Introduces Two Innovative Additions To The Family Of Affinity GA Polyolefin Elastomers For Hot Melt Adhesives
Dow Elastomers Introduces Two Innovative Additions To The Family Of Affinity GA Polyolefin Elastomers For Hot Melt Adhesives .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Ethylene-vinyl acetate tackifier; hot - melt adhesives ; polyolefin co- polymer tackifier; pressure sensitive adhesives .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Ethylene-vinyl acetate tackifier; hot - melt adhesives ; polyolefin copolymer tackifier; pressure sensitive adhesives .
-
Handbook of Preservatives
Uses: Antimicrobial, fungicide, bacteriostat for hot - melt adhesives , polyolefins , PU, PS, CPE for interior applics.
Indicates content that may require registration and/or purchase.