-
Supplier: KZVALVE
Description: The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 370
-
Supplier: KZVALVE
Description: The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves
- Valve Size: 3 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Flow (Cv): 995
-
Supplier: Asahi/America, Inc.
Description: Multiturn valves good for flow control and use with viscous/slurry lines due to their high resistance to clogging. The Type-G is the largest of the Asahi diaphragm valves, available only in 8" and 10" sizes with flanged end connections.
- Valve Size: 8 to 10 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other
-
-
Supplier: Cole-Parmer
Description: Quick Disconnect fittings
- Connection Type: Barbed
- Material: Polypropylene (PP)
- Fitting Type: Quick Coupler
-
Supplier: G.I.E. Inc.
Description: these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE's Straightway Valves Feature: • Full straight through fluid flow •
- Valve Size: 10 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: G.I.E. Inc.
Description: Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc.
- Valve Size: 10 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Total Plastics, Inc.
Description: Opaque / Beige Grey Tecafine™ PP (polypropylene) is a polypropylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. FDA compliant with better mechanical properties than other typical polyolefin materials, it is light weight,
- Overall Width / O.D.: 0.1875 to 16 inch
- Overall Length: 60 to 120 inch
- Chemical System: Polypropylene (PP)
- Form / Shape: Rod / Round Stock
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a complete shut of
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Cole-Parmer
Description: • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position Note: Valves require 1 psi back pressure for a tight seal.
- Pressure Rating: 50 psi
- Flow (Cv): 0.11
- Valve Type: Check Valves
- Primary Material: Polypropylene (PP)
-
Supplier: RS Components, Ltd.
Description: Mini Ball Valve In-Line 10mm Push-In
- Pressure Rating: 145.0377 psi
- Media: Air
- Valve Type: Control Valves
- Features: Other
-
Supplier: International Polymer Solutions Inc.
Description: Our IPS Pressure Relief Valve (PRV) is constructed with a 100% pure PTFE Valve Body and Valve Plug. The single O-Ring design allows user selection of EP, Viton or Kalrez (FFKM eq.) depending on the flowing media. The IPS PRV is factory configured for a 10 psi to 90 psi pressure
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10 to 90 psi
- Primary Material: PTFE - Teflon®
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: PVC valve, double Viton(R) seals, NEMA 4X polypropylene housing
- Pressure Rating: 225 psi
- Flow (Cv): 140
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: Radwell International
Description: VALVE, MULTI FUNCTION SERIES, M30 CONNECTION, 10 + 2 BAR, POLYPROPYLENE CONNECTION MATERIAL, EPDM GASKET MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Media Temperature: 208.4 F
- Media: Cold Water, Hot Water, Water
-
Supplier: Cole-Parmer
Description: • Ideal for low-pressure applications Choose from economical LDPE with neoprene disc; autoclavable PP with neoprene disc; or autoclavable PP with Hastelloy C
springs, O-rings made of Viton , and built-in 149-µm screen available in check valves or foot valves. - Pressure Rating: 20 psi
- Valve Type: Check Valves
- Primary Material: Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: electric & pneumatic actuation by special request. Industrial series polypropylene butterfly valves available by special order. Contact us for quote.
- Valve Type: Butterfly Valves
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of T Pressure Relief Valve with 0.250 inch OD x 0.281 inch OD x 0.250 inch OD, 30 psi, +/- 10% Crack Tolerance. Get fast shipping and volume discounts on Relief Valves parts.
- Pressure Rating: 30 psi
- Media: Air, Water
- Features: Other
- Primary Material: Polypropylene (PP), Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard: Based on the Plast-O-Matic “Engineered” True Blue Ball Valve with dual floating seats and Trunnion design 15º, 30°, 45º, 60°, 90° V-Balls standard Sizes from 3/8" to 4" in PVC, CPVC, Natural Polypro and PVDF Manual or Actuated Electronic control via the New Plast-O-Matic EBVA
- Valve Size: 0.375 to 4 inch
- Valve Type: Ball Valves, Control Valves
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
- Features: Characterized
-
Supplier: ASTM International
Description: This specification establishes the requirements for polypropylene (PP) piping system components such as pipe, fittings, valves, and manifolds used in water service lines, hot-and-cold water distribution, hydronic heating, and irrigation systems to transport industrial process fluids,
-
Supplier: Asahi/America, Inc.
Description: 250mm (10'') PP-Pure PP Type-14/15 Flanged Diaphragm Valves
- Valve Size: 10 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Valve Type: Diaphragm Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Ultra-smooth, non-rising stem Rugged Construction Especially suitable for throttling applications; flow controls, slurries and harsh applications Position indication Super low profile 1/2" - 10" sizes; Grade 1 Type 1 PVC Design & Materials: Wetted Parts: Valve body, upper housing,
- Primary Material: CPVC, PTFE - Teflon®, PVC, PVDF, Polypropylene (PP)
- Valve Type: Diaphragm Valves
- Features: Other
-
Supplier: State Safety & Compliance
Description: "Helps to properly lockout valve handles from 1"" up to 14"" diameter. Designed with (2) flattened half-moons that completely cover the valve wheel. Made from polypropylene plastic, fully dielectric, resistant to extreme temperature changes (-50?F to 360?F) and resistant to
-
Supplier: State Safety & Compliance
Description: "Helps to properly lockout valve handles from 1"" up to 14"" diameter. Designed with (2) flattened half-moons that completely cover the valve wheel. Made from polypropylene plastic, fully dielectric, resistant to extreme temperature changes (-50?F to 360?F) and resistant to
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The manifold valve is equipped with two separate inlets (4 and 5) of nominal diameter DN 13. Both provide the main outlet 1. Thus, the user has the possibility to change between warm or cold medium, for example. Flow regulators can be installed in both inlets. Two other valve
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 5
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Western Analytical Products
Description: time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "
- Flow (Cv): 0.008
- Pressure Rating: 20 psi
- Actuation: Electric
- Features: Other
-
Supplier: Blacoh Fluid Control, Inc.
Description: HYBRID VALVE 10 CU IN, 1/4" POLY/PVC, SANTOPRENE/PTFE, NPT
- Capacity / Volume: 10 cubic inches
- Inlet Size: 0.25 inch
- Type: Chargeable Dampener
- Features: Other
-
Description: valves provide positive backflow protection Optional duckbill valves for slurries. Additional features include: • Simplex,and Duplex • Thermoplastic motor housing • Stainless steel or non-metallic frame • Easy output adjustment • DC motor options available
- Maximum Discharge Flow: 0.1 GPM
- Maximum Discharge Pressure: 10 psi
- Discharge Size: 0.375 inch
- Media Temperature: 32 to 140 F
-
Supplier: Oil-Rite Corp.
Description: friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and
- Capacity: 0.25 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Radwell International
Description: COUPLING INSERT, 10-32 THREAD, VALVED, 1/8" NOMINAL FLOW, FEMALE, INLINE THREADED-MALE PLUG, 120 MAX PSI, 32 TO 160 DEGREES FAHRENHEIT, POLYPROPYLENE COUPLING, EPDM O-RING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ameripack Corporation
Description: The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge,
- Height: 12 inch
- Length: 22.25 inch
- Width / Diameter: 18.75 inch
- Inside Height: 10 inch
-
Supplier: Oil-Rite Corp.
Description: friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and
- Capacity: 0.125 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Pump Solutions Group
Description: Wilden HU38 - 10 mm (3/8") Advanced Plastic Pump FLOW RATE TO 20.8 LPM (5.5 GPM) MAX PRESSURE = 8.6 BAR (125 PSI) WETTED HOUSINGS (Water Chambers and Manifolds) Material Ship Wt Polypropylene 0.9 kg (2.0 lbs) NON-WETTED HOUSINGS Description Material Center Section Polypropylene Air
- Pump Type: Self-Priming Pump, Submersible Pumps
-
Supplier: Asahi/America, Inc.
Description: 250mm (10'') PP-Pure Pipe
- Valve Size: 10 inch
- Pressure Rating: 150 psi
- Features: Other
- Primary Material: Polypropylene (PP)
-
Supplier: Oil-Rite Corp.
Description: friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank, Buna-N seals and
- Capacity: 0.5 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
Find Suppliers by Category Top
Featured Products Top
-
The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
the atmosphere and fluid is prevented from exiting the inlet port. The valve can be attached directly on a device to be isolated and does not require mounting. The maximum pressure rating of the valve is 200 psig and the flow restriction through the valve is equivalent to a 0.039” – 0.042” (1.0 mm to 1.1 mm) orifice. The valve is available with either 10-32 threads or with a barbed inlet port. (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
The Beswick MBV-1010-303 and the MBV-1010-316 ball valves are an excellent choice for applications requiring a compact, high quality, on/off valve. The inlet port and outlet ports are both threaded with a 10-32UNF. This thread is commonly used in instrumentation and other high technology type (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
Clippard announces the release of the E2S Series 10 mm media isolation valves. The E2S series valve combines the versatility of Clippard’s compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM (read more)
Browse Gas Valves Datasheets for Clippard -
ThermOmegaTech®, a leader in thermostatic valve technology, is proud to announce a new 10-year warranty on all CircuitSolver® thermostatic balancing valves—more than (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The glass lining on the interior of the eccentric plug valves created an ultra-smooth nonstick surface to handle the 10% solids thickened sludge. The high-solids sludge was unable to stick to the surface of the valve thereby preventing media buildup. For more information visit DeZURIK.com. (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
As we celebrate 10 years since the first sale in 2013, CircuitSolver® continues to create positive impacts with their devoted nationwide representatives and supporting engineers and contractors. While CircuitSolver® reflects the past decade, we consistently look towards another ten years and beyond with ingenious products and applications. (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation
More Information Top
-
Materials and apparatuses for the chemical industry on the Hannover‐Messe 1971
The Ventilkorper consists of PVC or polypropylene . The valve seat is after the patent Bau-groBen: NW 15 to 50, ND10 .
-
Dubbel
According to the geometry and construction, Rohr-(Hohlfaser-), plate and winding modules, that consist of plastics are distinguished (polyethylene, polypropylene , polystyrene, polyamide, polycarbonate, Polyethylenterephthalat, polytetrafluoroethylene, silicone rubber, Celluloseacetat). For prevention of contaminations, all are the shaft implementation inflows and outlet valves , measuring pipe and lines … F0 D1 ND10 6 N .
-
Encyclopedic Reference of Genomics and Proteomics in Molecular Medicine
2001) Cellular proteins localized at and interacting within ND10 /PML nuclear bodies/PODs suggest functions of a nuclear … … peptides on planar supports, such as amino-functionalized cellulose mem- branes or aminated polypropylene , applying standard Fmoc … … other features has been associated with this disease, including hypertension, cerebral aneurysms, heart valve abnormalities, colonic diverticuli …
-
Nanomaterial Interfaces in Biology
This work was supported by the ACS PRF (50859- ND10 ) and by funds from the University of … A polypropylene syringe fitted with a frit and stopcock (teflon/ polypropylene). To do this, first, slowly open the vacuum valve of the Schlenk line and apply vacuum to …
-
Supramolecular Chemistry: From Molecules to Nanomaterials, 8 Volume Set
… electron configurations are, in principle, accessible for each of them, between nd0 and nd10 (n + 1)s2 . … incorporation.61 Furthermore, DNA strands can also be attached to hydrophilic polymers such as polypropylene oxide (PPO … nanovalve (Figure 78) based on a [2]pseudorotaxane in 2004.118 A macroscopic valve is a machine …
-
International Surgical Week ISW 2009
… or hypercontinence of the fundic wrap mainly depends on the length of the valve or type of … … were enrolled since March 2006 in a prospective multicenterstudy and included when the polypropylene mesh, used for … … ual tumor, R factor (p = 0.0007); lymph node metastasis density over 10%, ND10 (p = 0.006 …
-
Lexicon of the Medical laboratory diagnosis
Through valves , the pressure necessary for the analysis process is adjusted that simultaneously serves for transport of … This Effekt of tubes silikonisierter through use or tube is avoidable of polypropylene when the phagocytosis power of monocytes in the foreground stands. … PBC: 5 Nuclear dots, PML-NB (Promyelozytenleukämie nuclear bodies), PML-Nuclear dots and Nuclear domain 10 ( ND10 ).
-
Technologies for Medical Sciences
CNV ( ND10 ) CME (ND2) Original … one of the most important changes, was the introduction of two flow control valves in the sensing … 2002) Confocal microscopy analysis of supercritical fluid impregnation of polypropylene .
-
Materials Chemistry
High hardness, magnetic/cutlery, blades, surgical instruments, valves , springs0.15–0.75 wt.% C Austenitic ð24Þ The electronic configuration of the coinage metals is nd10 (n + 1)s1 . … are (a) polyethylene (PE), (b) poly(vinyl chloride) (PVC), (c) polytetrafluoroethylene (PTFE), (d) polypropylene (PP), (e) polyisobutylene …
-
Materials Chemistry
High hardness, magnetic/cutlery, blades, surgical instruments, valves , springs0.15–0.75 wt% C Austenitic 15) The electronic configuration of the coinage metals is nd10 (n + 1)s1. Shown are (a) polyethylene (PE), (b) poly(vinyl chloride) (PVC), (c) polytetrafluoroethylene (PTFE), (d) polypropy- lene (PP), (e) polyisobutylene (PIB), (f) polybutadiene (PBD), (g) cis-polyisoprene (natural rubber), (h) trans-polychloroprene (Neoprene R rubber), (i) polystyrene (PS), (j) poly(vinyl acetate) (PVAc …
UOM - Each -- VS13" title="V-Safe Valve Cover Lockouts - 10" to 14" > UOM - Each -- VS13"/>
UOM - Each -- VS09" title="V-Safe Valve Cover Lockouts - 6 1/2" to 10" > UOM - Each -- VS09"/>
Indicates content that may require registration and/or purchase.