-
Supplier: Fluorocarbon Limited
Description: components such as: Pipe clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded
-
Supplier: Mile-X Equipment, Inc.
Description: Body materials (wetted): Polypropylene Diaphragm / ball material: Polyurethane Air inlet NPT (F) in (mm): 1/4" (6.3) Fluid inlet / outlet material in (mm): 1/2" (12.7) Max flow gpm l/m: 13 (49.2) Compatible
-
Supplier: Fluorocarbon Limited
Description: components such as: Pipe clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded
-
-
Supplier: Fluorocarbon Limited
Description: components such as: Pipe clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded
- Material: Nitrile (NBR - Buna-N), Other
-
Supplier: Fluorocarbon Limited
Description: components such as: Pipe clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded
-
Supplier: Cole-Parmer
Description: Pump is ideal for low-pressure applications, such as filling viscometers. This diaphragm pump features oilless, quiet operation and provides pressure to 35 psi or vacuum to 20"Hg. Pump includes fittings kit and polyurethane tubing.
- Power Source: AC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and
- Device Category: Sensor
- Media: Liquid, Gas
- Pressure Reading: Absolute
- Sensor Technology: Mechanical Deflection
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and
- Device Category: Sensor
- Media: Liquid, Gas
- Pressure Reading: Absolute
- Sensor Technology: Mechanical Deflection
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and
- Device Category: Sensor
- Media: Liquid, Gas
- Pressure Reading: Absolute
- Sensor Technology: Mechanical Deflection
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any orientation and
- Device Category: Sensor
- Media: Liquid, Gas
- Pressure Reading: Absolute
- Sensor Technology: Mechanical Deflection
-
Supplier: Performance Polymers Group
Description: diaphragms, vascular grafts, or for use in the fabrication of blood contact surfaces, such as coatings. The ChronoFlex AR & AR-LT demonstrates an inherent low-tack property, which allows for pulsatile flow in-situ, an innovative characteristic optimal for devices such as VADs and artificial
- Chemical / Polymer System Type: Polycarbonate (PC), Polyurethane
- Elongation: 500 to 1200 %
- Features: Biocompatible
- Industry: Medical / Food (FDA)
-
Supplier: Transcat, Inc.
Description: Diaphragm: 316L SST A - O-Ring: Glass-Filled TFE 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT S2-Assemble to two Rosemount diaphragm seals B4-Coplanar Flange Bracket for 2-in. Pipe or Panel Mounting, all SST
- Pressure Reading: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Differential Pressure Transmitter -25 to 25 inH2O / 0.5 inH2O Minimum Span Profibus - PA SST Coplanar Flange; SST drain/vent 316L SST Isolating Diaphragm Silicone fluid fill Polyurethane covered aluminum
- Pressure Reading: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Differential Pressure Transmitter -25 to 25 inH2O / 0.5 inH2O Minimum Span Profibus - PA SST Coplanar Flange; SST drain/vent 316L SST Isolating Diaphragm Silicone fluid fill Polyurethane covered aluminum
- Pressure Reading: Gauge
-
Supplier: Transcat, Inc.
Description: Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT
- Pressure Reading: Gauge
-
Supplier: ASCO
Description: Diaphram actuated Polyurethane diaphragm Cad drawings available High flow Rugged design Bubble tight Low cost CSA and CE approved
- Media Description: Air, Compressed Air
- Number of Ports/Ways: 3
- Pressure Rating: 36 to 145 psi
- Valve Type: Poppet Valves
-
Supplier: ACE Controls Inc.
Description: Hermetically sealed: The shock absorbers from the ACE Protection family PMCN have a compact, perfectly sealed cap as a special feature. This protection bellows, made of TPU (thermoplastic polyurethane), safely encapsulates the proven ACE rolling diaphragm from the outside environment
- Absorber Stroke: 0.5000 inch
- Body Material: Steel
- Dampening Method: Hydraulic
- Energy per Cycle: 175 In-lbs
-
Supplier: ACE Controls Inc.
Description: (thermoplastic polyurethane). This protection safely encapsulates the ACE rolling diaphragm from the outside environment. Aggressive fluids don't stand a chance. The PMCN range is an excellent alternative if the accessory option of the SP type air bleed collar cannot be used due to a
- Absorber Stroke: 0.5000 inch
- Body Material: Stainless Steel
- Dampening Method: Hydraulic
- Energy per Cycle: 363 In-lbs
-
Supplier: Cole-Parmer
Description: • Accurate and corrosion resistant • Corrosion resistant 316 SS transducers with polyurethane or ETFE cables • Strong cable design with maintenance free breather tube and vent filter • Automatic temperature compensation for accurate measurement LD32 Models for
-
Supplier: Cole-Parmer
Description: • Accurate and corrosion resistant • Corrosion resistant 316 SS transducers with polyurethane or ETFE cables • Strong cable design with maintenance free breather tube and vent filter • Automatic temperature compensation for accurate measurement LD32 Models for
-
Supplier: RS Components, Ltd.
Description: Ratings: from 25mbar to 75mbar. Sensitive switches for pressure, vacuum and differential pressure measurement. GF polyester housing, polyurethane diaphragm, PB with gold inlay contacts . All are externally adjustable, also mountable in any orientation for a wide variety of applications
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Other
- Operating Temperature: -40 to 149 F
-
Supplier: RS Components, Ltd.
Description: Ratings: from 25mbar to 75mbar. Sensitive switches for pressure, vacuum and differential pressure measurement. GF polyester housing, polyurethane diaphragm, PB with gold inlay contacts . All are externally adjustable, also mountable in any orientation for a wide variety of applications
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Other
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: Ratings: from 25mbar to 75mbar. Sensitive switches for pressure, vacuum and differential pressure measurement. GF polyester housing, polyurethane diaphragm, PB with gold inlay contacts . All are externally adjustable, also mountable in any orientation for a wide variety of applications
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Other
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: Ratings: from 70mbar to 2.75bar. Sensitive switches for pressure and differential pressure measurement. GF polyester housing, polyurethane diaphragm, PB with gold inlay contacts . All are externally adjustable, also mountable in any orientation for a wide variety of applications.
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Other
- Operating Temperature: -40 to 185 F
-
Supplier: Sames North American Corporation
Description: (Return on Investment) & material savings Separate fan width & atomization air adjustments Optimized inlet & outlet fluid ports for high viscosity materials Sustainability Patented SuperLife diaphragm (without packings) Hardened stainless steel nozzle with removable polyurethane end
- Air / Supply Pressure: 58.02 psi
- Air Flow Consumption: 8.3 to 14.12 SCFM
- Automation / Control: Automatic
- Materials of Construction: Steel / Aluminum
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/F unction Buttons and Knobs Keypads and Similar Decorated Items
- Location: North America, United States Only, Northeast US Only, East Asia / Pacific Only
- Materials: Butyl, EPDM, AFLASTM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Services Offered: Clean Room Molding, Insert Molding, Large Part Molding, Micro Molding, Tool / Mold Making, Prototype / Market Entry Molding, Low Volume Production (Short Runs), High Volume Production (Long Runs), Assembly Services, Bonding, Design Assistance, Graphics, Just-In-Time Capability, Packaging / Shipping
-
Supplier: TelephoneStuff.com
Description: the shirt pocket: rugged transport case with cord take-up (145 x 75 x 27 mm) - Excellent sound quality for mobile audio sources - High-resolution sound due to Sennheiser "Duofol" diaphragms with spiral embossing (reduces and spreads eigenforms) - Strong Neodymium magnets for extremely low
- Application: Telephone / Voice Communication
-
Supplier: Instrumentation Northwest, Inc.
Description: INW’s AquiStar® PT2X Wet/Wet Differential Smart Sensor is a member of our patented AquiStar Smart Sensor family, representing the latest in state-of-the-art pressure measurement technology. Containing two diaphragms, this sensor detects the difference between the pressure
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: MSA Safety
Description: A Hycar version of the reliable military-style gas mask (MCU-2/P Mask, used by the U.S.Air Force in Desert Storm) that combines high performance, customized fit, comfort, and cost efficiency. · Flexible, 1-piece polyurethane lens with wide field of vision is bonded to durable Hycar rubber
- Application: Other
- Features: Ventilated
- Industry: Military / Government
- Type: Full Shield
-
Description: mechanism with diaphragm is attached to the grille. The water- and dust-tight back box is ideal for indoor or outdoor use. Model 350WBX features a die-cast zinc housing with a corrosion resistant polyurethane finish. The rugged outer grille resists vandalism without reducing sound
-
Supplier: Urethane Innovators, Inc.
Description: precisely centered and the urethane jacket is molded in one piece, which gives perfect balance for uniform wear. We produce check valve balls in various diameters and durometers to meet your custom requirements. Our superior polyurethane-jackete d check valve balls offer
-
Supplier: MSA Safety
Description: Combines high performance, customized fit, comfort and cost efficiency in a version of the reliable military-style gas mask (MCU-2/P) used by the U.S. Air Force in Operation Desert Storm. A flexible, one-piece polyurethane lens with a wide field of vision is bonded to the durable Hycar rubber
- Application: Chemical / Hazmat, Smoke / Fumes, Other
- Features: Ventilated
- Industry: Military / Government
- Type: Full Shield
-
Supplier: Madison Company
Description: ceramic diaphragm are chemically resistant and clog free to virtually all environments with debris, sludge or small particles, typically found in food processing, lakes or lift stations. The sensor’s polyurethane vented cable is molded to the sensor housing to provide the most reliable
- Device Classification: Sensor-Only
- Features: Handles Slurries / Suspended Solids
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 100 psi
-
Supplier: Visual Sound, Inc.
Description: Bose Corp. High-Output Mid/High Loudspeaker The 2-way, mid/high-frequency loudspeaker shall contain a 3-inch diaphragm compression driver and four (4) midrange manifolds, each summing two (2) 4.5-inch cone drivers in a heatsink/acoustic summation assembly. The transducers will exit
-
Supplier: Union Process, Inc.
Description: discharge valve Choice of variable-speed gear pump or air diaphragm pump Tank and Arm Options Alumina-lined grinding tank Rubber-lined grinding tank Tungsten carbide sleeved agitator arms Zirconium oxide sleeved agitator arms Polyurethane sleeved agitator arms 440C stainless steel arms
-
Supplier: TMP Pro Distribution
Description: ) voice coil on fiberglass former, neodymium magnet Mid Frequency : 125 mm (5 in) anodized aluminum cone with EPDM rubber (Terpolymer of Ethylene and Propylene) surround, 25 mm (1 in) voice coil on fiberglass former High Frequency : 25 mm (1 in) compression driver, pure titanium diaphragm
- Application: Music / Audio Systems
Find Suppliers by Category Top
More Information Top
-
Properties of blood‐contacting surfaces of clinically implanted cardiac assist devices: Gene expression, matrix composition, and ultrastructural characterizati...
The Heartmate-1000 LVAD, developed and manufactured by Thermo Cardiosystems Inc. (Woburn,MA),is an implantable, pneumatically driven pusher-plate type blood pump composed of an outer rigid titanium housing and a flexible polyurethane diaphragm .
-
Endurance Test on a Textured Diaphragm for the Auxiliary Total Artificial Heart (ATAH)
Some special conditions are required to make a polyurethane diaphragm (BioSpan, The Polymer Technology Group, San Francisco, CA, U.S.A.).
-
Design of Pusher‐Plate‐Type Left Ventricular Assist Device Based on Mechanical Analyses
The prosthesis consists of a set of inflow and out- flow cannulae, inflow and outflow valves, epoxy pump housing and backplate, a polyurethane dia- phragm , and a pneumatic cylinder.
-
Introduction to Biomechatronics
This in turn displaces a flexible polyurethane diaphragm that separates the two chambers.
-
Development of a Compact, Highly Efficient, Totally Implantable Motor–Driven Assist Pump System
In the first experiment, water perme- ation through a polyurethane diaphragm into the ac- tuator was observed, and the water permeation .
-
Molecular Approaches to the Characterization of Cell and Blood/Biomaterial Interactions
The device is an implantable, pneumatically driven pusher- plate type blood pump composed of an outer rigid titanium housing and a flexible poly- urethane diaphragm .
-
Effects of the friction on the membrane load by the deep drawing with elastomeric membranes
A maximum zusaÈtzliche elongation of 0.165 was determined a FuÈr polyurethane membrane Shore A with a HaÈrte of 65 at an internal pressure of 50 MPa that is slight measured at the tolerable elongation of 8.24 fuÈr the used …
-
ZCP2005MPMD230
Non-Linear Finite Element Analysis of a Polyurethane Diaphragm used in an Artificial Heart S. Doshi General Dynamics, Ottawa, Ontario, Canada R. Bell Carleton University, Ottawa, Ontario, Canada .
-
Design and characterization of a modified T‐flask bioreactor for continuous monitoring of engineered tissue stiffness
The linear actuation port holes are equal to the diameter of the stainless steel access rods, and the force sensing surface has elastomeric polyurethane diaphragms (described later).
-
Management of Heart Failure
The HeartMate blood pump consists of a flexible polyurethane diaphragm within a ridged outer titanium alloyFigure 7.10.