Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SOLVENT FOR CLEANING POLYURETHANE DISPENSING EQUIPMENT
-
Supplier: Mahr Inc.
Description: Wherever precise mixing and dosing is required, the standard series of MarMax meter mix dispensing machine is used. Are processed among others single- and multi-component adhesives and resins, thermosets, thermoplastics, polyurethane. Exemplary applications of the MarMax
- Dispense Rate: 0.050031565656565656 to 4.002525252525253 L/min
- Media Viscosity: 85 cps
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent)
- Mounting: Machine Mounted
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 1: Specification for the rigid foam dispensed system before installation
-
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products - Part 1: Specification for the rigid foam dispensed system before installation
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 2: Specification for the installed insulation products
-
Supplier: Epoxies Etc...
Description: 20-2365 is a new low viscosity polyurethane designed for low stress on sensitive components during and after cure. This filled polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical properties. 20-2365 has a convenient
- Viscosity: 150 to 6,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 0.50479765 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: FSI
Description: we’ve done it 100 times before, or if we need to meet a new challenge for the very first time. Our experts will look at your specific application, discuss your goals and develop a custom solution that’s right for you. If you need a turnkey solution that includes dispensing equipment,
- Applications: Core Material
- Material / Composition: Plastic / Polymer, Polyurethane
- Type: Rigid
- Features & Approvals: Thermal Insulation
-
Description: 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a medium set time, low viscosity and is capable of producing very
- Use Temperature: 250 F
- Tensile Strength (Break): 4,000 psi
- Elongation: 625 %
- Industry: Aerospace, OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Polyurethane Reactive (PUR) Easy 250 Cartridge Applicator is a pneumatic dispensing applicator that is designed for bonding, assembly, repairing, securing, attaching, and structural bonding. 120 V.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Lancer Corporation
Description: One inch molded Polyurethane structural insulation on all sides and bottom 316L or 304 stainless steel available NSF approved sliding lids Available with or without sealed-in cold plate for post-mix All Stainless Steel construction Designed for post-mix 21" x 23" available with sealed-in cold
- Dispensing Equipment Type: Dispense Only
- Application: Food / Beverage, Water
- Features: Other
-
Supplier: Macnaught USA, Inc.
Description: to 10,000 psi. 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Zinc components – For underground mining applications. Fully repairable – Provides a
- Container Size: 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: to 16 oz/min of fast, efficient grease output. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Zinc components – For underground mining applications. Fully repairable – Provides a longer service life. Rubber-edged follower plate –
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: doesn’t need to be lubricated due to the use of modern polymer materials. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Macnaught grease pumps are suitable for a wide range of heavy-duty applications and come complete with the
- Container Size: 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Techcon
Description: dispensing 2-part and CA (Cyanoacrylate) materials. Recommended Controller: TS500R, TS350, TS250 in conjunction with TS1258 Disposable feed path – no cleaning required Optional black feed paths for UV fluid applications Optional polyurethane feed paths available Simple to operate
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 45,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Pinch Valve
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-51 produces tough polyurethane castings with good flexural modulus, good impact resistance, and the feel of reinforced polypropylene or an engineering thermoplastic. The system is designed for quick mold turnover in either silicone or polyurethane tooling. The one-to-one
- Features: Laminating / Composites
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: AENOR
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 1: Specification for the rigid foam dispensed system before installation
-
Supplier: Mile-X Equipment, Inc.
Description: Temperature Range -30 to 120F (-34 to 49C) Battery** 9-volt alkaline Wetted Parts zinc, SST #304, Zenite, CS, polyurethane, nitrile rubber Meter Valve Assembly Pressure Loss 17 psi (1.1 bar, 0.11 MPa) (@ 1.5 gpm [5.7 lpm] with 30 wt. oil @ 70 degrees F [21 degrees C]) Accuracy*** 0.5%
-
Supplier: Mile-X Equipment, Inc.
Description: polyurethane, nitrile rubber Meter Valve Assembly Pressure Loss 17 psi (1.1 bar, 0.11 MPa) (@ 1.5 gpm [5.7 lpm] with 30 wt. oil @ 70 degrees F [21 degrees C]) Accuracy*** ±0.5% Repeatability**** ±0.15% Dimensions (without extension) 14 in L x 3.75 in W x 3.1 H (35.6cm L x 9.5cm W x 7.9cm H)
-
Supplier: AENOR
Description: Thermal insulation products for building equipment and industrial installations. In-situ formed dispensed rigid polyurethane foam (PUR) products. Part 2: Specefication for the installed insulation products
-
Supplier: AENOR
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 2: Specification for the installed insulation products
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part B, 1 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part B, 5 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame retardant and has a vertical burn rating of V-0 at 3mm thickness. Part A, 1 gal Pail.
- Viscosity: 200 to 24,000 cP
- Thermal Conductivity: 0.14 W/m-K
- Elongation: 15 %
- Dielectric Strength: 350 kV/in
-
Supplier: Urethane Innovators, Inc.
Description: worn parts. Our in-house machine shop can repair damaged cores in short time. Our automated polyurethane dispensing machines provide accurate and consistent material blending so every roller has exactly the same properties. Our state-of-the-art cutting machines provide precision
- Application: Process Equipment / Converting
-
Supplier: Hapco, Inc.
Description: in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment. All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise duplications of surface details. In addition, the
- Viscosity: 3,900 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Chemical System: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: FSI
Description: traditional packaging. Depending upon your needs, we’re also happy to provide you with a turnkey packaging solution that includes dispensing equipment, such as foam-in-bag machinery. We’ll help you identify the type of system that works best for you, and make sure it fits seamlessly
- Applications: Packaging / Casing
-
Supplier: Real Seal Company
Description: Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal serves both national and international markets, with an emphasis on automotive sub assemblies, heavy equipment, hydraulics, pneumatics, beverage dispensing,
- Materials: AFLASTM, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Cast Urethane, Compression Molding, Transfer Molding
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: UL Standards & Engagement
Description: (HDPE) or fiber-reinforced plastic (FRP) jacketed systems. d) Part iv for polyurethane (PUR) coated systems. 1.2 revised December 19, 2014 1.3 These tanks are intended for installation and use in accordance with one or more of the following: Standard for the Installation of Oil-Burning
-
Supplier: Clippard
Description: fluid can become trapped. Only the inside of the tubing has contact with the fluid. Common industries that utilize pinch valves for the benefit of isolating fluid from a mechanical valve including drug dispensing, laboratory equipment, wastewater, medical devices, chemical, food and
- Pressure Rating: 250 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Water
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP8T SPIDERLINE TWIN Hose consists of two TP8 Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used on dispensing
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP7T SPIDERLINE TWIN Hose consists of two TP7 Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used on dispensing
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
Find Suppliers by Category Top
Featured Products Top
-
In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
systems From material selection to dispensing and curing equipment, Ellsworth helps medical manufacturers innovate (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Material & Material Properties: Which Requirements Does the Material Place on the Technology?
The number of adhesives, sealants and casting compounds that can be dispensed is constantly growing. The use of epoxy, polyurethane, silicone or other material types in a process depends on the requirements of the end product. Factors such as viscosity and filler concentration, as well as curing
More Information Top
-
Polyfoam aquisition | News | The Engineer
Patrick Deconinck, vice-president and general manager at 3M’s industrial adhesives and tapes division, said: ‘The addition of Polyfoam’s polyurethane foam formulations and polyurethane dispensing equipment will broaden 3M’s industrial adhesives portfolio and enhance our presence in the industrial and building and…
-
:: New Materials Zone ::
Hennecke Group announces that it has developed a new line of polyurethane dispensing equipment which enables manufacturers to cost-effectively apply clear polyurethane coatings to automobile door and dashboard trim panels made of fine woods.
-
Comparison of an Insulating Glass Polyurethane Sealant Based on Hydroxylated Polybutadiene Liquid Polymer and a Poysulfide Based One
The machinery to dispense two component polyurethanes through automatic manufacturing equipments are now perfectly devised.
-
Chemical Tradename Dictionary
Rigid polyurethane systems; for dispensing froth foams through pressurized equip .; for sandwich panels, coolers/freezers. aucks, tanks, pipeline, boats.
Indicates content that may require registration and/or purchase.